-
Supplier: Powell Electronics, Inc.
Description: Thermocouples: T/C Surface Probes
- Category: Element / Chip
-
Supplier: Infineon Technologies AG
Description: XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs The XENSIV™ PAS CO2 5V is a real CO2 sensor based on photoacoustic spectroscopy technology. The sensor comes in a miniaturized size
- Input (Supply) Voltage: 3.3 to 5 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic
- Input (Supply) Voltage: 3.3 to 12 volts
- Standards and Certifications: RoHS Compliant
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Sensor Modules ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: All Sensors Corp.
Description: The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This
- Input (Supply) Voltage: 10 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: -1 to 1 psi
- Features: Compensated, Differential, Other
-
Supplier: All Sensors Corp.
Description: The MLV Series Compensated Sensor is based on All Sensors’ CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage while maintaining comparable output levels to traditional equivalent compensated millivolt sensors operating at higher voltages.
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0.36127 psi
- Features: Compensated, Differential, Other
-
Supplier: All Sensors Corp.
Description: The DLLR Series Mini Digital Output Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface eases integration of the
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0 to 0.36127 psi
- Features: Gauge, Other
-
Supplier: All Sensors Corp.
Description: The BLC Series Basic Low Pressure Compact Sensor is based on All Sensors' CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and reduces the overall supply voltage while maintaining comparable output levels to traditional equivalent basic sensing
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0.036127 psi
- Features: Differential, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors NE2D_CHIP_RGB_SGA CON
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Position
- Classification: Sensor Element / Chip
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: WSON-8-EP(2x2) Ambient Light Sensors ROHS
- Sensor Type: Light Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23 Temperature Sensors ROHS
- Input (Supply) Voltage: 2.3 to 5.5 volts
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Description: SENSOR MR I2C/SPI 12LGA
- Input (Supply) Voltage: 1.71 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Magnetic Sensor
- Features: Other, Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1083634-TBFLPNS2.5BGUCV Category: Sensors, Transducers>Pressure Sensors, Transducers Series: * Package: Bulk Standard Package: 25 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Honeywell Sensing and Productivity Solutions Other Names:
- Sensor Type: Pressure Sensor
-
Description: Integrated Circuits (ICs) - Sensors - Magnetic Sensors
- Sensor Type: Magnetic Sensor
-
Sensor Chips - Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -- HAC830CV-M-A-2-A-2Supplier: Acme Chip Technology Co., Limited
Description: SENSOR HALL ANALOG TO92UP-2
- Input (Supply) Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 C
- Sensor Type: Magnetic Sensor
- Features: Other, Tape Reel
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Power Rating: 1 watts
- Category / Application: Current Sensing Resistor
-
Supplier: Newark, An Avnet Company
Description: MAGNETORESISTIVE SENSOR, GMR, SSO-2; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:5.2V; Supply Voltage Max:20V; No. of Pins:2Pins; Sensor Case Style:SSO;RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341280-FMAMSDXX025WC2C3 Category: Sensors, Transducers - Force Sensors Series: FMA Package: Tape & Reel Standard Package: 160 Output: Digital Actuator Type: Ball Operating Force: 2.54kgf (6lbs) Includes: Sensor Sensor Type: Force Sensing Resistor
- Device: Sensor Element / Chip
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing permanent
- Sensor Type: Magnetic Sensor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 960853-BH1726NUC-E2 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Voltage - Supply: 2.3V ~ 3.6V
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Acme Chip Technology Co., Limited
Description: MAGNETIC SWITCH SPEED SENSOR
- Sensor Type: Magnetic Sensor
- Features: Other, Tape Reel
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, DIGITAL, I2C; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC
-
Supplier: Acme Chip Technology Co., Limited
Description: HD CAMERA CHIP SENSOR
- Operating Temperature: -30 to 85 C
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Pressure, Force, Torque
- Device: Sensor Element / Chip
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4963-2M magnetic switch for highly accurate industrial or consumer applications TLI496x-xM is an integrated magnetic Hall switch especially designed for highly accurate applications. The sensor provides an easy-to-use and cost effective solution for position sensing applications,
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Applications: Industrial
- Sensor Type: Magnetic Sensor
-
Supplier: DigiKey
Description: CY670D-CO
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Force Sensors - Industrial Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: 210 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric)
- Device: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: AMBIENT LIGHT SENSOR, I2C, WSOF-6; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:WSOF; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: AMBIENT LIGHT SENSOR PHOTOTRANSISTOR CHIP SILICON 570NM 2-PIN T-1 3/4
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 1050 is an IEPE force sensor designed to measure dynamic forces up to 5,000 lbf over a wide frequency range. Offered in multiple sensitivities, this dynamic force sensor can measure up to 500 lbs full scale in tension mode. As an IEPE sensor, the series 1050
- Features: Other Output
- Device: Sensor Element / Chip
-
Supplier: Powell Electronics, Inc.
Description: ROTATING TORQUE SENSOR
- Device: Sensor Element / Chip
-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air and
- Working Pressure Range: -1.450377 to 145.0377 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Absolute, Differential, Gauge, Negative Pressure Output, Sealed
Find Suppliers by Category Top
Featured Products Top
-
BPS Series Battery Safety Pressure Sensor How accurately can you measure thermal runaway? Churod’s BPS series pressure sensor provides a class (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
, high reliability and repeatability within a wide temperature range from -200 °C up to 1000 °C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
BGO Crystal CdWO4 Crystal Eu:CaF2 Crystal (read more)
Browse Sensor Chips Datasheets for Electro Optical Components, Inc. -
All-in-One 9-Axis Sensor for Efficient Motion Sensing (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low (read more)
Browse Sensor Chips Datasheets for Micro Crystal AG -
μS/cm to 100,000 mS/cm (typical cell constant 0.66 cm-1 ); 4 electrodes and operates over a temperature range of -30 °C to +100 °C. The chip size is 14.9 x 5.5 x 0.65 mm and the dimensions of the 4 leads are Ø 0.2 mm, length 20 mm. IST AG's conductivity sensors (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Systems' A31331 3D Hall-effect sensor and MikroElektronika's (MIKROE) 3D Hall 12 Click - I2C board comes into play, offering a streamlined path from concept to creation. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
-term stability, low self-heating and fast response time. Standard sensors available with nominal resistance*: 100 Ω at 0 °C, 500 Ω at 0 °C and 1000 Ω at 0 °C Chip sizes: 0805; 0603; 1206 Data sheets (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
MEMS CHIP CO2 SENSOR FOR BUILDING SYSTEMS INTEGRATION
10 Figure 4 Diagram of prototype CO2 sensor chip .
-
The development of novel trivalent ion conducting solids and their application for gas sensors
For the purpose of realizing a miniaturized CO2 sensor chip , the sensor element was down sized as shown schematically in Fig. 14(a) [31], while a photograph of .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6784/1/Ryad_Adbdullah_Zakaria_Thesis_2010.pdf
[35] A. C. Greeenwald, “MEMS chip CO2 sensor for building systems integration”, Technical report, .
-
Development of optical MEMS carbon dioxide sensors
In this paper we report on the progress of our design and characterization of the CO2 Sensor - Chip .
-
MRS Online Proceedings Library - Thermal Losses and Temperature Measurement in SOI MEMS Heater - Cambridge Journals Online
Using these sensor - chips , CO2 detection was demonstrated, with projected sensitivities ≤0.1%.
-
MEMS integrated narrow band infrared emitter and detector for infrared gas sensor
Having the integrated chip , CO2 gas sensor is constructed by adding a gas absorption cell and an infrared reflective mirror as main components.
-
Advances in Science and Engineering II
A capacitive CO2 sensor with on- chip heating, Sensors and Actuators B: Chemical 25 (1995) 412-414.
-
Zero-Net Power, Low-Cost Sensor Platform
Response of four MEMS Sensors on one chip to CO2 .
-
Intelligent Hydrogels
chiparray (8 mm 8 mm 0.4 mm) with glucose (left) and CO2 (right) sensors : 1 Si chip ; 2 bending plate; 3 mechano-electrical transducer (piezoresistive bridge); 4 and 5 glucose- and pH-sensitive swellable hydrogels, respectively; 6 porous hydrophilic Anopore™ Al2O3 .
-
Integrated waveguide sensor platform utilizing organic photodiodes
Figure 3: Three cycles of absolute change in intensity of six sensors on one chip with changing CO2 concentration (left) and corresponding relative responses during cycle 2 (right).
Indicates content that may require registration and/or purchase.