Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRlSH diamond-beaded polishing slurry is a kind polishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipment and process, it can be widely used in the processing semiconductor substrate
- Grit Size: 20 to 40
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' Polycrystalline Alumina Polishing Slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 Nano Slurries, 9240nanometers. The unique composition of extremely small crystals, primarily alpha alumina,
- Materials / Substrates Finished: Aluminum, Ceramics / Glass
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Titanium oxide Zircona Features and benefits of Carrier slurry dryers: Compact slurry dryer unit, space-saving construction. Uniform distribution of slurry. High heat capacity coefficients. Accelerated slurry drying time for large capacities. No atomizer required.
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' NanoSoft Alumina slurry is an aqueous slurry of transitional phase alumina particles. The soft alumina particles are a mixture of delta (δ) and theta (Θ) phase particles manufactured under tightly controlled environments to ensure product
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
- Materials / Substrates Finished: Semiconductors / Electronics (Wafers)
-
Supplier: Accuris
Description: Method for measurement of viscosity with a rotational viscometer of ceramics slurry
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH CO(Cerium Oxide) AO(Aluminum Oxide) SC(Silicon Carbide) slurry series are mainly made of processed high-quality abrasives. They provide predominant finishing result on optical material, substrates wafer, optical fiber connectors, crystal compounds, ceramics and hard alloys etc.
- Compound / Abrasive Type: Aluminum Oxide, Cerium Oxide, Silicon Carbide
- Grading System: Micron Graded
- Materials / Substrates Finished: Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers)
- Type: Polishing
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) - Measurement of viscosity of ceramic slurry by use of a rotational viscometer
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain's polycrystalline alumina polishing slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 nanometers. The unique composition of extremely small and high agglomerated strength crystals enable very cost-effective polishing
- Compound / Abrasive Type: Aluminum Oxide
- Materials / Substrates Finished: Coatings / Paint
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Advanced Abrasives Corp.
Description: Premasol Cer-preme 40 Cerium Oxide Slurry Premasol Cer-Preme cerium oxide slurry is formulated from our compounded Ceria powder and a proprietary blend of ingredients that allow for superior suspension and flow properties. With an average particle size of 0.5 µm this slurry is
- Compound / Abrasive Type: Ceramic, Cerium Oxide
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Accuris
Description: Method for measurement of thixotropy behavior with a rotational viscometer of ceramics slurry
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant.
- Grit Size: 0.1 to 50
- Compound / Abrasive Type: Aluminum Oxide
- Materials / Substrates Finished: Ceramics / Glass
- Type: Lapping, Polishing
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) - Measurement of thixotropic behaviour of ceramic slurry by use of a rotational viscometer
-
Supplier: Advanced Abrasives Corp.
Description: cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm.
- Compound / Abrasive Type: Ceramic
- Form: Liquid / Dispersion, Slurry
- Grading System: Micron Graded
- Features: Other
-
Supplier: CSA Group
Description: ISO 19613:2018 specifies a method for measurement of the viscosity of a ceramic slurry using a rotational viscometer.
-
Supplier: CSA Group
Description: ISO 20379:2018 specifies a method for measurement of thixotropic behaviour of ceramic slurry with rotational viscometer. The slurry with high-solid loading, which is used in ceramic manufacturing, has a generally non-Newtonian property. This method is limited to
-
Supplier: ASTM International
Description: 1.1 This document specifies the characterization of ceramic slurry for use as feedstock in vat photopolymerization additive manufacturing (AM) processes. The characterization includes the composition and properties of the slurry, such as solids content, dynamic viscosity,
-
Supplier: Matexcel
Description: This product is a pure water-based antistatic slurry developed by our company for PVC film and mine air duct cloth. Because water is used as the dissolution carrier, this product has environmental protection characteristics such as no irritating smell, safety, non-toxicity, non-flammability,
-
Supplier: 3X Ceramic Parts Company Limited
Description: grinding equipment、Fine chemicals、electronic slurry、semiconductor equipments、new energy、nano grade materials、medical devices、precise engineering、structural ceramics、refractory ceramics、electronics、sensitive ceramics、fiber optic connectors、battery material. Zirconia
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramic substrate, focusing potentiometer ceramic substrate, laser heating fixing ceramic substrate, chip resistor substrate, network resistor substrate, etc.; Different ways, zirconia ceramic substrates are divided into two types: molded tablets and laser scribe
- Density: 5.99999621323765 g/cc
- Shape / Form: Bar Stock, Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic Ball Seat can be used in different kinds of acids bases and salts
- Density: 2.6999982959569424 to 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 3.2 to 10 µm/m-C
- MOR / Flexural Strength: 15,663.978650577275 to 166,792.36526077654 psi
- Compressive / Crushing Strength: 70,777.97760631214 to 362,592.0983929925 psi
-
Supplier: TPL, Inc.
Description: ceramic capacitors (MLCC), monolithic ceramic capacitors, ceramic tapes, polymer composites, polymer-ceramic composites, electrode pastes and piezoelectric devices. TPL’s Barium Strontium titanate thin films and composites are finding application into a wide range of
- Features: Barium Titanate (BT), Other
- Performance Features: Composite / Ceramic Matrix
- Material Type: Piezoelectric Ceramic
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: CoorsTek
Description: Petrochemical & Chemical Manufacturing Solutions CoorsTek offers a wide range of ceramic catalyst support media for precision manufacturing of chemicals and petrochemicals. As a world leader in advanced technical ceramics, CoorsTek has deep materials expertise and exceptional
- Material: Aluminum Oxide, Ceramic, Silicon Carbide
- Features: Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Corrossion Resistant Liquid Dispensing Dosing Ceramic Valves Ceramic Dispensing Valves, Liquid Dispensing Dosing Ceramic Valves are normally made of zirconia ceramic material and stainless steel . It has the properties of high strength , corrossion resistance , abrasion
- Pump Type: Dosing Pumps
-
Description: response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision
- Material Type: Alumina-Zirconia
-
Description: FasTop CERAMIC CARPET SYSTEM is a decorative color quartz, low odor, self-leveling slurry with quartz broadcast to yield an 3/16” finished system. FasTop CERAMIC CARPET can be applied with a pin rake, screed rake or flat trowel. It is designed to provide a durable, yet,
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
-
Supplier: Advanced Abrasives Corp.
Description: cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in abrasive sizes ranging from 0.125 µm to 60 µm.
- Compound / Abrasive Type: Ceramic
- Grading System: Micron Graded
- Features: Other
- Form: Paste / Cream
-
Description: Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to excellent
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Description: Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar® FT
- Max Use / Curie Temperature: 1,000 C
- Compressive / Crushing Strength: 100 psi
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Filter / Diffuser
-
Supplier: AENOR
Description: Additive manufacturing of ceramics - Feedstock materials - Characterization of ceramic slurry in vat photopolymerization (ISO/ASTM 52940:2025) (Endorsed by Asociación Española de Normalización in December of 2025.)
-
Supplier: Advanced Abrasives Corp.
Description: work piece or polishing cloth, it will dry soft and so reduce scratching otherwise associated with standard colloidal silica re-crystallization. Applications: Chemical - Mechanical Planarization (CMP) of sapphire wafers, silicon wafers, gallium nitride, quartz, ceramics, metallographic
- Type: CMP / Wafer Planarization
- Compound / Abrasive Type: Ceramic, Silica
- Materials / Substrates Finished: Ceramics / Glass, Semiconductors / Electronics (Wafers)
- Form: Liquid / Dispersion
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: requirements. Diamond polish compound is mainly used in the polishing of molds, metallurgy, hard alloy, ceramics, etc.
- Grit Size: 0.5 to 50
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
-
Supplier: Hyperion Materials & Technologies
Description: Standard grade mesh synthetic diamonds designed for carbide, PCD, ceramic, and CERMET grinding.
- Compound / Abrasive Type: Diamond
- Type: Grinding
-
Supplier: ASTM International
Description: This practice covers procedures for sampling bulk and bagged ceramic whiteware clays. For bulk shipment consisting lumps, samples shall be taken from different parts of the rail car or truck during unloading. Sampling of hopper car or hopper truck shipments is to be done during unloading of
-
Supplier: Hyperion Materials & Technologies
Description: Premium micron synthetic diamond powder designed for metal bond systems. Designed for exceptional performance when slicing and dicing during processing of silicon wafers, including lapping of glass and ceramics.
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Features: Specialty / Other
-
Supplier: Surventis Surface Treatment LLC
Description: AL-55 is an interleaving powder composed of adipic acid and acrylic beads that protect the individually stacked sheets of flat glass. AL-55 allows for the automatic or manual separation of individual lites of glass. AL-55 is very effective at preventing glass surface staining if a high level of
- Materials / Substrates Finished: Ceramics / Glass
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Gel Forming Technology in Ceramic Plunger Manufacturing Gel forming technology revolutionizes ceramic plunger production by combining advanced powder molding techniques with (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
GRlSH diamond-beaded polishing slurry is a kind opolishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipmenand process, it can be widely used in the processing osemiconductor substrate materias, optica materialsspecial ceramics and other fields that reguirehigh-precision processing. (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Suitable for fields such as cadmium zinc telluride, zinc sulfide, zinc selenide crystals, metallography, optical crystals, seals, sealing rings, metal hard alloys, sapphire, silicon carbide, and superhard ceramics. (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Engineering overview Zirconia Toughened Alumina (ZTA) is an advanced technical ceramic composite in which zirconia particles are dispersed in an alumina matrix. This structure is used when engineers need more fracture resistance than conventional alumina while retaining (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
through a variety of stresses such as abrasion, aggressive slurries, pressure shocks and even careless handling. This issue is alleviated with capacitive ceramic pressure sensor. The ceramic sensor membrane is made of 99.9% high purity ceramic (Al2O3) which is ideal for the use in harsh environments (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
A dedicated aluminum polish, Simichrome is not abrasive and will leave a protective layer that will help lengthen the time between touch ups.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Restore the Shine in 4 Easy Steps:
- Apply a small amount of Simichrome to a clean, soft cloth.
- Gently rub in circular motions over the surface.
- Continue polishing until the natural shine begins to reveal itself.
- Buff off any remaining residue – and enjoy the brilliant result.
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Try it Once, You'll Use it Forever.
(read more)
Metalworking, plastics and other industries have known for years that Simichrome is the perfect product to polish tool and die molds, extrusion dies, precision metal products, machinery – anywhere an ultra fine final polishing is required.
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
Conduct Research Top
-
Why We Choose SiC Ceramic Parts Instead of Metal Parts in Slurry Pumps?
SiC Ceramic Slurry Pump is applied for mining, metallurgy, coal power plant, chemical industry etc. It can stand large solids, for slurry with high weight concentration- 60% for mineral slurry and 45% for ash slurry. It can work well in a position such as a ball mill pump in mining.
-
Understanding Tooling Costs When Creating Parts using Investment Casting
Investment casting methods use wax patterns dipped in ceramic slurry to create molds that will form the metal parts for customers. To make the wax patterns, the manufacturer has to design and manufacture tooling.
-
Fixed Abrasives Take Lapping Into Another Dimension
Traditionally, the grinding. process known as. lapping has been. employed in stock removal of. metal and ceramic workpieces. to achieve a desired concentricity. or "fl atness." Flat. lapping typically involves. a slurry of loose aluminum. oxide, silicon carbide or other. abrasive grains fl owed
More Information Top
-
Novel Colloidal Forming of Ceramics
7 1.3 Storage Stability of Ceramic Slurries .....................................................
-
Red clay-based porous ceramic with pores created by yeast-based foaming technique
Starch-loaded ceramic slurries (55 wt% ceramic solid) were prepared, consisting of red clay, quartz, feldspar, and starch.
-
Materials Research - Aqueous dispersion of red clay-based ceramic powder with the addition of starch
The addition of either unary or binary starches to the optimized ceramic slurry increased the viscosity but maintained an acceptable fluidity.
-
Materials Research - Starch consolidation of red clay-based ceramic slurry inside a pressure-cooking system
Starch consolidation of red clay-based ceramic slurry inside a pressure-cooking system .
-
Cellular Ceramics
On the other hand, closed-cell foams may be formed by direct foaming of a ceramic slurry , followed by solidification.
-
Nature inspired novel processing routes for ceramic foams
Ceramic foams were made using aqueous ceramic slurries based on chicken egg white, soap nut fruit extract and sucrose.
-
Advances in Chemical Engineering III
Application Performance of Lignin-Modified Amino-Sulfonic Acid-Based Dispersant on the Ceramic Slurry .
-
Additive Manufacturing of Ceramics: Issues, Potentialities, and Opportunities
One straightforward approach to increase the density of the powder bed and to use more fine powders is the deposition of ceramic slurries instead of dry powders.
-
Low pressure injection moulding mass production technology of complex shape advanced ceramic components
3 Influence of temperature of synthesis of ceramic pow- ders on binder content of thermoplastic alumina, alu- mina–mullite and perovskite ceramic slurries .
-
A Dielectric Sensing Approach for Controlling Matrix Composition During Oxide-Oxide Ceramic Composite Processing
In this process, ceramic slurry consisting of the oxide powder, a polymeric binder and a solvent is infiltrated into a wo- ven ceramic fiber mat.
Indicates content that may require registration and/or purchase.