Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Slaughter Company (SCI)
Description: DC Hipot tester 295 – AC Hipot tester 296 – AC Hipot tester, DC Hipot tester 297 – AC Hipot tester, DC Hipot tester with Insulation Resistance measurements 298 – 500VA AC Hipot tester If you are looking for a rugged, portable and
- Types of Measurements: AC Dielectric Strength, DC Hipot
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: ValueTronics International, Inc.
Description: The M100DC is a HiPot from Rod L Electronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers.
- Types of Measurements: AC Hipot, DC Hipot
-
Supplier: Slaughter Company (SCI)
Description: DC Hipot tester 295 – AC Hipot tester 296 – AC Hipot tester, DC Hipot tester 297 – AC Hipot tester, DC Hipot tester with Insulation Resistance measurements 298 – 500VA AC Hipot tester If you are looking for a rugged, portable and
- Types of Measurements: AC Dielectric Strength, AC Hipot, DC Hipot
- Display: Digital Meter
- Testing Method: Manual
-
-
Supplier: Slaughter Company (SCI)
Description: DC Hipot tester 295 – AC Hipot tester 296 – AC Hipot tester, DC Hipot tester 297 – AC Hipot tester, DC Hipot tester with Insulation Resistance measurements 298 – 500VA AC Hipot tester If you are looking for a rugged, portable and
- Types of Measurements: AC Dielectric Strength, AC Hipot
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: Microtest Corporation
Description: test time settings if no test is running now. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 2 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and
- AC Voltage: 10 to 5,000 volts
- AC Current: 0.0000001 to 0.03099 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.0000001 to 0.00499 amps
-
Supplier: Microtest Corporation
Description: A hipot test checks for “goodisolation”and makes surety of no current will flow from one point to another point. In the past, hipot tester used OP amplifier method which is easy to be interfered by the variation of input voltage. HT7630 series use PWM amplifier method, the
- AC Voltage: 10 to 5,000 volts
- AC Current: 0.0000001 to 0.03099 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.0000001 to 0.00499 amps
-
Supplier: Vitrek Corporation
Description: Power & Versatility for your Most Demanding Electrical Safety Test Applications Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a
- AC Voltage: 20 to 10,000 volts
- DC Voltage: 20 to 15,000 volts
- Resistance Range: 50,000,000 to 4,000,000,000 kohms
- Current Leakage Range: 0 to 200 milliamps
-
Supplier: Kikusui America, Inc.
Description: The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely
- AC Voltage: 0 to 10,000 volts
- AC Current: 0 to 0.05 amps
- DC Voltage: 0 to 10,000 volts
- DC Current: 0 to 0.005 amps
-
Supplier: Ikonix USA
Description: to form a complete test system that will perform AC/DC Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a perfect solution for entry level AC/DC Hipot testing
- AC Voltage: 0 to 5,000 volts
- AC Current: 0 to 0.02 amps
- DC Voltage: 0 to 6,000 volts
- DC Current: 0 to 0.0075 amps
-
Supplier: Kikusui America, Inc.
Description: The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying
- AC Voltage: 50 to 5,000 volts
- AC Current: 0 to 0.11 amps
- Resistance Range: 10,000 to 9,990,000 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
-
Supplier: Marposs Corp
Description: DESCRIPTION Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester. The bench provides
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Seaward Group USA
Description: The complete solution for manufacturers of lighting (luminaire) products who need to meet electrical safety standards. Providing all the required tests in an easy to use tester, that can be operated manually or automatically, this innovative tester can store up to 1,000 test results
- AC Voltage: 1,500 volts
- AC Current: 10 amps
- DC Voltage: 500 volts
- Resistance Range: 2,000 kohms
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SENTRY HIPOT TESTER, AC/DC/IR, 5 KV AC OUTPUT, 6 KV DC OUTPUT, 1 KV INSULATION RESISTANCE TEST. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microtest Corporation
Description: Synchronous tests with multiple parameter settings Able to test 30 items per second under fastest test speed Optional Meter Mode function High accuracy and stability 7721 The fully programmable continuous test Measurement items include Area under curve comparison, Area
- Test Frequency Range: 1 MHz
- Test Parameters: Capacitance, Impedance Phase Angle, Inductance, Quality Factor, Turn Ratio
- Form Factor: Stand Alone / Bench
-
Supplier: Ikonix USA
Description: interconnected to the HYAMP® III family of Ground Bond testers to form a complete test system that will perform AC/DC/IR Hipot and Ground Bond tests in a single DUT connection. It provides a simplified interface and the latest in technology & safety features. It is a
- AC Voltage: 0 to 5,000 volts
- AC Current: 0 to 0.02 amps
- DC Voltage: 0 to 6,000 volts
- DC Current: 0 to 0.0075 amps
-
Supplier: Ikonix USA
Description: mA AC Hipot Tester7850 - 5 kV @ 30 mA AC Hipot, 6 kV @ 10 mA DC Hipot with Insulation Resistance Tester7800 - 500 VA, 5 kV @ 100 mA, 6 kV @ 10 mA DC Hipot with Insulation Resistance Tester
- AC Voltage: 5,000 to 6,000 volts
- AC Current: 0.03 to 0.01 amps
- Types of Measurements: AC Hipot, Insulation Resistance
- Display: Digital Meter, RS232
-
Supplier: Seaward Group USA
Description: The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This
- AC Voltage: 100 to 5,000 volts
- AC Current: 0.04 amps
- DC Voltage: 100 to 6,000 volts
- DC Current: 0.01 amps
-
Supplier: Ikonix USA
Description: provides you with customizable features and unmatched functionality! Model 8204 is a 4-in-1 Electrical Safety Compliance Analyzer that performs AC Hipot, DC Hipot, 40 Amp Ground Bond and Insulation Resistance testing in a single instrument.
- AC Current: 0 to 40 amps
- Types of Measurements: AC Dielectric Strength, AC Hipot, AC/DC Selectable, DC Dielectric Strength, DC Hipot, Insulation Resistance
- Features: Bench Top, Memory / Storage, Multiple Test Setup, Other, Selectable Output Frequency
- Display: Digital Meter, GPIB, Printer Port, RS232
-
Supplier: Microtest Corporation
Description: The 6910 motor stator test system collocates the MT-6910 and the 6905 tester. Optional 6420 LCR Meter for testing inductor. It is provided with eight 4-line independent measurement test points and 8 channels. The testing projects include the DC resistance tests which may
- Operating Humidity: 20 to 90 % (non-condensing)
- Operating Temperature: 10 to 40 C
- Features: Data Storage
- Form Factor: Stand Alone / Bench
-
Supplier: SAE International
Description: voltage tester (hipot). This test is intended to aid in finding a breach in the wire insulation, and not for the identification of the resistance of the insulation. The test method defined herein is limited to equipment which ia able to control and limit the DC output to
-
Supplier: Tradeport Electronics Group
Description: AC & DC Hipot plus Insulation Resistance and Ground Continuity in a single feature rich compact instrument AC/DC Hipot to 5Vk standard, 7 and 10k VDC optional Easy to use Full Menu Prompting, walks you through the test set-up Test Database stores 200
-
Supplier: Tinsley Precision Instruments
Description: than 1mA, serves powerful ability of charging capacitive loads. Dust-proof and damp-proof construction suited for outdoor use. Provide with low battery sign function. Auto discharge of test object. Safety requirement meets IEC61010-1:2001.
- AC Voltage: 40 volts
- AC Current: 0.000001 amps
- Types of Measurements: DC Hipot, Insulation Resistance
- Display: Digital Meter
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The unit has a feedback system on
- DC Input Voltage: 22 to 56 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. It is a light and portable combination instrument for testing insulation(MΩ) and AC voltage. LED indication works when testing insulation. Use a high efficiency and accurate DC-DC converter. Battery check facility. AC voltage measurement can be made
- Resistance Range: 0 to 200,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Semi-automatic
-
Supplier: Seaward Group USA
Description: The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz)
- AC Voltage: 100 to 5,000 volts
- AC Current: 0 to 26 amps
- DC Voltage: 200 to 6,000 volts
- DC Current: 0.01 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Microprocessor technology ensure high performance accuracy and reliability. Four insulation test voltage(DC V). Insulation resistance auto ranging on all ranges. Bar-graph indicates test voltage,decay can be observed during discharge. Measures insulation test time.
- Resistance Range: 0 to 250,000,000 kohms
- Display: Digital Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500Ω & 3Ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on
- Resistance Range: 0 to 400,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Tinsley Precision Instruments
Description: Features Microprocessor controlled Insulation resistances up to 10TΩ Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise
- AC Voltage: 15 to 600 volts
- DC Voltage: 15 to 600 volts
- Test Time: 0 to 5,400 seconds
- Types of Measurements: AC/DC Selectable, Insulation Resistance
-
Supplier: Daburn Electronics & Cable
Description: Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” x 4.01” x 2.01” package and meet a range of safety approvals and compliances, including
- DC Output Voltage: 12 to 44 volts
- DC Output Current: 0.00613 to 0.02085 amps
- DC Output Power: 230.00000000000028 to 309.99999999999983 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Tradeport Electronics Group
Description: Hipot to 1500 VDC and 1000 VAC RMS All-in-1 Tester, R, C, IR, Hipot, O/S, and more... Easy to use, with auto-scan and auto-search modes Large menu driven graphic display High speed operation, 100mS per test RS-232 and PLC remote programmable Built-in statistics and printer port
-
Supplier: ValueTronics International, Inc.
Description: The 8681 is a cable harness tester from Wayne Kerr. Features: 256 test points Fast automatic production testing Automatically learn the pin connections Statistical reports 1 kV AC & DC hipot test Six standard measurement functions Accessories: 2 in one 64 Pin-to-Horn
- Test Points: 256
- Configuration: Benchtop
-
Supplier: Seaward Group USA
Description: A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests.
- AC Voltage: 8 to 3,750 volts
- AC Current: 0.1 to 25 amps
- DC Voltage: 500 volts
- Resistance Range: 0 to 100,000 kohms
-
Supplier: Tradeport Electronics Group
Description: Built-in 8 Channel Scanner Tests AC, DC Hipot, IR & Ground Bond to UL, CSA, IEC & TUV Specs Up to 5KVAC 40mA Up to 6KVDC 10mA Multi-mode IR 50-1000V up to 10,000MΩ Ground Bond up to 42Amps Leakage current resolution down to 10μA Fully programmable RS232 optional GPIB interface
-
Supplier: All Shore Industries
Description: Input Voltage A Type 90~132 VAC U Type 90~264 VAC Input Frequency 47~63Hz Input Current 0.3A(rms) Operation Temperature 0°C~40°C Storage Temperature -10°C~+85°C EMI CE, FCC CLASS B, CISPR22 CLASS B Line Regulation +/-1%MAXIMUM Hold-up Time 10 msec at 115Vac Inrush Current 30 Amps @ 100Vac Withstand
- DC Output Voltage: 5 to 24 volts
- AC Input Current: 0.3 amps
- Input Frequency: 47 to 63 Hz
- Type: AC/DC Adapter, Computer Power Supply
-
Supplier: Hammond Manufacturing Company Inc.
Description: supply filtering. Every unit is Hipot tested (100%) at 1,500 VAC Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (enclosed type) - link here to our 193 Series.
- Maximum Secondary Current Rating: 0.25 amps
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Widely used in motor drivers, inverters, switching power supplies, avionics, and semiconductor device testing, aligning with the high frequency AC DC current probe and Micsig precision current probe keywords. (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
following: Accuracy: Gain error < 0.3% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 2200 V AC/DC (working voltage) and test voltage to 10 kV Speed: Cutoff frequency 5 kHz and response (read more)
Browse Datasheets for Knick Interface LLC -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
ratio (CMRR), low noise floor for sensitive small-signal measurements, and a one-button zero calibration function for quick setup. With dual power supply options (DC5V and Type-C) and support for command programming, the DP700 is versatile for both manual and automated test scenarios. It is an ideal (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
The USB-C Power Test Unit 240W (PTU) can be used as a standalone EPR Power Test Unit or as an accessory to the UTC-274 USB-C tester. PTU combines both programmable DC electronic load and power supply functionality in a single (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
& Development (R&D) to pre-production and post-production testing. Featuring a modular mainframe architecture with up to 5 slots, you can integrate multiple instruments into a single, flexible, and scalable platform, adaptable to any type of requirement. Control is managed through an intuitive (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA -
, as well as a built-in redundancy diode for parallel and N+1 operation, are available on request. The DIO 120 converters are tested for corona (partial discharge) extinction at a minimum of 10kVrms and Hi-Pot tested for 20kVrms. The feedback system on the primary side employs a special (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
. Based on the company’s trusted R400 relays in the railway sector, the Eddicy R300 brings proven reliability to new industrial use cases, delivering confidence wherever high-voltage DC testing and insulation with non-active component isolation is required. Engineered to withstand (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
). • Voltage Rating: AC: 0-440VAC, 50/60Hz; DC: Up to 240VDC. • Operating Speed: Continuous rotation at 0 to 25 revolutions per minute (RPM). • Dynamic Contact Resistance Variation: Less than 10 milliohms (mΩ) per circuit throughout the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
durability, these PTFE test tubes provide: Chemical inertness, allowing safe handling of strong acids and reactive samples (read more)
Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
in two models. The 7620 is an AC Hipot, and the 7650 is an AC/DC/IR tester. The HypotULTRA III has two separate Continuity test modes. The first test mode allows the operator to perform a simultaneous Ground Continuity Test with a 1 ohm maximum limit along with the Hipot test. This method of continuity
More Information Top
-
Stator winding hipot (high potential) testing
DC hipot tests described in IEEE Std.
-
Recent important changes in IEEE motor and generator winding insulation diagnostic testing standards
… used by both manufacturers and users [1]–[6]: 1) IEEE 43-2000: insulation resistance and polarization index (new and aged windings); 2) IEEE 56-1977: ac hipot tests (aged windings); 3) IEEE 95-2002: dc hipot tests (new and aged windings …
-
Recent important changes in IEEE motor and generator winding insulation diagnostic testing standards
1) IEEE 43-2000: insulation resistance and polarization index (new and aged windings) 2) IEEE 56-1977: AC hipot tests (agedwindings) 3) IEEE 95-2001: DC hipot tests (ne* and aged windings) 4) IEEE 286-2000: power factor tip-up tests (new …
-
Basic Facts about Electrical Safety Testing (.pdf)
AC vs. DC Hipot Tests ..............................................................................
-
CR4 - Thread: Dielectric Withstand (Hi-pot) test spec?
IEEE 95 - DC Hipot Test .
-
CR4 - Thread: Testing Advice
Alhough applicable industry standards began to change in 1994, manufacturers, testing firms, and standards groups still agreed that DC hipot test equipment could be used to perform factory tests, acceptance tests, and maintenance tests.
-
AC/DC Hipot
The Guardian 19053 combines both AC and DC Hipot tests and IR measurements with 8HV scan channel capabilities.
-
Strategies for field testing medium voltage cables
For more than 50 years, the most widely accepted test method was the dc Hipot test .
-
Assessment of insulation condition in rotating machine stators
The diagnostic tests included measurements of insulation resistance, partial discharges, and capacitance and dissipation factor as well as ac and dc hipot tests .
-
Recent developments in diagnostic testing of stator windings
dc hipot test is not a diagnostic test since the outcome is sim- 'ply pass or fail.
Indicates content that may require registration and/or purchase.