Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Siemens 3RA6120-1BB32 Load Feeder
- Continuous Current: 1.25 amps
- Features: DC Motor Starter, Three Phase Motor
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:3hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:30A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3P, 600VAC, NEMA 0; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:600VAC
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PH, 3KW, 9A, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:9A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 1PH/3PH, 1.6A; Motor Starter Type:Manual Starter; Power Rating:0.75hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:1.6A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled.
- Continuous Current: 9 to 45 amps
- Motor Voltage: 24 volts
- DC Horsepower: 1.5 to 25 HP
- Number of Poles: 3
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 103H/107H - Enclosed Compact Combination Starters, 18 - 25 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal),
- Thermal Current: 18 to 25 amps
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1007-1AA04 from Siemens is distinguished by its narrow width of 25 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1007-1AA04 ideal for systems with many small motors up to 3 kW. With a
- Continuous Current: 7 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1001-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1001-1AA04 ideal for systems with many small motors up to 0.12 kW. With
- Continuous Current: 0.5 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM12011AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12011AA04 ideal for systems with many small motors up to 0.12 kW. With
- Continuous Current: 0.5 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for reversing 3~ AC motors up to 500 V AC and 9 A output current, with 24 V DC control voltage, and screw connection.
- Continuous Current: 0 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: Auxiliary Contact, 1-N/O 1-N/C,
- Features: AC Motor Starter
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM12071AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12071AA04 ideal for systems with many small motors up to 3 kW. With a
- Continuous Current: 7 amps
- Motor Voltage: 500 volts
- Number of Poles: 3
- Control Voltage (Separate Control): 24 volts
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 9 A output current, with 24 V DC control voltage and screw connection.
- Continuous Current: 0 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter as an alternative to a conventional contactor circuit. Starts 3~ AC motors up to 3 A and offers motor protection. Possible supply and relay extension via DIN rail connector. Product Description The modular 3-phase hybrid motor starter
- Operating Temperature: -13 to 158 F
- Features: AC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Appleton Electric
Description: THERMOPLASTIC POLYETHERIMIDE MATERIAL UL APPROVAL 3 HP AT 120 VAC, 7 1/2 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING 3 POLE(S) EXPLOSION PROOF CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE 1/2 OR 3/4 INCH CONDUIT SIZE 250 VAC, 600 VAC MOTOR/LINE VOLTAGE
- Motor Voltage: 250 to 600 volts
- Single Phase Power: 3 to 15 HP
- NEMA Size: 3, 4, 7
- Standard Rating: NEMA Rated
-
Supplier: PHOENIX CONTACT USA
Description: Short-circuit-proof hybrid motor starter for reversing 3~ AC motors up to 550 V AC, with 24 V DC input, 2.4 A output current, emergency stop function, and adjustable overload shutdown. Can only be used with EM-RD and EM-RI adapters or power distribution board.
- Continuous Current: 0.18 to 2.4 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
-
Supplier: Innovative Technology
Description: B100 Manual Motor Starters can be used in single-phase applications rated 3 hp at 240V AC or 2 hp at 230V DC. They can also be rated for three-phase applications up to 10 hp at 600V AC. The A302 Manual Starter is a 3-phase manual motor starter and protector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR STARTER, REVERSING STARTER SIZE 0 24VDC 0.15-0.24AMP. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter
-
Supplier: Beckhoff Automation LLC
Description: contacts are led out on a hybrid B17 connector. This means, for example, that in addition to controlling a 3-phase asynchronous motor, the brake control and temperature measurement of the motor windings can also be realized via RTDs. The current carrying capacity per phase is 2.8 A.
- Features: AC Motor Starter
-
Supplier: Beckhoff Automation LLC
Description: be operated in both directions of rotation. The three phases, PE as well as temperature contacts and switchable 24 V DC contacts are led out on a hybrid B23 connector. This means that in addition to controlling a motor, the brake control and temperature measurement of the motor
- Features: AC Motor Starter
-
Supplier: Accuris
Description: Multiple switch starters for electric motors (d.c.)
-
Supplier: UL Standards & Engagement
Description: combination starters or protected starters are rated as units. For circuit-breakers and fuse-combination units used as short-circuit protective devices in combination starters and in protected starters, the requirements of IEC 60947-2 and IEC 60947-3 respectively apply.
-
Supplier: Beckhoff Automation LLC
Description: operated in both directions of rotation. The three phases, PE as well as temperature contacts and switchable 24 V DC contacts are led out on a hybrid B23 connector. This means that in addition to controlling a motor, the brake control and temperature measurement of the motor
- Features: AC Motor Starter
-
Supplier: CSA Group
Description: IEC 60947-4-1:2009 applies to the types of equipment whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c. Starters and/or contactors dealt with in this standard are not normally designed to interrupt short-circuit
-
Description: d) methods of overload protection of motors (5.2.6); e) adoption of the AC-7d from IEC 61095:2023 (in 5.4.2); f) separately mounted overload relay of a starter (in 5.7.3 b)); g) starter and contactor suitable for use downstream to basic drive module (6.1.2 w)); h) reference to
-
Supplier: Appleton Electric
Description: NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1DC MODEL
- Number of Poles: 1
- NEMA Size: 3, 4
- Features: AC Motor Starter
- Starter Type: Manual Starter
-
Supplier: Accuris
Description: Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 3: Rheostatic Rotor Starters
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE
- Continuous Current: 9 amps
- Motor Voltage: 550 to 600 volts
- Single Phase Power: 0.333333333333333 to 2 HP
- Three Phase Power: 0.333333333333333 to 2 HP
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for
-
Supplier: Accuris
Description: Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 1: Direct-on-Line (Full Voltage) a.c. Starters
-
Supplier: Galco Industrial Electronics
Description: MMP ROTARY FRAME D CLASS 10 40-50A
- Features: AC Motor Starter
Find Suppliers by Category Top
Featured Products Top
-
and control products from some of the industry’s most reputable suppliers, including Siemens, Schneider Electric, and Eaton Automation. We have drives, VSDs, VFDs, starters, AC/DC motors, relays, and more—and we ship globally! (read more)
Browse Motion Controllers Datasheets for DigiKey -
devices in UPS systems, AC and DC drive controllers, and reduced voltage motor starters where low I²t let-through energy and superior short-circuit reliability are essential. With current ratings extending from 35A through 2000A, the VRJ series covers a broad range of high-voltage semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
High Voltage DC Contactor Quick Selection Guide (read more)
Browse DC Motor Starters Datasheets for Churod Americas, Inc.
Conduct Research Top
-
Not By MOSFETs and Processors Alone: Passive Components Also Critical to Advanced Motor Control
The internal-combustion car historically had only one high-current electric motor: the starter. This 12-V/100-A (typical) unit does not need sophisticated control, as it is just an on/off, "give it the full 12 V DC and let it rip" motor. The few other motors were small and easily controlled
More Information Top
-
CR4 - Thread: DC motor starter
DC motor starter .
-
CR4 - Thread: Reversing DC Starter Motors
Reversing DC Starter Motors .
-
CR4 - Thread: DC Motor Starter
DC Motor Starter .
-
CR4 - Thread: DC starter for shunt motor
We manufacture battery chargers, DC motor starters , solar power controllers, electroplating rectifiers, DC/DC converters, SMPS etc.
-
A Fast Finite Element Model Taking Into Account 3-D Effects for the Optimal Design of Micro-Hybrid Starters
During our experiments, the output mechanical torque mech produced by the studied dc motor starter is measured with a torque meter.
-
CR4 - Thread: 2003 Chevy Cavalier Won't Start
You might be interested in: Organic, Pharmaceuticals and Fine Chemicals, Motor Starters and Contactors, DC Motor Starters .
-
CR4 - Thread: Solar Powered Go-Kart
Next in Forum: DC motor starter .
-
CR4 - Thread: Sewing machine motors
Previous in Forum: DC motor starter .
-
CR4 - Thread: Wanted: DC Controller / Dimmer
I would think if you contact a marine electrical company and give them your motor specifications, they could help you with a DC motor starter possibly some second hand ones.
-
CR4 - Thread: BS Code for PVC / XLPE Insulated Cables
Next in Forum: Reversing DC Starter Motors .
Indicates content that may require registration and/or purchase.