Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: AMETEK Programmable Power
Description: Features OEM 6 channel DC source Single Package 6-Pack of 600W power supplies Complete self-contained controller operates independently once pre-set Capable of ramps and sequences Capable of inter-channel dependent operation DeviceNet Interface Solid State polarity switching
- Type: DC Power Supply
-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
-
Supplier: Efore, Inc.
Description: OPUS C 48-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 48 VDC. OPUS C 48-9.6 C is a compactly integrated DC power system using MRC 48-1600 convection cooled
- DC Output Voltage: 42 to 58 volts
- DC Output Current: 177 to 197 amps
- DC Output Power: 9,600.000000000022 watts
- AC Input Voltage: 180 to 400 volts
-
Supplier: Efore, Inc.
Description: No Description Provided
- DC Output Voltage: 110 to 125 volts
- DC Output Power: 1.8000000000000032 to 14.399999999999993 watts
- AC Input Voltage: 400 volts
- Features: DC Power Supply, DC Power System, DC/DC Converter, Programmable Power Supply, Rectifier
-
Supplier: Efore, Inc.
Description: POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to 720 W. The system is based on the PSM convection cooled rectifier and the MCU controller. The
- DC Output Voltage: 19 to 30 volts
- DC Output Current: 25.5 amps
- DC Output Power: 719.9999999999998 watts
- AC Input Voltage: 230 volts
-
Supplier: ZTE Corporation
Description: ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces, including input/output dry contracts, RJ45, RS232, RS485 interfaces, and a USB interface,
- DC Output Voltage: -48 volts
- DC Output Current: 300 amps
- AC Input Voltage: 80 to 300 volts
- Form Factor: Rack Mount
-
Supplier: Unipower, LLC
Description: LCD Display/Touchpad Easy Installation Up to 300A at -48V, +24V or +12V Fully Integrated System Hot-Swap Rectifier Modules Hot-Swap System Controller Safety Standards UL60950-1 CSA22.2 No. 60950-1 EN60950-1 Warranty Two Years
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: ZTE Corporation
Description: The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a rated
- DC Output Voltage: -48 volts
- DC Output Current: 300 amps
- AC Input Voltage: 80 to 300 volts
- DC Input Voltage: 48 volts
-
Supplier: ZTE Corporation
Description: saving space and rental The power density of the rectifier is 25.52W/in3 to save space, helping form a large-capacity power system up to 120kW in one rack. High compatibility with Powerful expansion capacity The full output is 360kW and the max configuration of ZXDU88 S402
- DC Output Voltage: -48 volts
- AC Input Voltage: 380 volts
-
Supplier: Accuris
Description: DC Power Systems \x96 Telecommunications Environment Protection
-
Supplier: Accuris
Description: Telecommunications - DC Power Systems - Telecommunications Environment Protection
-
Supplier: Beacon Power, LLC
Description: power capacity as well as siting. A single flywheel module easily connects to others, allowing for incremental storage expansion. Our power control module can deliver a range of power ratings from each flywheel to provide the power and duration best suited to each
- Discharge Time: 4 to 30 minutes
- AC Prime Power Rating (Watts): 70,000 to 359,999.9999999999 watts
- Working Life: 20 years
- Output Options: AC Three Phase Power, DC Power, Grid Tied
-
Supplier: Unipower, LLC
Description: Display/Touchpad 8 Programmable Alarm Contacts 6 Digital Inputs Specifications Overview Gravitas X225 is an ultra-compact, true front access, integrated DC power system that utilizes UNIPOWER’s latest 96% ULTRA high efficiency 3000W series rectifiers. The system is 3RU
- Output Frequency: 0.000045 to 0.000066 MHz
-
Supplier: Accuris
Description: DC Bulk Power System for Confined Locations
-
Supplier: SOCOMEC
Description: The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and
- DC Output Voltage: 21 to 145 volts
- DC Output Current: 15 to 200 amps
- DC Output Power: 14,399.999999999995 watts
- AC Input Voltage: 230 volts
-
Supplier: ZTE Corporation
Description: ZXDU68 W201 (V5.0) and ZXDU68 W301 (V5.0) are outdoor DC power systems, which can provide -53.5V DC power for communications equipment. ZXDU68 W201 (V5.0) is equipped with Four ZXD3000 rectifiers and can provide 12kW output. ZXDU68 W301 (V5.0) is equipped with Six
- DC Output Voltage: -53.5 to 48 volts
- AC Input Voltage: 85 to 295 volts
-
Supplier: Canadian Solar Inc.
Description: the long term. In addition, many governments and municipalities offer financial support for solar power system installation as well as pay you for excess power fed into the grid, so even when you’re not using the system it is still working for you. Solutions Because homes
- DC Prime Power Rating (Watts): 1,500 to 10,000.000000000002 watts
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems, Roof Mount
-
Supplier: Accuris
Description: DC Power Wire and Cable for Telecommunications Power Systems
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:15W; Output Current Max:3A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 12V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:3.7V RoHS
-
Supplier: Sunpower, Inc.
Description: unlinked the Oasis trackers, made them twice as wide and half the length of a typical system, and engineered them to withstand a 10° slope—all of which feed into an optimized site layout from the Oasis GEO system that provides greater energy density and ground coverage The Oasis
- Efficiency: 17.2 to 16 %
- Output Options: DC Power
- Standard/Certifications: IEC, UL
- Features: Photovoltaic (PV) and Solar Power Systems, Tracking Mount
-
Supplier: AMETEK Programmable Power
Description: The Energy Absorber Test System includes power supplies and a regenerative energy absorber with a rating of 400VDC at ±150A. The system consists of DC power supplies, an AC distribution and interlock system, an energy absorber chassis and an absorber load
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Rugged industrial quality Up to 3000W per 2Ux19” shelf Full electronic protection Cooling by built-in fans Field-proven design Hot swappable, N+1 redundant This modular, heavy-duty DC/DC converter system is built with three 1000W BAP 65F power modules assembled in a
- DC Input Voltage: 21 to 280 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Current: 8 to 40 amps
- DC Output Power: 3,000 watts
-
Description: Revision of IEEE Std 946-1992 Guidance for the design of the DC auxiliary power systems for nuclear and non-nuclear power generating stations is provided by this recommended practice. The components of the DC auxiliary power system addressed by this
-
Supplier: Acopian Power Supplies
Description: We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.) Simply ‘check’ or fill in
- DC Output Voltage: 0 to 30,000 volts
- DC Output Power: 2,400 watts
- Number of Outputs: 1 to 60 #
- Features: AC/DC Converter, DC Power Supply, DC Power System, DC/DC Converter, High Voltage Power Supply, Linear, Programmable Power Supply, Switching
-
Description: IEC 62855:2016 provides the electrotechnical engineering guidelines for analysis of AC and DC electrical power systems in nuclear power plants (NPPs) in order to demonstrate that the power sources and the distribution systems have the capability for safe
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Electronic power factor correction (PFC) Rugged industrial quality Up to 4500W per 19” shelf Full electronic protection Fan cooling Field-proven design Hot swappable, N+1 redundant This modular, industrial quality AC/DC power supply system with power factor
- DC Output Voltage: 24 to 125 volts
- DC Output Current: 12 to 60 amps
- DC Output Power: 4,500 watts
- AC Input Voltage: 95 to 264 volts
-
Supplier: CSA Group
Description: IEC 62855:2016 provides the electrotechnical engineering guidelines for analysis of AC and DC electrical power systems in nuclear power plants (NPPs) in order to demonstrate that the power sources and the distribution systems have the capability for safe
-
Supplier: Stored Energy Systems/SENS
Description: SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 12 amps
- DC Output Power: 287.9999999999999 watts
- Number of Outputs: 1 #
-
Description: This standard defines field testing and acceptance criteria for transportation system applications powered by a dc traction power system up to 1500 volts nominal.
-
Description: IEC 61225:2019 specifies the performance and the functional characteristics of the low voltage static uninterruptible power supply (SUPS) systems in a nuclear power plant and, for applicable parts, in general for nuclear facilities. An uninterruptible power supply is an
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies manufactures custom DC power systems to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Systems Datasheets for Acopian Power Supplies -
The GENESYS High Power Programmable Rack DC Power System platform provides advanced features in a light-weight portable high power density profile with a comprehensive set of built-in user-friendly interfaces that include a multi-functional front panel, LAN (LXI 1 (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
Ungrounded, unearthed, “floating” or IT (Isolé-terré or Isolated Terra) are all terms used to describe power systems that have no intentional conductive connection to earth’s or chassis ground. The main advantage of the IT power system is that a single (read more)
Browse DC Power Supplies Datasheets for Sensata Technologies -
ABSOPULSE Electronics’ PFC 4K5-3U19 Series modular, rack-mount AC-DC power supply system with PFC input delivers 4500W or 3000W with N 1 redundancy. This system is built with three heavy-duty 1500W PFC 1K5 power supply modules assembled on a 3U x 19” rack-mount cradle (the CR (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
. XP Power’s DC-DC converters are designed to empower engineers by delivering dependable, efficient, and versatile power conversion solutions essential for today’s critical electronic systems. (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
ECS Inc. International’s catalog of power inductors are small form factor shielded inductors for DC/DC power applications. There are electronic components available with the options of low DC resistance, wide temperature ranges, ruggedization and the AEC-Q200 (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International
Conduct Research Top
-
Combined DC Power Supply Testing
NEELTRAN's unique ability to perform Combined Testing on Rectifier Transformers and hi current DC Rectifier systems offers advantages including reduced risk, lower costs, and time savings to customers. NEELTRAN's ability to perform combined testing on its Industrial DC Power Supplies means
-
DC Power Supply Selection Guide
Choosing the right programmable power supply for your test system or application can feel overwhelming if you are not sure of all the considerations involved. This book by EA Elektro-Automatik (EA) will guide you through the process of selecting a DC power supply that is right for your application
-
Understanding the Basics of DC Power Supplies
BAS interface devices (such as output transducers, multiplexers and transmitters) typically require 24 VDC power. Since building power is 120 volts or greater and of the AC variety, a power supply is required to obtain the 24 volts DC necessary to operate these devices. Accurate selection
-
Supplying an AC/DC Power Supply
A frequently asked question concerns the suitability of using an AC/DC power supply with a DC source. There are two parts to the answer, one concerning the ability of the converter to run without issue and the other concerning the safety aspects. Most universal input AC/DC supplies (designed
-
Custom DC Power Supplies for Aluminum Smelters
NEELTRAN makes a big difference by being one of the few transformer/rectifier manufacturers that can adopt a flexible design approach for every industrial power conversion project (designing reliable DC Power Supplies -- Rectifier Transformers and Rectifiers). NEELTRAN has earned a reputation
-
Installation of Open Frame AC/DC Power Supplies
AC/DC power supplies are commonly supplied in what is known by the industry as an open frame format. Open frame generally describes a product which is a PCB only construction, component power supply to be installed into an end application which provides the enclosure for the entire product
-
Retrofitting DC Power Supplies and Rectifier Transformers
NEELTRAN can help you replace ailing rectifiers and rectifier duty transformers that are placing your production at increased risk, without the headache of working with an engineering company or construction company. Nearly all Electrical Maintenance supervisors clearly understand how your DC Power
-
What's the Best AC Input for your DC Power Supply?
The first step in choosing a DC power supply is determining how much output power you will need.
More Information Top
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Performance of distributed DC power system using quasi Z-Source Inverter based DC/DC converters.
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
498 Annex 9I (informative) Highlights of ANSI T1.311 requirements for dc power systems ..
-
IEEE Guide for Planning DC Links Terminating at AC Locations Having Low Short-Circuit Capacities
Machine and AC/ DC Power System (Electro-Mechanical .
-
Nuclear Computerized Library for Assessing Reactor Reliability (NUCLARR): Data manual. Part 2: Human error probability (HEP) data; Volume 5, Revision 4
Equipment Class DC Power System DC Power System DC Power System Plant AC Distribution System Plant AC Distribution System Plant AC Distribution System Emergency Core Cooling Systems Emergency Core Cooling Systems High Pressure Coolant Injection System High Pressure Coolant Injection System High …
-
An Annotated Bibliography of HVDC Transmission and FACTS Devices, 1996-1997.
The second part of (1) discusses static power conversion and interactions between the ac and dc power systems , and includes some interesting applications where the HVdc transmission system can be used for more than power transmission.
-
Instruments, Measurement, Electronics and Information Engineering
Research on Impacts of FACTS on Static Voltage Stability Characteristics of AC/ DC Power System .
-
Thermal, Power and Electrical Engineering
The interconnection of regional power grids, the establishment of UHV AC and DC power systems , and the centralized integration of clean energy pose an enormous challenge to the operation control of power systems in China.
-
Advances in Power and Electrical Engineering
Intelligent AC- DC power system for home use, DC operating power source, UPS and inverter power are combined together in the above power supply system with integration design.
Indicates content that may require registration and/or purchase.