Products/Services for DIN 41524 Connector

  • DIN Connectors-Image
    DIN Connectors - (329 companies)
    ...survey of types. DIN 41524 - Circular connectors for radio and associated sound equipment three and five-pole connectors. References. Image Credits: 1-Source Electronic Components | RDI, Inc. | Wings & Wheels, Inc.
  • DIN Rail-Image
    DIN Rail - (135 companies)
    Institute fuer Normung, a German standardization body and member of the International Standards Organization (ISO). Applications. DIN rails are standard mounting equipment for a variety of electronic components, including terminal blocks to connect...
  • Electrical Connectors-Image
    Electrical Connectors - (3299 companies)
    ...of information. They are typically used in high-speed data and CATV applications. DIN Connectors DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German...
  • Circular Connectors-Image
    Circular Connectors - (665 companies)
    ...of connectors including DIN connectors, military connectors and micro or nano connectors. Circular plastic connectors (CPC) and circular metal-shell connectors (CMC) are both designed by an OEM where the plug and receptacle are commonly configured...
  • Power Connectors-Image
    Power Connectors - (807 companies)
    There are several mounting styles for power connectors. Standard DIN rail or fit the ends of electrical cables. Panel mounted devices fit a depression within a panel so that they are flush or nearly flush with the surface. Flange mounted devices attach by bolting...
  •  
    Micro Connectors and Nano Connectors - (173 companies)
    Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
  •  
    Solenoid Valve Connectors - (27 companies)
    ...the types of devices with which the given solenoid valve connectors can function. Some of the most common connector types include Industrial Form B (ISO Form B), Industrial Micro-Mini (ISO Form C), DIN 43650 Form A, DIN 43650 Form B, and DIN 43650 Form...
  •  
    USB Connectors - (393 companies)
    USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard...
  •  
    AC Power Connectors - (317 companies)
    AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules. AC power connectors transfer alternating current through a variety...
  •  
    Coaxial Connectors - (611 companies)
    Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire