-
Supplier: Newark, An Avnet Company
Description: UPS, 24V, DIN RAIL/PANEL MOUNT, UPS; Product Range:SDU Series; Accessory Type:Battery Module; For Use With:Solahd SDU Series Uninterruptible Power Supplies
-
Supplier: Newark, An Avnet Company
Description: APC DIN Rail - Panel Mount UPS-without battery-500VA 120V
-
Supplier: Allied Electronics, Inc.
Description: The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses
-
-
Supplier: Allied Electronics, Inc.
Description: The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses
-
Supplier: Newark, An Avnet Company
Description: APC DIN Rail - Panel Mount UPS with High Temp Battery 500VA 230V
-
Supplier: Allied Electronics, Inc.
Description: The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses
-
Supplier: Allied Electronics, Inc.
Description: The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses
-
Supplier: Newark, An Avnet Company
Description: UPS, 24V, DIN RAIL MOUNT; Power Supply Approvals:ITE; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; Height:130mm; Input Voltage VAC:-; Length:125mm RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.019 amps
- Maximum Current: 30 amps
-
Supplier: Mersen
Description: Surge-Trap® Modular Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint.
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, IEEE, RoHS Compliant, UL
- Mounting: DIN Rail
-
Supplier: Mersen
Description: Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, IEEE, RoHS Compliant, UL
- Mounting: DIN Rail
-
Supplier: Radwell International
Description: (2906991) QUINT UPS, WITH IQ TECHNOLOGY, USB COMMUNICATION INTERFACE (MODBUS/RTU), FOR DIN RAIL MOUNTING, INPUT: 24 V DC, OUTPUT: 24 V DC / 5 A, CHARGING CURRENT: 1.5 A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: CU81xx UPS series is suitable for all Beckhoff components, particularly Industrial PCs, Embedded PCs, Panels, and Panel PCs. The main features of this UPS are: maintenance-free thanks to capacitive energy storage devices based on double-layer film capacitors (EDLCs) UPS can be
-
Supplier: Beckhoff Automation LLC
Description: CU81xx UPS series is suitable for all Beckhoff components, particularly Industrial PCs, Embedded PCs, Panels, and Panel PCs. The main features of this UPS are: maintenance-free thanks to capacitive energy storage devices based on double-layer film capacitors (EDLCs) UPS can be
-
Supplier: PHOENIX CONTACT USA
Description: QUINT UPS with IQ Technology, for DIN rail mounting, input: 24 V DC, output: 24 V DC / 40 A, charging current: 5 A
- Compliance: C-UL Listing Mark, UL
-
Supplier: PHOENIX CONTACT USA
Description: QUINT UPS with IQ Technology, for DIN rail mounting, input: 24 V DC, output: 24 V DC / 10 A, charging current: 3 A
- Compliance: C-UL Listing Mark, UL
-
Supplier: PHOENIX CONTACT USA
Description: QUINT UPS with IQ Technology, for DIN rail mounting, input: 24 V DC, output: 24 V DC / 20 A, charging current: 5 A
- Compliance: C-UL Listing Mark, UL
-
Supplier: Beckhoff Automation LLC
Description: CU8130-0120 is a battery-backed, uninterruptible power supply (UPS) providing up to 15 Wh with a maximum output power of 110 W. If the external 24 V DC input voltage is lost, the UPS takes over the supply of the devices connected to it thanks to its regulated and buffered 24 V
-
Supplier: PHOENIX CONTACT USA
Description: Uninterruptible power supply with IQ technology for DIN rail mounting, input: 24 V DC, output: 24 V DC/5 A, including mounted universal DIN rail adapter UTA 107/30
- Compliance: C-UL Listing Mark, UL
-
Supplier: Radwell International
Description: POWER SUPPLY, SITOP UPS 500S, USB INTERFACE, 2.5 KW, INPUT: 24 VDC, OUTPUT: 24 VDC / 15 AMP, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 24 volts
-
Supplier: PREMIUM S.A.
Description: Premium Power Supplies´ ECS-100 are robust UPS (uninterruptible power systems) that offer up to 100W. Its mounting is simple in all options: surface, DIN rail and rack. In addition, all models have independent alarms for supply failure and low battery. KEY FEATURES
- Watt Rating: 0.09999999999999999 kwatts
- UPS Type: DC Power
- Features: Other
- Protection: Over Voltage, Short Circuit
-
Supplier: Beckhoff Automation LLC
Description: All Industrial PCs can be equipped with a 24 V power supply unit and an integrated UPS. The UPS supplies the PC with power if the mains power fails. This allows data to be saved on the hard disk or Flash, after which the PC can be shut down properly. A battery pack, which serves as the
- Specialty Cells: Battery Packs and Assemblies
- Features: Disposable (Primary) Batteries
-
Supplier: Advantech
Description: supports VESA 75/ VESA 100 and DIN Rail mounting With status indicators for monitoring battery pack and input power With accessible switch for adjusting timing (30sec / 6 min), to execute auto shut down PC With free software utility for configuration and monitoring
-
Supplier: Brainboxes Limited
Description: the cloud. Use our built in software or write your own with open source tools Develop on Pi and deploy seamlessly to Industry -25°C to +80°C op temp range, 5-30VDC dual power input with built in mini UPS, DIN rail mountable
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Knick Interface LLC
Description: 61140 – protection of the maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate Systematically developed according to EN 61508 High accuracy
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Knick Interface LLC
Description: and downstream devices against excessively high voltages up to 300 V AC/DC High accuracy with innovative switching concept Minimum space requirement in the enclosure – only 6 mm wide modular housing – more transmitters per meter of mounting rail Low-cost assembly quick mounting,
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Acopian Power Supplies
Description: Acopian Redundant Power Packages may be operated with only one AC power source. However, two isolated sets of AC input connections are provided, so that two independent sources of input power may be used, to obtain the additional protection of input redundancy. A battery- backup power source
- DC Output Voltage: 5 to 125 volts
- DC Output Current: 0.12 to 21 amps
- DC Output Power: 425 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Mersen
Description: adds further design versatility. All fuse clips are made of high conductivity tin-plated copper with spring reinforced clips. Features Thermoplastic bases DIN-rail (U710) or Screw Mount Adder block design Applications All circuits up to 750 volts using semiconductor fuses
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 750 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Knick Interface LLC
Description: to innovative circuit design Minimum space consumption in the enclosure. Modular housing: just 6 mm wide. More transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: BTECH, Inc.
Description: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 6W 12-60 VDC, Maximum 3W Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: DIN Rail Mounting Bracket Built-In Mounting Holes
- Input Voltage: 24 to 240 volts
- Operating Temperature: -5 to 75 C
- Power Capacity: 10 to 25 watts
- Features: Power Management / Control
-
Supplier: Knick Interface LLC
Description: of the sensor connection (2-, 3- or 4-wire) Protective separation according to EN 61140. Protection of maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Real Time Automation, Inc.
Description: The 460ASC moves data between a serial ASCII device and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS systems, and any other ASCII devices that output a compound ASCII string connected to your Siemens S7 PLC. Comes with
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460ASC moves data between two serial ASCII devices and up to five Siemens S7 PLCs. With the 460ASC, you now have a solution to get ASCII weather stations, UPS systems, and any other ASCII devices that output a compound ASCII string connected to your Siemens S7 PLC. Comes with a
- Network Equipment: Gateway
-
Supplier: Euchner-U.S.A., Inc.
Description: devices LED diagnostic display Selectable frequency threshold DIN rail mounting according to EN 50022-35 BENEFITS Approved for Safety Category 4 Provides independent monitoring of rotational speed Easy installation and wiring Quick status check with integral status output Wide
-
Supplier: Mersen
Description: of tough and durable thermoplastic or thermoset material. Features Finger safe Degree of protection: IP20 Optional visual blown fuse indicator & microswitch Designs available for DIN rail mounting and direct mounting on board Modular design Multi-pole assembly kit available Plastic
- Normal Operating Current: 140 amps
- Rated Operating Voltage: 800 volts
- Power Dissipation Capability: 11 watts
- Operating Temperature: 140 F
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
DR7AC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
SCHURTER now offers DIN-Rail mount adaptor kits with metal clips. The kits provide a simple solution for converting panel mount block filters to DIN-Rail mount for use inside control cabinets. Simply affix the clip to the filter using the screws provided in the kit, then snap the converted (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
mounting and universal mounting holes, making them suitable for a range of electrical panel and equipment configurations. Universal mounting holes simplify replacement and installation, while an optional one-hand DIN rail release adds convenience during equipment maintenance (read more)
Browse Fuse Holders Datasheets for VICFUSE -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
individual DIN-rail-mounted measuring and control devices. These fast-fit enclosures lock quickly and easily on to TH35 rails. They are available in three different side panel configurations: closed or with ventilation on one or two sides. Plug headers and other connections such as USB can be fitted (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
CR4 - Thread: UPS for a PLC cabinet
Allen Bradley and Sola /Heavy Duty each make a din rail mount UPS .
-
Sola | Alkaline | Product Catalog Search Results | Galco Industrial Electronics
UPS DIN RAIL MOUNT .
-
$700-$800 Voltage Regulation - Electrical - Grainger Industrial Supply
• Smart UPS , DIN Rail Mounting , 500VA VA Rating, 325W Watts, 120VAC Input Voltage, 50/60 (+/-3 Hz) Hz, Input Current 120V, Output Voltage 120VAC, 1 Phase, Backup Time (Half/Full Load) 25 min./8 min., Number of Outlets (1) Hardwired 3-wire …
-
$700-$800 Electrical - Grainger Industrial Supply
• Smart UPS , DIN Rail Mounting , 500VA VA Rating, 325W Watts, 120VAC Input Voltage, 50/60 (+/-3 Hz) Hz, Input Current 120V, Output Voltage 120VAC, 1 Phase, Backup Time (Half/Full Load) 25 min./8 min., Number of Outlets (1) Hardwired 3-wire …
-
Mean Well USA - SD-50B-12 - Power Products - Converter (DC-DC Power Supplies) - Allied Electronics
UPS ; DIN Rail Mount ; DC; 24V; 40A .
-
Mean Well USA - SDR-480-24 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
UPS ; DIN Rail Mount ; DC; 24V; 40A .
-
TRACOPOWER - TCL 024-105 DC - Power Products - Converter (DC-DC Power Supplies) - Allied Electronics
UPS ; DIN Rail Mount ; DC; 24V; 40A .
-
$400-$500 Electrical - Grainger Industrial Supply
• UPS System, DIN Rail Mounting , 500VA VA Rating, 300W Watts, 120VAC (+10 Percent/-20 Percent) Input Voltage, 50 (+/-5 Hz)/60 (+/-6 Hz) Hz, Output Voltage 120VAC (+/-5 Percent), 1 Phase, Backup Time (Half/Full Load) 15 min./4 …
-
$400-$500 Electrical - Grainger Industrial Supply
• UPS System, DIN Rail Mounting , 500VA VA Rating, 300W Watts, 120VAC (+10 Percent/-20 Percent) Input Voltage, 50 (+/-5 Hz)/60 (+/-6 Hz) Hz, Output Voltage 120VAC (+/-5 Percent), 1 Phase, Backup Time (Half/Full Load) 15 min./4 …
-
$400-$500 Electrical - Grainger Industrial Supply
• UPS System, DIN Rail Mounting , 500VA VA Rating, 300W Watts, 120VAC (+10 Percent/-20 Percent) Input Voltage, 50 (+/-5 Hz)/60 (+/-6 Hz) Hz, Output Voltage 120VAC (+/-5 Percent), 1 Phase, Backup Time (Half/Full Load) 15 min./4 …
Indicates content that may require registration and/or purchase.