-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, DPAK, Diode and
- Tj: -40 C
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, DPAK, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, DPAK, Diode and Rectifier, Single Diodes.
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, DPAK, Diode and Rectifier, Diode
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 35V 8A DPAK
-
Supplier: Allied Electronics, Inc.
Description: The 12CWQ03FNPbF surface mount, center tap, Schottky rectifier Series has been designed for applications requiring low forward drop and small foot prints on PC board. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and
-
Supplier: Allied Electronics, Inc.
Description: The 50WQ03FNPbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and small foot prints on PC board. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 170V DPAK
- VF: 0.92 volts
- IF: 10,000 mA
- VR: 170 volts
- IR: 0.01 mA
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 6A, 50V, D-PAK; Diode Case Style:TO-252; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):3A; Forward Surge Current Ifsm Max:75A; No. of Pins:3 RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 45V DPAK
- VF: 0.52 volts
- IF: 15,000 mA
- VR: 45 volts
- IR: 1 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 60V 3.5A DPAK
- VF: 0.61 volts
- VR: 60 volts
- Tj: -40 to 150 C
- Package: D2PAK
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 650V 4A DPAK
- VF: 1.75 volts
- IF: 4,000 mA
- VR: 650 volts
- IR: 0.04 mA
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 4A, 600V, DPAK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:TO-252 (DPAK); No. of Pins:2Pins; Forward Voltage Max:1.9V; Qualification:- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RB085BM-60 is power mold type Schottky Barrier Diode.
- VF: 0.58 volts
- IF: 5,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: Allied Electronics, Inc.
Description: significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating
-
Supplier: Newark, An Avnet Company
Description: DIODE, ULTRAFAST RECTIFIER, 6A, 200V, DPAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.13V; Reverse Recovery Time:35ns; Forward Surge Current:50A RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RB085BM-90 is power mold type Schottky Barrier Diode.
- VF: 0.83 volts
- IF: 5,000 mA
- VR: 90 volts
- VRRM: 90 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB085BGE-40 is low VF schottky barrier diode for general rectification. This is a high-reliability product of automotive grade qualified to AEC-Q101.
- VF: 0.55 volts
- IF: 5,000 mA
- VR: 40 volts
- VRRM: 45 volts
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO-252-2) Surface-Mounted Device (SMD) power plastic package
- VF: 1.8 to 0.0018 volts
- IF: 6 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package
- VF: 1.8 to 0.0018 volts
- IF: 10 mA
- IR: 0.00018 mA
- Tj: 175 C
-
Supplier: ROHM Semiconductor GmbH
Description: RB098BM150 is standard Schottky Barrier Diode for general rectification.
- VF: 0.83 volts
- IF: 3,000 mA
- VR: 150 volts
- VRRM: 150 volts
-
Supplier: Newark, An Avnet Company
Description: MOSFET,N CHANNEL,W DIODE,100V,17A,DPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 60V 3A DPAK
- VF: 0.6 volts
- VR: 60 volts
- IR: 0.2 mA
- Package: DPAK
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARRAY SCHOTTKY 45V DPAK
- VF: 0.65 volts
- VR: 45 volts
- Package: DPAK
- Features: Other, Rectifier Diode
-
Description: DIODE ARRAY SCHOTTKY 150V DPAK
- VF: 1 volts
- VR: 150 volts
- Package: DPAK
- Features: Other, Rectifier Diode
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100V Single 20A 800mV@20A DPAK Schottky Barrier Diodes (SBD) ROHS
- VF: 0.8 volts
- VR: 100 volts
- Package: DPAK
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers REC DPAK SPCL SHTKY
- Package: DPAK
- Features: Other, Schottky Barrier Diodes
-
Supplier: RS Components, Ltd.
Description: Diode Schottky 10A 45V DPAK
- Package: DPAK
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
- Rectifier Configuration / Technology: Schottky
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation
- IF: 2,000 mA
- VRRM: 600 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: DigiKey
Description: SCHOTTKY BARRIER DIODE,DPAK
- Tj: -55 to 150 C
- Arrangement: Common Cathode
- Package: DPAK
- Features: Other
-
Supplier: Radwell International
Description: (PRICE/TR) NEW INPUT DIODES - D-PAK. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
Find Suppliers by Category Top
Featured Products Top
-
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
EOL/DMSMS Sustainment
Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However...
(read more)
Browse Diodes Datasheets for Micross Components, Inc. -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey