-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Mounting Position: Any (preferably with solenoid system upright) ON Time: Adjustable 1 to 15 sec OFF Time: Adjustable 1 to 45 min Power: 115 Vac, 60 Hz Voltage Tolerance: ±10% Min/Max Temperature: 1 to 54°C (35 to 130°F) Duty Cycle: Continuous (100%) Coil Molding Material: Black
- Valve Size: 0.125 to 0.4375 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.24 to 1.5
- Pressure Rating: 175 to 300 psi
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1248961-SI3493DV-T1 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1248932-SI3430DV-T1 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): SI3430DV-T1-GE3; Si3430DV; Si3430DV-T1-E3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
- Features: MOSFET
- Package Type: SOT3
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 720328-SI3905DV-T1 Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Reference case: SOT23-6 Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1248954-SI3460DV-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
-
Supplier: Powell Electronics, Inc.
Description: Data Loggers: Nomad Temp Loggers
-
Supplier: KRÜSS Scientific
Description: An emulsifier acts by reducing the interfacial tension between oil and water. But because this requires a certain amount of time, the effect can be quite different depending on the process dynamics. The DVT50 Drop Volume Tensiometer analyzes this time dependence for very fast to slow processes
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Test Media: Food / Drugs, Fuel, Oils / Lubricants
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Titus Company (The)
Description: The dDVT720 drain series features a digital timer interface that enables you to program numerous adjustable open and closed valve settings for maximum precision. Indicator lights allow you to view the valve status with a quick glance. An easy-to-read backlit LED display facilitates accurate
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: Cole-Parmer
Description: • View temperature trends at a glance • Switch from text to graphical display for visual data monitoring • Compact design is ideal for any location Units display real time temperature or temperature and humidity measurements, logging summary, sample rate, and memory left/used in text format.
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: DigiKey
Description: Heat Sink TO-263 (D²Pak) Aluminum 6.0W @ 40°C Top Mount
- Thermal Resistance: 7 °C / W
- Material: Aluminum
- Features: Other
- Device: Passive Heat Sink
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Small Signal Field-Effect Transistor, 1-Element, Silicon Product overview: SI3441DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 960 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types.
- Pipe Diameter: 0.5 inch
- Features: Aggressive / Corrosive Process Media, Liquid
- Mounting: In-line
- Additional Variables Measured: Measures Temperature
-
Supplier: Becker Pumps Corporation
Description: Combined vacuum & pressure pump, separate inlet filters
- Discharge / Operating Pressure: 8 psi
- Flow Capacity: 95 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET 20V 6.7A 2.0W 30mohm @ 10V
- Features: MOSFET
-
Supplier: ODG (Origin Data Global)
Description: SOT-23-6 MOSFETs ROHS
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Richardson RFPD
Description: Ohmite D Series heatsinks provide an innovative solution for SMT compatible semiconductors and resistors. The unique design (Patent Pending) combines tin plated, solderable rods with an aluminum extruded heat sink body. These rods (or “rollers”) are mated mechanically to the heatsink by forging to
-
Supplier: Quarktwin Technology Ltd.
Description: 1 Circuit IC Switch 2:1 30Ohm 6-TSOP
- Max Ron: 30 ohms
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 1 Circuit IC Switch 2:1 30Ohm 6-TSOP
- Supply Voltage (VS): 2.7 to 5 volts
- Max Ron: 30 ohms
- tON: 75 ns
- tOFF: 50 ns
-
Supplier: Newark, An Avnet Company
Description: 1156D-VT / VT Section
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI3458DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing
- PD: 2,000 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: Newark, An Avnet Company
Description: 1296D-VT / VT Section
-
Supplier: Lingto Electronic Limited
Description: IC ANALOG SWITCH SPDT LV 6TSOP
- Max Ron: 0.4 ohms
-
Supplier: DigiKey
Description: MOSFET 2N-CH 30V 6TSOP
- Features: Other
- Package Type: SOT23
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog Switch Single SPST 6-Pin TSOP T/R Product overview: DG9421DV-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (VS): 2.7 to 12 volts
- Min Operating Current: 0.001 mA
- Power Dissipation: 570 milliwatts
- Operating Ambient Temperature: -40 C
-
Supplier: DigiKey
Description: P-Channel 20V 5.3A (Ta) 1.1W (Ta) Surface Mount 6-TSOP
- Features: Other
- Polarity: P-Channel
- Package Type: SOT23
-
Supplier: ODG (Origin Data Global)
Description: IC SWITCH SPST 25 OHM 6TSOP
- TJ: -40 to 85 C
- Features: Other
- Package Type: SOT23
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET P-CH 20V 4A SSOT-6 Product overview: SI3443DV-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Features: MOSFET
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V 8A 4.2W 19.2mΩ@10V,7A 3V@250uA P Channel TSOP-6-1.5mm MOSFETs ROHS
- V(BR)DSS: 30 volts
- VGS(off): 3 volts
- rDS(on): 0.0192 ohms
- PD: 4,200 milliwatts
-
Supplier: Quarktwin Technology Ltd.
Description: Power Switch/Driver 1:1 P-Channel 2.4A 6-TSOP
- Peak Output Current: 2.4 amps
- Operating Temperature: -55 to 150 C
- Number of Outputs: 1
- Driver Type: High-side Gate Driver
Find Suppliers by Category Top
Conduct Research Top
-
Intrapac Sees 20/20
system suppliers, but in the end settled on Duluth, Ga.-based DVT--- in part because of the company's product reputation, but primarily for its service and support. "We were impressed with the fact that DVT provided extensive training, software updates and
More Information Top
-
Abstracts
…randomized to rivaroxaban or enoxaparin/vitamin K antagonist (VKA) in the ran- domized EINSTEIN DVT and PE trials.
-
Abstracts
…at least 3 months of OAT treatment for a single, unprovoked VTE (proximal DVT and/or PE) at…
-
Handbook of Venous Disorders : Guidelines of the American Venous Forum
DVT deep vein thrombosis .
-
ABSTRACTS OF THE XXIV CONGRESS OF THE INTERNATIONAL SOCIETY ON THROMBOSIS AND HAEMOSTASIS
…estrogens (CEE) plus medroxyprogesterone acetate (MPA) double the risk of deep vein thrombosis ( DVT ) and pulmonary embolus…
-
Posters
…thrombus growth under static condition plays an important role in the development of deep venous thrombosis ( DVT ).
-
Venous and Lymphatic Diseases
Natural History of DVT : : : : 136 .
-
CHEST Journal | Article
Diagnosis of DVT : Antithrombotic Therapy and Prevention of Thrombosis, 9th ed: American College of Chest Physicians Evidence…
-
Essentials of Vascular Surgery for the General Surgeon
Acute deep venous thrombosis ( DVT ) poses an immediate life threatening problem if it becomes a pulmonary embolism…
-
Abstract
Session Type: Posters Subject area: Mechanical stimuli/rheology Session title: DVT and pulmonary embolism Abstract: P1374 Authors: M…
-
Practical Phlebology: Deep Vein Thrombosis
Preface This book on acute deep vein thrombosis ( DVT ) is written for clinicians so that they may…
Indicates content that may require registration and/or purchase.