Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Industrial Magnetics, Inc.
Description: IMI’s Loop Type Demagnetizers are designed with engineered efficiency and constructed to handle continuous duty applications.These units, designed with circular or rectangular pass through, can be selected for the shape and the material being processed to achieve maximum demagnetizing
- Operating Voltage: 120 to 480 volts
- Type: Industrial Loop Demagnetizer
- Form Factor: Stationary
-
Supplier: Industrial Magnetics, Inc.
Description: Keep those small screws & nuts in position by magnetizing your standard screwdriver. Insert a screwdriver or nutdriver into the hole on the pocket magnetizer, pull it out and your screwdriver is magnetized. Leave the magnetizer on the tool for extra strength. To demagnetize your tool, pass it
- Form Factor: Hand-Held
- Type: Industrial Surface Demagnetizer
-
Supplier: Industrial Magnetics, Inc.
Description: Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications.
- Operating Voltage: 120 to 480 volts
- Current Rating: 2 to 9 amps
- Features: Continuous Duty Cycle
- Type: Industrial Surface Demagnetizer
-
-
Supplier: All-Spec Industries
Description: Features Uses industrial ceramic super C8 magnets to both magnetize and demagnetize small parts, steel screwdriver blades, tweezers, and similar tools (items must be over 1" in length and 2.5mm in diameter) Box is made of high quality plastic, shock-resistant and cadmium free Pocket sized: 2" x 2"
-
Supplier: Master Magnetics, Inc.
Description: Small Tool Magnetizer/Demagnetizer (1 pc.)
-
Supplier: Master Magnetics, Inc.
Description: Large Tool Magnetizer/Demagnetizer
-
Supplier: Accuris
Description: Testing of permanent magnet materials; Determination of the demagnetization curve and permanent permeability in a yoke; Inductive method
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen can design and manufacture larger High Powered Aperture Demagnetising Coils to customer requirements.Typically requiring a 400V supply, these coils are the largest types we manufacture with them being able of producing in excess of 126 Gauss in the center if required. (10,000Am)
- Magnetic Particle Inspection: Demagnetizers
-
Supplier: Johnson and Allen, Ltd.
Description: The Scalpel Knife Blade Demagnetiser is a highly specialised unit Johnson and Allen designed and manufactured in Sheffield for a previous customer. Highly automated, this unit is capable of processing in excess of 3000 medical scalpel blades in a single 5 second activation cycle. Medical scalpel
- Magnetic Particle Inspection: Demagnetizers
-
Supplier: Johnson and Allen, Ltd.
Description: Suitable for thinner sectioned components, Flat 'Platern' Type Demagnetisers are ideal for mounting under conveyor systems or for wiping smaller components across the top of them such as hand tools and bearing ring cases. These units are custom built to customer specification. For more information
- Magnetic Particle Inspection: Demagnetizers
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen can design and manufacture Aperture Demagnetising Coils for a variety of applications from the Aerospace to Automotive Industries. Typically we build our coils to work off either 230V or 400V but we can do custom voltages upon request. All of our Demagnetisers can be supplied with
- Magnetic Particle Inspection: Demagnetizers
-
Supplier: RS Components, Ltd.
Description: Magnetizer / Demagnetizer
-
Supplier: DigiKey
Description: MAGNETIZER & DEMAGNETIZER TOOL
-
Supplier: DigiKey
Description: MAGNETIZER AND DEMAGNETIZER
-
Supplier: Security Engineered Machinery Co., Inc.
Description: User friendly input system provides effortless loading of various sized hard drives and tape media without the need for any adapters. Degaussed media is automatically released down the exit chute. The HD-3WXL erases all hard drive and tape formats including large network sized hard drives.
- Type: Hard Drive Degausser
-
Supplier: Security Engineered Machinery Co., Inc.
Description: When it comes to complete and permanent removal of data on hard drives and other magnetic media, no other degausser can match the Mag EraSURE P3. This new and improved model, operated automaticaly via a single push button, has a reduced cycle time of just 15 seconds; making it the fastest cavity
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Preconditioning with a write head is a slow process. For spin stand metrology, preconditioning with a head can be easily incorporated into existing tests. It complicates and lengthens the evaluation of read-write properties but is manageable. For drive builds, this can be a time consuming and
- Form Factor: Other, Table top
- Features: Self Powered
-
Supplier: Security Engineered Machinery Co., Inc.
Description: For field deployment or where power is not available or needed, the SEM Model ME-P3M is the ideal choice. The unit is desgined to degauss 5000 oe Standard ( LMR ) and Perpendicular Magnetic Recorded ( PMR ) Hard Drives and/or Magnetic tapes quickly and easily. The Mag EraSURE ME-P3M provides
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Security Engineered Machinery Co., Inc.
Description: In order to insure maximum operational effectiveness, SEM Degaussers should be maintained on an annual basis. Given the complexities of the unit, the best method to maintain the unit is at the factory where special consideration is given to safety and the special measurement tools required to
-
Supplier: Electron Energy Corporation
Description: 34 Grade SmCo delivers best-in-class performance for mission critical applications. Offering superior energy, corrosion resistance, excellent temperature stability, and demagnetization resistance.
- Maximum Energy Product, BHmax: 34 MGOe
- Industrial Magnets: Rare-Earth Magnet
- Material: SmCo (Samarium Cobalt)
-
Supplier: J. W. Winco, Inc.
Description: GN 52.3 magnets are a shielded magnetic assembly. For easier handling and/or to avoid demagnetization, these magnets have an iron plate on their magnetic surface.
-
Supplier: OMEGA Engineering, Inc.
Description: The MTR-1 works on any single or multiple 3-phase motor installation and allows all motors in a multiple installation to run in the proper direction without trial and error. Open windings or demagnetized windings can also be identified using the MTR-1.
- Classification: Gauge / Indicator
- Output: Other Digital
-
Description: · Wide measuring range: 0.05A - 100A · Conversion ratio: 100mA/V | 10mA/V · Bandwidth: DC~100KHz · Jaw size: 11.8mm (MAX) · BNC connector, generally applied to many types of oscilloscope. · Zero adjustment knob: demagnetization and zero adjustment
- Bandwidth: 50 to 100 MHz
- Voltage Rating: 150 to 14,000 volts
- Probe Type: Current
-
Supplier: J. W. Winco, Inc.
Description: GN 58 magnets are a shielded magnetic assembly. To ensure that the magnetic forces are not impaired, the mounting screws must be made of non-magnetic material. For easier handling and/or to avoid demagnetization, these magnets have an iron plate on their magnetic surface.
-
Supplier: Master Magnetics, Inc.
Description: Samarium Cobalt (SmCo) magnets are rare earth magnets extremely strong for their size. They are metallic in appearance, have a high energy as well as a high resistance to demagnetization. They are also great in high heat applications, with the ability to withstand temperatures over 500°.
- Maximum Energy Product, BHmax: 18 to 26 MGOe
- Residual Induction, Br: 8.7 to 10.5 kilogauss
- Coercive Force, Hc: 8,000 to 9,200 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 20,000 Oersted
-
Supplier: Magnet Kingdom
Description: Specifications: Name: Magnetizer Width: 1.000 inch Length: 1.000 inch Height: 1.750 inch Weight: 1 lb. Specially designed for magnetizing and demagnetizing screwdrivers, nut drivers, wrenches, taps and small tools. Converts any tool blade into a magnetic retriever for screws, nuts and metallic
-
Description: IEC TR 63304:2021(E) describes the general principle and technical details of the methods of measurement of the DC magnetic properties of permanent magnet materials in an open magnetic circuit using a superconducting magnet (SCM). This method is applicable to permanent magnet materials, such as
-
Supplier: Infineon Technologies AG
Description: The BSP752T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast
- tON: 180,000 ns
- tOFF: 200,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Ed Fagan, Inc.
Description: Soft magnetic alloys are easily magnetized and demagnetized. They are uniquely suited for specialized applications that require high permeability, low losses, and low residual magnetism. Only several alloy families meet these characteristics. These include certain nickel-irons, silicon-irons,
- Conduit Diameter: 0.125 to 3.625 inch
- Form Factor / Shape: Round Bar
-
Supplier: Ed Fagan, Inc.
Description: Soft magnetic alloys are easily magnetized and demagnetized. They are uniquely suited for specialized applications that require high permeability, low losses, and low residual magnetism. Only several alloy families meet these characteristics. These include certain nickel-irons, silicon-irons,
- Features: Other
- Form Factor / Shape: Plate
-
Description: Multi-pole magnet target wheel Bonded multi-pole magnet rotors are used in a wide variety of speed and commutation applications such as to rotary encoders, speedometers and machine controls. Three standard grades of magnetic materials are offered to fulfill a broad spectrum of magnetic field
- Encoder Type: Absolute
- Encoder Technology: Magnetic
-
Supplier: Monroe Engineering
Description: Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of
- Holding Force: 0.13 lbs
- Width: 3 inch
- Length: 2,400 inch
- Thickness / Height: 0.03125 inch
-
Supplier: Zimmer Group
Description: Secure hold during EMERGENCY STOP Magnets attached to springs ensure your workpiece remains secure, even during a drop in pressure Contact plate that increases friction value The replaceable O-ring ensures the high dynamics in your application and protection of your workpiece Residual holding force
- Stroke: 6 mm
-
Supplier: Essen Magnetics Pty Ltd
Description: Soft magnetic materials are those materials that are easily magnetized and demagnetized. They typically have intrinsic coercivity less than 1000 Am-1. They are used primarily to enhance and/or channel the flux produced by an electric current. Soft magnetic materials are mainly used in generators,
- Industrial Magnets: Bulk Magnet Materials
- Features: Other
-
Description: Contains up-to-date information on many aspects of magnetic particle testing. Organized to follow the body of knowledge outlined in CP-105 (2011) for Levels I and II. Content includes theories of magnetism, demagnetization techniques, equipment selection, discontinuities detectable with MT,
Find Suppliers by Category Top
Featured Products Top
-
in harsh industrial environments. Manufactured via precision pressing and sintering, these magnets offer superior mechanical stability and consistent magnetic performance. They feature excellent electrical insulation and strong resistance to demagnetization (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
demagnetized Application Highlights: (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Conduct Research Top
-
Demagnetization Curves
A second quadrant demagnetization curve provides information about the magnetic characteristics of a magnet, including the magnetic field strength and how resistant it is to demagnetize. How it is used in a magnetic circuit will affect its performance.
-
Frequently Asked Questions About Magnetization and Demagnetization
Magnetic flux lines can not cross each other, so magnets in repulsion develop radial vectors whose intensity increases as the magnets approach each other. To the extent that the amplitude of the radial component of flux density exceeds coercivity of magnetic domains, there will be changes to the
-
What Factors should be Considered when Choosing the Appropriate Magnets for Project?
Before choosing the appropriate magnets, Factors such as working temperature (Max Working Temp.), demagnetizing effects (HcJ), field strength(Br), environmental characteristics such as corrosion resistance), and available space need to be considered. You can get the clear comparision of different
-
Ferrite (Ceramic) Vs. Neodymium Magnets
Ceramic and neodymium magnets each have different benefits. Ceramic magnets are easy to magnetize. They are very resistant to corrosion and generally do not need extra coatings for corrosion protection. They are resistant to demagnetization by outside fields. They are stronger than natural magnets
-
Frequently Asked Questions About Temperature Effects on Magnets
this alignment to a degree, depending on their geometry, chemistry and anisotropy mechanisms. Consider anisotropy here as all those things that resist a magnetizing force, and thus a demagnetizing force as well.
-
Frequently Asked Questions About Bonded Magnet Materials
NeoForm (R) material produces almost twice as much flux density as anisotropic ceramic magnets (grades 5 - 8), so substituting NeoForm (R) material is a fairly safe way to extract greater performance from a device. Resistance to demagnetization for NeoForm (R) material is also twice that of ceramic
-
Frequently Asked Questions About Rules and Quick Calculations
. In a spectrometer application, charged particle deflection will be directly proportional to the Br increase. If resistance to demagnetization is the reason for wanting "greater strength", then a magnet with a higher Hci value is needed. Even if the high Hci magnet shows lower open circuit flux density
-
Smart Computing Article - Electronic Jacks-Of-All-Trades
demagnetized. A thief can use the card as her own. We have too many of these cards to keep track of. It's time for an alternative solution. Credit card-sized smart cards contain updated personal information about you, your money, your credentials, etc. They store this data and offer it to trustworthy
More Information Top
-
Applied Mechanics and Mechatronics Automation
The Research and Design of the Adaptive Pulse Demagnetizer .
-
demagnetizer machine - offers from demagnetizer machine manufacturers, suppliers, exporters & wholesalers
demagnetizer machine .
-
Towards the robust selection of Thellier‐type paleointensity data: The influence of experimental noise
Detailed temperature measurements during heating and cool- ing of the Natsuhara-Giken TDS-1 thermal demag- netizers at the Center for Advanced Marine Core Research, Kochi University, Japan, were performed during routine Thellier-type and Shaw-type paleoin- tensity measurements.
-
Automating the 2G superconducting rock magnetometer for single‐solenoid alternating field demagnetization
… by a custom program that controls all system elements, including the magnetometer, AF demagnetizer , and sample handler …
-
On the techniques of analysing the multi-component magnetization of rocks using the Rocoma magnetometer
… the staff of the Geofyzika's palaeomagnetic laboratory, led to designing a new thermal demagnetizer with a high …
-
Apparatus for Magnetization and Efficient Demagnetization of Soft Magnetic Materials
Index Terms—Demagnetization, demagnetizer , eddy currents, magnetic measurements, magnetization, residual magnetization.
Indicates content that may require registration and/or purchase.