Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Flexible DeviceNet cable with overall copper screen for data transmission & power supply. Each pair is wrapped with aluminium foil and fleece. Data transmission Data pair: 0.24 mm² - white and light blue Power supply Supply pair: 0.38 mm² - black and red
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The PVC-DeviceNet cable with overall copper screen and UL approval has an aluminium foil wrapping around each pair and a PVC outer sheath. This cable is used as a highly flexible bus cable.
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Features: Braid, Foil / Copper Tape, Other, Polyvinyl Chloride (PVC)
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This highly flexible DeviceNet cable with overall copper screen and UL approval has a peak operating voltage of max. 350 V. The cable also has a fleece wrapping. It is used as a highly flexible bus cable.
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Features: Braid, Other, Polyvinyl Chloride (PVC)
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable
- Cable Length: 3.280841666666667 ft
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid
- Features: Other
-
Supplier: WAGO
Description: CANopen/DeviceNet cable; M12A plug; angled; 5-pole; Length: 10 m
- Cable Length: 32.808416666666666 ft
- Rated Voltage: 0.3 kilovolts
- Product Category: Cable Assembly
- Features: Networking, Other
-
Supplier: Mencom Corporation
Description: DeviceNet Drop, 7/8UN2, Cordset, 5 Pole, Male Straight, 4M, 4A, Gray, PVC
- Number of Conductors: 5 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 80 C
-
Supplier: Mencom Corporation
Description: DeviceNet Drop, M12, Cordset, 5 Pole, Female Straight, 10M, 4A, Gray, PVC
- Number of Conductors: 5 #
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 4 amps
- Operating Temperature: -40 to 80 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Trunk Cable For DeviceNet Round Media, Thin Cable, PVC, Grey, 24VDC 3A, 600 Meter
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 4 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 70 C
- North American (AWG): 22 to 24 AWG
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 4 #
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 70 C
- North American (AWG): 22 to 24 AWG
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Networks and Communication Products, DeviceNet PCMCIA Cable
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 4 #
- Rated Voltage: 0.03 to 0.05 kilovolts
- Operating Temperature: 60 C
- North American (AWG): 22 to 24 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: DeviceNet™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.27165369 to 0.48031522 inch
- Operating Temperature: 80 C
- North American (AWG): 15 to 24 AWG
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Trunk Cable For DeviceNet Round Media, Thin Cable, PVC, Grey, 24VDC 3A, 300 Meter
-
Supplier: Hi-Tech Controls, Inc.
Description: DeviceNet™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are
- Number of Conductors: 5 #
- Operating Temperature: -40 to 80 C
- North American (AWG): 15 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Winchester Interconnect
Description: Trunk and drop cables for industrial networking C&M DeviceNet™ cables have been engineered for demanding industrial networking applications. They offer best-of-class abrasion and chemical resistance, making them a good fit for harsh factory-floor environments. They also
- Product Category: Bulk Cable
- Features: Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: LAPP
Description: These molded cordsets offer Thick and Thin connectivity in a DeviceNet™ application. Our solutions offer the ability to connect in a motion system such as X-Y-Z motion equipment. The stationary versions offer the same functionality as the flexing in terms of connectivity but in a stationary
- Operating Temperature: -20 to 75 C
- Rated Voltage: 0.25 to 0.3 kilovolts
- Features: Braid, Computer Cable, Foil / Copper Tape, Networking, Other
- Product Category: Cable Assembly
-
Supplier: SAB North America
Description: CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchange. Application in power supply cable tracks, highly flexible data cables.
- Number of Conductors: 4 #
- Rated Voltage: 0.03 to 0.05 kilovolts
- Operating Temperature: 60 C
- North American (AWG): 15 to 18 AWG
-
Supplier: LAPP
Description: UNITRONIC® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications.
- North American (AWG): 15 to 24 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -25 to 75 C
- Impedance: 120 ohms
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet, Cordset, single ended: 7/8", Male, Straight, 5 pole, with cable type, Grey, PVC, DeviceNet THIN
- Operating Temperature: -40 to 90 C
- Product Type: CANopen
- Features: Other
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet, Cordset, single ended: 7/8", Male, Angled, 5 pole, with cable type, Grey, PVC, DeviceNet THIN
- Operating Temperature: -40 to 90 C
- Product Type: CANopen
- Features: Other
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet, Cordset, single ended: 7/8", Male, Straight, 5 pole, with cable type, Grey, PVC, DeviceNet MID
- Operating Temperature: -40 to 90 C
- Product Type: CANopen
- Features: Other
-
Supplier: Belden Inc.
Description: CANopen / DeviceNet, Cordset, single ended: 7/8", Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet THIN
- Operating Temperature: -40 to 90 C
- Product Type: CANopen
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Trunk Cable For DeviceNet Flat Media System - KwikLink Heavy Duty, PVC, Black, 24VDC 8A, 75 Meter
- Features: Cable Assembly
-
Supplier: Beckhoff Automation LLC
Description: M12, flange, angled, female, 5-pin – open end
-
Supplier: Beckhoff Automation LLC
Description: M12, plug, straight, male, 5-pin – M12, flange, angled, female, 5-pin
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS DeviceNet Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75.0000000000001 C
- North American (AWG): 22 to 24 AWG
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS DeviceNet Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75.0000000000001 C
- North American (AWG): 15 to 18 AWG
-
Supplier: Beckhoff Automation LLC
Description: M12, plug, straight, male, 5-pin – M12, flange, straight, female, 5-pin
-
Supplier: Beckhoff Automation LLC
Description: M12, plug, anlged, male, 5-pin – M12, flange, angled, female, 5-pin
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS DeviceNet Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75.0000000000001 C
- North American (AWG): 22 to 24 AWG
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensor with Alarms and DeviceNet Network Interface Features • Real time shaft speed and up to four programmable over/under speed alarms • Integrates into any DeviceNet network • DeviceNet group 2 slave with Poll, COS and Explicit Message connections • Network powered
- Rotary Speed Range: 0 to 6,553.5 rpm
- Accuracy: 0.02 ±% Full Scale
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Lapp Tannehill
Description: LAPP UNITRONIC® BUS DeviceNet Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -25 to 75.0000000000001 C
- North American (AWG): 15 to 18 AWG
-
Supplier: steute
Description: elimination of cables and other accessories between the push-button and the control. A modular design means that individual versions with a choice of one or several different actuators are available. Because of their high protection class, these wireless switching devices are suitable for
- Number of Buttons / Keys: 1 to 3
- Operating Temperature: -4 to 149 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Mencom Corporation
Description: DeviceNet Trunk, 7/8UN2, Receptacle, 5 Pole, Female Straight, 1 Ft, 16awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Operating Temperature: -40 to 90 C
- Poles: 5 Poles
Find Suppliers by Category Top
Featured Products Top
-
4 / 8 pins: industrial Ethernet (e.g., PROFINET) 4 / 5 pins: fieldbus systems (CAN-bus, DeviceNet (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
operator of handheld devices Improved flex-life Learn more about our ultra flexible stranding options, custom flexible interconnects, and extended flex-life cables. Do You Need Custom Cable? (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Twinaxial Cables When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable—ideal for harsh environments and demanding applications, such as welding. Every solution is made-to-order in the USA and (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Designing a custom cable for a specific application? Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Optimize Your Cable for Flexibility and High Flex Life Cable types include terms like “flex,” “flexibility,” and “flex life”. What factors (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
is imperative to designing the right solution for the needs of your device or application. Having an understanding of the application and the environment it has to perform in will help the cable design engineer choose the appropriate components and cable materials. Requirements (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
BRIM ELECTRONICS, INC. announces the expansion of our MINIFLYXä Ultra-Flexible instrumentation cables. Our new constructions include 26 AWG and28 AWG, for applications requiring a heavier gauge conductor. BRIM'S part number series 1208/ and 1209/ constructions are run with the (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
C&M Addresses High Flex Devicenet Application
A leading robotics manufacturer who was experiencing regular failures in a high flex cable utilized in automotive manufacturing operations approached C&M for design assistance.
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
fieldbus, Profibus, AS-interface (AS-i) and DeviceNet, each with its own unique strengths. Rather than choose one or another, Genzyme used four different fieldbus protocols in a multi-fieldbus control system at one of its biopharma facilities in Massachusetts, reducing cabling requirements
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
points. The buses selected for our facility fall into two distinct categories powered buses, including Foundation fieldbus and AS-i bus, and unpowered buses (Profibus-DP and DeviceNet). The powered bus includes the communications and device power on the same wires. The overall topology used
More Information Top
-
Page 6. Semiconductor parts with 027 in root number
DeviceNet Cable Plus Drain, Single Ended Micro-Change Cordsets, Straight Female, Length 2.0m (6.56) .
-
Page 32. Semiconductor parts with 300 in root number
DeviceNet Cable Plus Drain, Single Ended Micro-Change Cordsets, Straight Female, Length 2.0m (6.56) .
Indicates content that may require registration and/or purchase.