Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tempco Electric Heater Corporation
Description: Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID
- Temperature Set Point Range: -100 to 600 F
- Thermostat Type: Mechanical
-
Supplier: Radwell International
Description: THERMOSTAT, 135-175DEG ADJUSTABLE RANGE, 120/240V, 20DEG DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Johnson Controls, Inc.
Description: The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
-
Supplier: Honeywell International, Inc.
Description: LINE VOLTAGE THERMOSTAT TYPE 4-1/2 INCH WIDTH X 1-7/8 INCH DEPTH X 4-5/8 INCH HEIGHT SIZE TAN COLOR UL, CSA APPROVAL 120 TO 277 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 8 AMP AT 120 VOLT AC, 4 AMP AT 208/240 VOLT AC, 3.3 AMP AT 277 VOLT AC (FULL LOAD) CURRENT RATING VERTICAL COVER TYPE 44 TO 86
- Temperature Set Point Range: 44 to 86 F
- Voltage: 120 to 277 volts
-
Supplier: Backer Hotwatt Inc.
Description: Features: Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat 72″ capillary length Panel Mount Rating – 20 AMP at 120V or 240V Temperature Range: 32°F (0°C) – 572°F (300°C) 2 1/2 % Differential
- Temperature Set Point Range: 32 to 572 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: HVACQuick.com
Description: Mechanical room thermostat. Heating or cooling action. Line or low voltage applications. The ETD5 Two-Position Room Thermostats are designed for on/off control with set points from 50° to 90°F. The ETD5-S-1S is a heating/cooling thermostat and uses a snap-acting switch for line
- Temperature Set Point Range: 50 to 90 F
- Voltage: 24 to 277 volts
- Thermostat Type: Mechanical
- Switch Type: Mercury
-
Supplier: Selco Products Company
Description: Selco's WK and WP series of thermostats provide a wide variety of functions designed specifically for refrigeration, freezers and air conditioning applications. There is a wide range of temperatures and capillary lengths. This series offer accurate temperature control and narrow
- High Temperature Set Point: -5 to 45 F
- Features: Automatic Reset
- Hysteresis / Differential: Field Adjustable
- Switch Type: Normally Open, NO, Rod & Tube
-
Supplier: Isabellenhutte USA
Description: Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit
- Temperature Set Point Range: 32 to 608 F
- Voltage: 24 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Newark, An Avnet Company
Description: 1/2" BIMETAL DISC THERMOSTAT, CLOSE ON RISE, RANGE 172 TO188 , 78 TO 87 , DIFFERENTIAL 30 , 17. THERM-O-DISC STYLE 10856, TYPE 36T22
-
Supplier: OMEGA Engineering, Inc.
Description: SA Series Features Must Be Firmly Mounted to Heated Surface Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc. Slow make and break single pole single throw switch cannot be used for pilot duty with a magnetic
- Temperature Set Point Range: 95 to 599 F
- Voltage: 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Johnson Controls, Inc.
Description: This thermostat controls light duty line voltage fan coil or baseboard valves on heating, cooling, and heating-cooling systems. The thermostat can control one or two valves directly. These thermostats are rated for 120, 208, or 240 VAC at 50 to 60 Hz. FEATURES AND BENEFITS Use
- Thermostat Type: Mechanical
-
Supplier: Johnson Controls, Inc.
Description: Thermostats with Selector Switch T25 Series Two-Stage Room Thermostat T26 Series Line Voltage Thermostats FEATURES AND BENEFITS Use for line voltage control of heating and cooling equipment. Temperature range is 40 to 90°F (5 to 30°C), except energy conservation models
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermostat specially designed for 120 and 240 VAC appliance and other heated applications. Available with either a wide or narrow differential between opening and closing temperatures for tighter temperature control. Features Snap-action device; quick make/quick break
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 4 to 5 amps
- Maximum AC Voltage: 120 to 240 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Finder S.p.A. con unico socio
Description: Type 1T.31 Digital room thermostats, available in the following versions: – 1T.31.9.003.0000 (white) – 1T.31.9.003.2000 (black) Features include: 2 operating modes: Day/Night Adjustable temperature (+ 5 … + 37) ° C Battery powered: 3 V DC (2 x 1.5 V DC AAA batteries) Device lock Functions:
-
Supplier: Hydrofarm, Inc.
Description: The TMP-DNe allows you to control the temperature within your growing environment. The TMP-DNe is a day/night electronic cooling or heating thermostat with a differential of 3, 5 or 7 degree settings. Digital Cooling Thermostat, 50-115'f, rated for 15-Amp @120vac C.A.P. strongly
-
Supplier: Portage Electric Products, Inc.
Description: Models CO & CS These models have a ceramic external housing. Available with nominal calibration temperature range of -5ºC to 200ºC. Other temperatures upon request. Standard Differential The standard temperature differential between the opening and closing temperature is up to 40ºC.
- Cutoff Temperature: -5 to 200 C
- Rated Voltage: 250 volts
- Rated Current: 16 amps
- Maximum Width of Case: 17.8 mm
-
Supplier: Portage Electric Products, Inc.
Description: An economical creep-action thermostat for low-current 120 VAC applications. Its opposite-end terminals and low profile allow for various installation options. Approvals include both appliance and heating pad ratings. Features Conductive bimetal construction; the bimetallic element carries the
- Cutoff Temperature: 90 C
- Rated Voltage: 125 volts
- Rated Current: 2 amps
- Case Assembly Length: 37.08 mm
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermostat/thermal protector with the highest contact ratings of any of our controls. Suitable for use on 120/240 VAC loads. Available with variety of bi-metallic elements to enhance performance characteristics. Features Conductive bimetal construction; the bimetallic element
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Rated Current: 20 amps
- Maximum Width of Case: 12.700000000000001 mm
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT, ADJUSTABLE, N.C. (OPEN ON RISE) 32 TO 140 DEG F, 7 DEG F SWITCHING DIFFERENTIAL, 35MM DIN RAIL MOUNT, FOR ELECTRICAL ENCLOSURE CLIMATE CONTROL.
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Taco Comfort Solutions
Description: The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and their
- Valve Type: Directional Valves
- Media: Water
-
Supplier: Hydrofarm, Inc.
Description: or cool depending on your mode switch to adjust temperature 3º and shut off. 15 amp maximum. Temperature Controllers: Temp H/C-3; 3° differential Temp H/C-7: 7° differential (SPO; currently not available)
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: CAP Series — Automatic Reset These controls open on rise and are adjustable with knob bezels and screws. They offer a very close differential. When temperature rises the bulb fluid expands via a capillary tube to an expandable diaphragm within the remote thermostat case activating an
-
Supplier: Allied Electronics, Inc.
Description: General-Purpose Thermostats — WK and WK-H Series The WK Series thermostat is designed to provide the ideal temperature control solution for a wide variety of refrigeration and air-conditioner applications. This cold control provides accurate temperature control and high sensitivity for
-
Supplier: NETZSCH-Gerätebau GmbH
Description: this new dual and differential dilatometer.
- Temperature Range: -180 to 2,000 C
- Features: Atmosphere Control, Cooling Available, Temperature Control
- Remote Interface: Computer Interface
- User Interface: Digital Front Panel
-
Supplier: Isabellenhutte USA
Description: Application safety-limit thermostat with capillary, for applications up to 330°C. Features Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by the
- Voltage: 24 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Radwell International
Description: THERMOSTAT, ADJUSTABLE AUTOMATIC RESET AIR FLOW DIFFERENTIAL PRESSURE SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Backer Hotwatt Inc.
Description: to 80 seconds On-Off Differential: Adjustable 1 ̊F, 1 ̊C or 1 count to full scale in 1 ̊F, 1 ̊C, or 1 count steps Alarm On-Off Differential: 1 ̊F, 1 ̊C, or 1 count Accuracy: ± .25% of span, ± 1 least significant digit Supply Voltage: 100 to 240 VAC, nominal., +10-15%, 50 to 400 Hz.
- Voltage: 15 to 240 volts
- Thermostat Type: Digital
-
Supplier: C&K Components
Description: Features/Benefits Low differential travel, high repeatability Long life—150,000 cycles typical Single and double pole circuitry Sealed actuator and case Typical Applications Thermostats Motors Industrial controls
- Maximum Current Rating: 0.25 to 22 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Actuating Force: 3.98664 to 26.00136 oz
-
Supplier: Radwell International
Description: THERMOSTAT, IMMERSION HOT WATER CONTROL, SPDT, 100-240 DEGREE F RANGE, 6-24 DEGREE F DIFFERENTIAL, 120/240 VAC, 6/10 AMP, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
is more than a standard component supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors and therefore an ideal partner to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Design Considerations for Thermal Controls
thermostat or a high limit safety control? Do you need a device to open on temperature rise or close. on temperature rise? What will the operating temperature range be for your application? Each of these variables influences the materials. and components to be specified for your application. Evaluating
More Information Top
-
The Mechanics and Physics of Modern Grain Aeration Management
Automatic controls can turn the fan on or off based on many options such as time clock, thermostat, humidistat, differential thermostat , and combinations of these options.
Indicates content that may require registration and/or purchase.