-
Supplier: DigiKey
Description: "Uncoated 3C95 Ferrite Core E Type 3.150"" (80.00mm) Length 0.780"" (19.80mm) Width Diameter 1.500"" (38.10mm) Height"
- Core Shape: E
- Core Material: Manganese-Zinc Ferrite
-
Supplier: Magnetics
Description: Ferrite Pot Cores The pot core shape provides a convenient means of adjusting the ferrite structure to meet the specific requirements of the inductor. Magnetics® classifies the following cores as a pot core type; PQ, Pot Cores, RS, DS, RM and EP. is
- Inductance: 3,000 nH
- Length: 25.799999999999997 mm
- Diameter: 18 mm
- Core Shape: EP, PQ, RM
-
Supplier: ODG (Origin Data Global)
Description: FERRITE CORE
-
-
Supplier: Accuris
Description: Ferrite cores - Dimensions Part 8: E-cores
-
Supplier: Accuris
Description: Ferrite cores - Dimensions - Part 8: E-cores
-
Supplier: Newark, An Avnet Company
Description: FERRITE CORE, CYLINDRICAL, 80 OHM; Outer Diameter:9.5mm; Length:10.4mm; Inner Diameter:4.75mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:80ohm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:9.5mm; ExternalRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FERRITE CORE, E, N87; Core Type:E; Core Size:E20/10/6; Core Material Grade:N87; For Use With:B66311; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm²; Inductance Factor Al:1.47µH RoHS Compliant: Yes
-
Supplier: Accuris
Description: Marking on U and E ferrite cores
-
Standards and Technical Documents - Ferrite cores - Dimensions - Part 8: E-cores -- IEC 62317-8:2006
Description: Specifies the dimensions that are of importance for mechanical interchangeability for E-cores with rectangular cross-section made of ferrite, the dimensions of coil formers to be used with them, and the effective parameter values to be used in associated calculations.
-
Supplier: Newark, An Avnet Company
Description: FERRITE CORE, CYLINDRICAL, 80 OHM; Outer Diameter:16mm; Product Length:28.5mm; Inner Diameter:8mm; Frequency Min:-; Frequency Max:-; Impedance:80ohm; Product Range:WE-AFB Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FERRITE CORE, TOROID, 3E5; Core Type:Toroid; Core Size:TX10/6/4; Core Material Grade:3E5; For Use With:TX10/6/4; Effective Magnetic Path Length:24.1mm; Ae Effective Cross Section Area:7.8mm²; Inductance Factor Al:3.47µH RoHS Compliant: Yes
-
Supplier: Accuris
Description: Ferrite cores \x96 Dimensions \x96 Part 8: E-cores
-
Description: Specifies marking locations and a coding system of marking, especially for U and E shape ferrite cores.
-
Supplier: CSA Group
Description: Specifies marking locations and a coding system of marking, especially for U and E shape ferrite cores.
-
Supplier: Utmel Electronic Limited
Description: FERRITE CORE E N87 1PC
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Ferroxcube Win Source Part Number: 853359-TX107/65/18-3E27 Features: Ferrite Core Type Length Width Diameter Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
- Core Material: Ferrite
- Technology: Solenoidal (Standard) Core
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006177-B66375G0000X187 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: E80/38/20 Package: Box Length: 3.150" (80.00mm) Standard Package: 40 Height: 1.516" (38.50mm) Material: N87 Core Type: E Width: 0.795" (20.20mm)
- Core Material: Ferrite
- Technology: Solenoidal (Standard) Core
-
Description: IEC TR 63090:2017(E) gives guidelines on the dimensional tolerances of ferrite cores. This document is considered as general information useful in the dialogue between ferrite core suppliers and users.
-
Supplier: CSA Group
Description: IEC 62317-12:2016(E) specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of ring-cores, also called toroid cores, and the effective parameter values to be used in calculations involving them. The selection of core sizes for
-
Supplier: Utmel Electronic Limited
Description: Ferrite Core E Core 20.4mm 5.9mm 10.1mm General Application
- Standards and Certifications: RoHS Compliant
-
Supplier: CSA Group
Description: factor) and its tolerance for PQ-cores; b) addition of AL value (inductance factor) and its tolerance for EFD-cores; c) addition of AL value (inductance factor) and its tolerance for Low-profile ER-I-cores; d) addition of AL value (inductance factor) and its tolerance for
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 848447-28B0735-000 Series: 28 Features: Ferrite Core ID OD Length Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity
-
Supplier: Heilind Electronics, Inc.
Description: Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
-
Supplier: RS Components, Ltd.
Description: Core ferrite E65/32/27 N87 7900nH
- Length: 65 mm
- Width: 32.800000000000004 mm
- Core Shape: E
- Features: Other Core Shape, Other Core Material
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 12UH 2.0A SMD 12¦H 2A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
- Inductance Range: 12 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.08 ohms
- Application: General Purpose
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 10UH 1.44A SMD 10¦H 1.44A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.08 ohms
- Application: General Purpose
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 15UH 2.27A SMD 15¦H 2.27A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
- Inductance Range: 15.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.08 ohms
- Application: General Purpose
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 036696-ZCAT2436-1330A Type: Round Length: 1.417" (36.00mm) Mounting: Free Hanging Material: 30 Impedance @ Frequency: 80 Ohm @ 100MHz to 500MHz Design: Hinged (Snap On) Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 0.866" W x 0.925" H
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 3300UH 0.08A SMD 3.3mH 80mA - - Ferrite Core ¦20% Shielded 11 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
- Inductance Range: 3,300 microH
- Inductance Tolerance: 20 (+/- %)
- Rated DC Current: 80 milliamps
- Application: General Purpose
-
Supplier: ASTM International
Description: This specification deals with soft magnetic manganese zinc ferrite core materials for high frequency power transformer and filter inductor applications. Standard types of both power transformer and filter inductor material are defined. For power transformer use, there are five types
-
Supplier: DigiKey
Description: "Solid Free Hanging Ferrite Core ID 0.421"" Dia (10.70mm) OD 0.748"" Dia (19.00mm) Length 0.209"" (5.30mm)"
- Features: Other
- Packing Method: Tray / Rail
-
Supplier: Triad Magnetics
Description: Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted
- Inductance Range: 6,900 microH
- DCR: 0.077 ohms
- Rated DC Current: 4,400 milliamps
- Technology: Solenoidal (Standard) Core
-
Supplier: RS Components, Ltd.
Description: WE-FLAT Flat Ferrite Core ; 80 Ω; 26 pol
-
Supplier: ASTM International
Description: 1.1 This test method covers the equipment, procedures, and measurement of core loss of either toroidal or mated soft magnetic core components, such as soft ferrite cores, iron powder cores, and so forth, over ranges of controlled ambient temperatures typically from
-
Supplier: AENOR
Description: Ferrite cores - Dimensions - Part 8: E-cores
Find Suppliers by Category Top
Featured Products Top
-
properties, a family of eddy current sensor has been developed to check, by means of Marposs E70T, the presence/absence of thread. Every probe is realized in non-magnetic steel or high performance plastic with an embedded winding realized on ferrite core with the aim to focus magnetic field lines on (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
hard or soft encapsulation materials with thermal conductivity. We handle all known state-of-the-art magnetic core materials, including: Electrical grade steel laminations Ferrites Nickel-iron alloys Amorphous metal strip-wound cores (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
~ +85? for harsh airborne and ground?station conditions; storage temperature ranges from ?55? ~ +125?. Overall dimension is 68.3 × 80 × 49.2?mm with robust mechanical construction. Every unit passes (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
select from a variety of core material options, including iron, nickel, magnesium, silicon steel, and zinc. Our expert engineers provide personalized service, working closely with customers to produce the optimal design for their unique application. To achieve this design, we maintain an ISO (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
and planar inductors that are able to carry large currents. They are commonly referred to as high-current inductors and are often paired with soft magnetic metal or ferrite cores. Multilayer and thin-film inductors are smaller and thinner, handling smaller currents. However, new designs are (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics