Products/Services for ECM JFET Preamp
-
Junction Field-Effect Transistors (JFET) - (94 companies)Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region. Junction field effect transistors (JFET... -
Enterprise Content Management Software (ECM) - (218 companies)Enterprise content management (ECM) software is used to produce, organize, monitor, search, retrieve, access, and archive paper documents and electronic files. Most ECM software is designed to run on: personal computers (PC). mainframes. thin... -
Audio Amplifiers and Preamplifiers - (396 companies)Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals. Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance device such as a microphone or instrument pick-up. After... -
Audio Microphones - (459 companies)Audio microphones are designed for sound reception and recording applications (speech and music). -
IC Analog Switches - (171 companies)IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers. -
Metal-Oxide Semiconductor FET (MOSFET) - (364 companies)Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
-
Electrochemical, Photochemical, and Chemical Milling Services - (119 companies)...electrochemical, and photochemical processes to create unstressed, high-precision parts. Electrochemical machining (ECM) is based upon the controlled, anodic dissolution of a workpiece (anode) and tool (cathode) in an electrolytic cell. To achieve electrolysis...
-
RF Mixers - (141 companies)RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
-
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
-
Transistors - (923 companies)Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Product News
-
New Yorker Electronics Co., Inc.
ECM Series Connector E-Switch introduces the ECM Series Connector, a versatile wire-to-wire, receptacle-to-plug system designed with free-hanging 3mm spacing for flexible PCB layouts. Its low-profile design ensures minimal height, making it ideal for space-constrained applications. Available with 2 to 10 poles, the ECM Series supports a wide range of connection needs while maintaining reliable performance. With plug housing, receptacle housing, and PCB header options, these connectors offer easy integration... (read more)Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
A.H. Systems Inc.
Make Smart Use Of Preamps In RF Testing Download this article of Make Smart Use Of Preamps In RF Testing. Learn more about Shielding Effectivness and the importance of dynamic range. Make Smart Use Of Preamps In RF Testing. There are a number of ways that mistakes with preamps in test configurations can lead to misleading or incorrect readings or even damaged equipment and unnecessary costs. With some attention and proper equipment matching, results will be accurate and useful, and expenses will remain at a minimum. Download... (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Signal testing essentials Make Smart Use Of Preamps In RF Testing. There are a number of ways that mistakes with preamps in test configurations can lead to misleading or incorrect readings or even damaged equipment and unnecessary costs. With some attention and proper equipment matching, results will be accurate and useful, and expenses will remain at a minimum. Any type of radio frequency (RF) testing requires antennas. Equipment under test may or may not have them - some devices aren't designed to broadcast but still... (read more)Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
KRYTAR, Inc.
ULTRA-BROADBAND CONTROL SOLUTIONS Looking for dependable DC control across a broad frequency range? KRYTAR 's Bias Tees cover multiple microwave bands, from 0.5 to 40 GHz, and are built to keep up with the toughest RF demands. Their rugged stripline design handles high current and power with confidence, perfect for feeding low-noise amplifiers, powering pre-amps, or supporting remote antenna setups. (read more)Browse Bias Tees Datasheets for KRYTAR, Inc. -
Richardson RFPD
MAAL-011151 from MACOM The MAAL-011151 is an easy to use, wideband low noise distributed amplifier in a lead-free 5 mm 32-lead PQFN package. It operates from 2 to 18 GHz and provides 15 dB of linear gain, 19 dBm of P1dB, and 3.5 dB of noise figure at 10 GHz. The input and output are fully matched to 50 O with typical return loss >10 dB. It is suited for Test and Measurement, EW, ECM, and Radar applications where ultra low phase noise and drive power is required. (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Richardson RFPD
MMA053AA from Microsemi MMA053AA is a GaAs MMIC pHEMT distributed power amplifier die that operates from DC to 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm P3dB, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only +-0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test & measurement applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Triad Magnetics
Custom Audio Transformers From Triad Magnetics and microphone pre-amps. Moving coil, interstage and pre-amp output transformers. RIAA phono stages: tube and transistor designs. Switching power supply design and manufacture. Automated PCV assembly including surface mount and through-hole components. Manual assembly and soldering with trained and certified operators. Quality Control. At Triad Magnetics, we are committed to providing superior quality. We adhere to strict in-house quality procedures and design testing, in addition to agency compliance... (read more)Browse Audio Transformers Datasheets for Triad Magnetics -
Bodine Electric Company
Low-Voltage DC Motor Speed Controls (12&24V) Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to... (read more) -
Bodine Electric Company
Brushless DC Motor Speed Controls Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical... (read more)Browse Motor Speed Controllers Datasheets for Bodine Electric Company
-
LMV1012TP-15 Datasheet
IC PREAMP AUDIO MONO MIC 4USMD This 2-wire portfolio is designed to replace the JFET amplifier currently being used. The LMV1012XP is designed for 1.0 mm canisters and thicker ECM canisters.
-
Balanced Phono-Amps
The Köln Concert”, Keith Jarrett, ECM 1064/65ST Live grand piano 2. … into the math of the often seen configuration of an input BJT (or JFET ) followed by an … … article in Linear Audio Vol. 4, 09-2012, ‘VinylTrak—A full-featured MM/MC phono- preamp ’ or on …
-
13th International Conference on Electrical Bioimpedance and the 8th Conference on Electrical Impedance Tomography
We have validated some relevant parameters like ECM /BCMl, BCMl/H², the phase, hydration rates, % FM (… … REG was measured with a KR-Ea RHEO Preamp (45 kHz; Galileo, Italy), a bipolar system. … measurement signals were amplified 100 times by the op- erational amplifier circuit (LF351 Wide Bandwidth JFET amplifier).
-
CALORIMETRY IN PARTICLE PHYSICS PROCEEDINGS OF THE TENTH INTERNATIONAL CONFERENCE (CALOR02)
… the DC current to a calibration pulse, which is then distributed through the Preamp -Box backplane to … The preamplifier uses two jFET ’s (2sk369) in parallel to reduce the electronic … the center of mass, re- scaling the jets energy and momentum as CBiEi = Ecm ,with the momentum …
-
Dictionary of Ceramic Science and Engineering
ECM . Abbreviation. field-effect transistor, JFET . insulating cement. Noun. … colourant com- posed of a mixture of silica, zirconia, and approximately 5 % praseodymium oxide. preamp . Abbreviation.
-
Springer Handbook of Lasers and Optics
Cesic is a registered trademark of ECM Ingenieur-Unternehmen, Munich, Germany, for its short carbon fiber reinforced … Examples of other types of phototransistors include the photosensitive field effect transistors like JFET , MESFET, and MOSFET. Preamp - .
-
Designing Electronic Systems for EMC
ECM junction field-effect transistor JFET … contains a portion of the system (top to bottom): (1) RF and IF preamp circuitry for reception …
-
High Time Resolution Astrophysics
… de- scribed in Compain, Poirier & Drevillon [37]—which they call the eigenvalue cal- ibration method ( ECM ). … with column paral- lel readout shall be modified such that the on-chip JFET amplifiers are replaced … … on the anode (64 X and 64 Y) is connected directly to a preamp board using a …
-
Microwave Field-Effect Transistors: Theory, design and applications
Circuit Design for Actively Matched L.N. Preamp I Splitter dary breakdown, are self-ballasting and have … … X and Ku band signal sources such as in sweep generators, spectrum analyzers and military ECM applications. … depletion-mode FET (DFET), the enhancement mode FET (EFET), and the enhancement mode junction FET (E- JFET ).
-
Materials and Molecular Research Division annual report, 1978
… liquid helium level in the optics, detector noise, and the stability of bolometer, preamp , and telemetry systems. … photocurrent which will be anlplified by a carefully designed preamplifier with a low noise JFET first stage. On the basis of this exploratory work, ECM appears to be an eminently suitable method for reproducible …
Indicates content that may require registration and/or purchase.