Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: American National Standard Dictionary for Technologies of Electromagnetic Compatibility (EMC), Electromagnetic Pulse (EMP), and Electrostatic Discharge (ESD)
-
Description: Terms associated with electromagnetic compatibility (EMC), electromagnetic pulse (EMP), and electrostatic discharge (ESD) are defined. Quantities, units, multiplying factors, symbols, and abbreviations are covered.
-
Supplier: Eurofins E&E North America
Description: Electromagnetic Compatibility Testing (EMC) Testing End-to-end EMC/EMI testing solutions helping you avoid unexpected electromagnetic interference & compatibility compliance issues for faster market access. Electromagnetic Compatibility testing analyzes the ability of electronic
- Test / Certify To: ASTM, NRTL Mark (UL, CSA, TUV, etc.)
- Industry: Aerospace / Avionics, Appliances, Automotive, Health Care / Medical, Industrial / Machinery, RF & Wireless / IT & Telecom
- Capabilities: Component / Product Comparison, Test Development, Testing / Simulation
- Forms Tested: Components / Parts, Products
-
-
Supplier: Littelfuse, Inc.
Description: AXGD Series XTREME-GUARDTM Electrostatic Discharge Suppressor device is an auto grade polymer ESD protection device. It protects sensitive electronic devices against ESD - from 8kV up to extreme condition as high as 30kV Contact/Air Discharge. It is suitable for high voltage rating
- Tj: -65 to 125 C
- Clamping Voltage: 40 volts
- Features: ESD Suppressor
- Standards and Certifications: RoHS Compliant
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes overall system electromagnetic compatibility (EMC) control requirements. EMC includes the following: a Electromagnetic Environmental Effects (E 2x) b Electrostatic Discharge (ESD) c Electromagnetic Interference (EMI) d
-
Supplier: Raise3D Technologies, Inc.
Description: ESD-safe filament is designed for use in critical applications that require electrostatic discharge (ESD) protection. Thanks to additives in the base material, usually ABS, PETG, or PC, the surface resistance of the printed part fall in the range of ESD-safe or dissipative
-
Supplier: E-Labs, Inc.
Description: Signal emissions radiating from thecomponent are tested based on their frequency range. High frequency emissionsare measured through free space as radiated emissions. Low frequency signalsare measured through a conductor as conducted emissions. We can test Emissionsand Susceptibility to 40GHz.
- Test / Certify To: ASTM, IEEE, MIL-SPEC, OEM Specific
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Electrical / Electronic Testing, Electromagnetic / EMC, Electrostatic Discharge (ESD), Functional / ATE, Load / Capacity Testing, Performance Testing, RF Emissions, RFI / EMI Immunity, Thermal Cycling / Shock
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Motors and Control Systems, Nuclear / Utility, RF & Wireless / IT & Telecom, Semiconductor /
- Capabilities: Component / Product Comparison, Data Acquisition / Instrumentation, Evaluation / Trouble Shooting (FMEA), Field Evaluation / On-site Inspection, In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Description: Terms associated with electromagnetic compatibility (EMC) and electromagnetic environmental effects (E3) are defined including electromagnetic pulse (EMP) and electrostatic discharge (ESD) terms. Quantities, units, multiplying factors, symbols, and abbreviations are covered.
-
Description: Terms associated with electromagnetic compatibility (EMC) and electromagnetic environmental effects (E3) are defined including electromagnetic pulse (EMP) and electrostatic discharge (ESD) terms. Quantities, units, multiplying factors, symbols, and abbreviations are covered.
-
Supplier: EdgeRunner
Description: between computers - Software KM switch: No new cables required or port compatibility issues Product Features Supports the full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with multiple monitor extended desktops KM switch
-
Supplier: SAE International
Description: This SAE Standard specifies the test methods and procedures necessary to evaluate electrical components intended for automotive use to the threat of Electrostatic Discharges (ESDs). It describes test procedures for evaluating electrical components on the bench in the powered mode and for the
-
Description: Terms associated with electromagnetic compatibility (EMC) and electromagnetic environmental effects (E3) are defined including electromagnetic pulse (EMP), and electrostatic discharge (ESD) terms. Quantities, units, multiplying factors, symbols, and abbreviations are covered.
-
Supplier: Renesas Electronics Corporation
Description: improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which
- Data Rate: 230 kbps
- Features: ESD Protected, Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: SAE International
Description: packaging and handling non-powered mode. A procedure for calibrating the simulator that is used for electrostatic discharges is given in Appendix A . Functional Performance Status Classifications for immunity to ESD are given in Appendix B . Sensitivity classifications for ESD
-
Supplier: Microchip Technology, Inc.
Description: Technology:- Active current 3 mA, max.- Standby current 1 µA, max. 2-Wire Serial Interface, I2C™ Compatible Packages with 3 Address Pins are cascadable upto 8 devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock
- Density: 64 kbits
- Data Rate: 1 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 85 C
-
Supplier: SAE International
Description: packaging and handling. Functional status classifications for immunity to ESD are given in Appendix A . Sensitivity classifications for ESD sensitive devices are given in Appendix A . A procedure for calibrating the simulator that is used for electrostatic discharges is given in
-
Supplier: Microchip Technology, Inc.
Description: max. Standby current 1 uA, max. 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 400 kHz and 1MHz Clock Compatible ESD Protection >4000V Pb-Free and RoHS Compliant
- Density: 256 kbits
- Data Rate: 1 MHz
- Data Retention: 200 years
- Endurance: 1,000,000 Write/Erase Cycles
-
Supplier: CSA Group
Description: also provided; - information on radiated fields from human-metal discharge and from ESD generators is provided; - measurement uncertainty considerations with examples of uncertainty budgets are given too.
-
Description: also provided; - information on radiated fields from human-metal discharge and from ESD generators is provided; - measurement uncertainty considerations with examples of uncertainty budgets are given too.
-
Supplier: Littelfuse, Inc.
Description: This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive
- VR: 5.5 volts
- VBR: 6 volts
- CT: 30 pF
- Features: Array, Avalanche Diodes, Bidirectional, Unidirectional
-
Description: includes the following significant technical changes with respect to the previous edition: - 5.1: For ESD tests on contacts of plugs and sockets the note ("The 4 kV contact discharge shall be applied to conductive accessible parts. Metallic contacts, such as in battery compartments or in
-
Supplier: CSA Group
Description: edition: - 5.1: For ESD tests on contacts of plugs and sockets the note ("The 4 kV contact discharge shall be applied to conductive accessible parts. Metallic contacts, such as in battery compartments or in socket outlets, are excluded from this requirement.") saying that no test on contacts
-
Supplier: CSA Group
Description: edition published in 1997, Amendment 1:2001 and Amendment 2:2008. It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - 5.1: For ESD tests on contacts of plugs and sockets the note ("The 4 kV contact
-
Supplier: Nexperia B.V.
Description: V 32 mA continuous switch current Break-before-make switching High noise immunity CMOS low power dissipation TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD 78 Class I Overvoltage tolerant control inputs to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: V Switch current capability of 32 mA Break-before-make switching High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance exceeds 100 mA per JESD 78 Class II Select input accepts voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC
- Features: ESD Protection, Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ELECTRODAG 437 20 KG ) LOCTITE EDAG 437 E&C is an EMC coating designed to provide electromagnetic compatibility (EMC) on cabinetry used for electronic equipment. It provides excellent shielding against radiated electromagnetic interference (EMI) and protection against electrostatic
- Cure / Dry Temperature: 158 F
- Features: Conductive, Other
- Substrate: Metal, Steel
-
Supplier: Nexperia B.V.
Description: voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA High noise immunity CMOS low-power consumption Overvoltage tolerant inputs to 5.5 V TTL interface
- Supply Voltage (VS): 1.65 to 5.5 volts
- Max Ron: 15 ohms
- Operating Ambient Temperature: -40 to 125 C
- Features: On-Chip ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional
- Translation: Down, Up
- Features: ESD Protection, Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Electrodag 440 AS ) LOCTITE EDAG 440 AS E&C is one of series of Electrodag EMC coatings designed to provide electromagnetic compatibility (EMC) on cabinetry used for electronic equipment. It is a highly conductive nickel coating providing excellent shielding against radiated
- Features: Conductive, Other
-
Supplier: ACCES I/O Products, Inc.
Description: UARTs with 128-byte FIFO for each TX and RX Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Full modem control signals in RS-232 mode Software compatible with all operating systems Jumper selectable termination per
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: Allied Electronics, Inc.
Description: A high performance, cost-effective sheet shielding material. Very good electrical and thermal conductivity, high reflectivity and resistance to oxidation and corrosive environments. Composition is four-layer matrix of static dissipative-EMC coating/polyester/Aluminum/polyethylene. EMC, ESD
-
Supplier: ACCES I/O Products, Inc.
Description: UARTs with 128-byte FIFO for each TX and RX Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Full modem control signals in RS-232 mode Software compatible with all operating systems Jumper selectable termination per
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: UARTs with 128-byte FIFO for each TX and RX Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Full modem control signals in RS-232 mode Software compatible with all operating systems Jumper selectable termination per
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: UARTs with 128-byte FIFO for each TX and RX Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Full modem control signals in RS-232 mode Software compatible with all operating systems Jumper selectable termination per
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: R. S. Hughes Company, Inc.
Description: The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel curved tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe.
- Tool Type: Tweezers
Find Suppliers by Category Top
Featured Products Top
-
electromagnetic compatibility (EMC) standards they are required to comply with. Finally, it presents a range of components from Nexperia which automotive OEMs can use to ensure that vehicle networks are fully protected against ESD events. (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
degrade data signal integrity or negatively impact the electromagnetic compatibility (EMC) performance of the systems which they protect. Nexperia’s long-standing expertise in the design of ESD protection solutions has allowed these diodes to provide best-in-class signal integrity performance (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
configurations, slant light bracket ready setups, LED light ready systems, power rail ready power supply solutions, and electric frame optional add-ons. Designed as a groundable ESD table with full wrist strap grounding point compatibility and ESD flooring compatible construction, it (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for TPS Elektronik GmbH -
(TI): Industrial-grade solution, supports 3.3V–5.5V systems, ±30V input tolerance, robust ESD protection, and industrial temperature range (-40°C to +85°C). Suitable for PLCs, embedded gateways, and medical terminals (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
compatibility, and rapid startup capability. Specifically engineered for Xilinx FPGAs, it stores configuration bitstreams securely and accelerates initialization with up to 66 MHz SelectMAP support, significantly reducing boot times in demanding applications like 5G networks and industrial motor control (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics
Conduct Research Top
-
Getting ESD Protection Right for USB4 TM
At the beginning of September last year, the USB Implementers Forum (USB-IF) announced the publication of the USB4 specification. Offering backward compatibility with USB 3.2, USB 2.0 and Thunderbolt 3, the new specification utilizes the USB Type-C (R) connector but doubles the bandwidth to extend
More Information Top
-
System Level ESD Protection
Often, TVS use is driven by last-minute ESD compatibility issues of the system and is a quick ‘‘patch’’ fix squeezed onto the PCB.
-
Canada | Used Laboratory Equipment Classifieds | Page 13
New materials for ESD compatibility as well as optimized LED illumination options have been added ...
-
Leader Tech / FerriShield - SF100PAL - EMI/RFI Shielding/Suppression - Shielding Sheets - Allied Electronics
EMC, ESD Compatibility .
-
Table of contents
3B.3 Measurements to Establish Process ESD Compatibility ..............................................................................
-
T-diodes - a novel plug-and-play wideband RF circuit ESD protection methodology
They can be considered as good practice designing such types of LNA for ESD compatibility , since these resistors have no significant impact on the RF performance.
-
E-maintenance
Electromagnetic Compatibility ESD .
-
Cylinder-Pressure-Based Engine Control Using Pressure-Ratio-Management and Low-Cost Non-Intrusive Cylinder Pressure Sensors
…Variation DB Decibels DC Direct Current DILPAR PRM Dilution Parameter DLD Dilution Limit Detection DOHC Double-Over-Head-Cam DP Differential Pressure DPI Differential Pressure Integral ECU Engine Control Unit EGR Exhaust Gas Recirculation EMC Electromagnetic Compatibility ESD Electrostatic Discharge FET Field…
Indicates content that may require registration and/or purchase.