Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Foam Products Corp.
Description: Quality Expanded Polystyrene Foam Products Expanded Polystyrene (EPS) foam is the leader in providing products for construction, geotechnical, industrial, and packaging applications. Expanded Polystyrene from Clark Foam Products is a
- Applications: Architectural / Construction, Cushioning / Springs, Impact / Energy Absorption, Industrial OEM, Packaging / Casing
- Type: Closed Cellular
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
Supplier: Accuris
Description: PLASTIC MOLDING MATERIAL (POLYSTYRENE FOAM, EXPANDED BEAD)
-
Supplier: Owens Corning
Description: FOAMULAR® 150 rigid XPS foam insulation for exterior walls contains hundreds of millions of densely packed air cells to provide excellent thermal performance. It's also virtually impervious to moisture, preventing loss of R-value due to moisture penetration. FOAMULAR® insulation weighs
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
-
Supplier: Owens Corning
Description: with our standard FOAMULAR® extruded polystyrene insulation products, High-R CW Plus is a rigid closed cell extruded polystyrene board.
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Dryvit UK
Description: Thermally insulating rigid closed cell foam for receiving Dryvit base coat and finishes. Available in both square edge and grooved options.
-
Supplier: Dryvit UK
Description: High performance (Low Lambda EPS) thermally insulating rigid closed cell foam for receiving Dryvit base coat and finishes. Available in both square edge and grooved options.
-
Supplier: Owens Corning
Description: Designed for masonry cavity wall applications, unlike some rigid foam insulation, FOAMULAR® extruded polystyrene insulation is virtually impervious to moisture. This moisture-resistant property - along with its high R-value, light weight, competitive price and wide range of sizes -
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
Supplier: Owens Corning
Description: Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Harbor Foam Inc.
Description: Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends
- Bulk Density: 0.7 lbs/ft³
- Use Temperature: 165 F
- Applications: Architectural / Construction, Buoyancy, Consumer / Furniture, Cushioning / Springs, Industrial OEM, Packaging / Casing
- Form / Shape: Board / Block / Bun, Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Armstrong Brands, Inc.
Description: Foam Pallets An easier more cost effective way to ship Molded Expanded Polystyrene (EPS) Surprisingly tough and durable Will hold up to 1400 lbs safely Compliant with ISPM #15 guidelines More cost effective than plastic or wood Lightweight (avg. 6 Lbs.), which means lower
- Fork Tine Entry: 4 Way Entry
- Custom Application: Export
- Anti-Slip: None
- Top Deck Configuration: Solid
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Foam Corners are molded from (E.P.S.) expanded polystyrene . Polystyrene foam will not scratch or mar most delicate surfaces. Shipped in 4 pack modules.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: Armstrong Brands, Inc.
Description: in the use of foam as a component in manufacturing and production applications. We have the ability to lead the development of problem solving custom foam solutions for our customers - especially in ways that they least expected. For example, one of our customers had a specific problem
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Westech Aerosol Corporation
Description: WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many
- Use Temperature: -30 to 200 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System, Thermoplastic / Hot Melt
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Foam Corners are molded from (E.P.S.) expanded polystyrene . Polystyrene foam will not scratch or mar most delicate surfaces. Shipped in 4 pack modules.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Foam Corners are molded from (E.P.S.) expanded polystyrene . Polystyrene foam will not scratch or mar most delicate surfaces. Shipped in 4 pack modules.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Foam Corners are molded from (E.P.S.) expanded polystyrene . Polystyrene foam will not scratch or mar most delicate surfaces. Shipped in 4 pack modules.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: AENOR
Description: THERMAL INSULATING PRODUCTS FOR BUILDINGS. FACTORY MADE PRODUCTS OF EXPANDED POLYSTYRENE FOAM (EPS). SPECIFICATION.
-
Supplier: AENOR
Description: THERMAL INSULATING PRODUCTS FOR BUILDINGS. FACTORY MADE PRODUCTS OF EXPANDED POLYSTYRENE FOAM (EPS). SPECIFICATION.
-
Supplier: Polyform Foam Plastics, Inc.
Description: Airclad™ is a high density expanded polystyrene board, which is laminated with an air-barrier membrane. This product thus combines an insulating panel's performance (made by Polyform) with the efficiency of an air-barrier membrane (which is permeable to water vapour). The Airclad™
- Thickness: 2 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Polyform Foam Plastics, Inc.
Description: Airclad™ is a high density expanded polystyrene board, which is laminated with an air-barrier membrane. This product thus combines an insulating panel's performance (made by Polyform) with the efficiency of an air-barrier membrane (which is permeable to water vapour). The Airclad™
- Thickness: 2 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Henkel Corporation - Industrial
Description: an aggressive hotmelt suitable for bonding expanded polystyrene or urethane foams, corrugated, wood, fabrics and plastics. The adhesive is available in natural and red tinted colors. (0450 Red) VOC free Solvent-free Suitable for bonding expanded polystyrene or
- Substrate Compatibility: Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Polystyrene Foam Insulation Spray Adhesive 78 Clear is an industrial grade, synthetic elastomer that is used for bonding fiberglass, extruded and expanded polystyrene foams. It is high strength, highly tacky, and versatile. Volume: 24 fl oz, Net Weight: 17.9 oz,
- Cure / Technology: Single Component System
-
Supplier: Polyform Foam Plastics, Inc.
Description: Polyform as a pioneer, has conceived a 2-in-1 product which is unique and patented. It offers superior performances. The popularity of this product is growing for it may insulate all types of constructions. The Homega System™ insulation boards may be used to insulate foundation walls, inner and
- Thickness: 2.625 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Polyform Foam Plastics, Inc.
Description: Polyform as a pioneer, has conceived a 2-in-1 product which is unique and patented. It offers superior performances. The popularity of this product is growing for it may insulate all types of constructions. The Homega System™ insulation boards may be used to insulate foundation walls, inner and
- Thickness: 3.875 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac M777 is a thixotropic "non-sag", high strength, 100% reactive, room temperature curing formulated epoxy adhesive for: Bonding rigid expanded plastic foams to themselves or to metal, plywood, or other rigid materials Bonding a wide variety of skins to cores (expanded
-
Supplier: Henkel Corporation - Industrial
Description: Macroplast SIA 115 is a single component, solvent-free, moisture cure urethane adhesive that bonds to a wide variety of substrates. The SIA-115 was designed to bond FRP, Lauan, particleboard, primed metals, expanded and extruded polystyrene (EPS XPS) foams.
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac M774 is a high strength, 100% reactive, room temp curing formulated epoxy adhesive for: *Bonding rigid expanded plastic foams to themselves or to metal, plywood, or other rigid materials; *Bonding a wide variety of skins to cores (expanded polystyrene
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac M773 is a low mixed viscosity, high strength, 100% reactive, room temperature curing formulated epoxy adhesive for: Bonding rigid expanded plastic foams to themselves or to metal, plywood, or other rigid materials; Bonding a wide variety of skins to cores (expanded
-
Supplier: Armstrong Brands, Inc.
Description: An easier, more cost effective way to ship! Wine Shippers are used to protect your wine in transit, whether you are transporting bottles across town or shipping valuable wine across the country. Each Wine Shipper uses Expanded Polystyrene (EPS) foam to cradle the wine bottles
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Westech Aerosol Corporation
Description: substrate compatibility. This product may degrade some thin plastics and films. Materials that WT-DMEasy will effectively bond include bead board, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, expanded polystyrene foam, insulation
- Use Temperature: -30 to 150 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Description: determination of hexabromocyclododecane (HBCDD). A method using high-pressure liquid chromatography-mass spectrometry (HPLC-MS) is given. These test methods have been evaluated for use with EPS (expanded polystyrene foam), XPS (extruded polystyrene foam) and ABS
-
Supplier: Techsil Limited
Description: cardboard, fabrics, expanded polystyrene, floristry foam, dried and silk flowers and many more. The low applicator temperature requirements for this material improves glue gun reliability and reduces the risk of thermal burns. Suitable for use with the tec™ 810 12 Low Temp Low
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Visual Sound, Inc.
Description: AD-S32T measures 85 dB SPL sensitivity. The enclosure is molded from high-impact polystyrene and is available in black or white. The aluminum grille is backed with acoustically transparent foam that provides protection from the elements. Signal input connections are made with plated
-
Supplier: TMP Pro Distribution
Description: sensitivity. The enclosure is molded from high-impact polystyrene and is available in black or white. The aluminum grille is backed with acoustically transparent foam that provides protection from the elements. Signal input connections are made with plated screw terminals and a sealing
- Speaker Size: 3 inch
- Application: Music / Audio Systems
-
Supplier: Optoma Technology, Inc.
Description: designed to limit energy use, with automatic shut down and remote management and control. Employ long-life materials and components. Use components that are lead-free on all printed circuit boards. Use no polystyrene foam in the packing materials Comply with RoHS standards to phase out
Find Suppliers by Category Top
Featured Products Top
-
VARIETY Bonding a wide variety of skins to cores (expanded polystyrene foam, foamed glass, honeycomb, etc.) in the fabrication of sandwich panels (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
the unique chemistry in General Plastics’ LAST-A-FOAM® for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
SPORTS AND RECREATION FOAM MATERIALS SPORTS CHAMPIONS: GENERAL PLASTICS’ RIGID AND THERMOFORMABLE POLYURETHANE FOAM On the water, on the ice, or on the street, LAST-A-FOAM® is at the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
complete in-house production services, but there are times when a client has a unique request that we currently do not cover. We are always looking to grow our specialized skills and oftentimes are willing to invest in new equipment and expand our capacity in order to meet customer (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
DOWNLOAD DIELECTRIC BROCHURE LAST-A-FOAM® DIELECTRIC FOAM SERIES last-a-foam rf2200LAST-A-FOAM® RF (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
GENERAL PLASTICS’ POLYURETHANE FOAM FILLS KEY ROLE IN GROUND TEST OF WORLD’S LARGEST SOLID ROCKET MOTOR (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
material and production material. By matching their CTE values, both materials will expand and contract at the same rates when exposed to varying curing temperatures – resulting in high-quality parts with very precise dimensional tolerances. For example, metallic tooling is commonly used for products (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
The Effect of Process Characteristics on Metal Fill and Defect Formation in Aluminum Lost Foam castings
The process used to make the foam patterns generally involves two steps. The first step is pre-expansion in which the raw polystyrene beads are expanded to the desired bulk density. The expansion is accomplished by either heating the beads in vacuum, or by applying steam to obtain the desired
-
Case History: New Feeders Boost EPS Production and Efficiency at Bandex
Bandex S.A., located in San Luis, Argentina, manufactures disposable containers and plates from expanded polystyrene (EPS). The production line extrudes and thermoforms virgin polystyrene, recycled polystyrene, talc, and masterbatch color pellets. Bandex is the market leader in EPS packaging
More Information Top
-
CR4 - Thread: Material Properties for Expanded Polystyrene Foam
Material Properties for Expanded Polystyrene Foam .
-
GEOFOAM APPLICATIONS IN THE DESIGN AND CONSTRUCTION OF HIGHWAY EMBANKMENTS
Duskov, M., “Materials Research on Expanded Polystyrene Foam (EPS).” .
-
Frost protection and insulation for transportation facilities
At Lasele, one ex- truded polystyrene foam (extruded polystyrene skinboard) and one expanded polystyrene foam (molded polystyrene foam) have been tested, The curves show that the increase in water content is low for the extruded polystyrene foam and higher and somewhat irregular …
-
http://beaconpathway.co.nz/images/uploads/Final_Report_TE106(8)_Sustainability_Retrofit_Options_Theoretical_Cost_Benefit_Analysis.pdf
Underfloor foil with fibre cement sheet is more expensive than two layers of expanded polystyrene foam as the labour required to fit the product for the latter is much less.
Indicates content that may require registration and/or purchase.