-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 180 F
- Industry: Aerospace
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
Supplier: Master Bond, Inc.
Description: Formulated for specialty aviation applications, EP90FR-V is a two component epoxy system meeting FAR standard 14 CFR 25.853(a) for flame retardancy. The most noteworthy applications include interior panels, door frame lining and floor/door assemblies. Since it is a superior electrical
- Viscosity: 20,000 to 40,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 200 F
- Industry: Aerospace, Military / Government (MIL-SPEC / GG)
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
-
Supplier: Epoxies Etc...
Description: The 50-2369FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-2369 FR Urethane is listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical
- Viscosity: 15,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 1.1538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: Techsil Limited
Description: TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product
- Use Temperature: -55 to 200 F
- Industry: Electrical Power / HV, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Epoxies Etc...
Description: 20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self extinguishing system. It meets the stringent requirements of UL
- Viscosity: 5,500 cP
- Use Temperature: -67 to 266 F
- Thermal Conductivity: 0.64902555 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: A two component self extinguishing epoxy compound. Provides insulation and protects sensitive components and circuits from: static discharge, impact, heat, shock, conductivity, abuse, vibration, moisture, fresh and salt water, chemicals and analysis.
-
Supplier: Master Bond, Inc.
Description: BTU•in/ft²•hr•°F [1.15-1.29 W/(m•K)]. This system also passes UL 94V-0 testing for flame retardancy.
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: RTV133 is a flame retardant coating as a sealant on firewalls, switching devices, motors and high voltage transformers.Features One-component product Thixotropic paste consistency Low flammability?has a UL rating of V-O or V-1 using UL-94 test Capability to cure at room
-
Supplier: Epoxies Etc...
Description: The 50-2185FR Potting and Encapsulating Compound has been formulated to provide a low glass transition temperature, low durometer, high thermal conductivity, and flame retardancy. This system offers excellent heat transfer, low exotherm and excellent electrical properties. 50-2185FR meets the
- Viscosity: 27,000 cP
- Use Temperature: -58 to 248 F
- Thermal Conductivity: 1.22593715 W/m-K
- Tensile Strength (Break): 800 psi
-
Supplier: Allied Electronics, Inc.
Description: A two component self extinguishing epoxy compound. Provides insulation and protects sensitive components and circuits from: static discharge, impact, heat, shock, conductivity, abuse, vibration, moisture, fresh and salt water, chemicals and analysis. Copper Electroplating Solution and is ready to
-
Supplier: Techsil Limited
Description: Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The system exhibits a good surface finish, high electrical strength, high thermal conductivity and low
- Industry: Electronics
- Features: Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Liquid, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: Master Bond EP93AOFR is a two component flame retardant epoxy system for bonding, sealing, coating and potting.
- Viscosity: 30,000 to 150,000 cP
- Use Temperature: -80 to 300 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 13,888,888.888888888 to 16,666,666.666666666 µin/in-F
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5044 Flame Retardant Polyurethane Resin is a UL94-approved two-part system developed for potting and encapsulation of electronics. Once cured, it has a dark blue finish and is soft enough to be dug out if rework or repair is required. Its flexibility and dig-out
- Features: Electronics, Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Marine, Thermal Compound / Heat Conductive
- Chemical System: Polyurethane (PU, PUR)
- Industry: Semiconductors / IC Packaging
- Cure / Technology: Two Component System
-
Supplier: CHT USA Inc.
Description: over time at 4 minutes. AS1803 is designed with excellent primerless adhesion to many substrates and cures at room temperature when in contact with atmospheric moisture to form a tough rubber. AS1803 is flame retardant and is UL Listed in file QMFZ2.E334038.
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: DigiKey
Description: POTTING COMPOUND FLM RETARD 94V0
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: CHT USA Inc.
Description: these requirements, AS1707 is a thermally conductive silicone designed to dissipate heat from electronic components and power modules. AS1707 is flame retardant and is UL Listed in file QMFZ2.E334038.
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® EF 562SFR AERO is an expanding foam core splicing adhesive supplied as a film for core splicing and closeout of honeycomb panels. Fire retardant structural adhesive. May be cured at 250F (121C) or 350F (177C).
- Industry: Aerospace
- Features: Flame Retardant (e.g. UL 94 Rated)
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed manually or with automated
-
Encapsulants and Potting Compounds - Flame retardent potting and encapsulating compound -- 20-2362FRSupplier: Epoxies Etc...
Description: 20-2362 has been formulated to meet the stringent non-burning requirements of UL94 VO. This system offers a unique combination of properties. 20-2362 is very low in viscosity, flame retardant, has a glass transition temperature of -70°C, and has low moisture permeability.
- Viscosity: 2,500 cP
- Use Temperature: -40 to 257 F
- Tensile Strength (Break): 400 psi
- Elongation: 40 %
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive DP100 FR is a flame retardant, two-part epoxy. 1:1 mix ratio, 3-5 minute work life and handling strength in 20 minutes. 3M™ Scotch-Weld™ EPX™ 400 mL applicator. 3M™ Scotch-Weld™ Epoxy Adhesive DP100 FR meets UL94 V-0 rating that
- Viscosity: 40,000 to 120,000 cP
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Chemical System: Epoxy (EP)
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Film AF 126 FR is a flame retardant, thermosetting, toughened, epoxy adhesive film designed for structural bonding. Cure at temperatures as low as 180F (82C). Excellent strength for honeycomb sandwich applications. High degree of tack
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Single Component System, Thermosetting / Crosslinking
- Substrate Compatibility: Metal
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL 94,
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Wacker Chemical Corp.
Description: against mineral oil and coolant good heat stability flame retardant: meets UL94 V-0 Application general-purpose adhesive for technical applications cipg- and fipg-applications e.g. for oil pans
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 250 %
- Industry: Automotive, OEM / Industrial
- Features: Flame Retardant (e.g. UL 94 Rated), Grease / Paste, Other, Reactive / Moisture Cured, Room Temp. Cure / Vulcanizing, Single Component System, Thermosetting / Crosslinking
-
Supplier: ThreeBond International, Inc.
Description: adhesive supplier, we offer high-quality formulas for liquid gaskets and adhesives, silicone RTV sealant, anaerobic adhesives, polymer adhesives, instant adhesives, and more. We are committed to providing top-quality adhesives solutions that accommodate
- Viscosity: 55,000 cP
- Elongation: 29 %
- Cure / Technology: Anaerobic, Reactive / Moisture Cured, Room Temp. Cure / Vulcanizing
- Industry: Automotive
-
Supplier: Protavic America, Inc.
Description: alumina and aluminum. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.125 in. and greater (UL File Number E116296) and provides long term circuit protection from -55ºC. to 125ºC., and allows dissipation of heat generated by encapsulated
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number
- Viscosity: 30,000 cP
- Use Temperature: -55 to 125 F
- Thermal Conductivity: 1.21151436 W/m-K
- Dielectric Constant (Relative Permittivity): 6.85 to 7.6
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete and
- Use Temperature: 1,800 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Dissimilar Substrates, Metal, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: Protavic America, Inc.
Description: PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP126 is a two component toughened epoxy resin based high temperature resistant adhesive system with continuous service capability at 500°F and outstanding chemical resistance. This unique high performance epoxy adhesive compound can also withstand
- Tensile Strength (Break): 2,200 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic
- Chemical System: Epoxy (EP)
-
Supplier: AGC Chemicals Americas, Inc.
Description: solvents, these nonflammable resins conform to UL Standard 94V-0. ETFE resins are also resistant to ultraviolet light, making them suitable for outdoor use. A 16,000-hour accelerated weathering test (comparable to 30 years’ exposure) produced almost no signs of film
- Cure / Dry Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Industry: Food and Beverage, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: AGC Chemicals Americas, Inc.
Description: solvents, these nonflammable resins conform to UL Standard 94V-0. ETFE resins are also resistant to ultraviolet light, making them suitable for outdoor use. A 16,000-hour accelerated weathering test (comparable to 30 years’ exposure) produced almost no signs of film
- Cure / Dry Temperature: 340 F
- Cure / Set Temperature: 340 F
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating. Special features Solvent-free Sprayable CO2 accelerable Excellent adhesion to most substrates Flame retardant, UL 94V-0 Formulated and tested to
- Viscosity: 800 cP
- Tensile Strength (Break): 100 psi
- Elongation: 100 %
- Dielectric Strength: 508.0000000000011 kV/in
-
Description: LOCTITE® EA 9365FST AERO is a FST retardant toughened paste that provides high color stability after curing. The product is Halogen- and Antimony-free and curable at room temperature or accelerated with heat. Service temperature: -55 to 85°C (-67 to 185°F) Halogen- and Antimony-free FST
- Use Temperature: -67 to 185 F
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Room Temperature Curing, Thermosetting / Crosslinking, Two Component System
- Industry: OEM / Industrial
-
Description: Scotch-Weld™ Structural Adhesive Primer EC-1945 B/A or other 3M adhesion promoting primers.
- Coverage: 50 ft²
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
7239 Halogen Free IEC 61249-2-21 REACH and RoHS compliant UL969 (file MH 19503 PGJI2) and UL94 V-O rated (read more)
Browse Label Materials Datasheets for Polyonics -
Low loss: ≤1.2mΩ contact resistance Safer: UL94 V-0 flame-retardant housing, self-extinguishing (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
.187” (4.75mm) to .825” (15.9mm) Design features include one-piece flame resistant molded Nylon, UL rated 94V-0. These (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
. Flame-Retardant Housing: UL94 V-0 rated plastic shell with flame-retardant epoxy filler enhances safety. Wide Application (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, and auto-recover protections including >110% overload protection, over voltage protection (OVP), and over temperature protection (OTP). It is convection cooled, designed with IP20 double insulation, housed in a PC-110(+)UL94V-0 flame retardant case with a compact 91×53x60mm form factor and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
-molded screw posts. Optional aluminum inner panels are available for all sizes. Features Made with UL94-V0 rated flame retardant ABS plastic Designed to meet IP54 14 sizes Available in black, white, and light gray 4x high (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
into pre-molded screw posts. Features Molded in UL94-V0-rated, flame-retardant ABS plastic Designed to meet IP54 standards 14 sizes Available in black, white, and light (read more)
Browse Industrial Enclosures Datasheets for DigiKey -
Unique low-inductance internal construction methods combined with low-loss metallized polypropylene film dielectric provide high ripple current capability and lower ESL. Stud or insert terminal options offer design flexibility in a rugged UL94V-0-rated flame-retardant (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
plastic. Flanged versions are available with choice of lid or bottom flange. The 1591 series is designed to meet IP54 and endlessly adaptable, easy to machine, and economical. Flame retardant versions, molded in UL 94 V-0 rated ABS, include machine screws that thread into integrated brass (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Certified Rated for 1 kV, 90°C continuous use Highly flame retardant Temperature rating: -67°F (-55°C) to 275°F (135°C) (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc.
More Information Top
-
Silicone Sponge And Silicone Foam Gasket Tape Supplied With Short Lead Times From Stockwell Elastomerics, Inc.
It is specified by designers of telecommunications cabinets, air handling and outdoor enclosures where UL 94V - 0 flame ratings , incidental moisture and UL 50E periodic recompression performance is needed. 400FR Gasket Tape is flame retardant closed cell silicone sponge with high strength acrylic transfer film adhesive .
-
Cu/Ag Leadframe-Finish Migration Phenomena in Stress-Induced Green Phosphorus Mold Epoxy: An Electrochemical and Material
The environmentally hazardous Br and Sb compounds have been used to meet the Underwriter Laboratory ( UL ) specifications of 94V - 0 flammability rating until the paradigm shifts in both Japan and Europe markets. These will be compared with the experiment’s baseline hydrophobic nitrogen flame retardant mold compound. … flame retardant needs large and uniform dispersion for effective flammability without degrading its adhesion and modulus properties.
-
Ammonium alcohol polyvinyl phosphate intercalated LDHs/epoxy nanocomposites
containing 30–40 mass% ILDHs passed UL - 94V - 0 rating . Keywords Flame retardant Á Epoxy resin Á Ammonium alcohol polyvinyl phosphate Á Intercalation Á Layered double hydroxides … the amine groups of the intercalated amino compound and the epoxy groups, the adhesion between the LDHs …
-
Adhesive Bonding - A Designers Guide on Development of Advanced Medical Adhesives by Master Bond
• Two Component Flame Retardant Epoxy Developed for Aerospace Industry • New Catalog on Adhesives , Sealants and Coatings Introduced by Master Bond • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy • Master Bond UV16 Combines Superior Physical Strength and Fast Cure Rates .
-
Talking to the Experts: Electrically Conductive Adhesives
• Two Component Flame Retardant Epoxy Developed for Aerospace Industry • New Catalog on Adhesives , Sealants and Coatings Introduced by Master Bond • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy • Master Bond UV16 Combines Superior Physical Strength and Fast Cure Rates .
-
Low Outgassing Adhesives
• Two Component Flame Retardant Epoxy Developed for Aerospace Industry • New Catalog on Adhesives , Sealants and Coatings Introduced by Master Bond • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy • Master Bond UV16 Combines Superior Physical Strength and Fast Cure Rates .
-
Metal Adhesives - Properties and Applications of Metal Bonding Adhesives by Master Bond Inc.
• Two Component Flame Retardant Epoxy Developed for Aerospace Industry • New Catalog on Adhesives , Sealants and Coatings Introduced by Master Bond • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy • Master Bond UV16 Combines Superior Physical Strength and Fast Cure Rates .
-
UV Adhesives - Properties of UV Curable Adhesives, Sealants, Coatings and Potting and Encapsulation Compounds by Master Bond
• Two Component Flame Retardant Epoxy Developed for Aerospace Industry • New Catalog on Adhesives , Sealants and Coatings Introduced by Master Bond • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy • Master Bond UV16 Combines Superior Physical Strength and Fast Cure Rates .
-
Conformal Coatings - Environmentally Friendly Conformal Coatings for Electronic Circuitry by Master Bond Inc.
• Two Component Flame Retardant Epoxy Developed for Aerospace Industry • New Catalog on Adhesives , Sealants and Coatings Introduced by Master Bond • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy • Master Bond UV16 Combines Superior Physical Strength and Fast Cure Rates .
-
Potting and Encapsulants for Electronics - Protection of Electronic Devices with Potting and Encapsulation Compounds from Master Bond Inc.
• Two Component Flame Retardant Epoxy Developed for Aerospace Industry • New Catalog on Adhesives , Sealants and Coatings Introduced by Master Bond • Master Bond MasterSil 156 Passes UL 94V - 0 Tests For Flame Retardancy • Master Bond UV16 Combines Superior Physical Strength and Fast Cure Rates .
Indicates content that may require registration and/or purchase.