Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications Open arbor offers a cost-effective mounting
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications Open arbor offers a cost-effective mounting
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Flexovit USA, Inc.
Description: For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. High Performance - CWTB-HD Turbo segments, mounted in a spiral pattern, offer fast grinding action over the widest contact area.
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Rotary Speed: 12,000 rpm
- Applications & Materials Abraded: Dry Grinding, Wet Grinding
-
Supplier: Glebar Company Inc.
Description: The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot. Robot and side feeding equipment is also available for feeding the machine.
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Type: Centerless, Grinder - Grinding Wheel, Precision Grinder, Profile / Form, Superabrasive Grinder
-
Supplier: Glebar Company Inc.
Description: Incorporating a new NEMA 4 rated touch screen control with built in networking capability and removable flash card memory for simple in the field software updates. Built in interface for diameter gauging equipment such as laser gage micrometers give this machine the capability of automatic
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Chemetall
Description: Grinding of flutes taps and end mills and for thread grinding, form grinding and crush grinding.
- Type / Function: Metal Working Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
- Rotary Speed: 6,500 rpm
- Power: 2 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
- Rotary Speed: 12,000 rpm
- Power: 0.9 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 25,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 25,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Grinders and Grinding Machines - 56715 .4 hp Right Angle Die Grinder, Central Vacuum -- 616026-56715Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 12,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 5,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719S is a high performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools, and fixturing, including titanium, stainless steel, and cobalt chrome. Gas-to-Liquid (GTL) base oils are made from natural gas that is converted into an oil. GTL
- Flash Point: 375 F
- Kinematic Viscosity (@ 40°C): 15 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. GTL base oils are made from natural gas, which is converted into an oil. GTL
- Flash Point: 340 F
- Kinematic Viscosity (@ 40°C): 10 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption as compared to similar viscosity mineral oils. Available with or
- Composition / Chemistry: Ester / Diester
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
-
Supplier: Norton Abrasives
Description: 2" and 3" diameters, mounted on a 1/4" steel shank.Cartridge Rolls and Tapered Spiral RollsFor hard-to-reach inside surfaces and inside corners, Cartridge Rolls and Tapered Spiral Rolls are excellent for flash removal, polishing, or removing machine markets and edge breaking. Cartridge Rolls
- Outer Diameter (OD): 0.25 to 3 inch
- Grit Size: 40 to 120
- Type: Ceramic, Cross Pad, Flap Wheel
- Applications & Materials Abraded: Dry Grinding / Sanding, MRO / Construction, Material Removal / Roughing (Coarse Grits / Filaments)
-
Supplier: Eriez
Description: Tailings Scavenging Flash Flotation in Grinding Circuits
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come
-
Supplier: Monroe Engineering
Description: be very brittle. They can be ground, but caution must be exercised not to crush the material. Please be aware of a possible flash fire from the dust particles produced when grinding or cutting Rare Earth magnetic materials. Raw magnet material is available in many different types,
- Weight: 0.035 lbs
- Thickness / Height: 0.438 inch
- Outside Diameter: 0.764 inch
- Inside Diameter: 0.592 inch
-
Supplier: Monroe Engineering
Description: be very brittle. They can be ground, but caution must be exercised not to crush the material. Please be aware of a possible flash fire from the dust particles produced when grinding or cutting Rare Earth magnetic materials. Raw magnet material is available in many different types,
- Weight: 4 lbs
- Width: 4 inch
- Length: 6 inch
- Thickness / Height: 0.5 inch
-
Description: Innovacera manufactures custom and standard ceramic reflector designs for flash lamps, continuous-wave lasers, diode-pumped lasers, and cosmetic surgery markets. Ceramic Reflector is made by high purity porous alumina ceramic of 99% Al2O3 content, used extensively for long-life laser
- Features: Specialty Ceramic
-
Supplier: Mouron & Company, Inc.
Description: cutting, stamping, welding, and forming and include full in-house grinding and polishing to achieve your specified finish. Finally, our onsite installation teams put the finishing touches on your products including field welds, final grinding and polishing, leveling/alignment, and
- Materials: Aluminum, Cast Iron, Copper, Exotic Metals, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, Field Welding, Low to Mid Volume Production, Piping Fabrication, Pressure Vessel Fabrication, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Resistance Brazing / Soldering
-
Supplier: ValueTronics International, Inc.
Description: Inputs: Two Strobe Light: One flash per cycle to 4800 RPM; Submultiple to 200,000 RPM Model 214 Vibration Analyzer/Balancer is an all-purpose vibration analyzer and a single- and two-plane dynamic balancer for fans, rotors, shafts, grinding wheels, spindles, and other rotating
-
Supplier: ASTM International
Description: blisters, uneven surfaces, scratches, dents, and heat marks. They shall be free from fins, burrs, and unsightly finish caused by chipping, filing, or grinding without subsequent buffing or polishing. All molded nylon parts shall be cleaned thoroughly of annealing mediums. Packing assemblies
-
Supplier: Titebond
Description: Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. * The recommended flash time for Titebond 811 Advantage Urethane Wood Flooring Adhesive is 30 minutes, depending upon subfloor moisture and humidity. Specific questions regarding
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: installer with options of using the "wet lay" or "flash" methods of installation. The combination of enhanced green grab, excellent strength development and easy spreadability make this adhesive a great choice for all installers. Lower cost per gallon Trowels easily Non-slump formula Long
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: table areas because of the wicking properties of concrete and the potential failure due to the movement of wood flooring that is exposed to water. Adhesive Flash Time It is recommended to use the "wet lay" method with Titebond 231. This method does not require the adhesive to flash.
- Viscosity: 100,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Titebond
Description: surface after scouring. The subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they
- Viscosity: 125,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
XTREME GRIND TS is one of QualiChem’s premium Gas-to-Liquid (GTL) grinding oils, providing an ideal combination of viscosity, flash point, and grinding performance. XTREME GRIND TS meets the critical specifications for Transor’s OMF systems and is suited for a wide variety of grinding applications where low viscosity and fine filtration are required. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
steel and other hard-to-grind materials. A variety of Norton Merit Pink mounted points feature Norton 86A aluminum oxide abrasives, providing an excellent combination of friability and form holding (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
Conduct Research Top
-
Troubleshooting Critical Fault in PLC: Depleted Button Battery
One sunny morning, the production line came to a grinding halt, leaving everyone perplexed. The factory floor was filled with a cacophony of anxious voices as workers scrambled to identify the source of the problem. As an experienced engineer, I swiftly made my way to the PLC control panel
More Information Top
-
Lightning Electromagnetics
see also lightning flash ground losses .
-
Early coincident satellite optical and ground‐based RF observations of lightning
However, the correlated CG flash ground -strike location data and DMSP/PBE opti- cal data were never published.
-
SMQIE: The shower max QIE chip
Mant1_T Mant1_B Mant0_T Mant0_B Clock_B Clock_T Reset_B Reset_T L1_Trigger_B L1_Trigger_T WB1_B WB1_T WB0_B WB0_T Digital Power Digital Ground Flash Power Flash Ground Analog Power Analog Ground .
-
Using 20 years of lightning data in ground flash density statistics in France
It attempts to define a method which comes around the inhomogeneity introduced by lightning detection performance evolutions and suggests the use of the flash ground contacts multiplicity instead of flash data only.
-
Food Stabilisers Thickeners and Gelling Agents
To obtain a fine powder with fast-swelling and high viscosity properties, flash grinding of the hydrated guar splits, for instance in a hammer mill, is recommended.
-
Fly-by-light flight control system development for transport aircraft
Under the FLASH ground demonstration portion, we have developed and implemented the main flight control fiber optic data bus system, the FBL primary flight control computers (PFCs), a representative remote terminal/distribution unit (RDU) and a smart actuator with low cost fiber optic …
-
High‐speed video observations of a natural negative stepped leader and subsequent dart‐stepped leader
The flash ground attachment point was visually identified based on photographic evidence and was located at latitude and longitude of (+35.1744, À97.4392).
-
The Effect of Weld Profile and Geometries of Butt Weld Joints on Fatigue Life Under Cyclic Tensile Loading
The flash grinding increases the FAT to 91 MPa, while it was 71 MPa (Ref 20) in the case of weld reinforcement, because of reduction of stress concentration at weld toe; see Fig. 7.
-
Lean philosophy: implementation in a forging company
– Finally, finishing and cleaning (shot blasting, flash grinding , etc.) operations are performed to complete the process.
Indicates content that may require registration and/or purchase.