-
Supplier: Accuris
Description: GALVANIZED FERROUS GROUND RODS
-
Supplier: Accuris
Description: THREADED GALVANIZED FERROUS STAND-EYE ANCHOR RODS
-
Supplier: Belimo Americas
Description: Ball joint for 5/16” diameter rod, 90°, galvanized steel.
-
-
Supplier: Accuris
Description: GALVANIZED FERROUS GROUND RODS FOR OVERHEAD OR UNDERGROUND LINE CONSTRUCTION
-
Supplier: Accuris
Description: ROD, CONTINUOUS THREAD, DOUBLE ARMING, HOT GALVANIZED, (POLE LINE)
-
Supplier: Pentair, Inc.
Description: " POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 8 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
- Length: 96 inch
- Width/Diameter: 0.75 inch
- Material: Galvanized
- Device Type: Grounding Rod
-
Supplier: RS Components, Ltd.
Description: nVent CADDY 592660 Threaded Rod
- Length: 118.1103 inch
- Finish: Galvanized
- Material: Steel
-
Supplier: Murphy Industrial Products Inc.
Description: A turnbuckle, stretching screw or bottlescrew is a device for adjusting the tension or length of ropes, cables, tie rods, and other tensioning systems. It normally consists of two threaded eyelets, one screwed into each end of a small metal frame, one with a left-hand thread and the other
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: Campbell Scientific, Inc.
Description: The CM106 is an adjustable tripod made of galvanized steel tubing. It is adjustable from 7 to 10 ft, so it replaces the 6-ft CM6 and the 10-ft CM10. It is also lighter than those tripods because it is made with tubing and they are made with pipe. CM106 Benefits Support for meteorological
- Height / Length Required: 7 ft
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
- Features: Other
-
Supplier: Elgin Fastener Group
Description: Ladder Rods General Information Material: Pre-galvanized Wire, Low Carbon Steel. Type of Head: Truss, Indented Hex Washer. Thread Diameters: 10-24 through 1/4-20. Length: To a maximum of 52". Length of Thread: 4" maximum. Wire Diameter: .160 through .250.
- Length: 52 inch
- Inch: # 10, # 8, # 9
- Shape: Round
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Triangle Manufacturing Company
Description: Our rod end mounted bearings, or linkages, are made from 16-gage galvanized steel. They are used on medium to light duty connecting rods or cranks for farm equipment, packaging machinery, etc. Intended to bolt to a connecting rod, rod end mounted bearings are
- Bore Diameter: 0.4375 inch
- Length Through Bore: 0.5 inch
- Housing Diameter: 1.438 inch
- Overall Length: 3.219 inch
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE FINISH/COATING HOT DIP GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
- Length: 72 inch
- Inch: 1"
- Finish: Galvanized
-
Supplier: Dyson Corporation (The)
Description: Upset Threaded Rods Threaded Rods are also supplied as multiple unit rods connected with Turnbuckles, Clevises or Sleeve Nuts in any desired length, plus plate washers to customer specifications. To protect the thread ends for shipment it is recommended to have the rods
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: Reid Supply
Description: Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Spherical Seat Din71805 For Angle Joint M08, D1=13, Form:A, Steel Galvanized And Passivated
- Bore Diameter: 0.748 inch
- Thread Length: 0.846 inch
- Design Units: Inch
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Grade 8.8 Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: MarShield
Description: The modular structure is traditionally used for high-performance shielding. Panels are galvanized sheet steel bonded to a wood core that is attached via framing joints. The RF panel system will be supported via threaded rod and dielectric isolators attached to the deck above. The
- Shielding Product: Custom
-
Supplier: Atkore International
Description: STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER UNC-2 THREAD SERIES ASTM A510 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL POWER-STRUT[R] BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL
- Length: 144 inch
- Inch: 1"
- Finish: Galvanized
- Features: Other
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 904 LB PER 100 FT FINISH/COATING ZINC
- Length: 120 inch
- Inch: 2"
- Finish: Galvanized, Zinc Plated
- Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: Galvanized iron beam clamps with 7/8" jaw opening and 1/4-20 threaded holes are used with conduit hangers, bridle rings and 1/4-20 rods. They are tapped for rods on the bottoms and backs. Garvin Industries heavy duty beam clamps are used to hang medium, light, or heavy loads
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON 1 INCH IPS SIZE TYPE EDGE UEC MODEL
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers zinc-coated steel barbed wire, consisting of a strand of two wires, 80 rods in length, in a number of sizes and constructions. It is furnished in two grades and with two classes (weights) of zinc coating (Section 6). 1.2 The values stated in inch-pound units are
-
Supplier: ILSCO Corporation
Description: CLEAR PLATED HIGH-STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/4 INCH LENGTH X 13/16 INCH WIDTH SIZE COPPER/ALUMINUM CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 KCMIL
- Pipe Size: 1.25 to 2 inch
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: ASTM International
Description: This practice describes methods that may be used to repair damaged hot-dip galvanized coatings on hardware, structural shapes, and other products fabricated prior to hot-dip galvanizing, and uncoated areas remaining after initial hot-dip galvanizing. The damage may be the result of welding or
-
Supplier: Garvin Industries, Inc.
Description: Galvanized iron beam clamps with extra wide 3-1/8" jaw opening and 1/2-13 threaded holes are used with 1/2-13 rods. They are tapped for rods on the bottoms and backs. Garvin Industries heavy duty beam clamps are used to hang heavy loads from extra thick structural beams. Their
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to
-
Supplier: Remke Industries
Description: permanent support applications and designed for all phases of suspension or pulling Rod Closing Support Grips – the fastest & easiest to install split-closure types but may be difficult to install at high angles of weave Wide Range Strain Relief Grips - used to connect cord or cable to
-
Supplier: Garvin Industries, Inc.
Description: Galvanized iron beam clamps with extra wide 3-1/8" jaw opening and 1/4-20 threaded holes are used with conduit hangers, bridle rings and 1/4-20 rods. They are tapped for rods on the bottoms and backs. Garvin Industries heavy duty beam clamps are used to hang medium or light
Find Suppliers by Category Top
Featured Products Top
-
The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects.
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Internal threading of hard materials like ceramics, sapphire, quartz, and zirconia is a significant advancement in precision machining, offering several advantages that address long-standing challenges in engineering and manufacturing.
(read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
We manufacture tractor parts: mainly are sheet metal structure fabrication, such as footplate, axis pin,body bracket,3 point linkage.handrail,mid guard,tie-rods,adapter,etc this is the (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
High-performance BN ceramic threaded tube with excellent heat resistance, electrical insulation, and chemical stability for high-temperature applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
High-purity BeO crucible with excellent thermal conductivity, electrical insulation, and high-temperature stability for demanding applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Unlock superior durability, heat resistance, and electrical performance with our semiconductor ceramic packaging solutions, designed to enhance product stability and reliability for high-performance applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
More Information Top
-
Problems and detection of line anchor and substation ground grid corrosion
Excavated ground busses show corrosion of the coating from tinned copper busses and zinc from galvanized rods .
-
Behavior of feuerverzinkter reinforcing steels in alkaline concrete in consideration of the Alkali‐ and of chromate content of used cements. Summary of known k...
In leaning on became the ratios actually occurring in the concrete construction in [14, 15] comes after the corrosion behavior of feuerverzinkten concrete rib steels in young concrete how it investigated: Galvanized rods were concreted and the corrosion potential and the corrosion …
-
Preprint Proposals for the 2012 Edition of the National Electrical Safety Code
A large number of domestic utilities (IOU, MUNI, COOP, etc.) and residential markets also utilize galvanized rods .
-
TRANSIENT PROTECTION, GROUNDING, AND SHIELDING OF ELECTRONIC TRAFFIC CONTROL EQUIPMENT
It has been found that when galvanized rods are used in close proximity to power company substations, the galanized rods will serve as sacriflcial anodes and will erode because of the presence of the large copper ground system under the substation (see …
-
The Protection of Reinforcing Steel In Concrete
Note that without exception it required from 28 to 69 percent more stress on the galva- nized rods than on the black steel rods to cause each predetermined slip and poin-:\; of maximum resistance.
-
Discussion on Mr. Adams' paper on ¿Earth currents¿
On my return to Reading, I placed a galvanised rod into a wooden bucket filled with clean water only (Fig. 6), con- nected a copper wire from this rod on to astatic, and another thence into the water.
-
Protective Metal Coatings—a Review
Cornet & Bresler61 found galvanised rods retained their bond with concrete much better than black steel in high chloride conditions.
Indicates content that may require registration and/or purchase.