Products/Services for Hydraulic Hose Distributor

  • Hydraulic Hose-Image
    Hydraulic Hose - (602 companies)
    Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
  • Hose Fittings-Image
    Hose Fittings - (1196 companies)
    ...with any proposed fitting materials. Incompatibility could result in corrosion causing leakage or system damage. References. hoseandittings.com - Hose and Fitting Shop. Legacy - Selection Guide: Quick-Disconnect Couplers & Plugs. Parker - Hydraulic Hose...
  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
  • Hose Crimpers-Image
    Hose Crimpers - (57 companies)
    ...are used for more demanding applications such as industrial hose crimping, metal forming, shop floor production runs, and machine shop maintenance. Hydraulic hose crimping and pneumatic hose crimping equipment for automotive and aerospace applications...
  • Hose Reels-Image
    Hose Reels - (408 companies)
    ...feet, yards, mils, miles, meters, centimeters, millimeters, and kilometers. There are several rewind methods for hose reels. Manual devices require the use of a hand crank. Products that use an electric motor, hydraulic motor, pneumatic motor...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
  •  
    Hydraulic Repair Services - (184 companies)
    ...for these organizations include ISO 17025 and ISO 9000, NCSL Z540-1, A2LA, AS9000 and QS9000, NIST and NVLAP. Hydraulic repair services can repair hydraulic accumulators, hydraulic cylinders, hydraulic hose, hydraulic jacks, hydraulic linear actuators, and hydraulic...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...

Product News

Conduct Research

This article explains the application of hydraulic hose tags. Hydraulic hoses are used in manufacturing plants, construction sites, and power generation facilities. Marking these hoses with relevant information improves safety and ease of use....

A cable chain is a mechanical system designed to protect, carry and guide cables (power, control, data or fiber optics) and hoses (hydraulic or pneumatic) in dynamic motion applications - to transfer power and signal between two points in relative movement to each other (translation, rotation...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.