-
Supplier: Americor Electronics, Ltd.
Description: Power Inlets Power Inlet -Outlet IEC 320-C2 Power Inlet IEC 320 - C8 Power Inlet IEC 320 - C18 Power Inlet IEC 320 - C23; C24 3 Conductor Power Inlets Power Inlet IEC
- Features: AC Power Connector, Plug / Inlet, Power Entry Module, Receptacle / Outlet
-
Electrical Connectors - Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter -- 82AC4990Supplier: Newark, An Avnet Company
Description: IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6100-3 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IEC POWER CONNECTOR, C20 INLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:EC12 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: IEC POWER CONNECTOR, C18 INLET, 10A; IEC Connector Type:IEC C18 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6102-3 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IEC POWER CONNECTOR, C14 INLET, 4A; IEC Connector Type:IEC C14 Inlet; Current Rating:4A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:CD Series RoHS Compliant: Yes
-
Supplier: Conxall Corporation
Description: IEC 320 Power Inlet IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and meets a wide variety of approvals including CSA and VDE. The RAPC is rated at 2.5A at
- Current Rating: 5 amps
- Connector Type: Audio / Video Connector
-
Supplier: Qualtek Electronics Corp.
Description: 703W-00/54 IEC 60320 C14 AC Power Inlet Angled Inlet PCB Mount Approvals: UL, CSA, VDE Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Flat PCB Pins with 9mm spacing
- Voltage Rating: 125/250 V
- Current Rating: 10 amps
- Power Type: AC Power Connector
- Configuration: IEC
-
Supplier: Interpower
Description: Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2 Terminal Material: Nickel-plated brass Sheet Style: C8 Mounting Style: Screw General
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Operating Temperature: 70 C
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The WS-044 is a screw-on inlet version of the standard IEC-60320-C14 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and carries the UL,
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0
- Voltage Rating: 250 volts
- Current Rating: 10 to 15 amps
- Operating Temperature: -25 to 70 C
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The 6153.3300W is a snap-in inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 20A and 250V and carries the
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 3/3.5mm Terminal Material:
- Voltage Rating: 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: 70 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2/3.5mm Terminal Material:
- Voltage Rating: 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: 70 C
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The 6200.4315W is a fuse compatible snap-in version of the standard IEC-60320-C14 Inlet. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 10A and 250V and
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The WS-044-7-2 is a screw-on inlet version of the standard IEC-60320-C20 Plug. Soldered ends or quick disconnect terminals connect your equipment's live, neutral, and ground wires to the metal tabs at the back of the inlet. This product is rated at 16A and 250V and carries the
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: TE Connectivity
Description: Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : PCB Mount
- Voltage Rating: 250 volts
- Features: Power Entry Module, Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
-
Supplier: SCHURTER Inc
Description: Innovative EMC-shielding with flexible steel segments for an excellent contact Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Fuse drawer
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: DigiKey
Description: IEC APPLIANCE INLET C14 WITH FIL
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Poles: 3 Poles
- Type / Features: Fuse Protection, Integral Switch, Integrated Filter
-
Supplier: Qualtek Electronics Corp.
Description: 744W-00/03 IEC 60320 C20 Screw Mount AC Power Inlet with 0.187" Quick Connect Terminals Approvals: UL, CSA, VDE Rating: UL, CSA: 20A 125VAC/20A 250VAC VDE: 16A 250VAC Countersunk Screw Mount PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 16 amps
- Power Type: AC Power Connector
- Configuration: IEC
-
Supplier: SCHURTER Inc
Description: applications For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 2.5 to 5 kilovolts
-
Supplier: Utmel Electronic Limited
Description: IEC 250 V 6 A Snap In 2 Pole C14 Appliance Inlet Filtered Power Entry Module
- Configuration: IEC
- Features: Power Entry Module
-
Supplier: Qualtek Electronics Corp.
Description: 723WA-15/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.250" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuse holder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 1.5mm PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 10 amps
- Power Type: AC Power Connector
- Configuration: IEC
-
Supplier: SCHURTER Inc
Description: Description Stand alone module 2 - 5 Functions: Appliance Inlet Protection class I, Connector shuttered Line Switch Fuseholder with fuse and neon indicator Version with line filter 6A
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2.5 kilovolts
- Poles: 1 Pole, 2 Poles
-
Supplier: Heilind Electronics, Inc.
Description: FLANGE MOUNT IEC INLET
-
Supplier: Allied Electronics, Inc.
Description: SINGLE PHASE IEC-INLET 15 A PEM, WITH FUSES FAST ON
-
Supplier: Allied Electronics, Inc.
Description: SINGLE PHASE IEC-INLET 16 A PEM, FAST ON WITH RESISTOR
-
Supplier: Allied Electronics, Inc.
Description: 6 AMP HIGH PERF. IEC INLET FILTER W/ EARTH LINE CHOKE
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315842-4303.5205 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: KFC Connector Type: Receptacle, Male Blades - Module Connector Style: IEC 320-C14 ECCN: EAR99 Fake Threat In the
-
Supplier: New Yorker Electronics Co., Inc.
Description: RECEPTACLE, INLET POWER OUTLET
-
Supplier: Americor Electronics, Ltd.
Description: Hooded Male IEC 320 - C 8 Hooded Male IEC 320 - C 6 Hooded Male IEC 320 - C 14
- Power Type: AC Power Connector
- Features: Other
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Condor Electronics, Inc.
Description: IEC-320-C14 (SOCKET) ASSEMBLY PLUG
- Power Type: AC Power Connector
- Configuration: IEC
- Device Type: Plug / Inlet
- Applications: Residential / General-Purpose
-
Supplier: Powell Electronics, Inc.
Description: RECEPTACLE, INLET POWER OUTLET
- Gender: Female / Jack, Male / Plug
-
Supplier: SFCable.com
Description: These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20
- Cord Length: 72 inch
- Male End Type: EN 60320 C20
- Female End Type: EN60320-C19 (IEC-320-C19)
Find Suppliers by Category Top
Featured Products Top
-
that the IEC 60320 standards are accepted globally. The IEC 60320 AC power inlet is the most commonly used means of connecting a detachable cord set to electrical or electronic equipment. By designing an IEC 60320 power inlet into a product, the manufacturer can attach a cord set (e.g. a (read more)
Browse Power Connectors Datasheets for Interpower -
grade inlets and outlets. The use of jumper cord sets allows you to connect your equipment to any worldwide power mains. Interpower offers just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping on in (read more)
Browse AC Power Sources Datasheets for Interpower -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
The Anderson Power SBE Connector Series is an excellent choice for applications including; material handling, motor control, robotics, transportation, traction batteries, and more. SBE can intergrate up to 8 auxiliary contacts for use in power / signal applications. Housings are (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower® is now manufacturing its own IEC 60320 C16 and C18 screw-mount inlets at its Iowa facility. These screw-mount inlets are rated 250VAC 10A international and 250VAC 15A North American. They can be used in applications that require an IEC 60320 C16 inlet to (read more)
Browse AC Power Connectors Datasheets for Interpower -
American. They can be used in applications that require an IEC 60320 C16 inlet to connect to a C15 connector or a C18 inlet to connect to a C17 connector. The C16 snap-in inlets for 1.0mm and 1.5mm thick panels have QD and solder tab options. They are rated for “hot” conditions (read more)
Browse AC Power Sources Datasheets for Interpower
More Information Top
-
Schurter - CG20.6101.151 - Power Products - Power Entry Module Accessories - Allied Electronics
Enhanced Performance Compact RFI Power Inlet Filter IEC Connector , 250 VAC, 50⁄60 Hz, Flange Mount,fuse drawer .
-
Shopping Cart
CONNECTOR , AC POWER INLET IEC 320 SNAP-IN MOUNT, 15A, 250VAC .
-
Power line EMI filters
Standard filters include power entry modules with IEC inlet connectors , plus single and three phase chassis mount units.
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Cisco ASR 1001 Router Overview and Installation [Cisco ASR 1000 Series Aggregation Services Routers]...
The AC power supply input inlet is an IEC connector .
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/hardware/mgx8800_series/installation/guide/8850_ch3.pdf
Input AC power connector IEC 320-type C14 inlet .
-
719W-00/03-QTK | Product Catalog Search Results | Galco Industrial Electronics
CONNECTOR , POWER INLET W/FUSEHOLDER IEC 320, SCREW MOUNT, 10A, 250VAC .
-
PacTec - JM12-IE-039-K - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
IEC Power Connector -C14; Flange Mnt Inlet ; 2.8mm Tab; 15A, 250VAC (UL/CSA .
-
Cisco ASR 1000 Series Router Hardware Installation Guide - Cisco ASR 1000 Series Routers Component Overview [Cisco ASR 1000 Series Aggregation Services Routers...
• AC System—AC power input is an IEC 320-type power inlet , 20A service connector .
-
Accessory Power Systems
Connector locks secure a cord set to an IEC 320 power inlet to prevent accidental power interruption; cord sets can be easily removed without disrupting the connector lock.
-
http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/C220M3_LFF_SpecSheet.pdf
NOTE: AC input connector is an IEC 320 C-14 15A/250VAC power inlet .
Indicates content that may require registration and/or purchase.