Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: This amendment to IEEE Std 802-2014 describes how URN values are allocated in IEEE 802(TM) standards.
-
Description: This amendment to IEEE Std 802-2014 describes how URN values are allocated in IEEE 802(TM) standards.
-
Description: A thoroughly up-to-date resource on IEEE 802 wireless standards Readers can turn to this book for complete coverage of the current and emerging IEEE 802 wireless standards/drafts, including: 802.11 Wireless LANs
-
-
Description: How Uniform Resource Name (URN) values are allocated in IEEE 802(R) standards is described in this amendment to IEEE Std 802(R)-2014. (The PDF of this standard is available at no cost compliments of the IEEE GET program at
-
Supplier: Accuris
Description: Local and Metropolitan Area Networks: Overview and Architecture Amendment 1: Allocation of Uniform Resource Name (URN) Values in IEEE 802 Standards
-
Supplier: Accuris
Description: IEEE Standard for Conformance to IEEE 802.16 Part 4: Protocol Implementation Conformance Statement (PICS) Proforma for Frequencies below 11 GHz
-
Supplier: Accuris
Description: Standards for Local and Metropolitan Area Networks: Common Definitions and Procedures for IEEE 802 Management Information
-
Supplier: Accuris
Description: A Standard for the Transmission of IP Datagrams over IEEE 802 Networks
-
Supplier: Qorvo
Description: The Qorvo GP502 Zigbee-ready IEEE 802.15.4 communications controller is a fully integrated transceiver solution for ultra-low power wireless communications. It is compliant with the IEEE Standard 802.15.4, providing robust spread spectrum data communication with a
- Applications: Mobile / Wireless Systems
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: interface to the host CPU and is designed to support software field upgradable through the communication interface. PD39210 is available in 32 pin, 5 mm x 5 mm QFN package. Additional Features Part of PD39210 + PD39208 chip set Supports IEEE 802.3af and IEEE 802.3at
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: PowerModule
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s PD69201 device is an IEEE® 802.3af and IEEE 802.3at compliant single-port Power over Ethernet (PoE) Manager for use in Ethernet switches to allow network devices to share power and data over the same cable. With minimal external components, the PD69201
-
Supplier: Microchip Technology, Inc.
Description: It complies to IEEE 802.3at PoE standard and is backward compatible to IEEE 802.3af. It can power both existing 10/100/1000Base-T network devices and 1000BaseT devices such as wireless IEEE wireless access points. Additional Features Number of ports: 1 PoE
- Number of Ports: 1
- Data Rate: 1,000 Mbps
- Operating Temperature: -40 to 167 F
-
Supplier: Microchip Technology, Inc.
Description: The midspan is designed specifically to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power, and is also backward compatible and safe to use
- Features: Other
-
Supplier: Qorvo
Description: cost while providing superior performance. It is compliant with the IEEE Standard 802.15.4 and the Bluetooth Core Specification version 4.2 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted data flow. For IEEE
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Qorvo
Description: The Qorvo GP712 System-on-Chip is an IEEE 802.15.4 multi-stack multi-channel communications controller for integration into a Zigbee® node. It is compliant with the IEEE Standard 802.15.4, providing robust spread spectrum data communication with a secure encrypted
-
Description: ISO 29283:2011 specifies the options appropriate for CALM using mobile wireless broadband (MWB) techniques conforming to the IEEE 802.20 air interface and protocol specification recommended by ITU-R M.1801, and specifies the management interface requirements. CALM links are required
-
Supplier: CSA Group
Description: ISO 29283:2011 specifies the options appropriate for CALM using mobile wireless broadband (MWB) techniques conforming to the IEEE 802.20 air interface and protocol specification recommended by ITU-R M.1801, and specifies the management interface requirements. CALM links are required
-
Supplier: Advantech
Description: 8GE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Gigabit ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Description: ISO 25112:2010 selects the options appropriate for CALM using mobile wireless broadband (MWB) techniques conforming to IEEE 802.16, and specifies the management interface requirements. CALM links are required for quasi-continuous, prolonged and short communications between vehicles and
-
Supplier: CSA Group
Description: ISO 25112:2010 selects the options appropriate for CALM using mobile wireless broadband (MWB) techniques conforming to IEEE 802.16, and specifies the management interface requirements. CALM links are required for quasi-continuous, prolonged and short communications between vehicles and
-
Supplier: Advantech
Description: PoE IEEE 802.3af/at 15.4W/30W Power Sourcing Equipment (PSE) for MIO SBC PSE delivers 15.4 W/30 W power to PD Dual / Single port support Compliant with IEEE 802.3 af/at standard Supports wide temperature -40 ~ 85 °C Support Model: MIO-5354, MIO-2364, MIO-5376,
- Operating Temperature: -40 to 185 F
-
Supplier: L-com, Inc.
Description: performance it needs. The included DIN Rail Mount grounding clip allows for quick installation onto any standard 35mm DIN Rail and can also be used to wall mount the protector. Note: The clip must be securely grounded for proper operation. Features Passes Power over Ethernet per IEEE
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: L-com, Inc.
Description: dedicated Shield to Ground protection element. Passes Power over Ethernet+ protocol per IEEE 802.3at. Application Intra-building cable runs VoIP telephone 10/100/1000 Base-T Ethernet equipment IP, network or web cameras Wireless access points, servers and routers
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Allied Electronics, Inc.
Description: compliant and features detection, disconnect, overload and over voltage control function standard. A load diagnostic LED advises by color and/or by blinking whether the injector is active, on, or if there is an error. The Ault PW183 features a desktop style and complies with EMI/RFI
-
Supplier: Advantech
Description: IEEE 802.11 ax/ac/b/g/n, Bluetooth 5.3 HS, 1Tx/1Rx, WEP 64/128-bit, WPA/WPA2/WPA3, 802.1x, -40 to 85°C, compatible with NXP platforms. IEEE 802.11 ax/ac/b/g/n + Bluetooth 5.3 HS standard 1T1R SDIO interface in M.2 form factor Industrial grade operating
-
Supplier: L-com, Inc.
Description: mounted to a wall or 35mm DIN rail (DIN rail clip included and functions as ground connector) Passes Power over Ethernet++ protocol per IEEE 802.3bt. Shielded RJ45 jack to pass system shield through. Application 10/100/1000 Base-T Ethernet equipment Intra-building cable runs IP,
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Advantech
Description: Standard MIB IXM function enables fast deployment Security:802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption),HTTPS,SSH and SNMPv3 Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP 48VDC power input (46-57 VDC for POE af , 53 -57
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: ISO 13400-3:2016 specifies the vehicle communication interface and test equipment requirements for a physical and data link layer based on IEEE 802.3 100BASE-TX. This interface serves as the physical basis for IP-based communication between the vehicle and test equipment. This document
-
Description: IEC/TR 62652:2010(E) is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling, used to support IEEE 802.3af (Power-over-Ethernet (PoE)) applications.
-
Supplier: CSA Group
Description: IEC/TR 62652:2010(E) is intended to provide information on the effects of engaging and separating under electrical load on the connector interfaces in cabling, used to support IEEE 802.3af (Power-over-Ethernet (PoE)) applications.
-
Description: This document defines YANG data models for IEEE Std 802.3 Ethernet.
-
Supplier: Belden Inc.
Description: The RPI-P1-8PoE is a DIN-rail mountable DC-only input PoE injector with built-in PoE+ functionality. It provides 8x RJ45 Ethernet ports for data input and 8xRJ45 Ethernet ports with PoE+ according to standard IEEE802.3at.
Find Suppliers by Category Top
Featured Products Top
-
Compatibility Standards IEEE Foundations for Smart Grid IEEE LAN/MAN 802® Standards (read more)
Browse Codes, Standards, and Regulations Datasheets for IEEE - Institute of Electrical and Electronics Engineers, Inc. -
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
: Multi-Channel capability allows operating in up to 3 IEEE 802.15.4 PANs on different channels enabling Zigbee and Matter on separate channels ensuring RF performance. Antenna Diversity for Bluetooth Low Energy and IEEE 802.15.4 enables increased effective (read more)
Browse RF Modules Datasheets for Qorvo -
both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires in a n Ethernet cable. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
through standards like 802.1CB, IEC-62439-2 2016 MRP, and HSR/PRP, while time distribution capabilities include 802.1AS-2020 (gPTP), IEEE1588:2019, and 1PPS In/Out. Efficient power management is ensured with 802.3az (EEE) and Wake-on-LAN (WoL) capabilities. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Compliant with IEEE 802.3af/at/bt standards, providing a total power budget of up to 360W and delivering up to 90W per port for data and power delivery to end devices on a single cable. Supports automatic power class detection, power priority, and feeding power budget control to optimize power delivery and reduce energy consumption. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
and sensors only Enable fast OS boot with "QuickBoot" in about 3 seconds when the sensor detects a problem Establish a Wi-Fi connection at a high speed in 0.01 second in accordance with the "IEEE 802.11ai" standard Transfer large data to the server in a short time with Wi (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
Also known as the IEEE 802.3bw standard, and previously known as BroadR-Reach, the 100 BASE-T1 is an automotive Ethernet standard that uses unshielded single pair or twisted wires to transmit and receive data at 100 Mbps. This single pair ethernet cable was developed to meet (read more)
Browse Ethernet Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
The Use of Surge Protection Devices in IEEE 802.3at (PoE+) Applications (.pdf)
In September 2009, IEEE ratified Standard 802.3at, revising the original Power over Ethernet (PoE) 802.3af. Now known as Power over Ethernet+ (or PoE+), the new standard increases the utility of an Ethernet port by delivering higher power levels as well as dynamically controlled power. This opens
-
Planet Analog: A Look at the Many Lives of Ultra-Wideband (UWB) Standard
Where the first iteration of UWB was based on IEEE 802.15.3 and was really targeted toward a short-range wireless media standard, UWB reemerging in 2014 was based on IEEE 802.15.4a with a different vision of providing Internet-of-Things (IoT) location services and short-range wireless data transfer
-
Stay Connected with the Next Generation of Wireless
802.11n standard (published in 2009) offers blazing data rates of up to 300 Mbps. 802.11b only supports a mere 11 Mbps while 802.11a and 802.11g top out at 54 Mbps each. If you're looking to deploy a reliable and secure wireless network for high-bandwidth applications, IEEE 802.11n is for you.
-
Smart Computing Article - Options Aplenty For Wireless Networks
where the router is located. This is why greater range capability is important, even though you might not have any plans to travel 300 feet or more from your router. The First Widespread Wireless Standard: IEEE 802.11b The 802.11b standard is the one that put wireless networking on the map for many
-
White Space - Potentials and Realities
White Space is the common term used. when referring to the reuse of the guard. bands (white space) in the digital TV. spectrum for the purpose of broadband. Wi-Fi (R). networking. The formal standards. for this are IEEE 802.11af (White-Fi) and. IEEE 802.22 (Wi-Far TM). There are several very
-
Smart Computing Article - Configure Your Notebook For Access On The Road
of creating a connection using each of the three methods. Wi-Fi is another name for the IEEE (Institute of Electrical and Electronics Engineers) 802.11 standard. This standard makes it possible for users with Wi-Fi products to use them with other Wi-Fi hardware, regardless of brands. Put another way
-
Surge Protection Technology Used in Power over Ethernet (PoE) Protection 9.(.pdf)
and PoE+ in open-air environments are subjected to large surge currents, and protection must be installed to prevent damage. This paper will outline the components, standards and grounding used in PoE protection. The two main standards for PoE are IEEE 802.3af and 802.3at. These standards relate
-
Atmels' USB Wireless LAN Media Access Controller
Atmel's AT76C503A is a single-chip USB controller that provides all the processing and functionality required for the Media Access Control (MAC) protocol of wireless LANs at up to 11 Mbps. It focuses on, but is not limited to the IEEE 802.11b (Wi-Fi) standard. The AT76C503A provides a glueless
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
.11n market Semiconductor maker Marvell Technology Group Ltd. said that its TopDog line of 802.11n IEEE draft-compliant chips has been selected by D-Link Inc. for its draft 802.11n product offerings. Court nears verdict in Rambus vs. Hynix dispute A decision in the long and bitter patent lawsuit
-
Mornsun Power Solutions for 5G Wireless
on the IEEE 802.11ac wireless networking standard, promises internet access speeds up to three times faster than 4G.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
away from being able to sample a version of its Centrino mobile computing platform that can support the IEEE 802.11a wireless LAN standard, according to a report from WR Hambrecht and Co. LLC. An analyst from the financial services company concludes that this gives wireless LAN chipset vendors
More Information Top
-
IEEE Standard for Local and metropolitan area networks: Media Access Control (MAC) Bridges
Use of existing protocols and mechanisms, defined in IEEE 802 standards and elsewhere. b.
-
WI-FI TM, BLUETOOTH TM, ZIGBEE TM AND WIMAX TM
Similarly to other IEEE 802 standards , IEEE 802.11 focuses on the two lowest sublayers of the ISO model (interconnection of the open systems), the physical layer (PHY) and a data link layer containing the MAC sublayer and the LLC) as shown …
-
The History of WiMAX: A Complete Survey of the Evolution in Certification and Standardization for IEEE 802.16 and WiMAX
Additionally, IEEE 802 standards are added six months after publication to the IEEE Get 802 program for public download from the Internet, free of charge.
-
Internetworking
An architecture should be created consistent with the existing IEEE 802 standards .
-
WiMAX Networks
In license exempt bands, the duplexing method used is always TDD as it is provisioned to ensure better coexistence with the existing IEEE 802 standards .
Indicates content that may require registration and/or purchase.