-
Supplier: United Performance Metals
Description: Inconel X750 is a nickel-chromium precipitation-hardening alloy suited for high strength at temperatures above 1300 Farenheit, with useful strength up to 1800 Farenheit. This alloy also has excellent properties and ductility at cryogenic temperatures. Applications include structural members
- Overall Width / OD: 0.25 to 48 inch
- Overall Thickness: 0.037 to 0.066 inch
- Overall Length: 96 to 120 inch
- Specifications: AMS, UNS
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: into mechanical work or kinetic energy. Advantages of multi turn wave springs with shim end inconel Inconel X-750 alloy has good corrosion resistance and oxidation resistance below 980 °C, high strength below 800 °C, good relaxation resistance below 540 °C, and good
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire
- Features: Other / Specialty
-
Description: Inconel X750 Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5542, AMS 5598, AMS 5667, AMS 5671, AMS 5698, AMS 5699, MIL-N-7786 INCONEL® X750 ALLOY DESCRIPTION Alloy X750, with the addition of titanium and aluminum, is a nickel-chromium precipitation-hardenable alloy
- UNS Number: 7,750
- Tensile Strength (UTS, Break): 135,000 to 150,000 psi
- Elongation: 20 %
- UNS N Number: 7,750
-
-
Supplier: Accuris
Description: Performance Specification for Inserts, Screw Thread, Metric, Screw-Locking Helical Coil, AMS 7246 (Inconel X750), Silver Coated
-
Supplier: Accuris
Description: Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
-
Supplier: Accuris
Description: Aerospace series \x96 Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
-
Supplier: Accuris
Description: Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy Ni-PH2801 (Inconel X750)
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: stainless steel stands up well in a variety of atmospheric environments. Heat Resistance: 718 Nickel-Chromium alloy is precipitation hardenable, has high creep-rupture strength, and is suitable for high temperatures to about 700°C. Easy to solder with excellent solderability. Inconel 718
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 68.521765953228 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.755 inch
- Thickness / Working Height: 0.073 inch
- Number Size: 3/8"
-
Supplier: Arnold Magnetic Technologies
Description: Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure
- Overall Width / OD: 4 to 17.5 inch
- Overall Thickness: 0.00008 to 0.025 inch
- Tensile Strength (UTS, Break): 165,000 psi
- Yield Strength (YS): 152,000 psi
-
Supplier: Allied Electronics, Inc.
Description: Clip, Test; Threadless; Stainless Steelor Inconel X; Thermoset Plastic
-
Supplier: Ferguson Perforating
Description: Inconel refers to a family of high strength nickel-chromium-iron alloys, e.g. Inconel 600 contains 72% nickel, 16% chromium and 8% iron. Other versions of Inconel exist, e.g. Inconel 750 has a small percentage of titanium and aluminum added for hardenability.These
- Metal: Nickel / Nickel Alloys
- Features: Other, Other Metal
- Pattern: Staggered, Straight
-
Supplier: Lee Co. (The)
Description: into the surrounding material, forming independent seals and retaining rings. Sizes range from 2.5 to 8 mm. Features Plug Diameter: 7.50 mm Max. Sealable Passageway Diameter: 6.7 mm Proof Pressure: 167 MPa Plug Material: Stainless Steel Housing Material: Inconel, Monel, MP35N, Stainless
- Features: Other
- Shape / Application: Round
- Material: Steel - Stainless
-
Supplier: Lee Co. (The)
Description: found in the oil and gas industry. This plug uses a metal-to-metal seal for high pressure applications. It is both removable and reusable, providing easy access to sealed passageways . Sizes range from 0.19 to 0.75 inches. Features Plug Diameter: 0.750 inches Max. Sealable Passageway
- NPT Thread: 3/4 NPT
- Features: Other
- Shape / Application: Round
-
Supplier: Daemar Inc.
Description: High temerature carbon yarn with inconel wire braided over a resilient core thoroughly impregnated with graphite and corrosion inhibitor. Construction: Braid over core Temp: to 1200 ºF (650 ºC) - steam pH: 1 - 12 Pressure: to 2500 psi
- Cross Sectional Size: 0.75 inch
-
Supplier: Daemar Inc.
Description: Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be
- Inside Diameter: 0.761811435 inch
- Outside Diameter: 1.37007948 inch
- Washer Type: Belleville Washer
-
Supplier: Daemar Inc.
Description: Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be
- Inside Diameter: 1.774016706 inch
- Outside Diameter: 3.170867854 inch
- Washer Type: Belleville Washer
-
Supplier: AENOR
Description: Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
-
Supplier: Lee Co. (The)
Description: vented from a side port to remove air from a hydraulic system or safely release trapped gas. A.F.O. plugs are removable and reusable, providing easy access to sealed passageways. Features Plug Diameter: 0.750 inches Max. Sealable Passageway Diameter: 0.535 inches Proof Pressure: 50,000 psi
- NPT Thread: 3/4 NPT
- Features: Other
- Shape / Application: Round
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 69 is used for gas tungsten arc and gas metal arc welding of Inconel Alloy 722 and Inconel X-750. Typical applications for filler metal 69 include gas turbine and aircraft parts such as turbine blades, vanes, discs and springs.
- Diameter / Thickness: 0.02 to 0.125 inch
- Tensile Strength (UTS): 125,000 psi
- Yield Strength: 90,000 psi
- Elongation: 5 %
-
Supplier: AENOR
Description: AEROSPACE SERIES. INSERTS, SCREW THREAD, HELICAL COIL, SELF-LOCKING, IN HEAT RESISTING NICKEL BASE ALLOY NI-PH2801 (INCONEL X750), SILVER PLATED.
-
Supplier: Daemar Inc.
Description: Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and
- Cross Sectional Size: 0.75 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Bourdon Tube in Inconel X-750 All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High Impact Resistant Cycolac Case Needle Edged Pointer Adjustable Zero Set-Point One Moving Part
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Helically Wound Bourdon Tube in Inconel X-750 All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High Impact Resistant Cycolac Case Needle Edged Pointer Adjustable Zero Set-Point One Moving Part
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.755 inch
- Thickness / Working Height: 0.058 inch
- Number Size: 3/8"
-
Supplier: American Belleville
Description: magnetic. Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic. Traditional applications for American Belleville Flange Washers include: Pipe Flanges Heat
- Inside Diameter: 0.773 inch
- Outside Diameter: 1.37 inch
- Thickness / Working Height: 0.19 inch
- Number Size: 3/4"
-
Supplier: Stellar Technology
Description: vibration. “Application-Solutions” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilities The brief specifications listed on the back are but a few of the more important parameters of interest; make
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, RS232 / RS485
- Media: Gas, Liquid
-
Supplier: Stellar Technology
Description: vibration. “Application-Solutions” we provide include the following: • Inconel construction for H2S or saltwater service • Dual pressure and temperature outputs • PC/PDAcompatibilities • OEM Customization The brief specifications listed on the back are but a few of the more important
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, RS232 / RS485
- Media: Gas, Liquid
-
Supplier: AENOR
Description: Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy Ni-PH2801 (Inconel X750) (Endorsed by Asociación Española de Normalización in June of 2018.)
-
Supplier: Universal Wire Works Inc.
Description: alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 110,000 psi
- Elongation: 30 %
- Approvals / Conformance: AWS
-
Supplier: Honeywell Test & Measurement
Description: X-750, or optional NACE-compliant Inconel® 718, allowing for use with abrasive and corrosive media. The Honeywell proprietary stainless steel electrical connection provides enhanced secondary pressure containment. Special assembly processes provide enhanced shock and vibration
- Working Pressure Range: 20,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Senior Aerospace Metal Bellows
Description: seal typically uses a double bellows arrangement. Pressure capability Dome charge pressure: 1000 to 15,000 PSIG Injection gas pressure: 1,000 to 15,000 PSIG Cycle life capability 20,000 Cycles Minimum Materials Inconel 718/625 (Bellows) Incaloy 945/945X (Housing)
- Applications: Aerospace
- Materials: Inconel®
- Shape: Round
-
Supplier: OMEGA Engineering, Inc.
Description: up to 221F (105C). Overbraiding Any standard item can be overbraided with tinned copper, stainless steel or Inconel upon request. Special Orders Multipair extension cable can be made to order with insulation to suit your installation requirements. Consult Sales Department on pricing and
- Features: Cable Assembly, Other, Polyvinyl Chloride (PVC)
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
- Application: Extender Cable
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools SAFE-T-CABLE INCONEL .032 X 18"
Find Suppliers by Category Top
Featured Products Top
-
operational disruptions. Innovative Solution with Inconel X750 To address this challenge, our engineering team developed a spring using Inconel X750, a nickel-based superalloy known for its high strength and resistance to extreme temperatures. The resulting design featured a large (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies Inconel X-750 Oil & Gas Springs When a big oil and gas company required specialized Inconel X-750 wave springs, they knew just who to call: Coiling Technologies, a recognized leader in manufacturing springs with high-performance alloys. Inconel X-750 is a (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
When a big oil and gas company required specialized Inconel X-750 wave springs, they knew just who to call: Coiling Technologies, a recognized leader in manufacturing springs with high-performance alloys. Inconel X-750 is a precipitation-hardened nickel-chromium alloy and is highly valued for (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
Coiling Technologies Inconel X-750 Oil & Gas Springs When a big oil and gas company required specialized Inconel X-750 wave springs, they knew just who to call: Coiling Technologies, a recognized leader in manufacturing springs with high-performance alloys. Inconel X (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
-10 torr.) to 60,000 psi Functional temperature range: Cryogenic to 1400°F (760°C) Typical leakage rate: 1E-8 sccs He/mm circ. Material Options: Inconel 718 (AMS 5589, 5596, 5662) Inconel X (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
operational disruptions. To address this challenge, our engineering team developed a spring using Inconel X750, a nickel-based superalloy known for its high strength and resistance to extreme temperatures. The resulting design featured a large Inconel Spring with the following specifications (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
: Inconel® X-750 Spring Soft seat Custom sizing low flow Severe service trim Stellite trim RTJ Ends Trim Options: Nickel-Aluminum Bronze Monel® Stainless Steel Duplex SS (read more)
Browse Check Valves Datasheets for DFT Inc. -
Inconel® X-750 spring Spring-assisted silent closing, non-slam Zelon® "O" body ring Body guided disc Tight shut-off lapped disc & seat Simplified construction - 5 parts Easy maintenance Versatile Options (read more)
Browse Check Valves Datasheets for DFT Inc. -
provide it in commercially viable volumes. The available sizes range from 0.001 - 0.197" (0.025 - 5.00 mm) diameters. Making it ideal for small to medium size springs. This alloy has superior performance at elevated temperatures over Inconel X750 or Inconel 718 which are common grades utilized in (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
closing 1/2" to 3" Line size ASME 150 and 300 316 Stainless Steel Construction Raised Face Flanged ends Inconel X-750 spring Electron beam welded body Meets B16.34 Horizontal or vertical installation Body (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Preliminary report, A-6 tie rod test
• INCONEL X 750 REGULAR TIE RODS X INCONEL X 750 INSTRUMENTED TIE RODS (E)®YIELDED OR FRACTURED .
-
Materials properties data book. Volume I. Introduction and light metals
DESIGNATIONS INCONEL X SUPERSEDED BY INCONEL X 750 .
-
Landolt-Börnstein
… 20 Cr 15 Mo 5 Al 4,5 Ti (Nimonic 105); 14 NiCr 15 CO 15 Al 5 Mo 4 W 4 Ti (Nimonic 11 5); 15 NiCr 15 Fe 7 Ti 2,3 AlNb / Ta (Inconel X, Inconel X 750 ).
-
Elektronenmikroskopische Untersuchungen von durch flüssiges Natrium von 600°C an austenitischen Edelstählen und Nickellegierungen hervorgerufenen Korrosionsers...
Inconel X 750 .
-
Strain-tolerant cable using Bi-2212 superconductor
Six strands of Bl-2212 are cabled around a thtn-walled Inconel X 750 tube and then sheathed In an outer armor that Is drawn onto the 6- .
-
Werkstoff‐ und Korrosionsprobleme in wäßrigen Lösungen bei hohen Temperaturen und Drücken
Auch andere Nickelbasislegierungen zeigten Spannungs- rakorrosion in hochreinem Wasser, z. B. 80Ni-20Cr, Hastel- loy B (Ni-28Mo-SFe) und Inconel X 750 (Ni-lSCr-7Fe-2,S Ti-lAl) (14,64, 71).
-
Cavitation in creep
Grain-boundary precipitates have been shown to reduce void formation in Nimonic 80 A by Weaver [4] and in other nickel alloys [108], including the recent work on Inconel X 750 by Venkiteswaran, et aL [109].
-
Stress management of HTS conductor
By using a compliant thin wall tube made of Inconel X 750 in the center of the CIC the strands of the cable are protected from the accumulated Lorentz stress.
-
Neutron irradiation effect on the fracture toughness of 18Cr-10Ni-Ti steel and metal of its welds
In that work, it was found that, when testing irradiated (16 dpa) Inconel X 750 steel, crack jumps took place during each cycle of partial unloading, making it impossible to use the method of partial unloading to measure the crack length during …
-
Korrosion unter Erdöl‐ und Erdgasförderbedingungen bei extrem hohem H 2 S‐Gehalt. Werkstoffauswahl und praktische Bewährung
Spiralfeder Skherheitsventil Inconel X 750 .
Indicates content that may require registration and/or purchase.