-
Supplier: DME Company
Description: EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts prior to assembly, packaging, painting or finishing. The Ion Air Gun neutralizes
- Input Voltage: 115 VAC, 230 VAC
- Ionizer type: Benchtop, Blow Off Gun
- Features: Quiet Operation
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed air
- Ionizer type: Blow Off Gun
-
-
Supplier: NRD, LLC
Description: Eliminating static to reduce dust attraction can result in less rework and fewer dust related defects for higher profitability. NucleJet™ II offers a highly reliable, anti-static blow-off gun to discharge critical surfaces before key molding and finishing operations. It is ideal for molders
- Ionizer type: Blow Off Gun
- Features: Replaceable Emitter
-
Supplier: EXAIR
Description: EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts prior to assembly, packaging, painting or finishing. The Ion Air Gun neutralizes
- Number Of Emitters: 1
- Input Voltage: 1-20kV DC, 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
-
Supplier: PTB Sales, Inc.
Description: PTB Sales toll free: 866-332-0500
-
Supplier: EXAIR
Description: Compressed Air Tubing for the Intellistat Ion Air Gun is available in 10' and 20' lengths. The Model 8500 Intellistat Ion Air Gun ships with a Model 902196-10 10' Compressed Air Tube. 10' thru 20' lengths can be ordered separately.
- Maximum Inside Diameter / Size: 0.1574804 inch
- Design Units: English, Metric
-
Supplier: Newark, An Avnet Company
Description: Top Gun Blow-off Gun, 14 cable
-
Supplier: Newark, An Avnet Company
Description: COBRA GUN 40 FT
-
Supplier: PTB Sales, Inc.
Description: PTB Sales toll free: 866-332-0500
-
Supplier: Newark, An Avnet Company
Description: Optional Footswitch for the 6115 AirForce Ionizing Blow-off Gun (8 cable)
-
Supplier: RS Components, Ltd.
Description: 18V XR Li-Ion Grease Gun
-
Supplier: DME Company
Description: Exair's Ion Air Cannon neutralizes static electricity and cleans at distances up to 15 feet (4.6m) with no moving parts. It is ideal for those hard to reach spaces or confined areas that require a concentrated flow of static eliminating ions. With an optional pressure regulator, the
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 230 VAC
- Ionizer type: Benchtop, Blow Off Gun
-
Power Supplies - A2A5G Power Supply 230Vac 50Hz 5.1Kv For Cobra Ionized Air Gun Simco-Ion -- 84X8788Supplier: Newark, An Avnet Company
Description: A2A5G POWER SUPPLY 230VAC 50HZ 5.1KV FOR COBRA IONIZED AIR GUN
-
Supplier: Nex Flow Air Products Corp.
Description: The LG “Light-weight Gun” Ionizing Air Gun The HAUG LG ionizing air gun is light weight and easy to handle with its service-friendly handling, is a peerless innovation in the field of elimination of dust and charges. Heavy-duty users and others will appreciate its lightweight at
- Input Voltage: 1-20kV DC
- Ionizer type: Blow Off Gun
- Features: Quiet Operation
-
Supplier: Terra Universal, Inc.
Description: Quickly and safely neutralizes static surface charges to protect sensitive parts against electro-static discharge Provides a burst of clean air or nitrogen to dislodge and remove particles held by static attraction Low-voltage power supply provides intrinsically balanced stream of ions with
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
-
Supplier: Hiden Analytical
Description: Low power, high brightness, surface ionisation source coupled to a compact ion column, providing high performance in a small package.
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Input voltage: DC24V · Output voltage:2200V · Ion generated way: High frequency AC type/68KHz · Ion balance: Automatic ion balance system 0±15V · Air pressure application range(MPa): 0.1-0.5MPa · Power consumption:
- Input Voltage: 12-24 VDC
- Ionizer type: Blow Off Gun
-
Supplier: Hiden Analytical
Description: Static and Dynamic SIMSAuger Electron SpectroscopyIon Beam SputteringSurface Science StudiesRastering / Depth Profiling
-
Supplier: HiTek Power Ltd.
Description: High reliability Computer controlled Supports tungsten & LaB6 filaments Fibre optic communications link Applications: Scanning electron microscopes Electron beam Lithography Focussed ion beam lithography Semiconductor inspection/repair Transmission microscopy Ion beam etching
- Type: High Voltage Power Supply
-
Description: ISO 23830:2008 specifies a method for confirming the repeatability and constancy of the positive-ion relative-intensity scale of static secondary-ion mass spectrometers, for general analytical purposes. It is only applicable to instruments that incorporate an electron gun for
-
Supplier: CSA Group
Description: ISO 23830:2008 specifies a method for confirming the repeatability and constancy of the positive-ion relative-intensity scale of static secondary-ion mass spectrometers, for general analytical purposes. It is only applicable to instruments that incorporate an electron gun for
-
Supplier: Larson Electronics LLC
Description: Tactical LED Flashlight with 180 lumen output, and vehicle Or wall) mount "drop in charging cradle". This LED flashlight is unique in its high quality construction, 2 on/off push buttons (at the head and tail) and the "drop in charging cradle". This LED flashlight contains a lithium ion
-
Supplier: RS Components, Ltd.
Description: Zero stat gun with ion detector
- Ionizer type: Blow Off Gun
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: VIPER ION GUN
-
Description: Faraday cup to measure the ion current; the other involves imaging methods. The Faraday cup method also specifies the measurements of current density and current distributions in ion beams. The methods are applicable for ion guns with beams with a spot size below ~1 mm in
-
Supplier: CSA Group
Description: Faraday cup to measure the ion current; the other involves imaging methods. The Faraday cup method also specifies the measurements of current density and current distributions in ion beams. The methods are applicable for ion guns with beams with a spot size below ~1 mm in
-
Supplier: DigiKey
Description: FILTER RPLC ION GUN PK OF 3
- Process Capability: Soldering Equipment
-
Supplier: RS Components, Ltd.
Description: 18V XR Li-Ion Grease Gun GB
-
Supplier: Integrated Engineering Software
Description: for over 20 years. Applications include: Charged Particle Trajectories Ion mobility spectroscopy Ion traps Ion mass spectrometers Time of flight Deflector plates Microchannel plates Multipaction Photomultiplier tubes Charged Particle Beams Electron guns Ion
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOGIC CORDLESS SCANNER, RECHARGEABLE LITHIUM-ION 2200 MAH BATTERY, 36 SCANS PER SECOND, 4.75-14 V DC, YELLOW/TWILIGHT BLACK, (REQUIRES CRADLE POWERCABLE). FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: RS Components, Ltd.
Description: IRON,SOLDERING,LI ION BATT,USB,12W
- Equipment Type: Gun / Iron / Torch
- Process Capability: Soldering Equipment
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BARCODE TERMINAL, GUN GRIP, COLOR DISPLAY, 53 KEY KEYPAD, WINDOWS CE 5.0 OPERATING SYSTEM, BLUETOOTH/802.11 A/B/G RADIO COMMUNICATION, 64 MB RAM, 64 MB ROM, 2200 MAH LITHIUM ION BATTERY, (MC93P-GSFDG4NA). FREE 2 YEAR RADWELL WARRANTY
-
Description: instruments used in either direct or differential mode, where the resolution is less than or equal to 0,5 % and the modulation amplitude for the differential mode, if used, is 2 eV peak-to-peak. It is applicable to those spectrometers equipped with an inert gas ion gun or other method
-
Supplier: CSA Group
Description: instruments used in either direct or differential mode, where the resolution is less than or equal to 0,5 % and the modulation amplitude for the differential mode, if used, is 2 eV peak-to-peak. It is applicable to those spectrometers equipped with an inert gas ion gun or other method
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms. Rated Class 5 for ISO 14644-1 and controlled environments, the Intellistat has secured a patent highlighting it’s (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR
More Information Top
-
Experimental Innovations in Surface Science
Ion Gun Based on Bayard-Alpert Gauge . . . . . . . . . . . . . . .
-
Auger- and X-Ray Photoelectron Spectroscopy in Materials Science
Ion Gun ...............................................................
-
Inertial Electrostatic Confinement (IEC) Fusion
Hirsch Ion Gun Injected Experiment . . . . . . . . . . . . . . . . .
-
In‐depth distribution analysis of non‐flat surfaces
Abstract Comparison studies of plasma and ion gun sputtering on several types of non‐flat surfaces (Au‐plated Mo wires, W spheres) have shown a superior uniformity of lateral erosion in plasma sputtering.
-
Improving the ion current density distribution from a gridless ion source by optimizing the orientation
A grid oftarget points is introduced immediately in front ofthe holder and in turn we aim the ion gun towards each of these.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/23060/iongunoperations00wern.pdf?sequence=1
Ion gun operations at high altitudes .
-
Radial space potential measurements in the central cell of the tandem mirror experiment with a heavy-ion-beam probe
Ion Gun Filament .
-
Transmission Electron Microscopy
The prechamber is fitted with an ion gun to clean the sample before the surface is analyzed.
-
Electron Microscopy
(H) The positioning tool, for the positioning of small objects (e.g., ion gun and grid holder) behind the knives.
-
On the influence of crater geometry on depth resolution of AES and XPS profiles of tantalum oxide films
Indeed for practical reasons such as ion gun configuration and increasing sputter time the sputter crater area cannot be increased above a certain value.
Indicates content that may require registration and/or purchase.