Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Data-Linc Group
Description: its corresponding legacy Ethernet connectivity SRM6220, SRM6210E and SRM6200E versions. Like its predecessors, the SRM6230 Ethernet radio module employs SmartSpectrumTM FHSS (Frequency Hopping Spread Spectrum) technology. Along with operating in the 900MHz ISM frequency band,
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Data-Linc Group
Description: its corresponding Ethernet legacy SRM6320, SRM6310E and SRM6300E versions. Like its predecessors, the SRM6330 Ethernet radio module employs SmartSpectrumTM FHSS (Frequency Hopping Spread Spectrum) technology. Along with operating in the 2.4 GHz ISM frequency band, customers
- Maximum Output Power: 500 milliwatts
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Richardson RFPD
Description: This wireless extension board for Xplained PRO is targeted for evaluating the features of the multi-band radio transceiver AT86RF215. Two SMA connectors for operation at sub-1 GHz (389.5 - 510MHz, 779 - 1020MHz) and 2.4GHz Uses a Balun in Sub-1 GHz path and no Harmonic Rejection Filter
- Category: Development Suite / Kit
-
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules SiRFstar IV SIP GPS Receiver Module (ROM Version) Size 9.5mm x 10.5mm x 2.4mm
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 802.11 b/g/n WiFi Radio SiP plus etched antenna. Certified FCC/IC/CE
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2Mbps 802.15.4,General-purpose ISM>1GHz 2.4GHz SPI QFN-32-EP(5x5) RF Transceiver ICs ROHS
- Data Rate: 2,000 kbps
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point
- Maximum Output Power: 1,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
- Features: Point-to-Multipoint, Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point
- Frequency Band: 900 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 433 to 436 MHz
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 868 to 870 MHz
-
Supplier: Microchip Technology, Inc.
Description: mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 927164-MICRF600Z TR Series: RadioWire® Operating Temperature Range: -20°C ~ 75°C Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount Package: Reel - TR Package: Module
- Operating Temperature: -20 to 75 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: alarms and industrial networks. The module combines the ATSAMR30E18A SiP (System-in Package) with Cortex M0+ MCU with 256KB Flash, 40KB RAM and a Sub-GHz radio, all in a compact, regulatory-certified 12.7mm x 11.0mm design. It supports IEEE 802.15.4 PHY based protocols such as 6LoWPAN,
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Telit IoT Solutions, Inc.
Description: data links for up to 10Km in range. LE modules organize in a "Star Network" topology over a Telit proprietary protocol. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF
- Operating Frequency: 863 to 870 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 25 to 335 mA
- TJ: -40 to 85 C
-
Description: applications; - advertising signs; - decorative lighting; - emergency signs. Excluded from the scope of this document are: - components or modules intended to be built into lighting equipment and which are not user-replaceable; - lighting equipment operating in the ISM frequency bands
-
Supplier: CSA Group
Description: applications; - advertising signs; - decorative lighting; - emergency signs. Excluded from the scope of this document are: - components or modules intended to be built into lighting equipment and which are not user-replaceable; - lighting equipment operating in the ISM frequency bands
-
Supplier: Telit IoT Solutions, Inc.
Description: functions Telit unique Download Over The Air (DOTA) feature Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in
- Operating Frequency: 863 to 870 MHz
- Data Rate: 19.2 kbps
- TJ: -40 to 85 C
- Sensitivity: -110 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: in-home display Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innova¬tive solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency
- Operating Frequency: 169.4 to 169.475 MHz
- Data Rate: 2.4 to 19.2 kbps
- Bias / Operating Current: 34 to 730 mA
- TJ: -40 to 85 C
-
Supplier: TOP-electronics USA
Description: nanotron MN03SWBLE, swarm bee LE v3 module Embedded 2.4 GHz Chirp Radio Location Awareness and Concurrent Wireless Communication swarm bee LE V3 integrates nanotron’s location RF-Chip, nanoLOC, and is complemented with embedded accelerometer and temperature sensors. With low external
- Applications: Mobile / Wireless Systems
-
Supplier: Telit IoT Solutions, Inc.
Description: The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They operate in the 433 MHz and 868 MHz bands and feature low power standby mode, efficient
- Operating Frequency: 863 to 870 MHz
- Data Rate: 38.4 kbps
- Bias / Operating Current: 26 to 45 mA
- TJ: -40 to 85 C
-
Supplier: Data-Linc Group
Description: great advantage of using radios with connections for I/O devices is simplicity. Whenever remote intelligence is not required, the radios are a straight-forward way to interconnect devices not sharing the same communication protocol or that do not have a communication port. Features
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Data-Linc Group
Description: (mirroring) by using the PLR6430 radios for the entire network, or use the alternative option of an I/O to protocol solution implemented by using the PLR6430 I/O units at the remote sites and Data-Linc’s unique PLR6435 protocol to I/O Master, a companion radio with serial and Ethernet
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65337-11 is being discontinued and is not recommended for new designs. Skyworks SKY65337 is a high-efficiency, front-end module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 8 x 8 millimeter multi-chip module (MCM) contains a 2400-2500 MHz
- Output Power( P1dB): 10.5 to 20.1 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 3 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65336-11 is being discontinued and is not recommended for new designs. The SKY65336-11 is a high efficiency, 8 x 8 millimeter multi-chip front-end module (FEM) for ZigBee and other 2.4 GHz industrial, scientific and medical (ISM) band applications. The FEM is comprised
- Output Power( P1dB): 10 to 20 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 3 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY66115-11 is being discontinued and is not recommended for new designs. The SKY66115-11 is a highly integrated front-end module (FEM) designed for range extension and smart metering applications in the 400 to 510 MHz range. The device is provided in a 4 x 4 mm, 16-pin MCM
- Output Power( P1dB): 20 dBm
- Minimum Operating Voltage: 2.5 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
Supplier: CAS DataLoggers
Description: reliable communication and outdoor enclosures to satisfy a variety of measurement and monitoring applications. SIGFOX, which uses Ultra Narrow Band (UNB) radio technology operating in the license-free ISM radio bands, has the advantage of covering larger areas than other fixed
- Operating Temperature: -40 to 149 F
- Features: Data Acquisition Instrument / System, Input Module, Instrumentation Amplifier, Stand Alone, Strain Gauge / Bridge Input
- Application: Environmental, Weather / Meteorology
- User Interface: None
-
Supplier: TOP-electronics USA
Description: LM843-8436, WiFi 802.11ac / Bluetooth® 5.0 2T2R Combi USB Module with 2x RF Line Out Released under BT5.0, the products hardware is compliant to Bluetooth® 5.0 and offers Dual Mode compatibility with both Classic; 2.1 / 3.0 / 3.0+HS using either BR/EDR radio’s and Low Energy [LE]
- Features: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
- Interface: USB
-
Supplier: TOP-electronics USA
Description: LM843-8430, WiFi 802.11ac / Bluetooth® 5.0 2T2R Combi USB Module with 2x IPEX (u.Fl) connectors Released under BT5.0, the products hardware is compliant to Bluetooth® 5.0 and offers Dual Mode compatibility with both Classic; 2.1 / 3.0 / 3.0+HS using either BR/EDR radio’s and Low Energy
- Features: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
- Interface: USB
-
Supplier: OMEGA Engineering, Inc.
Description: RS-485 and radio devices accordingly. The OMWT-XREC-MOD can be placed in a network of RS-485 devices and appear as a slave repeater of remote RS-485 devices or it can be placed in a network of one or many RS-485 slaves and act as the RS-485 repeater of a remote master. The radio
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
-
Supplier: Microchip Technology, Inc.
Description: ATZB-RF-212B-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF212B 700/800/900 MHz ISM band Transceiver alone on a very compact module
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Ignion
Description: top-performing compact tracking devices, IoT sensors, IoT cellular/ISM modules, and mobile devices. Operation bands summary. GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, GNSS, Bluetooth, and many more within the range of 400 MHz to 8000 MHz.
- Primary Frequency Range: 400 to 8,000 MHz
- Gain: 3.8 dB
- VSWR: 3.1 :1
- Operating Temperature: -40 to 257 F
-
Supplier: Microchip Technology, Inc.
Description: Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0. The IS1870 allows customers to finish their
Find Suppliers by Category Top
Featured Products Top
-
radio modules available in the market. 3 cable lengths (50mm,100mm,150mm) with an MHF-type connector 3 cable lengths (50mm,100mm,150mm) with an MHF4L-type connector TARGET APPLICATIONS ISM, LoRaWAN, NB-IoT, Zigbee (read more)
Browse Antennas Datasheets for TE Connectivity
Conduct Research Top
-
Anaren AIR Module Users Manual: A2500R24x (.pdf)
an integral antenna,. whereas the A2500R24C takes an external antenna through a U.FL connector. The modules operate in the US 2.4GHz ISM band. These radio modules are ideal for achieving low power wireless connectivity without having to deal with extensive RF, antenna. design and regulatory compliance
More Information Top
-
Indoor localization using short range radio Modules
Keywords—Indoor positionin;g ISM radio modules ; Particle filter .
-
ISM Radio Modules Allow trouble-free implementation of wireless control functions
ISM Radio Modules Allow trouble-free implementation of wireless control functions .
-
Vibration Resistant ISM Radio Module
Vibration Resistant ISM Radio Module .
-
New operation increases Arrow's European focus on integrated system-level technologies
Among the technologies within the AES portfolio are LCDs, single board computers, system-on-module (SOM) solutions, solid stage storage, embedded operating systems, AC/DC power supplies, DC/DC converters and Bluetooth, ZigBee, Wireless LAN and ISM radio modules .
-
Redundancy approach to increase the availability and reliability of radio communication in industrial automation
Under these requirements system investigations were accomplished with proprietary ISM radio modules in the 433 MHz, 868 MHz and 2.4 GHz frequency bands as well as with IEEE802.15.4 com- pliant modules in the 868 MHz and 2.4 GHz …
-
ATR2406-DEV-BOARD Atmel | Mouser
RF Development Tools COM- RADIO MODULE ISM 2.4GHZ TRX .
-
Prospector: Multiscale Energy Measurement of Networked Embedded Systems with Wideband Power Signals
To show the flexibility of Prospector, we also performed a second test using a wireless embedded node employing a TI CC2500 2.4 GHz ISM Radio Evaluation Module in the above-described Experimenter’s board.
-
The Art of Wireless Sensor Networks
We are currently working to integrate the solution to ISM 900MHz radio modules and a well-known WSN platform.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85747/52849310-MIT.pdf?sequence=2
The MPR300 (MICA) uses an ISM band radio transceiver module for wireless communication.
-
Hardware-Software Implementation of a Sensor Network for City Traffic Monitoring Using the FPGA- and ASIC-Based Sensor Nodes
Each node is equipped with a radio transceiver module using ISM 869.5 MHz band utilizing data rate of 38.4 kbps with Manchester encoding.
Indicates content that may require registration and/or purchase.