Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: Gladiator Technologies, Inc.
Description: The G300D Gyro represents Gladiator's breakthrough gyro technology enabling an ultra low noise tri-axis MEMS gyro and bandwidth of 250Hz that has performance commensurate with much more expensive small Dynamically Tuned Gyros. It also features industry leading bias
-
Supplier: Northrop Grumman Corporation
Description: The LN-120G is a Stellar-Inertial-GPS navigation system that provides precise navigation and sensor pointing with or without GPS. This system integrates stellar tracking and SAASM (Selective Availability Anti-Spoofing Module)-based GPS with a Zero-Lock™ Gyro
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated
- Angular Rate Range: 300 deg/sec
- Bandwidth: 250 Hz
- Linear Acceleration Range: -4 to 4 g
- Maximum Dimension: 1.74015842 inch
-
Supplier: Exail
Description: Advans Vega is a high grade Fiber Optical Gyros Navigation Systems for land applications requiring mobility and accuracy: artillery launchers, antiaircraft systems, surveillance or counterbattery radars, forward observers, reconnaissance vehicles, weapon carriers, tanks
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter,
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman Filter
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: Tronics Microsystems
Description: (MRU): Enables accurate ship motion control and positioning.•Attitude and Heading Reference Systems (AHRS): Suitable for small aircraft, helicopters, and drones.•Inertial Measurement Units (IMU): Perfect for guidance and orientation in directional drilling
- Angular Rate Range: 300 deg/sec
- Linearity: 60 ±% Full Scale
- Bandwidth: 200 Hz
- Bias Stability: 0.4 deg/hr
-
Supplier: Northrop Grumman Corporation
Description: The LN-200S inertial fiber-optic gyro for space applications offers outstanding accel/gyro bias and random walk performance. The LN-200S is a small, lightweight, highly reliable, state-of-the-art fiber-optic inertial measurement unit (IMU). The LN-200S comprises
-
Description: This specification defines the requirements for a two-degree-of-freedom dynamically tuned gyro to be used as a sensor in a strapdown, gimballed inertial navigation system (attitude reference units) for use in an aircraft, a missile, a spacecraft or similar applications. The
-
Supplier: Northrop Grumman Corporation
Description: system functions such as GPS, inertial reference, and air data in modules, ranks them by criticality, and isolates them from all other modules in both execution and memory access. This approach eliminates corruption of one function by another and contains
-
Supplier: Xsens Technologies BV
Description: system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel)
-
Supplier: Northrop Grumman Corporation
Description: The LN-270 is a highly adaptable Inertial Navigation System/Global Positioning System (INS/GPS) that can be used for navigation or as a pointing/stabilization solution on land. Northrop Grumman's LN-270 is an integrated land navigator, used as a precision pointing/stabilization
- Angular Rate Range: 1,000.000000000002 deg/sec
- Linear Acceleration Range: 13 g
- Operating Temperature: -65.2 to 159.8 F
-
Supplier: SBG Systems SAS
Description: and delivers unmatched precision in high vibrating conditions (MIL-STD-810G). Ekinox-A is the ideal solution for embedded equipment orientation and stabilization such as LIDAR, Gyro-stabilized camera, etc. Complementary Equipment and Software Connection, Synchronization,
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: Xsens Technologies BV
Description: system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel)
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: vehicle navigation and measurement system ●Surveying and mapping POS systems marine and underwater surveying flight control for ships and marine engineering ●Dynamic communication attitude unit ●Vehicle navigation, measure and control system
-
Supplier: Xsens Technologies BV
Description: system. With the Development Kit you have will have your measurement unit up and running in just a few minutes to start your first R&D. Highlights 3 products: MTi-10 IMU, MTi-20 VRU and MTi-30 AHRS MTi-10 IMU: inertial dynamic data (rate of turn/acc or delta_q/delta_vel)
-
Description: inertial navigation systems, and freeway traffic control. Kalman Filtering: Theory and Practice Using MATLAB, Fourth Edition is an ideal textbook in advanced undergraduate and beginning graduate courses in stochastic processes and Kalman filtering. It is
-
Supplier: Aerotech, Inc.
Description: diameter Low maintenance and high reliability provide the lowest cost of ownership Aerotech's AMG position and rate gimbal mounts provide ultra-precise angular position, rate and acceleration for development and production testing of a wide range of systems. The
-
Supplier: Linde North America, Inc.
Description: guidance, navigation and control systems. The Ring Laser Gyros (RLG) can be used as the stable elements (for one degree of freedom each) in an inertial guidance system. The advantage of using a RLG is that there are no moving parts. Compared to the conventional
- Concentration: 99.99 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Industrial Gases: Neon
-
Supplier: Aerotech, Inc.
Description: ideal for directing optics, lasers, antennas and sensors at high speed to precise pointing angles. Typical applications include missile seeker test and calibration, electro-optical sensor and FLIR testing, optical testing of sensors in a vacuum and angular testing of
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IMU ACCEL/GYRO RS-422,5V TTL,CAN Product overview: I300AA50 from Honeywell Aerospace is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
Gyro MEMS Foundry: Tactical-Grade Gyroscopes Made Custom Tronics' MAGELAN Gyro MEMS Foundry delivers high-performance gyroscope solutions tailored for aerospace and automotive systems. Our proprietary SOI MEMS platform integrates advanced etching and vacuum packaging to (read more)
Browse MEMS Foundry Datasheets for Tronics Microsystems -
-performance IMU (Inertial Measurement Units) and INS (Inertial Navigation Systems). Click here to learn more and contact us about your next marine or subsea project. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics is the only provider of both closed-loop MEMS Accelerometers and Gyros, taking MEMS inertial sensors to an unrivalled level of performance. Closed-loop electronics, also called force-feedback, brings several key advantages to inertial sensors, including superior (read more)
Browse Datasheets for Tronics Microsystems -
Build compact and high-performance inertial systems with GYPRO4300, a tactical grade ± 300 °/s MEMS rate gyro able to demonstrate high stability and low drift for precise attitude determination, positioning and navigation in harsh (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
. Engineered for UAVs, autonomous robots, 3D mapping, and industrial monitoring, it provides gyro bias stability of 4°/hr, low noise, and industrial-grade operation (–40°C to +85°C). The SPI (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Miniature and robust gyro for systems operating under vibration conditions (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
GYPRO®4300 is a high stability MEMS gyro tailored to GNSS-assisted inertial navigation and positioning of ground vehicles and trains, MRU (Motion Control Unit) for ship motion control and positioning, as well as AHRS for small aircrafts, helicopters, and drones, but (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
A new generation of digital MEMS inertial sensors designed for AHRS and flight control to unlock precise navigation in new air mobility systems like VTOL and UAV. High-performance MEMS inertial sensors are an affordable and low-SWaP replacement for large and expensive (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-lead package that ensures long operational and storage life. Its small form-factor allows to build compact multi-axis inertial systems that fit into a low-diameter cylinder. To minimize mechanical cross-coupling effects, GYPRO4300 is available in 3 frequency ranges. Low-SWaP, cost (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Meet the ideal candidates for integration into AHRS for eVTOL and helicopters! Tronics designs and manufactures low-SWaP, digital high performance MEMS accelerometers and gyros that feature high stability and repeatability with excellent (read more)
Browse Datasheets for Tronics Microsystems
Conduct Research Top
-
Customized Servo Motors Position Gyro-Stabilized Sensor Platform
The best camera and sensor systems in the world are nothing if they're not placed on a stable platform that can point them in the desired direction. No company understands that better than surveillance specialist Gyrocam Systems, LLC (Sarasota, FL), which has developed a gyro-stabilized, servo
-
INS600 RTK INTEGRATED NAVIGATION SYSTEM
Kalman filter fusion algorithm is realized by a built-in navigation computer, and outputs real-time accurate carrier posture, heading information, three-dimensional position and velocity information, and various inertial device information. The appearance is exquisite, the structure is small
More Information Top
-
Avionics Navigation Systems 2nd Edition Complete Document
The dynamics relating inertial system gyro drift rate equivalent errors to the observable 1/; vector error in this case clearly becomes highly complex and disallows effective calibration using conventional ad hoc fixed gain methods of the early 1960s.
-
Trends in inertial systems technology for high accuracy AUV navigation
The sensitivity of performance to the inertial system accuracy was also investigated y increasing the inertial system gyro and accelerometer correlated noise levels to .004 "/hr and 5 pg (lo) respectively, and doubling the gyro random walk to .001 Oldhr. he 10 …
-
Back cover
Riscbel, Raymond T-AC 75 Apr 241-244 (IE08) Jump resonance n o h e a r systems; portion of input-output transfer characteristic disjoint from main body: inertial gyro systems .
-
Target Design Based Upon Multidisciplinary Uncertainty Information
InField Referencing MWD with advanced magnetic correction + Inertial gyro system Notice that all surveys need a verification survey for the error models to be valid.
-
Journal of Jet Propulsion > Advertisment
Rocket guidance systems—such as inertial gyro systems , control systems — actuators and mechanisms, and rocket launching and guidance computers are among the activities currently being car- ried out at the company's Long Island City Plant.
-
Integration of Real and Virtual Tools for Suspension Development
Dynamic Data Measurement The test vehicle was instrumented with about 80 channels of data acquisition to measure ride and handling data using sensors such as accelerometers (at axle, chassis, CG), wheel force transducers, inertial gyro system , wheel to body displacement, vehicle slip …
-
http://eprints.lancs.ac.uk/42389/1/DavidMolyneaux_PhDThesis.pdf
Similarly, inertial systems ( gyros and accelerometers) are expensive and again subject to drift over time [Lepetit and Fua 2005].
-
An economical and highly accurate attitude and position determination system for airborne polarimetric sensors
The GPS APDSsystem offers a cost efficient means of obtaining accurate attitude and position information on aircraft platforms that do not house the latest inertial gyro systems .
-
Main braking phase for a soft moon landing as a form of trajectory correction
—Errors in the knowledge of the initial orientation of gyro inertial system relative to the gravitational ver tical (15′).
-
Civil Avionics Systems
The inertial sensors located on the stable platform preserve their orientation in space and are: • X accelerometer X gyro • Y accelerometer Y gyro • Z accelerometer Z gyro Inertial systems have the advantage that they are very accurate in the …
Indicates content that may require registration and/or purchase.