Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
-
Supplier: International Knife & Saw, Inc.
Description: All of our sheeter knives are manufactured to very close tolerances and inspected to ensure straightness and parallelism. This dedication to strict quality guidelines ensures that each of our sheeter knives maintains a strong and keen cutting edge in high-speed cutting
-
Supplier: International Knife & Saw, Inc.
Description: IKS offers all types of knives for every cutting application in the printing and graphic arts industries. Our paper guillotine, paper trimmer, and three-knife trimmers are manufactured to the highest standards in the industry. Exotic high alloy steel material combined with unique
-
-
Supplier: American Cutting Edge, Inc.
Description: We stock thousands of granulator knives and hundreds of models of the most common brands used in the United States and Canada. American Cutting Edge is your ultimate source for granulator knives. Search our vast inventory for your part! Please call us for availability and
-
Supplier: American Cutting Edge, Inc.
Description: American Cutting Edge™s goal is not to be your vendor but more importantly to be your partner. Our mission is to decrease your pelletizing production costs while also offering a cost competitive knife. With 50 years of experience, we can use a simple formula to achieve lower
-
Supplier: American Cutting Edge, Inc.
Description: And Others We provide V-Tooth, Scalloped Tooth, Serrated Tooth, Zig Zag, and Knife & Anvil sets. With our knowledge of special materials and coatings, we can often design a knife that will improve your production. American Cutting Edge offers a comprehensive range of precision
-
Supplier: American Cutting Edge, Inc.
Description: American Cutting Edge offers a comprehensive range of precision ground converting knives and blades, made from the highest quality raw materials. Our blades are made to match or exceed OEM standards; paying close attention to important features such as surface finish and concentricity.
-
Supplier: TGW International
Description: At TGW, we leverage our in depth product knowledge to design and manufacture the highest quality precision ground circular and straight knives for the commercial printing, newspaper, and business forms industries. Each knife is produced with consistent hardness and burr-free
-
Supplier: IBEC Machine Knife Ltd.
Description: to reduce friction, or passivated to further inhibit oxidation. Straight and circular knives are available with bevelled cutting edges or serrated cutting edges. Intricate shapes can also be laser cut and bevelled depending on the complexity of your applications. We can supply
-
Supplier: DigiKey
Description: KNIFE STRIPPING CHISEL EDGE
-
Supplier: DigiKey
Description: KNIFE STRIPPING CHISEL EDGE
-
Supplier: IBEC Machine Knife Ltd.
Description: IBEC Machine Knife offers a full line of Ice Scraper Blades, Ice Edger Blades, Replacement Safety Boards, and Safety Edge Guards used throughout the ice sports industry. In addition we offer a complete regrind / sharpening service for all sizes of Ice Scraper Blades. Over our
-
Supplier: Milwaukee Electric Tool Corporation
Description: FULL TANG, DOUBLE EDGE TYPE STAINLESS STEEL BLADE MATERIAL
-
Supplier: Minerallac Company
Description: STRAIGHT EDGE TYPE STEEL MATERIAL 2.25 INCH BLADE LENGTH 0.025 INCH BLADE THICKNESS QUICKBLADE[TM] BRAND USED ON 90215 QUICK CHANGE BLADE
-
Supplier: Minerallac Company
Description: STRAIGHT EDGE TYPE STEEL MATERIAL 2-3/8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.02 INCH BLADE THICKNESS QUICKBLADE[TM] BRAND USED ON 90215 QUICK CHANGE BLADE
-
Supplier: TGW International
Description: Axles Bearings Custom Knives and Holders Inlaid Carbide Knives Knife Holders Pneumatic Air Holders Radius Edged Core Cutters Razor Blades Saw Cut Core Cutters Solid Carbide Knives Splicers Very Sharp Core Cutters
-
Supplier: Epsilon Technology Corp.
Description: Produced from hardened tool steel, these knife edges are used for a wide range of applications, and can be used on both round and rectangular shaped specimens. These are the standard knife edges supplied with most Epsilon extensometers.
-
Supplier: Jergens, Inc.
Description: Jergens Micro™ Knife Edge Clamps can be used for clamping rough-cut stock, castings, or any material that requires a hardened clamping element. Features, Benefits, & Product Specifications: Material: Hardened Steel Finish: Brass Plated
- Body Material: Steel, Other
- Clamping Force: 2001 lbs
- Type: Side / Edge Clamp
-
Supplier: Epsilon Technology Corp.
Description: Knife edges designed for use on transverse extensometers and applications where blunt edges are required. These are primarily used on transverse or diametral extensometers, such as the 3575, 3575AVG and 3675.
-
Supplier: Warrensville File & Knife, Inc.
Description: Shaped like a knife blade, this wedge shaped file is double cut, tapers to one sharp edge and also tapers in width toward the point. The back is safe, or uncut. Due to its wedge shape, this file is very useful in filing acute angles.Double cut on both sides with a "safe" back. This
-
Supplier: Epsilon Technology Corp.
Description: Designed for use on round specimens. Due to the contact point variation that can occur between specimens of different diameters, units with these knife edges must be calibrated with posts of equal diameter. On extensometers with longer arms, errors created by this variation are not so
-
Supplier: Artus Corporation
Description: Made from the finest quality alloy steel, Artus slitter knives are custom made to your design specifications to fit any model and make of machine for a wide variety of slitting operations. Precision manufactured to close tolerances to ensure razor sharp edges, Artus slitter
-
Supplier: DigiKey
Description: SCRAPER SINGLE EDGE W/BLADES
-
Supplier: Epsilon Technology Corp.
Description: These knife edges are designed to be used in environments where additional strength and corrosion resistance is required. Primary applications are in biomedical testing where the knife edges may be exposed to saline solutions.
-
Supplier: Zenith Cutter
Description: Cutter blades are manufactured to exact tolerances and machined to specific OEM specifications. Our line of granulator blades, pelletizer knives and shredder blades are specifically designed to deliver the optimal mix of durability, shock resistance and edge strength for longer wear
-
Supplier: General Carbide Corporation
Description: above other grades because of its high fracture toughness value, which is essential to a slitter blade holding its edge. This grade is also used in Wire and Ram EDM powder metal tooling applications that require a tough, crack-resistant grade. Although GC-315T is our most popular grade, some
-
Supplier: AccuRate/Schenck AccuRate
Description: Used with a tight fit poly nozzle adapter for adhesive/cohesive materials such as TiO2, Zinc Oxide, and Iron Oxide. The helix continuously cleans the nozzle walls to prevent material build up.
- Material: Stainless Steel
- Type: Other
-
Supplier: Warrensville File & Knife, Inc.
Description: Specially designed mill bastard blunt with parallel sides and two cut round edges for sharpening veneer knives.
-
Supplier: Zenith Cutter
Description: ZENITH PART# K53238Z2 NELMOR® (Model G1424, G1448, G2024 Bed Knife) DESCRIPTION 1 23.938 x 3.500 x .750” DESCRIPTION 2 Keen Edge 15 NOTE D2 Steel Rc 58-60 QUANTITY / SET 2
-
Supplier: Zenith Cutter
Description: ZENITH PART# K53148Z2 NELMOR® (Model G1215, G12295, G16295, G1830 Bed knife) DESCRIPTION 1 14.719 x 2.750 x .625 DESCRIPTION 2 Keen Edge 15 Shorter Length NOTE D2 Steel, Rc 58-60 QUANTITY / SET 2
-
Supplier: Zenith Cutter
Description: ZENITH PART# K53146Z2 NELMOR® (Model G12295, G16295, G1830, G3030, HD 3045 Bed knife) DESCRIPTION 1 14.963 x 2.750 x .625 DESCRIPTION 2 Keen Edge 15 NOTE D2 Steel. Rc 58-60 QUANTITY / SET 2
-
Supplier: Accuris
Description: Knife Edge Straight Edges; Dimensions, Technical Conditions of Delivery
-
Supplier: Haida International Equipment Co., Ltd.
Description: Meet the standard: BS EN IS) 8442:-5:2 Principle: The blade is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is lowered on to cookware Knives Testing Equipment. The clamping fixture with the blade move back and
- Mechanical Test: Specialty / Other
- Stroke / Travel: 0.7874 to 2.36 inch
- Test Speed: 47.24 to 189 in/min
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK KSV Severe Service Knife Gate valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries – some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production
- Valve Type: Gate / Knife Valves
-
Description: What are zirconia ceramic cutting knives? Zirconium Oxide Ceramic Cutting Knives, also known as zirconia knives, are transforming the cutting tools industry. Made from zirconium oxide, also known as zirconia, these knives offer a sharper edge, enhanced durability,
- Applications: Electrical / HV Parts
- Material Type: Zirconia, Specialty Ceramic
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Knife Edge Grip Jaw Clamps have (1) knife edge grip jaw and (1) smooth jaw. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications: More efficient usage of machinable area
- Clamping Force: 4946 lbs
- Type: Side / Edge Clamp
-
Supplier: Accuris
Description: Standard Specification for Dimensions of Knife-Edge Flanges
-
Supplier: Accuris
Description: Vacuum technology \x97 Dimensions of non-knife edge flanges
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® Two Knife Edge Grip Jaw Clamps have grip jaws on both sides. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the
- Clamping Force: 4946 lbs
- Type: Side / Edge Clamp
-
Supplier: DeZURIK, Inc.
Description: chain that provide AIS compliant castings and components. DeZURIK’s AIS Compliant KGC-BD Bi-Directional Knife Gate Valve is just one of the many valve products available to meet AIS provisions. The KGC-BD valve features a unique, patented perimeter seat design that provides bubble
- Valve Type: Directional Valves, Gate / Knife Valves
-
Supplier: Haida International Equipment Co., Ltd.
Description: Principle: The blade is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is lowered on to it. The clamping fixture with the blade move back and forth the blade cuts into the paper, the depth of the cut being the
- Stroke / Travel: 0.7874 to 2.36 inch
- Test Speed: 47.24 to 189 in/min
-
Supplier: Accuris
Description: Vacuum technology - Bakable flanges - Part 2: Dimensions of knife-edge flanges
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are stainless steel while providing
- Actuation: Manual / Hand, Electric, Pneumatic
- Media: Water, Ground Water, Wastewater, Other
- Pressure Rating: 150 psi
- Primary Material of Construction: Cast Iron, Stainless Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: Knives Sharpness Testing Equipment is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is lowered on to knives sharpness tester. The clamping fixture with the blade move back and forth the blade cuts into the paper,
- Display / Interface: Digital Readout / Interface
- Mechanical Test: Specialty / Other
-
Supplier: CSA Group
Description:  ISO 3669:2017 specifies the dimensions of fixed or rotatable bolted knife-edge flanges used in vacuum systems for pressures ranging from atmospheric toas low as 10-11 Pa.
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Extended Service Cast Knife Gate Valves (KGC-ES) are designed for improved sealing, extended packing life and reduced maintenance in the toughest corrosive, abrasive liquid slurry or dry material applications including Pulp and Paper, Mining, Wastewater, Chemical, Petrochemical, Power
- Valve Type: Gate / Knife Valves
-
Supplier: Te-Co, Inc.
Description: Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height
- Actuation: Manual
- Application: Metalworking
- Body Material: Steel
- Clamping Force: 12000 lbs
-
Supplier: Te-Co, Inc.
Description: Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height
- Actuation: Manual
- Application: Metalworking
- Body Material: Steel
- Clamping Force: 650 lbs
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KGC-BD Bi-Directional Resilient Seated Knife Gate Valve is built for reliability and performance. The valve design features a unique, patented perimeter seat design that provides bubble-tight shutoff in either direction, even on dead end service. The perimeter seat prevents
- Valve Type: Directional Valves, Gate / Knife Valves
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® RM Rail System Knife Edge Stops have a knife edge grip jaw on one side. The serrated teeth of the knife edge can penetrate softer materials to prevent workpiece movement. The other side of the stop is a smooth face jaw. The jaws are
-
Description: ISO/TS 3669-2:2007 specifies the dimensions of fixed or rotatable bolted knife-edge style bakable flanges used in vacuum systems for pressures ranging from atmospheric to as low as 10-13 Pa.
-
Supplier: ASTM International
Description: 1.1 This standard specifies the dimensions of knife-edge style flanges and their associated gaskets used in vacuum systems for pressures ranging from 105 Pa to 10-11 Pa. Such flanges are widely used throughout vacuum technology applications in semiconductor processing tools
-
Supplier: TelephoneStuff.com
Description: Cable Splicer's Knife and Electrician's Scissors with 2 Pocket Pouch. Features: - Cuts cable, telephone wire and strips insulation - Tough, tempered steel knife blade holds its edge longer - Full-sized knife handle provides greater comfort - Knife has a short,
- Type: Pouch
-
Supplier: ASTM International
Description: 1.1 This standard specifies the dimensions of knife-edge style flanges and their associated gaskets used in vacuum systems for pressures ranging from 105 Pa to 10-11 Pa. Such flanges are widely used throughout vacuum technology applications in semiconductor processing tools
Find Suppliers by Category Top
Featured Products Top
-
PX-750 centrifugal blower. The Ionized Air Knives remove static from the sheet allowing debris to loose and blow off while the Spyder Manifold targets the edges and crevices of (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Silicon Nitride Cutting Tool / Cutter / Cutting knife Silicon nitride (Si3N4) is a highly durable, advanced ceramic material widely used in various industrial applications, including as a substrate material in cutting tools. Its popularity in this context stems (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for 3X Ceramic Parts Company Limited -
DeZURIK’s KGC?ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
knife is needed to remove the Edge Bonded layers. Cost savings can also be realized because the layers that are removed from the Edge Bonded Shim pack are reusable, functional parts since no deformation of the layers occur during adjustment. CONCLUSION Both types of (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
, and high-pressure capability into a high-performance low deflection seal. JETSEAL provides a carefully controlled variable seal wall thickness and a knife edge seal contact area for a low leak rate (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Human blockage at millimeter-wave frequencies is most commonly modeled through Knife-Edge Diffraction (KED) from the edges of the body shaped as a vertical strip. Although extensively validated in controlled laboratory experiments, the model does not scale to realistic 3D scenarios with many (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
, when applied to stationary engine parts, allow for the complete sealing of blade tips and interstage labyrinth seal knife edges through the full 360º arc of rotation while minimizing or eliminating wear on the expensive rotating hardware. Also, by installing this rub-tolerant material, engine (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
). MAC 10 Original comes standard with the filter integral with the unit housing, requiring the unit to be removed from the ceiling grid to replace the filter. The RSR unit has the filter sealed to the unit using the knife edge/gel seal construction, allowing the filter to be replaced from the (read more)
Browse Cleanrooms Datasheets for Envirco -
. JETSEAL's Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for applications that remain undisturbed for long periods. It's knife-edge seal (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
the complete sealing of blade tips and interstage labyrinth seal knife edges through the full 360º arc of rotation while minimizing or eliminating wear on the expensive rotating hardware. Also, by installing this rub-tolerant material, engine operating clearance can be minimized with attendant (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Scalable Modeling of Human Blockage at Millimeter-Wave: A Comparative Analysis of Knife-Edge Diffraction, the Uniform Theory of Diffraction, and Physical Optics Against 60 GHz Channel Measurements
Human blockage at millimeter-wave frequencies is most commonly modeled through Knife-Edge Diffraction (KED) from the edges of the body shaped as a vertical strip. Although extensively validated in controlled laboratory experiments, the model does not scale to realistic 3D scenarios with many
-
Variable Leak Valves: Fine Leak
steel and fitted with a knife-edge
-
Del-Seal CF Flange Installation
Using clean lint free gloves, place an MDC pre-cleaned OFE copper gasket against the knife edge seal of one of two standard Del- Seal™ CF flanges, preferably the flange most likely to hold and support the gasket from falling. With the gasket in place arrange mating flange with the desired
-
Injection Molding Case Study
We create a case study for every new project. In this example the critical areas were: nominal wall thickness, boss wall stock thickness relative to nominal wall thickness, potential sinks from contact of side walls with ribs and bosses, part undercuts, thin steel conditions or "knife edges
-
Hardening a steel fitting for a machined parts manufacturer [IH]
Harden a selected area on an 18"(457.2mm) bed knife blade. for a reel type lawn mower. The hardness desired is between. 45 to 55 Rockwell C, and should be measured 0.062"(1.6mm). from the cutting edge.
-
Inclinometer Used in Tunnel Digger
, safety, economy, environmental protection etc. Hard rock tunnel boring machine driving principle for through the knife rotating, the oppression hob high pressure acting on the tunnel working face. Hob in working face in rotation, loose surrounding rock. Digging down the stone slag is edge scraper collect
More Information Top
-
Optical Shop Testing 3rd Edition Complete Document
When a knife edge is introduced, cutting the illuminating beam that forms the image, an observer (placed behind the image) sees a shadow pattern appearing over the otherwise uniformly illuminated surface of the mirror (see Figures 8.1 and 8.3).
-
Interaction of highly focused vector beams with a metal knife-edge
knife edge .
-
Propagation of Radiowaves
As a third example, the Cornu spiral, based on the Huygen’s concept of a wavefront and the Fresnel’s diffraction over a knife edge , was developed for optics where the wavelength is extremely small compared with the distance from the knife edge to …
-
Interfacial Transport Phenomena
… surface fluid model (Sect. 4.9.5). vii) All physical properties are constants. viii) The circular knife-edge is positioned in such a manner that the phase interface is a plane. ix) The effect of the knife edge is to say that …
-
Electron Microscopy
This glass knife will not be sharp, and the actual knife angle will vary along the knife edge .
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
The instruments are lightly spring loaded and contact the shell through knife edges in the static ovalization transducers (Figure 6 of [2.71 ]), or rollers in the scanning ovalization transducer (see Figure 9.78).
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 1 Basic Concepts Columns Beams and Plates Complete Document
Needle and Roller Bearings and Knife Edges for .
-
Comparative investigation of the ISO proposals for the measurement of laser beam parameters
The so-called encircled energy width of a beam corresponds to the diameter of an area, which includes 86.5% percent of the total beam power, whereas the moving knife edge diameter of a beam is defined to be twice the distance …
Indicates content that may require registration and/or purchase.