Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abrisa Technologies
Description: DESCRIPTION Glass Type - Alkaline Earth Boro-Aluminnosilicate Forms Available - Fusion drawn Sheet Principle Uses - Substrates for Active Matrix flat panel displays
- Length: 61 inch
- Width / O.D.: 52 inch
- Thickness / Wall Thickness: 0.02755907 to 0.04330711 inch
- Thermal Conductivity: 1.09 to 1.42 W/m-K
-
Supplier: General Digital Corporation
Description: latest advances in LCD display technology including 15" and 19" (diagonal viewing area) panels. These panels provide the equivalent viewing area to 17" and 21" CRTs. All of our active matrix TFT LCD screens offer up to 16.7 million colors, wide viewing angles, and fast
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: backlight High contrast ratio LCD: 3000:1 Wide viewing angle LCD: ±89° horizontal, ±89° vertical Designed with the intent to satisfy a multitude of military standard requirements D-03-003-005/SF-000; General Safety per General Electrical Specification for Canadian Forces Ships
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial bar type LCD monitor AMG-27IPIT01G1 made by Amongo is built with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for 24/7 continuous operation; Durable mechanical design to meet
- Diagonal Screen Size: 27 inch
- Voltage Rating: 12 to 24 volts
- Environmental Temperature: 32 to 122 F
- Features: Audio Capabilities, Flat Panel Monitor, LCD Display, Other Input Types
-
Supplier: Visual Sound, Inc.
Description: Commercial-grade construction Public-display-grade panel 3000:1 contrast ratio DVI input with HDCP Protective-glass and touch-panel-ready TileMatrixTM for up to 4x4 video walls Landscape and portrait orientation
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: High-resolution panel with digital and analog inputs while the most rigorous specifications are handled with ease. And installation is a snap with any UL-approved VESA standard wall or ceiling mount. With Toshiba LCD displays, image "Burn-In" and "Temporary Image Retention (TIR)" is a
- Features: Flat Panel Monitor, LCD Display
-
Supplier: AMP Display Inc.
Description: Amp 12.1” module is composed of the amorphous silicon thin film transistor liquid crystal display (a-Si TFT LCD) panel structure with driver LSIs for driving the TFT (Thin Film Transistor) array and a acklight. The a-Si TFT LCD panel structure is injected liquid crystal
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT043GTA-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and
- Operating Temperature: -4 to 158 F
- Effective Screen Width: 3.741734304 inch
- Effective Screen Height: 2.120473586 inch
- Screen Diagonal: 4.3 inch
-
Supplier: Visual Sound, Inc.
Description: AKIRA The ALM Series offer special features designed for commercial with the SAMSUNG DiD LCD panel and our electronic kit module design for easy servicing and installation. The ALM Series offers the Commercial Grade Difference--- Reliability and Features. ALM4603 The 46" open frame
- Features: Flat Panel Monitor, LCD Display
-
Supplier: General Digital Corporation
Description: VuePoint III™. The touch screen also serves as a protective glass overlay. In lieu of the sealing tray used on VuePoint II™, the touch screen is installed in the enclosure using a dust and water resistant gasket to protect the internal electronics. AMTFT LCD Screen The VuePoint III™
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.3 inch
- Horizontal Viewing Angle: -70 to 70 Degrees
- Vertical Viewing Angle: -70 to 40 Degrees
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY PANEL; Character Count x Line:5 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:10mm; LCD Display Type:TN; Display Construction:GlassRoHS Compliant: Yes
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT043GTA-1D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and
- Viewing Area Width: 95.03999999999999 mm
- Viewing Area Height: 53.86 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: New Vision Display
Description: About ZBD Bistable LCDs Sunlight Readable, Ultra-low Power, Wide Temperature New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable LCD technology
- Diagonal Screen Size: 16.5 inch
- Environmental Temperature: 14 to 158 F
- Features: Flat Panel Monitor, LCD Display, PMLCD
-
Supplier: General Digital Corporation
Description: offered in General Digital’s venerable LCD product lineup. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 37.0" to 64.5 " (diagonal viewing area). All of our
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Sharp Microelectronics of the Americas
Description: two-glass design plus an integrated driver in the panel provides an exceptionally thin module. Incorporating the Memory LCD into a design is simple with 3-wire SPI serial interface (SI, SCS, SCK).
- Viewing Area Width: 18.56 to 89.6 mm
- Viewing Area Height: 18.56 to 68.07199999999999 mm
- Display Type: Graphic Display
-
Supplier: Allied Electronics, Inc.
Description: Model 51 Electronic LCD Hour Meter Totally sealed from moisture and dirt Fits in existing panel openings Redi-Alert for preventive maintenance Automatic rollover Hour glass symbol appears & flashes on⁄off to indicate running time Model 51 line of 5 figure LCD meters
-
Supplier: New Vision Display
Description: Color TFT LCD Solutions For OEMs Color TFT LCDs (Thin Film Transistor LCDs) give your product a beautiful appearance with high-resolution, full-color graphics. Our modern, automated LCD factories can create custom TFT displays for extreme temperature functionality,
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
- Color: Color
-
Supplier: Park Systems, Inc.
Description: slope, and line width characterization. The completely automated XE-LCD is designed for characterization of flat panel displays as either an in-line or off-line inspection tool. • Automatic Non-Contact AFM measurement • Automatic navigation and focusing • Automatic glass
- Features: AFM, Digital Display
- Grade: Benchtop
- Remote Interface: Image Analysis Processing Software
- Microscope Type: Scanning Probe / Atomic Force (SPM / AFM)
-
Supplier: Small PC Computers
Description: The SD150M is a High Bright completely sealed and waterproof 15" touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD150M supports panel/console mounting or wall/arm mounts using
- Diagonal Screen Size: 15 inch
- Screen Width: 15.3149689 inch
- Number of Video Inputs: 2 #
- Voltage Rating: 10 to 32 volts
-
Supplier: Small PC Computers
Description: The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD170M supports panel/console mounting or wall/arm mounts using
- Diagonal Screen Size: 17 inch
- Screen Width: 16.6929224 inch
- Number of Video Inputs: 2 #
- Voltage Rating: 10 to 32 volts
-
Supplier: Evident Scientific
Description: Olympus' LCPLFLN-LCD lenses are optimal for observing specimens through glass substrates such as LCD panels. The adoption of optical correction rings allows aberration correction according to glass thickness. LC Long Working Distance Plan Semi-Apochromat -
- Magnification: 20 to 100 X
- Numerical Aperture: 0.45 to 0.85 NA
- Working Distance: 0.9 to 6.300000000000001 mm
- Field of View: 26.500000000000004 mm
-
Supplier: TTX Canada Inc.
Description: Choices of touch screen, anti-glare protection glass
- Diagonal Screen Size: 22 inch
- Horizontal Viewing Angle: 170 Degrees
- Vertical Viewing Angle: 170 Degrees
- Environmental Temperature: 32 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: ENM's Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Hour meter
-
Supplier: Acnodes Corporation
Description: 7 inch 800 x 480 industrial LCD monitor 350-nit high brightness LCD panel DVI-I video input - D38999 connector Supports portrait and horizontal display mode AR glass protection with EMI filter MIL-STD-810G & MIL-STD-461F certification Aluminum enclosure with
- General Features: Panel Mount
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial LCD monitor AMG-10IPHJ01T1 designed by Amongo for waterproof application with below benefits: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 continuous operation; Durable mechanical
- Diagonal Screen Size: 10.4 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 158 F
- Color: Color
-
Supplier: Amongo Technology Co., Ltd.
Description: The high brightness LCD monitor AMG-21IPIT01N1 offered by Amongo is built with the following benefits: Branded LCD panels with perfect image quality and wide viewing angles; Built with industrial-grade components for a reliable 24/7 continuously operation; LED backlight,
- Diagonal Screen Size: 21.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: 32 to 122 F
- Features: Audio Capabilities, Flat Panel Monitor, LCD Display, Other Input Types
-
Supplier: NEC Display Solutions
Description: fan-based technology TileMatrix™ allows you to create video walls up to 4 x 4 Comprehensive input panel connects you to the latest peripherals, including HDMI, DVI-I, Composite RCA (2), S-Video, Component BNC, Audio (4) Full 1080p high-definition resolution provides stunning detail
- Diagonal Screen Size: 82 inch
- Screen Width: 71.09452658 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: ROHM Semiconductor GmbH
Description: BU91R64CH-M3BW is a 1/4, 1/3, 1/2 Duty or Static COG type LCD driver that can be used for automotive applications and can drive up to 320 LCD Segments. This driver can be cascaded up-to maximum of 4 drivers for larger LCD panel application. It supports VA LCD
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Amongo Technology Co., Ltd.
Description: Amongo's newly developed high brightness LCD monitor AMG-21IPRV01T1 are designed to be used in direct sunlight or harsh ambient light conditions. It outperforms regular commercial grade displays with the following benefits: Branded LCD panels with perfect image quality and wide
- Diagonal Screen Size: 21.5 inch
- Environmental Temperature: 32 to 122 F
- Screen Resolution: 1920 x 1080 (1080p)
- Color: Color
-
Supplier: RS Components, Ltd.
Description: Adjustable Multimeter with Glass LCD
- Depth: 97.5 mm
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage, Frequency
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: T1100⁄C1100 LCD Hour Meter⁄Up or Down Counter ENM's new Series T1100 hour meter features a 6-digit, 7-segment LCD display. The accumulated hours are stored on powerless non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with
-
Supplier: Azumo
Description: LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power
- Viewing Area Width: 58.8 mm
- Viewing Area Height: 35.38 mm
- Features / Applications: ARINC / Avionics, Automotive Applications, Built-in Controller, Computer Applications, MIL-SPEC / Military
- Display Type: Graphic Display
Find Suppliers by Category Top
Featured Products Top
-
. To support reliable long-term outdoor operation, optical bonding integrates the cover glass, touch panel, and LCD into a single optical stack, reducing internal reflections and minimizing fogging in humid (read more)
Browse Digital LED Displays Datasheets for Advantech -
MITSUI PELLICLE is employed in the exposure process that facilitates the production of semiconductors, LCD panels and more. Photomask pellicles serve as a protective cover for intricately patterned photomasks, preventing dust from attaching to the photomask and affecting the imaging on the (read more)
Browse Resins and Compounds Datasheets for Mitsui Chemicals America, Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Transfer and handling vacuum chuck Precision air bearing and air floating platforms LCD and OLED display panel manufacturing Semiconductor microelectronics processing Mobile phone glass and panel handling Thin film processing Laser processing (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Optics and Display Panels: Vacuum chucks for OLED flexible display inspection, handling platforms for LCD glass substrates, and precision positioning systems for optical components. (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
operation for production operations from camera to camera and line to line, making it the solution of choice for global display panel production manufacturing operations. Automotive Systems: Light, color, and dimensional accuracy are key for visual performance, regulatory compliance (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
TrueTest Software can be paired with ProMetric Imaging Photometers or Colorimeters to create a complete testing system for displays, backlight units, illuminated keyboards, light sources, and video screens. Designed for high-volume production, TrueTest enables automated quality testing and defect detection, as well as defect classification based on human visual perception.
(read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
ProMetric Y is a family of award-winning, high-performance imaging photometers from Radiant Vision Systems. ProMetric Y is designed for high volume production testing of displays, backlit controls and keypads, light sources, and device surfaces.
(read more)
Browse Photometers Datasheets for Radiant Vision Systems
Conduct Research Top
-
TFT LCD Interface
A TFT LCD display module consists of a TFT LCD panel, one or more COG (chip-on-glass) or COB (chip-on-board) driver ICs, a backlight, and an interface. Several TFT display interface technologies exist today. Picking the right interface depends on specific end-product concerns. There are several
-
Mounting an Optically-Bonded LCD
due to electrostatic discharges, brightness hot spots, delamination of the bond in ambient or elevated environments, cracking of the cover glass, and cracking of the LCD, among other catastrophes.
-
Connecting Flat Panels to Circuit Boards
The two most common devices for connecting glass flat-panel displays to printed circuit boards (PCBs) are the elastomeric connector and the heat-seal connector. The elastomeric connector is the older connecting method and is commonly used in preassembled liquid-crystal display (LCD) modules
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
will pony up $25 million, including $7.5 million to acquire a 2.5 percent equity stake in iFire, which claims the only flat-panel display technology that can provide CRT-like performance in large sizes. Suppliers respond to rising demand for plastic LCDs The expanding portable phone market, with its
-
Watt-Hour Meter using PIC16C923 and CS5460
This application note shows how to use a PIC16C923 microcontroller to control operation of the CS5460 power measurement integrated circuit from Cirrus Logic (R) /Crystal Power Measurement, to drive a liquid crystal panel (?glass?), and to store and retrieve data using the 24C01 Serial EEPROM
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
display (LCD) glass market, the company appears to have more than a passing interest in the fledgling market for organic light emitting diode (OLED) display technology. Corning looks to greener glass Corning Inc. is trying to do its part to ensure that future liquid crystal displays are not harmful
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
remaining 18% stake in Infineon Siemens has sold its remaining 18 percent stake in Infineon Technologies for Euros 1.2 billion ($1.4 billion) in a placement managed by Goldman Sachs. Corning looking at OLED market Although Corning Inc. is strongly entrenched in the liquid crystal display (LCD) glass
More Information Top
-
Flat Panel Display Chemicals and Materials - 2007 Report
In November 2005, the company released a 7-inch diagonal “flexible” (bendable) TFT LCD VGA that uses a transparent plastic substrate that is thinner, lighter and more durable than the conventional LCD glass panels .
-
Advances in Abrasive Technology XVI
Grinding is an essential edge chamfering process in the preparation of LCD glass panel .
-
Preliminary assessment for global warming potential of leading contributory gases from a 40-in. LCD flat-screen television
One of the most challenging life cycle inventory quantities was the amount of energy needed to manufacture the LCD glass panel .
-
Recovery of indium powders from indium chloride solutions by cementation**
The recovery of indium powders via three-stage leaching-enrichment-cementation from dilute solutions of a recycled LCD glass panel was comprehensively investigated.
-
Effect of geometrical characteristics of a scribing wheel on the bending strength of LCD glass substrates
Abstract— Scribing followed by a breaking method has often been applied to separate the individual liquid‐crystal‐display ( LCD ) glass panels from the mother cells.
-
Flatness measurement by reflection moire technique
Extension of measurement area for LCD glass panel .
-
Drop reliability of glass panel for LCD
Finally, drop impact test and simulation are carried out to verify the drop reliability assessment process for LCD glass panel .
-
Electrostatic problems in TFT-LCD production and solutions using ionization
Commonly, LCD glass panels are transferred by metal forks, robot arms, and rollers in the production equipment.
-
Display Dynamics Summary - January 2014
The repeated bending and flattening of the backlight is not as easy as it is for the LCD glass panel .
Indicates content that may require registration and/or purchase.