-
Supplier: Reid Supply
Description: securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Linch Pin - Locking Ring has pin diameter of .187 in and grip length of 1.250 in.
- Diameter / Size: 0.1870 inch
- Material: Other
- Pin Type: Linch Pin
-
Supplier: Reid Supply
Description: securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Linch Pin - Locking Ring has pin diameter of .312 in and grip length of 1.250 in.
- Diameter / Size: 0.3120 inch
- Material: Other
- Pin Type: Linch Pin
-
Supplier: Reid Supply
Description: securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Linch Pin - Locking Ring has pin diameter of .438 in and grip length of 1.500 in.
- Diameter / Size: 0.4380 inch
- Material: Other
- Pin Type: Linch Pin
-
-
Supplier: Reid Supply
Description: securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . This Linch Pin - Locking Ring has pin diameter of .250 in and grip length of 1.250 in.
- Diameter / Size: 0.2500 inch
- Material: Other
- Pin Type: Linch Pin
-
Supplier: Hardware House, LLC
Description: 56-9566 2/BG 3/16 LINCH PINCategory: 0Pin diameter: 3/16"2 per bag
- Pin Type: Hitch Pin
-
Supplier: Hardware House, LLC
Description: 57-1992 2PK 1/4 LINCH PIN2 per bagPin Diameter: 1/4"Category: 1
- Pin Type: Hitch Pin
-
-
Supplier: CSA Group
Description: Specifies the dimensions and certain requirements (material, anti-corrosive treatment, pre-stress of the spring-retaining device) for linch pins and spring pins which are used for the three-point hitch and for numerous fastening purposes in farm work and agricultural equipment.
-
Supplier: G.L. Huyett
Description: A solid pin with an attached self-locking ring that snaps down firmly to hold the part securely in place. The pins are also available with a heavy duty ring for more extreme applications, or with pre-assembled chain and cotter.
- Diameter / Size: 0.1880 to 0.4380 inch
- Length: 0.8750 to 2.25 inch
- Material: Other
- Pin Type: Linch Pin
-
Supplier: Pivot Point, Inc.
Description: Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from
- Diameter / Size: 0.4380 inch
- Length: 1.75 inch
- Material: Stainless Steel
- Pin Type: Linch Pin
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless Available Grades:
- Diameter / Size: 0.2500 to 8 inch
- Material: Steel, Unhardened, Stainless Steel
- Pin Type: Clevis Pin, Other
-
Supplier: Pivot Point, Inc.
Description: Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from
- Material: Steel, Hardened and Ground, Other
- Pin Type: Linch Pin
-
Description: Specifies the dimensions and certain requirements (material, anti-corrosive treatment, pre-stress of the spring-retaining device) for linch pins and spring pins which are used for the three-point hitch and for numerous fastening purposes in farm work and agricultural equipment.
-
Supplier: Pivot Point, Inc.
Description: Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is made from
- Material: Steel, Hardened and Ground, Other
- Pin Type: Linch Pin
-
Supplier: TFC Ltd.
Description: Product: Clevis Pin Size Range: On application
- Pin Type: Clevis Pin
-
Supplier: G.L. Huyett
Description: Hitch pins are used to attach trailers and various turf and agricultural implements. Manufactured from heat treated steel with swivel handle.
- Diameter / Size: 0.3750 to 1.5 inch
- Length: 2.75 to 8.8 inch
- Material: Other
- Pin Type: Hitch Pin
-
Supplier: Hartford Technologies, Inc.
Description: Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the
- Diameter / Size: 0.0310 to 1 inch
- Length: 0.1250 to 3 inch
- Material: Steel, Hardened and Ground, Stainless Steel, Other
- Pin Type: Detent Pin
-
Supplier: G.L. Huyett
Description: Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place.
- Diameter / Size: 0.1875 to 1.25 inch
- Length: 0.4000 to 12.5 inch
- Material: Stainless Steel, Other
- Pin Type: Detent Pin
-
Supplier: G.L. Huyett
Description: Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure fastener in place of bolts and rivets.
- Diameter / Size: 0.1860 to 2 inch
- Length: 0.2710 to 2.11 inch
- Material: Stainless Steel, Brass, Other
- Pin Type: Clevis Pin
-
Supplier: Elgin Fastener Group
Description: Clevis Pins Our clevis pins are made to customer specifications. They can be furnished soft or case hardened. You can also choose between plain or plated. In addition, we offer military clevis pins manufactured in C-4037 material.
- Pin Type: Clevis Pin
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Clevis, Clevis Pin, Cotter Pin Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 5/8” (#2) through 4” (#8) Available Materials: Steel, Stainless Available Grades: C-1035, A182 Available Threads: UNC, UN, UNF,
- Diameter / Size: 0.6250 to 4 inch
- Material: Steel, Unhardened, Stainless Steel
- Pin Type: Clevis Pin
-
Supplier: Jergens, Inc.
Description: Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Heavy Duty Detent Marine Hitch Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball
- Diameter / Size: 0.3125 inch
- Pin Type: Hitch Pin, Detent Pin
-
Supplier: W.M. Berg
Description: CLEVIS ANSI-B18-8.1-1972 (R 1983)
- Diameter / Size: 0.1860 inch
- Material: Stainless Steel
- Pin Type: Clevis Pin
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Material: Steel, Hardened and Ground, Steel, Unhardened, Stainless Steel, Brass
- Pin Type: Clevis Pin
-
Supplier: Heilind Electronics, Inc.
Description: AM60510-70 CLEVIS PIN ASS
- Pin Type: Clevis Pin
-
Supplier: Elgin Fastener Group
Description: Pins & Shafts Our pins and shafts are manufactured to customers specifications from all grades of material. Parts are supplied case hardened for wear, neutral hardened for strength or in a plain cold headed form. We offer weld pins and screws in assorted diameters and lengths
- Hitch Pins and Linch Pins: Search All Hitch and Linch Pins
-
Supplier: Jergens, Inc.
Description: Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. The stainless steel
- Diameter / Size: 1 inch
- English or Metric: English
- Hitch Pins and Linch Pins: Search All Hitch and Linch Pins, Detent Pin
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0620 inch
- Length: 0.6875 inch
- Material: Steel, Hardened and Ground
- Pin Type: Hitch Pin
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.0420 inch
- Hitch Pins and Linch Pins: Search All Hitch and Linch Pins, Hitch Pin
- Length: 1 inch
- Material: Steel, Hardened and Ground
-
Supplier: AENOR
Description: AGRICULTURAL WHEELED TRACTORS. THREE-POINT-LINKAGE. LINCH PINS. DIMENSIONS.
Find Suppliers by Category Top
Featured Products Top
-
Not sure which Kwik-Lok® pin is right for you? This tool will help you choose the best fit. (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
Check out Jergens Marine Quick-Release Pins! Made with 302 Stainless Steel handle and heat-treated 17-4 PH Stainless Steel body, these pins are perfect for harsh marine environments (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc.
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/33813/NPS-LM-09-129.pdf?sequence=1
11.5 LINCH PIN /LANYARD ASSY .
Indicates content that may require registration and/or purchase.