Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Surge diverters non-linear resistor type
-
Supplier: Accuris
Description: Measurement of Non- Linearity in Resistors
-
Supplier: Accuris
Description: Method of measurement of non-linearity in resistors
-
-
Supplier: Newark, An Avnet Company
Description: RESISTOR FOR LINEAR NETWORK
-
Supplier: Accuris
Description: Method of Measurement of Non-Linearity in Resistors
-
Description: Standardizes a method of measurement and associated test conditions for determining the magnitude of non-linear distortion generated in a resistor. Has the status of a technical report. The contents of the corrigendum of September 1974 have been included in this copy.
-
Description: Applies, in particular, to surge arresters consisting of single or multiple spark gaps in series with one or more non-linear resistors. This edition supersedes the second edition of IEC 99-1 (1970).
-
Supplier: OMEGA Engineering, Inc.
Description: For applications requiring thermistors with linear response to temperature change, OMEGA offers linear components. These unique devices consist of a thermistor composite for temperature sensing and an external resistor composite for linearizing.
- Temperature Range: -55 to 100 C
- Resistance (@25°C): 3,200 to 88,200 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Coating: Bare
-
Supplier: CSA Group
Description: IEC 60440:2012 specifies a method of measurement and associated test conditions to assess the magnitude of non-linear distortion generated in a resistor. This method is applied if prescribed by a relevant component specification, or if agreed between a customer and a manufacturer. This
-
Description: Applies, in particular, to surge arresters consisting of single or multiple spark gaps in series with one or more non-linear resistors.
-
Description: Standardizes a method of measurement and associated test conditions for determining the magnitude of non-linear distortion generated in a resistor. Has the status of a technical report.
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General
-
Supplier: Galco Industrial Electronics
Description: Linear Potentiometer
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General
-
Supplier: Microchip Technology, Inc.
Description: Introduced in 1999, Microchip modified its proprietary patented self-aligned metal gate MOSFET technology for enhanced performance in high voltage, linear applications. These linear MOSFETs typically provide 1.5–2.0 times the DC SOA capability at high voltage compared to other MOSFET
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: Introduced in 1999, Microchip modified its proprietary patented self-aligned metal gate MOSFET technology for enhanced performance in high voltage, linear applications. These linear MOSFETs typically provide 1.5–2.0 times the DC SOA capability at high voltage compared to other MOSFET
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: Introduced in 1999, Microchip modified its proprietary patented self-aligned metal gate MOSFET technology for enhanced performance in high voltage, linear applications. These linear MOSFETs typically provide 1.5–2.0 times the DC SOA capability at high voltage compared to other MOSFET
- Features: MOSFET
-
Supplier: Newark, An Avnet Company
Description: LINEAR MOTION POTENTIOMETER
-
Supplier: Lingto Electronic Limited
Description: LT3089 - 800MA SINGLE RESISTOR R
- Features: Linear Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Power (Watts): 30 W Composition: Wirewound Features: Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SO PowerPad Temperature
- Resistance Range: 5 ohms
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Microchip Technology, Inc.
Description: has separate Bias and Input supply rails to improve efficiency and minimize power dissipation. The VBIAS input includes a voltage compliance range from 2.7V to 5.5V, and the VIN supply range is 1.2V to 4.2V. The output voltage is programmed by an external resistor divider utilizing the 0.5V
- Output Current (IOUT): 0.8 amps
- Dropout Voltage (VD): 0.2 volts
- Input Voltage (VIN): 1.2 to 4.2 volts
- Features: Linear Regulator, Other
-
Supplier: Utmel Electronic Limited
Description: Trimmer Resistors - SMD 20K ohm 3mm 50volt 0.1W Linear Single
- Resistance Range: 20,000 ohms
- Tolerance: 30 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Utmel Electronic Limited
Description: POT 10K OHM THUMBWHEEL LINEAR
- Tolerance: 20 +/- %
- Power Rating: 1 watts
- Features: Other
- Configuration: Single Resistor
-
Supplier: OMEGA Engineering, Inc.
Description: This Thermistor Sensor Includes Two Thermistor Elements That When Used With a Resistor Set Will Provide Linearized Resistance Output Over a Specific Temperature Range
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 4.5 inch
- Probe Features: Available as an Assembly
- Features: Double Element, Thermistor
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: 51 Ohms Chip
- Volt Tolerance: 20 %
- Features: Linear Regulator, Other, Switching Regulator
- Life Cycle Stage: Phase Out
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100 OHM, 20%, LINEAR
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 47K OHM, 20%, LINEAR
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR
-
Supplier: Utmel Electronic Limited
Description: POT 500 OHM 1W PLASTIC LINEAR
- Resistance Range: 500 ohms
- Tolerance: 10 +/- %
- Power Rating: 1 watts
- Operating DC Voltage: 350 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Termination: Solder Features: 9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture
- Features: Audio Amplifiers, Automotive
-
Supplier: Infineon Technologies AG
Description: 60V linear LED controller IC for dimmable LED The BCR602 is a perfect fit for 48V LED applications by combining small form factor with low cost. Through its higher integration, BOM savings and ensuring long lifetime of LEDs, this controller has many advantages compared to discrete solutions.
- Output Power: 0.36 watts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: POT 1M OHM 2W PLASTIC LINEAR
- Resistance Range: 1,000,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Operating DC Voltage: 500 volts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Anti-leaching nickel barrier terminations Twenty-five specifiable temperature characteristics SMD thin film resistor with thermo-perceptivity Products with lead-free terminations meet EU RoHS and China RoHS requirements
- Minimum Thermal Time Constant: 1 to 1.5 sec, in air
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
Find Suppliers by Category Top
Featured Products Top
-
SMR series are the linear encoders using GMR (Giant Magneto Resistor) element. The sensor outputs A/B incremental signal according to relative movement between sensor and ferromagnetic scale of having 2mm pitch serration. Sensor adopts a highly-sensitive GMR element. It gives a (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
. Advanced Linear Devices Inc. (ALD), a leader in specialty analog technology, today announced a first-to-market low power, low voltage, high-precision voltage-clamp module. The SABMBOVP family is an ideal clamping solution for critical mission applications deployed in (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
& PY When fitted with two 1k Ohm bridge completion resistors ( Does not provide analogue voltage linearisation for PY) Most LVDTs from any manufacturer About us RDP is a designer and manufacturer and distributor of LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
The ALD810025 by Advanced Linear Devices is a member of the ALD8100xx family of Supercapacitor Auto Balancing (SAB™) MOSFETs. It excels in voltage and leakage-current regulation for series-connected supercapacitors. By integrating one or more devices across (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD810016 from Advanced Linear Devices is a part of the ALD8100xx family of Supercapacitor Auto Balancing (SAB) MOSFETs. This innovative solution is designed to address the critical challenges of voltage and leakage-current balancing in series (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD810027 by Advanced Linear Devices is a member of the ALD8100xx family of Supercapacitor Auto Balancing (SAB™) MOSFETs. It is built with EPAD® technology and excels in voltage and leakage-current balancing for series-connected supercapacitors. By (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
conditioners or additional downstream equipment. This device measures current through mV drops in a shunt resistor, capable of monitoring low 30 mV shunts to minimize heat loss, or other standard shunts such as 60 mV or 100 mV. Whether tracking the health of circuit breakers over time or trying to (read more)
Browse Current Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
Why Choose Riedon (a Resistor Company) For Your Special RTD Requirements
Riedon has manufactured high-precision wirewound resistors for OEM industries since 1960. These precision resistors have tolerances as small as 0.005%. They are extremely stable over time, and operate over wide operating temperatures. Resistors this precise and stable require unusual design
-
Thermistors in Single Supply Temperature Sensing Circuits
. From this discussion, various linearization resistor networks will be shown with error analysis included. Finally, the signal conditioning path for the thermistor system will be covered with complete application circuits from sensor or microprocessor.
-
Precision RTD Instrumentation for Temperature Sensing
resolution. Only one biasing resistor, R A Precision RTD (Resistive Temperature Detector) needed to set the measurement resolution ratio instrumentation is key for high performance thermal (Equation 1). management applications. This application note shows how to use a high resolution Delta-Sigma
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/29886/46804504-MIT.pdf?sequence=2
Rigorous noise models for linear resistors were developed in 1927 by Nyquist and Johnson [1, 2].
-
Qualitative properties of resistive networks containing multiterminal nonlinear elements: No gain properties
4A two-terminal positive linear resistor has a resistance R restricted by O
- Electronics for engineers and natural scientists
18 1.4.1 series circuit with linear resistance and a PTC resistor (PTC).- Bases of electrical engineering and electronics 1
Abb. 2.9 resistance definition, linear resistance (two resistive pole),. a introduction of the Wider-standsbegriffes for a conductive spatial structure (flow field) with two conductive potential surfaces. b Equivalent description through a two passive pole with the property resistance, direction of …- Non‐linear non‐reciprocal resistive circuits with a structurally unique solution
’ They consider circuits composed of transistors, diodes, positive linear resistors and independent sources.- http://dspace.mit.edu/bitstream/handle/1721.1/43053/243859280-MIT.pdf?sequence=2
We can think of the electrical equivalent as a linear resistor connected in series with a square-root resistor where the latter is a nonlinear resistor that has an I-V characteristic described by (6).- Canonical piecewise-linear analysis
Circuit containing two piecewise- linear resistors .- Bond Graph Methodology
the controller design, Ducreux et al. propose to represent fast switching elements, e.g. check valves not by a resistor with a piecewise linear characteristic, but to com- bine a linear resistor with a transformer of Boolean modulus m controlled by the …- Finding all solutions of piecewise‐linear circuits
The device models are assumed, with little loss of generality, to be made of 2‐terminal piecewise‐ linear resistors and linear controlled sources.- http://dspace.mit.edu/bitstream/handle/1721.1/34219/Fonstad_MicroelecDevCkt_2006EEd.pdf?sequence=1
One of the first devices about which an electrical engineer learns is a linear resistor , and one of the first laws he or she learns is Ohm’s law. - Electronics for engineers and natural scientists
Indicates content that may require registration and/or purchase.