-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Zener Diodes
- Features: Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 22V 1W MELF
- VF: 1.2 volts
- Tj: -65 to 175 C
- PD: 1,000 milliwatts
- Package: MELF
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 1A MELF
- VF: 1.1 volts
- IF: 1,000 mA
- VR: 1,000 volts
- IR: 0.005 mA
-
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 1A MELF
- VF: 0.55 volts
- IF: 1,000 mA
- VR: 40 volts
- IR: 0.5 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Silicon Planar Power Zener Diodes For use in Stabilizing and Clipping Circuits with High Power Rating Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in the DO-41 Case with Type Designation 1N4728 A... 1N4764A Lead (Pb)-Free Component Component in Accordance
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 3.6V 1W MELF
- VF: 1.2 volts
- Tj: -65 to 175 C
- PD: 1,000 milliwatts
- Package: MELF
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: MELF
- Features: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 40V, MELF; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MELF; No. of Pins:2Pins; Forward Voltage Max:900mV; Forward Surge Current:25A RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 0.5W, 12V, MINI-MELF; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80 (MiniMELF); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE DO213AB MELF PL-E3 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Zener Diode,Single, Two Terminal,18V V(Z),5%,MELF-5.0
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: MiniMELF
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: MiniMELF
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: RF PIN DIODE 90V 1W CERAMIC MELF
- Tj: 175 C
- Package: MELF
- Features: Other, RF Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 1W 27V MELF Zener Diodes ROHS
- IR: 0.005 mA
- VZ: 27 volts
- ZZT: 35 ohms
- PD: 1,000 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTT 60V 2A MELF DO213AB
- VF: 0.7 volts
- VR: 60 volts
- IR: 0.5 mA
- Package: MELF
-
Description: DIODE ZENER 12V 1.3W MELF
- IR: 1 mA
- Tj: -50 to 150 C
- VZ: 12 volts
- ZZT: 4 ohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Schottky, Low Vf, 200mA, 30V, MiniMELF
- IF: 200 mA
- VRRM: 30 volts
- Package: MiniMELF
- Features: Other, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 18V 1W MELF
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -65 to 200 C
- VZ: 18 volts
-
Description: DIODE FR MELF 1000V 1A
- VF: 1.3 volts
- VR: 1,000 volts
- Package: MELF
- Features: Other, Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: Diode Zener 1W 12V MELF
- Features: General Purpose (PN Junction Diodes), Other, Zener Diodes
- Package: MELF
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 20V 1A MELF
- VF: 0.45 volts
- VR: 20 volts
- Package: MELF
- Features: Rectifier Diode
-
Supplier: DigiKey
Description: RF Diode PIN - Single 90V 50mA 1W MELF
- VR: 90 volts
- Tj: 175 C
- CT: 0.6 pF
- Package: MELF
-
Supplier: RS Components, Ltd.
Description: Diode Schottky 1A 60V MELF
- Package: MELF
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.50W, 15.0V, ±5%, MiniMELF Glass (SOD-80)
- VZ: 15 volts
- Package: MiniMELF, SOD-80
- Features: Other, Zener Diodes
-
Supplier: DigiKey
Description: 49.9V Clamp 10A Ipp Tvs Diode Surface Mount B, SQ-MELF
- VR: 27.4 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 500.00000000000006 watts
- Clamping Voltage (VC): 49.9 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIODE, SOFT-RECOVERY, 1.5A, 800V, SMT/MELF PACKAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Win Source Electronics
Description: Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 904323-ZMC3.9 Operating Temperature Range: -50°C ~ 175°C (TJ) Features: Zener Diode 3.9 V 500 mW ±5% Surface Mount MicroMELF Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Discrete
- Tj: -50 to 175 C
- Package: MELF, MicroMELF
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: DIOTEC Electronics Corporation Win Source Part Number: 896318-SMZ5.6 Operating Temperature Range: 150°C (TJ) Features: Zener Diode 5.6 V 2 W ±5% Surface Mount MELF DO-213AB Package: Reel - TR Package: DO-213AB, MELF Mounting: Surface Mount Categories: Discrete
- Tj: 150 C
- Package: MELF
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Rectron USA Win Source Part Number: 868813-DL4739A Features: Zener Diode 9.1 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41) Package: Reel - TR Package: DO-213AB, MELF (Glass) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package:
- Package: MELF
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 865176-BZM55C56-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 56 V 500 mW - Surface Mount MicroMELF Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BZM55C56
- Tj: -65 to 175 C
- Package: MELF, MicroMELF
- Features: Other, Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes MELF 15V 1W Zener
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Silicon Epitaxial Planar Diodes Electrical Data Identical with the Devices 1N4148 and 1N4448 Respectively Quadro Melf Package Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Extremely Fast Switches
-
Supplier: MACOM
Description: Available in JAN, JANTX and JANTXV levels to MIL-PRF-19500 slash sheets /117, /127, /159, /435, /437, /452 and /533 in both axial leaded and MELF packages. Other features include: Metallurgically Bonded, Hermetically Sealed, Double Plug Construction, Designs with Low Noise Chartisitics.
- VR: 1 to 84 volts
- IR: 0.001 to 0.1 mA
- VZ: 2.4 to 110 volts
- ZZT: 3 to 750 ohms
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
qualification and production release of its MIL-PRF-19500/240 axial leaded rectifier diode family, including the 1N645-1, 1N647-1, and 1N649-1. These diodes are QPL-qualified, and are available off-the-shelf today, or with custom screening available up to JAN, JANTX, JANTXV, or JANS quality levels (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
EOL/DMSMS Sustainment
Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However...
(read more)
Browse Diodes Datasheets for Micross Components, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey