Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETERS, 50G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 50g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:25mV/g; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETERS, 100G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 100g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:12.5mV/g RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETERS, 40G; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 40g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:30mV/g; RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETERS, 20G; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 20g; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:59mV/g; RoHS Compliant: Yes
-
Supplier: Qorvo
Description: The Qorvo FT-7600 MEMS Force sensor represents the World’s smallest force sensor and the easiest sensor to integrate, as it only requires attachment to the under-side of a sensing surface. At 0.8mm x 1.2mm, it is designed to fit into small form factor and to serve a broad
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Application: Other, Weigh Scales
- Device: Sensor Element / Chip
-
Supplier: GIMATIC S.r.l.
Description: The shock sensors are devices that change the outlet status of their circuit when shocks or vibrations are sensed. They are normally used to prevent breaking of mechanical actuators (linear and rotating). Using the MEMS (Micro Electro Mechanical System) technology, these sensors
- Frequency Range: 100 Hz
- Maximum Shock: 35 g
- Operating Temperature: 14 to 158 F
- Measurement Axes: Biaxial
-
Supplier: Qorvo
Description: Integrated MEMS Force Sensor
- Operating Temperature: -4 to 158 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
-
Supplier: SignalQuest, Inc.
Description: 0.005 - 1.7 g RMS vibration; analog, serial and trigger outputs Description The vibration sensor module performs calibrated averaging (root mean squared) vibration measurement with analog voltage and digital serial outputs. Because acceleration signals are extremely fast by nature, they
- Acceleration: 0.005 to 2 g
- Frequency Range: 1 to 500 Hz
- Minimum Accuracy: 15 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Utmel Electronic Limited
Description: IC MEMS FUNCTIONAL SENSOR 14-LGA
-
Supplier: Electro Optical Components, Inc.
Description: stability Reasonable price Various sensor packaging : Metal(TO 45), PCB, Ceramic Continuous temperature monitoring Indoor home safety and security Energy conservation and comfort Home appliances applications Thermometry for healthier Families & Safer industries Non-contact infrared
- Temperature Range: -22 to 932 F
- Operating Temperature: 14 to 248 F
- Responsivity: 0.1 mV/µW
- Detectivity: 1.5 10^8cmHz^(½)/W
-
Supplier: Universal Semiconductor, Inc.
Description: Chip can be combined w/ signal conditioning circuitry
- Working Pressure Range: 0 to 100 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 200 F
- Measurement Type: Absolute
-
Supplier: Utmel Electronic Limited
Description: IC MEMS AUDIO SENSOR 3RHLGA
-
Supplier: SBG Systems SAS
Description: Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology. High Accuracy: Up to 0.008° Roll & Pitch (RTK) 0.15° Heading (Depends on aiding source) 5
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
-
Supplier: Electro Optical Components, Inc.
Description: Smallest, high sensitivity and ultra-low power multi-gas sensor with ASIC. Containing pre-installed software and specific algorithms is designed for detecting multi-gas and ambient temperature compensation. Small SMP packaging (3 x 3 x 1mm) with ROIC Self-Temperature compensation Long-term
- Operating Temperature: 32 to 140 F
- Operating Humidity: 15 to 85 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Toxic Gas
- Measurement Type: Leakage, Trace
-
Supplier: Aratas America LLC
Description: MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Ultra-miniature 6.1 × 4.7 × 8.2 mm (L × W × H). Superior electrical characteristics to capacitive type pressure sensors. 0 to 37 kPa pressure range. Offset voltage of -2.5±4 mV Span voltage of 31.0±3.1 mV
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: MEMS Non-Contact Thermal Sensor for Contactless Measurement Achieves a low NETD*1 through the combination of ASIC and MEMS Direct temperature value output allows easy software design Variation of the number of elements (1 to 1024) and the temperature range (-40 to 200°C) *1.
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Aratas America LLC
Description: MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Superior electrical characteristics at -50 kPa to 50 kPa pressure range. Offset voltage of -2.5±4.0 mV Span voltage of 42.0±5.5 mV (At rated pressure 50 kPa, 100 μADC Current supply) Small package 6.1 × 4.7 × 8.2
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Merit Sensor Systems
Description: The 5000 Series is ideal for high-volume, high-pressure OEM applications Features Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity,
- Working Pressure Range: 1,000 to 10,000 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute
- Media: Gas
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: to a different address code, long distance series with multiple sensors to facilitate multi-point measurement and data analysis.AKE392B-Wireless is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Merit Sensor Systems
Description: The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media Clean, dry air and
- Working Pressure Range: 0.15 to 1 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Differential, Gauge
- Media: Gas
-
Supplier: Merit Sensor Systems
Description: For over 25 years we have been supplying customers with accurate and reliable piezoresistive MEMS pressure sensors. Here’s a quick recap of our history: In 1991 Fred Lampropoulos, Chairman and CEO of Merit Medical Systems, founded Sentir Semiconductor. The company’s first pressure
- Materials: Ceramic, Glass, Silicon
- Services: Design / Engineering, Production
- Features: East Asia / Pacific Only, North America, South Asia Only
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE390B voltage type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Gantner Instruments, Inc.
Description: Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features I/O module for 4 single-axis MEMS sensors: Four 1/4-28 input sockets (4 pole) MicroCom CMR Sensor supply galvanic isolated 4+4 Analog input channels: AI1,AI2,AI3
- Analog Input Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Gantner Instruments, Inc.
Description: Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features I/O module for 2 tri-axis MEMS sensors: 2 DSUB9 input sockets Sensor supply galvanic isolated 6+2 Analog input channels: AI1,AI2,AI3 differential /single-ended
- Analog Input Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: ODG (Origin Data Global)
Description: SMD-6P,3x3mm Temperature and Humidity Sensor ROHS
- Form Factor: Sensor / Probe
-
Supplier: DigiKey
Description: MEMS Accelerometer, Gyroscope, Inclinometer Sensor Evaluation Board
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - IM66D120A high performance digital MEMS microphone: best fit for automotive applications in particular Active Noise Cancellation High-performance digital MEMS microphones qualified according to automotive quality standard AEC-Q103-003. They are suited to all applications
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - IM64A130A analog MEMS microphone - best fit for mid performance automotive applications Analog MEMS microphone qualified according to automotive quality standard AEC-Q103-003. It is suited to all applications inside and outside the car, where mid range audio performance in
-
Supplier: Merit Sensor Systems
Description: The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 150 C
- Pressure Range: 15 to 500 psi
- Pressure Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Eval Unit Only Needs Addtnl Sensor Boards
- Category: Development Board
-
Supplier: Safeguard Analytics
Description: Model SA2-CH4-MEMS smart sensor modules are designed to detect and monitor methane in ambient air. The modules consist of a microelectromechanical systems (MEMS) gas detection sensor and a micro-processor-based signal conditioning circuit. Both are housed in a metallic
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
-
Supplier: Aratas America LLC
Description: A gas flow sensor is capable of "measuring mass flow" independent of temperature and pressure. High Accuracy: ±3%RD (25-100%F.S.) is realized by linear temperature correction using ASIC technology. High Sensitivity:Omron’s unique MEMS technology allows detection of very low air
- Process Media Type: Gas
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
other Hydrogen (H2) gas sensing applications where cost or size may be an issue, look at the Robust Thin Film, Electrochemical and MEMS Solutions available. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
MEMS, MOS and Catalytic H2 Sensors offer smaller options for monitoring the environment around Hydrogen applications. They also have a wide range of sensitivity. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Photoacoustic NDIR Principle: MEMS-based sensor with no traditional optical path for compactness and dust resistance (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
Sensor-based condition monitoring & predictive maintenance Discover Infineon’s XENSIV™ sensor and IoT product portfolio for (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG
Conduct Research Top
-
A Comprehensive Guide to MEMS Sensors
A comprehensive guide about MEMS sensors, tiny devices that measure physical quantities such as pressure, temperature, acceleration, and magnetic fields.
-
Smart Mems and Sensor Systems
Smart Mems and Sensor Systems. Integrating knowledge from MEMS technology, sensor system electronics and pervasive computing, this book presents readers with the means to understand, evaluate, appreciate and participate in the development of the field from a systems perspective.
-
MEMS sensors play role in LED lighting revolution
LED lighting system costs can be reduced with good control circuit design and component selection.
-
MEMS Mechanical Sensors
MEMS Mechanical Sensors. Refer to this book when you have to overcome obstacles in design, simulation, fabrication and application of MEMS sensors. This practical guide to design tools and packaging helps you create the sensors you need for the full range of MEMS applications.
-
Field Evaluations of a Damped MEMS Shock Sensor
Results from pyrotechnic, penetration and metal-to-metal impact field evaluations are presented which prove the performance of a new piezoresistive (PR) shock accelerometer. The microelectromechanical systems (MEMS) sensor incorporates sufficient squeeze-film damping to reduce resonant
-
Introduction to VC MEMS Accelerometers
This paper will discuss variable capacitance (VC) accelerometers utilizing MEMS technology. It will review design parameters that enable these sensors to perform reliably in harsh test environments. Then, it will compare VC MEMS sensors to piezoelectric sensors to piezoresistive sensors. Finally
-
Medical Pressure Sensor Applications
MEMS pressure sensors are one of the enabling factors for increased portable healthcare monitoring products.According to "Applications for Medical MEMS Pressure Sensors," a MEMS Market Brief dated September 2012 from market research firm IHS, pressure sensors are by far the leading type of MEMS
-
Linearity Measurements for MEMS Pressure Sensors
Pressure non-linearity is one of the parameters that impacts sensor accuracy. (For other factors, refer to All Sensors Pressure Point 2: Understanding Accuracy and Precision for MEMS Pressure Sensors.) As such, users need to understand some of the nuances involved with measuring and specifying
More Information Top
-
MEMS/NEMS
Techniques in the efficient design of MEMS sensors g.
-
MEMS & Sensors for Wearables - 2014
• The MEMS Sensor market for activity monitors will remain modest with less than $10 million in 2018 .
-
Microsystems and Nanotechnology
Developments in nanotechnology are greatly augmenting the current research of MEMS sensors .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:138679/CONTENT/OGrady_columbia_0054D_10365.pdf
Development of a MEMS Sensor for sub-kPa Shear Stress Measurements Andrew O’Grady .
-
MEMS Market Tracker - Automotive - H1 2014
Market Overview for Automotive MEMS Sensors .........................................................................................................
-
MEMS Market Tracker - Consumer and Mobile - H1 2013
Non- MEMS sensors added to forecast, 2006–2017........................................................................................................
-
Magnetic Sensors H2 2012 Market Tracker
The MEMS sensors must be ideally placed in the center of the handset or tablet.
-
Encyclopedia of Nanotechnology
There are attempts to design high- performance MEMS sensors inspired by fly campaniform sensilla but the gap between the refine- ment and performance of the natural sensor and the engineered one is still considerable [17, 20].
Indicates content that may require registration and/or purchase.