-
Supplier: Accuris
Description: MoS2 Joint Grease
-
Supplier: Accuris
Description: MoS2-Multipurpose Grease
-
Supplier: Accuris
Description: Polyglicol - Lithium grease (MoS2)
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Fully compounded NLGI Grade 2 molybdenum disulfide (MoS2) grease. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. McLube MoS2-400 is dark gray/
- Viscosity Index: 95
- Flash Point: 450 F
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Accuris
Description: Grease 8372 Special grease with MoS2 (molybdenum disulphide)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water
- Viscosity Index: 95
- Flash Point: 500 F
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: resistance, and has excellent oxidation and mechanical stability. McLube MoS2-268 is dark gray/ black and has a smooth, buttery texture. The molybdenum disulfide offers particular advantages under boundary lubrication conditions, especially where sliding or vibration action push the
- Pour Point: 0 F
- Flash Point: 420 F
- Features: Aerosol / Spray, Grease / Gel
- Type / Function: Lubricant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic PAO Based fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical
- Kinematic Viscosity (@ 40°C): 30.6 cSt
- Operating / Use Temperature: -40 to 400 F
- Viscosity Index: 137
- Pour Point: -90 F
-
Supplier: Total Lubricants USA, Inc.
Description: Sodium stearate based brick grease.
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: CITGO Petroleum Corporation
Description: The CITGO SynDurance product line represents the latest in technology using synthetic PAOs in greases and is recommended for extended service applications; reducing operating costs and extending component life. The CITGO SynDurance Premium Synthetic 460 Greases are available in two
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: SKF/North America
Description: Low temperature bearing grease for high speed andmedium load applications.
- Kinematic Viscosity (@ 40°C): 24 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
-
Supplier: SKF/Global
Description: Low temperature bearing grease for high speed andmedium load applications.
- Kinematic Viscosity (@ 40°C): 24 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
-
Supplier: Chevron Lubricants
Description: Meets the AGMA CG-1, CG-2, and CG-3 requirements and is especially designed for the lubrication of high-speed grease lubricated grid, gear or chain flexible couplings where high centrifugal forces are present.
- Features: EP (Extreme Pressure / Active)
- Applications: Machine / Gears
-
Supplier: Reid Supply
Description: Hydraulic Grease Fittings are used to feed lubricants into hydraulic component bearings using a grease gun. These grease fittings are available in a range of styles and head types for standard, NPT, metric threaded, or press fit applications. . 1/4-28 Unified Straight style
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Contractor Special is a lithium complex grease that contains 3% molybdenum disulfide. These solid additives help Castrol Contractor Special maintain barrier lubrication and film strength during extremes of high loads, severe shocks, high temperatures and oscillating
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: RS Components, Ltd.
Description: SKF LGLT 2/1 Grease
- Kinematic Viscosity (@ 40°C): 18 cSt
- Features: Grease / Gel
- Composition / Chemistry: Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Groeneveld Lubrication Solutions
Description: suited for use with biodegradable greases. TriPlus, obvious benefits: Fully sealed construction prevents grease contamination Standard follower plate in grease reservoir to ensure: No condensation mixed with grease Grease does not suffer ageing The full amount of
- Application: Automotive, Equipment / Machine tool
- Operation: Electric
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Krytox™ Performance Lubricants
Description: Because of its thermal stability and nonoxidizing characteristics, Krytox™ is a natural high-temperature lubricant. Krytox™ XHT greases are available with useful temperature ranges up to 360°C (680°F) for continuous use, with spikes to 400°C (752°F), when used in proper metallurgy with
- Kinematic Viscosity (@ 40°C): 6.8 to 500 cSt
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type / Function: Lubricant, Micro-dispersion
-
Supplier: Parent Petroleum Co.
Description: selected additives. This grease provides outstanding water washout resistance, antiwear properties and shock load protection, as well as good resistance to oxidation and corrosion. A tackiness additive enables this grease to stay in place even under severe operating conditions. This
- Flash Point: 471.2 F
- Kinematic Viscosity (@ 40°C): 27 cSt
- Viscosity Index: 87
- Features: Grease / Gel
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection High thermal and mechanical
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Features: Grease / Gel, Mineral Oil
-
Supplier: Quarktwin Technology Ltd.
Description: SILICONE/PTFE FOOD GRADE GREASE
- Features: Grease / Gel, Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: Thermax™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is
- Kinematic Viscosity (@ 40°C): 680 cSt
- Flash Point: 450 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Red Line Synthetic Oil Corporation
Description: Outperforms the best conventional or synthetic greases and lubes Withstands extreme temperature and pressure in wheel bearings, U-joints, and high-angle CV Joints Excellent high-temp stability, extreme-pressure protection, and water resistance Used in a variety of applications with operating
-
Supplier: SKF/Global
Description: SKF LGGB 2 is a biodegradable, low toxicity, synthetic ester oil based grease, using a lithium-calcium thickener. Its special formulation makes it most suitable for applications where environmental contamination is a concern. Compliance with current regulations on toxicity and
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Biodegradable, Grease / Gel
-
Supplier: SKF/North America
Description: SKF LGGB 2 is a biodegradable, low toxicity, synthetic ester oil based grease, using a lithium-calcium thickener. Its special formulation makes it most suitable for applications where environmental contamination is a concern. Compliance with current regulations on toxicity and
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Biodegradable, Grease / Gel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube SGB (2GX Grease) Electrical Contact Treatment Grease was developed to offer improved compatibility with the thermoplastics increasingly used in the electronics and automotive industries. This high-quality, non-melting contact grease significantly
- Applications: Automotive / Transportation, Electrical / Electronic
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: Everlube Products
Description: Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very
- Operating / Use Temperature: -300 to 800 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4139468 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty, Water Soluble / Emulsion
- Industry Applications: Aerospace, Automotive / Transportation, MIL-SPEC / Military
-
Supplier: Groeneveld Lubrication Solutions
Description: Groeneveld automatic greasing system to a maximum. Oil and metal soap are the main ingredients of lubricating greases. The oil particles that give the grease their lubricating properties are kept together by the metal soap (also called thickener or 'soap skeleton'). Furthermore,
- Applications: Automotive / Transportation, Machine / Gears
- Composition / Chemistry: Specialty / Other
-
Supplier: SKF/North America
Description: SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified.
- Kinematic Viscosity (@ 40°C): 130 cSt
- Operating / Use Temperature: -4 to 230 F
- Composition / Chemistry: Aluminum Complex, Specialty / Other
- Applications: Bearings, Food Grade / Contact (FDA H1), Machine / Gears, Process Equipment
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® HP-300 Grease White is a fully-fluorinated grease designed to be used in harsh conditions such as extreme temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. Ideal for use on cleanroom equipment and semiconductor manufacturing equipment.
- Flash Point: 212 F
-
Supplier: Dupont Molykote
Description: A fortified version of Molykote® 44 High Temperature Bearing Grease Molykote® 44MA Grease is a fortified version of Dow Corning® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the solid lubricant. It combines the unique properties typical of silicone
- Operating / Use Temperature: -40 to 399.2 F
- Applications: Automotive / Transportation, Electrical / Electronic
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
- Composition / Chemistry: Lithium Complex, Molybdenum / Metal Sulphide, Silicone, Synthetic / Semi-synthetic
-
Supplier: RS Components, Ltd.
Description: Electrolube ERHTCP02S Thermal Grease
- Form / Shape: Grease / Paste
- Features: Specialty / Other, Thermally Conductive
-
Supplier: Parent Petroleum Co.
Description: larger image Megaplex XD5 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of mining and off-road equipment manufactured by Caterpillar, Terex, Komatsu Dresser, Le Tourneau, P&H and others. It is
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol Wheel Bearing Grease is an NLGI#2 lithium complex grease recommended for vehicles having disc or drum braking systems.
- Applications: Automotive / Transportation
- Composition / Chemistry: Lithium Complex
Find Suppliers by Category Top
Featured Products Top
-
materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide variety of applications. Solid film lubricants are films of resin, which bind lubricating powders such as MoS2 (molybdenum disulfide), graphite or fluorocarbon to a surface. Solid film (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
. Outstanding wear resistance Improved by fillers (e.g., carbon fiber, bronze, graphite, MoS?) for high-speed, long-life sealing. Low starting torque Reduces energy consumption, ideal for motors and precision machinery (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, (read more)
Browse Datasheets for Everlube Products -
This article will cover the Gorman-Rupp family of grease seals - its history, design, function, application, installation procedure and proper maintenance. History The Gorman-Rupp grease seal was designed in the early 1930s by co-founder H.E. Rupp for use in (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Challenges: To meet the global challenge of reducing CO2 emissions, today’s engine oils are evolving to be lower in viscosity, which can improve overall fuel efficiency. Despite the trend toward smaller engines and harsher engine environments, these engine oils must still (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
higher the volatility. Formulators also struggle to create engine oils that deliver fuel economy at lower viscosity without compromising wear protection. Our low-viscosity SpectraSyn™ polyalphaolefin (PAO) synthetic base stocks, available between 2 and 10 cSt @ 100°C, offer numerous (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
To meet the Paris Agreement’s climate goals, commercial vehicles need to reduce emissions by 80% by 2050. The European Union has set CO2 reduction targets of 15% by 2025 and 30% by 2030 for commercial vehicles. To reach these goals, heavy-duty transmission (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
infrared technology for measuring oil in water, oil content in drilling mud or drill cuttings, TPH (total petroleum hydrocarbons) in soil and FOG (fats, oil and grease) in wastewater. The InfraCal 2 TRANS-SP is recommended for measuring oil in water, TPH in soil or FOG in (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
Operating Principle The InfraCal 2 ATR-SP analyzer is designed to measure solvent extractable material (oil and grease) by infrared determination in water or soil using hexane, pentane, cyclohexane or Vertrel MCA for the extraction procedure. A detector with a fixed 3 (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
-Automatic Chub Filling System – to 10 Per Minute for Sealants , Adhesives, Greases. ProSys chub / sausage filling systems are designed provide a compact and efficient choice for chub / sausage filling applications to run 5 to 32 ounce chubs / sausages (read more)
Browse Filling Machines Datasheets for Prosys
More Information Top
-
Role of MoS 2 morphology on wear and friction under spectrum loading conditions
Upon comparing the results from both the blends for all the tests, it can be clearly seen that unmilled MoS2 grease exhibits a higher wear number than milled MoS2 grease in almost all the cases, the differences are also statistically significant.
-
Effect of Layered MoS2 Nanoparticles on the Frictional Behavior and Microstructure of Lubricating Greases
Further, the Raman data confirmed the finding with those observed for SEM where SEM micro- graphs show, in case of 0.2 % MoS2 grease , the individual particles are retained, but the increase in particle concen- tration resulted as MoS2—soap adduct structure.
-
The Effect of Cyclic Speed on the Wear Properties
of Molybdenum Disulfide Greases under Extreme
Pressure Loading Using 4 Balls Wear Tests
It is believed that technical grade MoS2 greases under faster cyclic speeds perform better and provides antiwear film that can resist extreme pressure loadings.
-
Encyclopedia of Lubricants and Lubrication
MoS2 grease (up to 5 % molybdenum disulfide) can be delivered with single-line and progressive systems.
-
Tribological Investigation of Two Different Layered Zirconium Phosphates as Grease Additives Under Reciprocating Sliding Test
With an increase in applied loads from 200 to 600 N at 30 Hz, the applied load of the a-ZrP and Cu-a-ZrP grease can reach up to 600 and 500 N, respectively, whereas MoS2 grease .
-
Effect of Lubricants in Minimizing Fretting Corrosion
…softer con- sistency Grease A made to softer con- sistency Identical to grease Abut dif- ferent batch Grease E made to softer con- sistency Grease E made to softer con- sistency Grease A + 3 per cent MoS2 Grease A + 3 per cent…
-
Surface Enhanced Flake Graphite and its Utility as a Functional Extender for Molybdenum Disulfide (.pdf)
The highest LWI occurred in the 5% MoS2 grease mixture, and the 2.5% 20um SEFG-2.5% MoS2 blend.
-
Principles and Applications of Tribology 2nd Edition Complete Document
Trucks and buses use MoS2 greases on steering joints, fifth wheels, wheel bearings, universal .
-
Dynamic Behavior of Materials, Volume 1
Before a test, the punch is positioned such that it is in contact with the surface of the punch specimen and the contact surface is lubricated with MoS2 grease .
-
Contact Fatigue Wear Evaluation of Thrust Rolling Bearings Lubricated With Greases With Molybdenum Disulfide Or Graphite
On the plots of the MoS2 grease bearings, in red, there is a higher proximity between the curves.
Indicates content that may require registration and/or purchase.