-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 125/250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket Type: NEMA L14-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 4-Wire
-
Supplier: Quail Electronics
Description: The L14-30P is a mechanical, cable mountable version of the 4-prong, North American, Locking NEMA L14-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L14-30 30A125/25
-
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L14-30P ROHS COMPLIANT: YES
-
Supplier: Quail Electronics
Description: The 3014C is a mechanical, cable mountable version of the Locking NEMA L14-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: LCKNG SFTY SHRD MALE PLUG NEMA L14-30P ROHS COMPLIANT: YES
-
Supplier: Legrand
Description: Turnlok Plug 4wire 30amp 125/250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip gripping
- Current Rating: 30 amps
- Voltage Rating: 125/250 V
- Wires: 4-Wire
- Country Selection: Canada, Mexico, USA
-
Supplier: Newark, An Avnet Company
Description: 3P4W 30A 125/250V MALE PLUG NEMA 14-30P ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: 30 A Amperage, 125⁄250 VAC , Black⁄White , Connector Body L14-30R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Quail Electronics
Description: Our 3026 series features the 3-prong, North American, Locking NEMA L5-30P Plug with the Locking NEMA L14-30R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA
- Cord Length: 120.078805 inch
- Rated Current: 30 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 3036 series features the 4-prong, North American, Locking NEMA L14-30P Plug with the Locking NEMA L6-30R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA
- Cord Length: 11.81103 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: High impact and heat resistance provide maximum safety and longer life. | Ergonomic, fluted body design with radial grip ridge is ideal for gripping, turning and pulling. | High-conductivity, corrosion resistant material for reliable, low resistance to fault currents. | The assembly locks together
- Voltage Rating: 125 to 250 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Applications: Commercial
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
- Voltage Rating: 125 to 250 volts
- Current Rating: 30 to 50 amps
- Poles: 3 Poles
- Applications: Commercial
-
Supplier: DigiKey
Description: AC PLUG NEMA L14-30P
- Voltage Rating: 0.5 volts
- Current Rating: 30 amps
- Number of Contacts: 4 #
- Features: Board Mount Connector, Other
-
Supplier: Thomas & Betts Corporation
Description: NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Allied Electronics, Inc.
Description: Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, 30 A Amperage White color L14-30R NEMA configuration Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Selecta Products
Description: " NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Legrand - Pass & Seymour
Description: NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PLUG NEMA L14-30 30A 125/250V
- Power Type: AC Power Connector
- Device Type: Plug / Inlet
- Standards / Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: PLUG 30AMP 125/250VAC NEMA L14-30. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Southwire Company, LLC
Description: BLACK COLOR 5 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION
- Cord Length: 60 inch
- Rated Current: 30 amps
- Rated Voltage: 125 volts
- Number of Conductors: 4 Conductors
-
Supplier: Selecta Products
Description: " POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.12 INCH DIA X 1.75 INCH L BLADE MATERIAL
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: TelephoneStuff.com
Description: 3-Pole 4-wire non-grounding 30Amp flush mount receptacle matching angle plug. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30P - 3P, 4W - Straight blade - Industrial grade - Angle
- Mounting Style: Flush Mounted
- Applications: Industrial
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Hubbell Incorporated
Description: APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/117-1, NEMA WD 1, NEMA WD 6
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: TelephoneStuff.com
Description: 30 amp, 125/250 volt, NEMA 14-30R, 3P, 4W, flush mtg receptacle, straight blade, industrial grade, isolated ground. Features: - Isolated ground - 30 amp - 125/250 volt - NEMA 14-30R - 3 pole - 4 wire - Side wired - Industrial grade - UL, CSA certified
- Standards / Certifications: CSA Mark, UL Listing Mark
- Applications: Industrial
- Grounding: Isolated Ground
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: TelephoneStuff.com
Description: 3-Pole 4-Wire Single locking 30 amp plug with yellow nylon body and cord clamp. NEMA configuration # L14-30R.
- Type / Features: Locking
- Device Type: Receptacle / Outlet
- Features: Single
-
Supplier: Tripp Lite by Eaton
Description: continuously powered. Features Reliable Single-Phase 30A 208/240V Power Distribution Versatile no-frills PDU for data centers, server rooms and network wiring closets 38 total outlets—32 C13 and 6 C19 NEMA L6-30P input plug with 10 ft. (3 m) power cord Included C20 and C14
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL WHITE COLOR L14-30 CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/131-1,
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, 0-30 PSIG, 1% ACCURACY, NEMA 4X, IP66, 1/4 MALE NPT, HIRSCHMANN DIN PLUG, 4-20 MA 2 WIRE OUTPUT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-1 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: NEMA WD 6
-
Supplier: Eaton Corporation
Description: EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 2 POLE(S) CLIP (LINE) TERMINAL TYPE 30 MILLIAMPERE TRIP
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 30 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 2
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL FLUORESCENT/HID LIGHTING, HACR APPLICATION 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 1 POLES
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 30 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable 86631010, (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
The LineGard™ 30 Amp Portable Series GFCI Product Features Various voltages available (see (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Permanent Series Single & Multiphase GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
30 Amp Portable Single & Multiphase UL Listed GFCI Product Features (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Outlet and Plug dont match
You should replace it with the proper 4-prong NEMA 14-30R receptacle and then replace the cord on your dryer to the same NEMA 14 - 30 P plug .
-
Outlet and Plug dont match
You should replace it with the proper 4-prong NEMA 14-30R receptacle and then replace the cord on your dryer to the same NEMA 14 - 30 P plug .
-
HOW TO - make a 220V extension cord - Page 5
I would like to just wire it straight to the machine and put the NEMA 14-30P on the other end to plug into my NEMA 14 - 30 R dryer outlet.
-
Hooking up a dryer to a Bobcat
Either put a NEMA 14-50P on your dryer, or build an adapter from a NEMA 14-50P plug to a NEMA 14 - 30 R (or C) receptacle.
-
Power Plugs
Power plugs that do not bear lettered designations include the NEMA 14 - 30 and NEMA 14-50 plugs that are used in North America with ovens and dryers.
-
How Does One Correctly Wire A NEMA-14-30R Plug For 125V Service? - Self Help Forums
To avoid an expensive rewire job, is there a method of using the existing NEMA 14 - 30 R receptacle with a modified 14-30R plug connecting only one 125V "leg" of the 250V Circuit?
-
How Does One Correctly Wire A NEMA-14-30R Plug For 125V Service? - Self Help Forums
To avoid an expensive rewire job, is there a method of using the existing NEMA 14 - 30 R receptacle with a modified 14-30R plug connecting only one 125V "leg" of the 250V Circuit?
-
HOW TO - make a 220V extension cord - Page 3
Use the appropriate plug for your dryer receptacle ( NEMA 10-30P if old-style (3-pin) or 14 - 30 P if new style (4-pin)) and then a NEMA 6-50R receptacle box or connector on the other end for the HH187.
-
$200-$300 Ground Fault Protection - Electrical - Grainger Industrial Supply
Amps 30, Voltage Rating 125/250VAC, Connector End CS6364, Plug End 14 - 30 P, Number of Poles 3, Number of Wires 4, Wire Size 6/3, 8/1, Material of Construction Vinyl, NEMA Rating -, Color Black, Cord Length 2 ft., For Use With DISTRIBUTION BOX …
-
$200-$300 Ground Fault Protection - Electrical - Grainger Industrial Supply
Amps 30, Voltage Rating 125/250VAC, Connector End CS6364, Plug End 14 - 30 P, Number of Poles 3, Number of Wires 4, Wire Size 6/3, 8/1, Material of Construction Vinyl, NEMA Rating -, Color Black, Cord Length 2 ft., For Use With DISTRIBUTION BOX …
Indicates content that may require registration and/or purchase.