Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping motor. Drive
-
Supplier: DigiKey
Description: Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24 ~ 48VDC
- Other DC Voltage: 24 to 48 VDC
- Static / Holding Torque: 16.6 In-oz
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Radwell International
Description: STEPPER MOTOR, 2PHASE, NEMA 17, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Moons' Electric Co. Ltd.
Description: ● High Torque, Low Losses, Small Size, High Efficiency ● Low Temperature Rise: Ideal for 3D printers, significantly less heat than other extruder motors ● Quieter & Smoother: Improved manufacturing processes makes these motors have a higher precision and more stable ● More Load &
- Static / Holding Torque: 116.10619469026548 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00174168 oz-in-sec²
- Shaft Size: 0.1968505 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Omegamation™ offers a robust line of 2-phase biploar step motors ranging in frame size from NEMA 11 to NEMA 34. Most of our models are the high torque style, with holding torques up to 1845 oz-in. All motors conform to industry-standard NEMA mounting dimensions,
- Other DC Voltage: 2 to 7.4 VDC
- Number of Leads: 8 #
- Static / Holding Torque: 15 to 1,845 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:100.8in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:44.2mm; NEMA Size:23RoHS Compliant: Yes
-
Supplier: Moons' Electric Co. Ltd.
Description: ● High Torque ● High Efficiency ● Smoother & Quiter ● Low Inertia ● Quick Response ● Easy Upgrading and Updating
- Static / Holding Torque: 382.30088495575217 In-oz
- Step Angle: 1.2 degrees
- Rotor Inertia: 0.015576 oz-in-sec²
- Shaft Size: 0.50000027 inch
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included.
- Torque Constant: 0.4956 in-oz/amp
- Current per Phase: 0.6 amps
- Operating Temperature: 32 to 122 F
-
Supplier: FKN Systek, Inc.
Description: Rugged Stepper Motors for Harsh Environments Nema sizes 23, 34, and 42 Step accuracy ±3% based on a 1.8° step angle Ambient temperature range -30°C - 80°C (Special versions with extended temperature available) Insulation class "F" Dielectric motor strength 1,800 Volts / 1
- Current per Phase: 1 to 12 amps
- Step Angle: 1.8 degrees
- NEMA Frame Size: 23 to 42 #
- Operating Temperature: -22 to 176 F
-
Supplier: Kollmorgen Corporation
Description: CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available
- Current per Phase: 0.33 to 9.9 amps
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 33 to 1,930 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Newark, An Avnet Company
Description: HYBRID STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:160mN-m; Current Rating:850mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:34mm; NEMA Size:17RoHS Compliant: Yes
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included.
- Torque Constant: 2.4072 in-oz/amp
- Current per Phase: 1.5 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Newark, An Avnet Company
Description: NEMA 17, 1.8 DEGREE STEP MOTOR
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors AMETEK Floorcare & Specialty motors offers a wide range of MAE brand stepper motor solutions. The HY series hybrid stepper motors feature low rotor inertia for maximum possible acceleration. The HN series hybrid stepper
- NEMA Frame Size: 17 to 42 #
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: ElectroCraft
Description: This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17,
- Other DC Voltage: 33.9 VDC
- Current per Phase: 2 amps
- Number of Leads: 6 #
- Static / Holding Torque: 58 In-oz
-
Supplier: Aerotech, Inc.
Description: Design Features Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation Torque of 0.27 to 7.42 N·m (38 to 1050 oz·in) covers virtually any application requirement Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000 steps/revolution High
- Other DC Voltage: 40 to 80 VDC
- Continuous Current: 0.8 to 8.6 amps
- Continuous Torque: 2.65486725663717 to 65.4867256637168 In-lbs
- Rotor Inertia: 0.0016992 to 0.113988 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: The KM Series of high-torque stepper motors is available in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm), offering a wide range of models for most stepper applications. Nominal holding torques range from 0.52 to 30.8 N-m (74 to 4,360 oz-in). These motors
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: ElectroCraft
Description: This 1.8° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step angle accuracy of ±3%.
- Other DC Voltage: 34 VDC
- Current per Phase: 4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 210 In-oz
-
Supplier: Zaber Technologies, Inc.
Description: M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17
- Torque Constant: 8.2128 in-oz/amp
- Current per Phase: 2.3 amps
- Operating Temperature: 32 to 122 F
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum
- Current per Phase: 8 to 10 amps
- Number of Leads: 8 #
- Static / Holding Torque: 1,274.3362831858406 to 1,840.7079646017698 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Newark, An Avnet Company
Description: Integrated NEMA 17, 1.8° Bipolar Step Motor + Driver + Controller
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.375 inch
- Housing Length: 2.5 inch
- NEMA Frame Size: 34 #
- Current per Phase: 2.42 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.1968 inch
- Housing Length: 1.87 inch
- NEMA Frame Size: 11 #
- Current per Phase: 1 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 3 inch
- NEMA Frame Size: 23 #
- Current per Phase: 2.52 amps
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.375 inch
- Housing Length: 5.1 inch
- NEMA Frame Size: 34 #
- Current per Phase: 4.17 amps
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Supplier: Portescap
Description: 39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to
- Static / Holding Torque: 19.823008849557514 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00022656 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0080712 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from seven
-
Supplier: Portescap
Description: 39STH34 Standard Hybrid Stepper Motor 39STH34D The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to
- Static / Holding Torque: 35.39823008849556 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00031152 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from seven
-
Supplier: Anaheim Automation, Inc.
Description: High torque, NEMA 17 frame
- Other DC Voltage: 5.5 VDC
- Current per Phase: 5.5 amps
- Number of Leads: 8 #
- Static / Holding Torque: 55 In-oz
-
Supplier: Anaheim Automation, Inc.
Description: High torque, NEMA 23 frame
- Other DC Voltage: 5.4 VDC
- Number of Leads: 8 #
- Static / Holding Torque: 300 In-oz
- Step Angle: 0.9 degrees
Find Suppliers by Category Top
Featured Products Top
-
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
configuration with a caged planet carrier. Available in frame sizes 50, 70, 90, & 120 mm and ratios of 3-100:1, the highly efficient units operate at a quiet 61 dBA/1m. The PAC series features an IP65 rated enclosure and square servo and stepper motors input 40 mm through 130 mm with optional input shaft (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta phasing (see product configuration table) NEMA 4X wet location rated Enclosure withstands Chemical and U.V. light exposure (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
withstand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
ElectroCraft AxialPower TM Enhanced Stepper Linear Actuators now available in NEMA 11, 17 and 23 Frame Sizes
Stepper motors are used in a wide range of applications, and according to motion solution provider ElectroCraft, most are used to translate rotary motion into linear movement. The use of integrated leadscrews can be an excellent choice for such applications, which can be configured to prioritize
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
More Information Top
-
Multi-nozzle extrusion system for 3D printer and its control mechanism
NEMA stepper motor .
-
A gestalt framework for virtual machine control of automated tools
NEMA Stepper Motors .
-
The effect of tip speed ratio on a vertical axis wind turbine at high Reynolds numbers
The turbine’s rotational velocity is driven by a NEMA stepper motor (Automotion Direct, Cumming, GA) set to maintain tip speed ratios of 0.9, 1.3, and 2.2.
-
CR4 - Thread: Which Stepper Motor Configuration to Choose?
I think there's a section here: NEMA Stepper Motors .
-
Miniature image guided three-axis scanning and positioning system
Of all the motors researched, the most appropriate choice in terms of affordability, performance, size and control opportunity was the stepper motors NEMA size 08Y.
-
Design and control system of a parallel robot for brachytherapy
…BC1 has two active DOF, a translation motion generated by the actuation of the screw ball SB1 and a rotational motion achieved through the rotation of the grooved shaft AC1 using the motor M2 (bipolar stepper motor Nema 17 with planetary gearbox).
-
Development of automated prototype for studying the effect of solar aging on sunglasses
We used this system, a stepper motor NEMA 23 with torque 19Kgf / cm and pitch of 1.8 °.
-
Semi-automatic evaluation of intraocular lenses (IOL) using a mechanical eye model
This decentration is performed by a drive stepper motor NEMA 8 21F4(X)–V.
-
Mechanical eye model for comparison of optical and physiological imaging properties
This decentration is performed by a drive stepper motor NEMA 8 21F4(X)–V.
-
Dedicated controller design for a dual-stage opto-mechatronic system
B. Experimental setup 1) DDL prototype and laser metrology: The DDL proto- type available at the EPFL is built from a PM stepper motor NEMA 23 from “Ultramotion”, combined with a lead-screw which covers a full stroke of 70 mm.
Indicates content that may require registration and/or purchase.