-
Supplier: RS Components, Ltd.
Description: NVRAM Parallel, 64K-Bit, 5V, PCDIP28
- Density: 64 kbits
- Access Time: 100 ns
- Pin Count: 28
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Category: Spare Parts Win Source Part Number: 1397239-DELL 771NV - DATADOMAIN NVRAM 512MB 1GB Manufacturer: Dell
- Features: NVRAM
-
Supplier: Win Source Electronics
Description: Category: IT infrastructure Memory Win Source Part Number: 1400320-EMC 100-555-247-00 - DD NVRAM 2GB SLIC Manufacturer: EMC
- Features: NVRAM
-
-
Supplier: Newark, An Avnet Company
Description: NVRAM, 256BIT,SOIC-8, FULL REEL; Memory Type:SRAM; Memory Size:256bit; NVRAM Memory Configuration:256K x 16bit; IC Interface Type:Serial; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:
-
Supplier: Newark, An Avnet Company
Description: NVRAM, 64KBIT, 100NS, DIP-28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: NVRAM, SRAM, 256KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC, NVRAM MODULE 1MB, 12883, DIP32; Memory Type:SRAM; Memory Size:1Mbit; NVRAM Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Access Time:100ns; Memory Case Style:DIP; No. of Pins:32Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: NVRAM NVSRAM Serial-SPI 1M-Bit 3V 8-Pin DFN EP
- Density: 8,000 kbits
- Operating Current: 10 mA
- Standby Current: 5 mA
- Power Dissipation: 1,000 milliwatts
-
Supplier: Radwell International
Description: MEMORY, NVRAM, FRAM, 4 KBIT, 512 X 8BIT, I2C, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
- Features: NVRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MODULE NVRAM 16KB 250NS CARTRDG Product overview: DS1217A-128K-25 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers
- Features: NVRAM, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MODULE NVRAM 2KB 250NS CARTRIDGE Product overview: DS1217A-16K-25 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers
- Features: NVRAM, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MODULE NVRAM 8KB 250NS CARTRIDGE Product overview: DS1217A-64K-25 from Analog Devices Inc./Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers
- Features: NVRAM, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NVRAM Memory IC; Memory Type: FRAM; Interface Type: Serial, 2-Wire; Memory Size: 64KB; Memory Organization: 8K x 8;... Product overview: FM24CL64-DG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules,
- Operating Temperature: -40 C
- Pin Count: 8
- Type: FRAM
- Features: NVRAM, Other
-
Supplier: Lingto Electronic Limited
Description: NVRAM FRAM SERIAL
-
Description: NVRAM FRAM SERIAL
-
Supplier: Lingto Electronic Limited
Description: IC CNTRLR NVRAM 16-SOIC
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC
-
Supplier: DigiKey
Description: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 70ns 34-PowerCap Module
- Density: 1,000 kbits
- Operating Temperature: -40 to 85 C
- Features: NVRAM, Other
- Type: NVSRAM
-
Supplier: Micross Components, Inc.
Description: Memory Products Offered: MRAM SRAM nvSRAM VRAM SDRAM UVEPROM DRAM EEPROM FRAM Flash
- Density: 2,048 kbits
- Access Time: 100 to 120 ns
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
-
Supplier: Utmel Electronic Limited
Description: IC NVSRAM 4MBIT 25NS 44TSOP
- Density: 32,000 kbits
- Operating Current: 70 mA
- Standby Current: 5 mA
- Power Dissipation: 1,000 milliwatts
-
Supplier: Utmel Electronic Limited
Description: IC NVSRAM 8M PARALLEL 48FBGA
- Density: 64,000 kbits
- Operating Current: 57 mA
- Standby Current: 10 mA
- Access Time: 45 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 785058-M48Z35Y-70MH6E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 70 ns
- Cycle Time: 70 ns
- Operating Temperature: -40 to 85 C
- Features: NVRAM, Other, SRAM
-
Supplier: Greenwich Instruments Ltd.
Description: The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a
- Density: 256 kbits
- Number of Words: 32 k
- Bits per Word: 8 bits
- Operating Current: 30 mA
-
Description: NVRAM 256KBIT 32K X 8 4.5V - 5.5
-
Supplier: Utmel Electronic Limited
Description: IC NVSRAM 256KBIT 3.4MHZ 16SOIC
- Density: 2,048 kbits
- Operating Current: 1 mA
- Standby Current: 0.25 mA
- Power Dissipation: 1,000 milliwatts
-
Supplier: Cypress Semiconductor Corp.
Description: Nonvolatile SRAM (nvSRAM) combines Cypress's industry leading SRAM technology with best-in-class SONOS nonvolatile technology. Under normal operation, nvSRAM behaves like a conventional asynchronous SRAM using standard signals and timing. nvSRAM performs parallel random access reads and writes as
- Density: 64 to 16,000 kbits
- Pin Count: 8 to 165
- Supply Voltage: 1.8 V, 3 V, 5 V
- Operating Range: Commercial, Industrial, Military
-
Supplier: Cypress Semiconductor Corp.
Description: with integrated analog and digital functions F-RAM TechnologyCypress F-RAM is built on Ferroelectric technology. The F-RAM chip contains a thin ferroelectric film of lead zirconate titanate, commonly referred to as PZT. The atoms in the PZT change polarity in an electric field, thereby
- Density: 4 to 4,000 kbits
- Pin Count: 8 to 48
- Supply Voltage: 1.8 V, 3 V, 5 V
- Operating Range: Commercial, Industrial
-
Supplier: Quarktwin Technology Ltd.
Description: PCM (PRAM) Memory IC 128Mbit Parallel, SPI 115 ns 64-EasyBGA (8x10)
- Density: 128,000 kbits
- Access Time: 115 ns
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.6 V
-
Supplier: Rochester Electronics
Description: Non-Volatile SRAM, 64KX8, CMOS, PDSO8
- Logic Family: CMOS 4000
- Features: Other
- Memory Category: SRAM
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // nvSRAM (non-volatile SRAM) // CY14B512Q2A-SXIT
- Density: 512 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3.6 V
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC NVSRAM 256KBIT PAR 28PCDIP
- Density: 256 kbits
- Access Time: 100 ns
- Operating Temperature: 0 to 70 C
- Package Type: DIP
-
Supplier: Allied Electronics, Inc.
Description: Memory; 256 Kbit; 4.5 to 5.5V; 70; PCDIP28; 0.8 V (Max.); 2.2 V (Min.); 0; 70
-
Supplier: Acme Chip Technology Co., Limited
Description: FRAM
- Density: 2,000 kbits
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // nvSRAM (non-volatile SRAM) // CY14V104LA-BA45XI
- Density: 4,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // nvSRAM (non-volatile SRAM) // CY14B104NA-ZS45XI
- Density: 4,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3.6 V
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby
Find Suppliers by Category Top
Featured Products Top
-
The non-contact quality sensor, QCRB, from EBE offers new possibilities for the precise measurement of fluid properties. These quality sensors have been specially developed for the detection and monitoring of fluids in OEM and process applications.
(read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
The ISSI IS21ES08GA-JCLI is an 8GB industrial-grade eMMC 5.0 managed NAND flash memory featuring integrated ECC, wear leveling, high-speed data transfer, and a -40°C to +85°C operating range.
(read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Our expanded Power-Thru™ gate driver family, now including the new AHV85003/AHV85043, delivers the industry’s first complete portfolio of self-powered, noise-eliminating isolated gate drivers.
(read more)
- No external bias supply
- Up to 15x lower common-mode capacitance
- Up to 20 dB better EMI performance
- Smaller footprint. Lower BOM. Higher power density.
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology.
(read more)
Browse Memory Chips Datasheets for DigiKey -
A comprehensive guide to energy efficiency and renewable energy.
Over the last few decades, there have been significant advancements in the development of clean energy systems and energy harvesting. Download the e-book today and learn about:
- Cutting-edge clean energy solutions, including solar, wind, energy storage, heat pumps, and electric vehicle (EV)...
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
A team of researchers from Hamamatsu Photonics K.K., has developed a new method for monitoring blood glucose levels (BGL) without the need for invasive procedures.
(read more)
Browse Sensor Chips Datasheets for Hamamatsu Photonics Europe -
Quantaflex Printed Electronics manufactures high-precision printed sensors for a variety of applications, including electromechanical biosensors for diagnostics, heaters for automotive and LCDs, and other sensors requiring tight physical and electrical tolerances for sensitive electronic equipment.
(read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
Undesired air bubbles in the liquid stream are problematic because they can negatively influence processes or cause damage. EBE sensors + motion offers a new solution for this with the capaTEC® technology. The capacitive sensors detect air bubbles in liquids in a simple, cost-effective and highly efficient way and thus address a central challenge in industry.
(read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
The Bluetooth SIG recently adopted Bluetooth® Core 6.2, which brings exciting new features and improvements for Bluetooth products. A standout feature included is undoubtedly Bluetooth® Shorter Connection Intervals (SCI), which introduces a new range of connection intervals below 7.5 ms. This enables ultra-low latency Bluetooth LE applications that can have report rates exceeding...
(read more)
Browse Bluetooth ® Chips Datasheets for Nordic Semiconductor ASA
More Information Top
-
Security, Privacy, and Applied Cryptography Engineering
It has an exposed serial port header and a socketed 4 MiB Winbond 25Q32FVAIQ NVRAM chip for the UEFI or BIOS firmware.
-
nvram?? - Free Drivers Download | Request and Support Forums
The contents of the NVRAM chip can become corrupted for a variety of reasons, most commonly, failure of the embedded battery.
-
Energy Efficient Data Restoring after Power-Downs for Wireless Sensor Networks Nodes with Energy Scavenging
… the creation of the restore point and data restoring after power-downs are described and evaluated in the article, which include the usage of microcontroller internal RAM and Flash memory, the usage of external EEPROM and NVRAM chips or the radio interface …
-
A versatile stacked storage capacitor on FLOTOX cell for megabit NVRAM's
A 1-Mb NVRAM chip photograph is shown in Fig. 3.
-
Multichannel Raman gas analyzer: the data acquisition and control system. Measurement improvement with blue laser light
For this purpose, the output pin of the counter (INTB) on the NVRAM chip is con- nected with the external interrupt input of the microcontroller (EXINT pin P2.2) and the control input (STOP) that supervises the counting operation of the photon …
-
Advances in Science and Engineering II
To meet the requirement of needing a large memory space, the system expand memory space with a 512 Kbytes NVRAM chip HK1255.
-
ESD: Design and Synthesis
NVRAM chip design .
-
Silicon technology-emerging trends from a system application perspective
For applications where the amount of NVRAM required can be fitted on the same chip as the computing core, embedding NVRAM, instead of using a separate NVRAM chip , could be the lowestpower option.
-
Silicon VLSI trends - what else besides scaling CMOS to its limit?
instead of using a separate NVRAM chip , could be the lowest power option.
-
Introduction to Video Search Engines
MIC – Memory in cassette, an NVRAM chip in a tape cassette for im- proving access time and storing metadata .
Indicates content that may require registration and/or purchase.