Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Computer Network Accessories, Inc.
Description: NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries. Features: Recharge 1 to 4 AA or AAA batteries in 30 minutes 4 independent
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter. Features: Recharge 2 or 4 AA or AAA NiMH or NiCd batteries Refresh function allows partial recovery of the capacity of low-energy NiCd batteries Delta
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital HyTRON 100 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 100 is suitable for '˜all morning/all afternoon' shooting. Choose Anton Bauer HyTRON 140 or HyTRON 100 for '˜all morning/all afternoon' shooting. The Digital HyTRON Logic Series NiMH
- Applications: Camera / Electronic Cells
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 7 ampere-hr
- Depth: 3.75 inch
-
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital HyTRON 50 Logic Series NiMH Battery Choose Anton Bauer Digital HyTRON 50 for the '˜economical performance in smallest package' benefit of new cell chemistries. Anton Bauer HyTRON 50 is particularly well suited for fast-paced handheld operations, with on
- Applications: Camera / Electronic Cells
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Depth: 2.12 inch
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital HyTRON 140 Logic Series NiMH Battery The Anton Bauer Digital HyTRON 140 is able to handle the high current demands of HD cameras fully dressed with the latest production accessories. Capable of loads up to 12 amps, the Anton Bauer HyTRON 140 is able to handle the
- Applications: Camera / Electronic Cells
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 10 ampere-hr
- Depth: 3.75 inch
-
Supplier: Duracell, Inc.
Description: Specifications:Come pre-charged and work in any NiMH charger Long-life Ion Core packs power in every battery Duralock Power Preserve„¢ Technology holds a charge for up to one year in storage Duracell rechargeable batteries are guaranteed to last five years* Recharge up
- Applications: Camera / Electronic Cells, Toy / Hobby
- Battery Type: Rechargeable (Secondary) Batteries
- Secondary Batteries: Nickel-metal Hydride
- Standard Battery Sizes: AAA, AA
-
Supplier: Duracell, Inc.
Description: Specifications: 2 AA and 2 AAA premium rechargeable batteries included LED Charge Status Indicator shows when charging is complete Duracell Rechargeable Batteries are guaranteed to last 5 years Works with all rechargeable AA and AA NiMH
- Battery / Chemistry Type: Nickel-Metal Hydride
- Cell Size (if applicable): AAA, AA
- Charge Time: 0.2500 to 14 hours
- Charger Power Source: AC
-
Supplier: Daitron Co., Ltd.
Description: Ni-MH Battery Package compatible with Lead-acid battery package (Cycle Use) Applicable power supply: eNSP-300P 5 inch bay built-in type, compatible with a Lead Acid Battery Replaceable to Ni-MH battery at maintenance. Compared with Lead-acid
-
Supplier: Daitron Co., Ltd.
Description: (at charging or backup). 5-minute backup time at 300W, 8.5 minutes at 200W. RoHS compliant BS10A General Specifications: Compatible case size 5 inch bay size Outline drawing 146Wx38Hx200D Weight 1.80 kg typ Applied battery Sealed Ni-MH battery (1.2V x 20 in
-
Supplier: Cell-Con, Inc.
Description: -Custom Chargers Use of Cell-Con's proprietary universal battery charger module (UBC) provides the ability to have up to 6 charging positions in a standard enclosure. Each position on the standard UBC is programmed for use with Li-ion / Li-polymer, NiMH / NiCd, or Lead Acid
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 200ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale NiMH battery from us. 12V 200Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Speci al Features:
- Applications: General Purpose, Automotive, Camera / Electronic Cells, Electric Vehicle, Military / Aerospace, Renewable Energy, Telecommunications, Other
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 200 ampere-hr
- Depth: 20.55 inch
-
Supplier: TelephoneStuff.com
Description: extended runtime per charge and a faster crimp cycle with less weight than comparable tools with NiCd or NiMH batteries. Crimping Tool Features: - Lithium-Ion battery powered, provides fingertip operation and up to 63% more crimps per battery charge than tools powered
-
Supplier: RS Components, Ltd.
Description: Ansmann Smart Eco Charger is a Plug-in charger for 2 or 4 Micro AAA / Mignon AA rechargeable batteries, including 4x Mignon AA 800mAh NiMH maxE batteries Specification Charger-set including 4x AA 800mAh NiMH maxE-rechargeable Batteries . This charger can
- Battery / Chemistry Type: Nickel-Cadmium, Nickel-Metal Hydride
- Cell Size (if applicable): AAA, AA, C, D, 9V
-
Supplier: RS Components, Ltd.
Description: Ansmann Smart Eco Charger is a Plug-in charger for 2 or 4 Micro AAA / Mignon AA rechargeable batteries, including 4x Mignon AA 800mAh NiMH maxE batteries Specification Charger-set including 4x AA 800mAh NiMH maxE-rechargeable Batteries . This charger can
- Battery / Chemistry Type: Nickel-Cadmium, Nickel-Metal Hydride
- Cell Size (if applicable): AAA, AA, C, D, 9V
-
Supplier: Haida International Equipment Co., Ltd.
Description: displays a row) Interfaces RS-232 standard (connection data processor / PC) * Baud rate: 4800,9600,19200 (bps); factory-set to 9600bps Power 4 AAA-size alkaline or Ni-MH batteries Or the AC adapter AC-A17 AC120V 50-60Hz 0.4A (for North America and Japan) AC230V 50-60Hz
- Computer Interface: Yes
- Display Type: Digital Readouts
- Features: Battery Powered
- Interface Options: Serial Interface
-
Supplier: Datamax-O'Neil
Description: Full range of communication interface versions: RS-232 Serial Port Infrared (IrDA) Magnetic Card Reader Enclosed paper supply for receipt paper or special labels S3000THS operates from a seven cell NiMH battery cartridge that delivers 8.4 volts. S3000T operates from a five cell
- Digital Interface: Serial / Digital, Other
- Maximum Media Width: 79.37 mm
- Media Handling: Roll
- Mounting Options: Stand Alone
-
Supplier: Holzberg Communications, Inc.
Description: repeater Nuisance Delete - Easy to delete an unwanted channel in Scan Mode Low Battery Warning Complete with Standard Rate Desktop Charger, Battery, Antenna, Belt Technical Specifications General Frequency Range: 29.7-38(L) / 38-50(H) MHz
-
Supplier: Holzberg Communications, Inc.
Description: the repeater Nuisance Delete - Easy to delete an unwanted channel in Scan Mode Low Battery Warning Complete with Standard Rate Desktop Charger, Battery, Antenna, Belt Technical Specifications General Frequency Range: 450-512 MHz Channel
-
Supplier: Holzberg Communications, Inc.
Description: the repeater Nuisance Delete - Easy to delete an unwanted channel in Scan Mode Low Battery Warning Complete with Standard Rate Desktop Charger, Battery, Antenna, Belt Technical Specifications General Frequency Range: 148-174 MHz Channel
-
Supplier: REED-Direct
Description: Autoranging Doubly insulated conductor clamp for extra security Large jaws open to 1.8 x 1.3"/45 x 32mm Includes hard carrying case and batteries SPECIFICATIONS: Resistance Range: 1, 10, 100, 200, 400, 600, 1200? Resolution: 0.001, 0.01, 0.1, 1, 5, 10
- Display Digits: 3 Digits, Plus 1/2 Digit
- Features: Alarm LED, Auto-Ranging, Data Storage / Logging
- Form Factor: Clamp Meter, Handheld
- Resistance / Impedance Range: 0.0 to 1.2 kohms
-
Supplier: TelephoneStuff.com
Description: conversation (conference call) between your handset, an external caller and another internal handset user - Intercom or Call Transfer Between Handsets - Up to 12 Hours Talk Time - 10 Day Standby - Personalized Ringers - Last 10 Number Redial - Copy Phonebook from Handsets - Bilingual Menus (Eng/Sp)
- Phone Type: Telephone
-
Supplier: Larson Electronics LLC
Description: lithium ion battery and charges in 2 hours. Unlike NIMH based rechargeables (like in Streamlight, etc.) lithium ion batteries can be partially charged at will and have 18+ month shelf lives. FREE STREAMLIGHT STYLUS PRO WITH PURCHASE. 3 Watt CREE Q5 Lumens: 180+ Projection
-
Supplier: Flexbar Machine Corporation
Description: reference value of the test block with a minimum of 5 tests. Minimum Thickness of sample: .040"/1mm Materials: steel & cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy. battery type: NiMH
-
Supplier: RS Components, Ltd.
Description: install. Excellent spacing reducing the quantity of fittings required. 60,000 hour life LED for reduced maintenance. Environmentally friendly NiMh battery. Suitable for ceiling or wall surface mount. Single Side Legends kit (RS 795-9322) and Double Sided Legends kit (RS 795-9347) are
-
Supplier: RS Components, Ltd.
Description: install. Excellent spacing reducing the quantity of fittings required. 60,000 hour life LED for reduced maintenance. Environmentally friendly NiMh battery. Suitable for ceiling or wall surface mount. Single Side Legends kit (RS 795-9322) and Double Sided Legends kit (RS 795-9347) are
-
Supplier: ValueTronics International, Inc.
Description: , 1000, and 2000 Hz supported Tone Power measurements in dBm or µW; insertion loss in dB Reference power level storage Large LCD with Backlight AA alkaline, optional NiMH or NiCd Automatic power-off function Battery Gauge Free 50
- Form Factor: Hand Held
-
Supplier: HydraCheck Inc.
Description: Mode – 1 FPM; External Mode – 0.1 FPM Flash Duration: 0.1 to 3.6° Phase Shift: 0 to 359° Power Requirement: 100 to 230 VAC included AC power adapter Battery: NiMH battery requires approximate 2.5 hour recharge time
- Battery Powered: Yes
- Display Type: Digital Numerical Display
- Flash Rate Range: 60 to 120000 FPM (Flashes/min)
- Instrument Type: Handheld, Portable
-
Supplier: Piezo-Metrics
Description: such as the handheld displays or a base station. The module can be configured to last several years on 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3V Lithium. The high accuracy, low noise measurement electronics deliver high resolution, low drift results
- Operating Temperature: -4 to 131 F
- Signal Inputs: DC Voltage
-
Supplier: Piezo-Metrics
Description: completely and can be controlled by other T24 products such as the handheld displays or a base station. The T24-IA can be configured to last several years on 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3 V Lithium. The high accuracy, low noise measurement
- Operating Temperature: -4 to 131 F
- Signal Inputs: DC Current
-
Supplier: Piezo-Metrics
Description: be controlled by other T24 products such as the handheld displays or a base station. The wireless strain gauge sensor can be configured to last several years on 2 x alkaline AA batteries or alternatively be powered from 2 x NiMH or 1 x 3V Lithium. The high accuracy, low noise
- Operating Temperature: -4 to 131 F
- Sensor Inputs: Strain Gauge / Bridge
-
Supplier: PowerFilm, Inc.
Description: -efficiency cold start functionality Adjustable charge/protection voltage setpoints Primary battery backup Dual cell supercapacitor balancing circuit Small footprint with few external components required Panel Specifications Indoor Series LL
- Category: Development Suite / Kit
-
Supplier: ValueTronics International, Inc.
Description: emulate this critical case as its output impedance is adjustable. This also means that different types of batteries (NiCd, NiMH, Li-ion, Li-polymer, etc.) can be emulated to a certain extent. This guarantees that nothing can happen to invalidate tests despite the general trend to lower
- DC Output Power: 150 watts
-
Supplier: ValueTronics International, Inc.
Description: MB) (optional) NTFS file system Batteries Rechargeable NiMH battery pack (two batteries for two-slot receptacle, two for four-slot receptacle, four for seven-slot receptacle, two for eight-slot receptacle) > 8 h of continuous operation as per Bellcore
- Form Factor: Hand Held
- Test Equipment Type: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
specifications? The AG13 battery is a small alkaline button cell battery with a nominal voltage of 1.5V. It typically measures about 11.4 mm in diameter and 5.8 mm in thickness, with a maximum continuous current around 20 mA. It operates reliably between -20°C and 60°C, making it (read more)
Browse Batteries Datasheets for ODG (Origin Data Global) -
Ah of capacity suitable for devices that use low to moderate energy usage. Unfortunately these batteries cannot be charged back up after being used once; their durable construction offers shockproof performance. Specifications at a Glance (read more)
Browse Disposable (Primary) Batteries Datasheets for ODG (Origin Data Global) -
battery test chambers for testing batteries of any size including temperature, humidity, altitude, thermal shock and combined temperature/humidity/vibrations chambers. Chamber sizes range from (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
market leader and compliments our online Dynamic Catalog K75 as a quick and easy desktop resource for today's electronic engineering community. Category Sections include: Battery Clips, Contacts & Holders Fuse Clips (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Core Technical Specifications of CR1225 For better performance and extended battery life, manufacturers offer this lithium manganese dioxide battery which typically features nominal voltage of 3.0V with 2.0V cutoff voltage for optimal results. Capacity ranges between 50mAh to 65m (read more)
Browse Batteries Datasheets for ODG (Origin Data Global) -
complete details and specifications contact Keystone’s global distribution network and online A major producer of SMT and THM battery hardware, Keystone supplies battery and coin cell holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
mm pitch, 44mm wide tapes. RoHS Compliant For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Insulated low profile Coin Cell Retainers, suited for high density PCB packaging. The unique, patent-pending design protects the battery from shorting if inserted incorrectly. These new holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp. has introduced a new Vertical mount Coin Cell Holder which allows for top entry of the popular 2032, 2025 or 2x 2016 lithium batteries. Designed to retain cells securely under shock and vibration, this new Vibra-Fit holder features a UL 94V-0 rated (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A broad, new selection of Keystone’s popular plastic battery holders now includes the option to have (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Using the MCP1631 Family to Develop Low-Cost Battery Chargers
AN1137 Using the MCP1631 Family to Develop Low-Cost Battery Chargers COMMON CHARGE PROFILES Author: Terry Cleveland Microchip Technology Inc. NiMH Charge Profile INTRODUCTION Figure 1 shows a typical charge profile for NiMH batteries. The charge cycle begins once a battery is As portable
-
Designing Battery Charger using GAIA Converter 150W DC/DC Converter
. * Nickel MetalHybrid (NiMH) battery. * Lithium (Li-Ion or Li-Poly) battery. Old battery technology requires simple charging. system with constant current while many new. battery technologies (NiCd, NiMH , Lithium). require sophisticated charging and monitoring. systems to preserve their high
-
Ni-MH Battery Charger Application Library
The basic charger has a single power source in a buck. converter configuration with current feedback. To. charge both batteries, it switches between the batteries. every second. When a battery is "active", its voltage. and current readings are updated, then the state. machine uses the readings
-
Li-ion Battery Temperature Trends During Charge and Discharge
Lithium chemistry batteries are replacing Sealed Lead Acid. (SLA) and Nickel Metal-hydride (NiMH) types in many fixed. and portable applications due to their higher energy storage. density relative to both weight and volume. As larger Lithium. chemistry batteries are designed, managing the waste
-
Selecting the Right Battery System for Cost-Sensitive Portable Applications While Maintaining Excellent Quality
and SLA 30-40 2.0 2.25 1.75 2.850-80 implementing an advanced battery technology. When it comes to production, reliability, safety, low-cost NiCd 40-80 100-150 1.2 1.3 0.9 1.6 and easy installation are the important elements while NiMH 60-100 160-230 1.2 1.3 0.9 1.5maintaining good quality. Each battery
-
Selecting Cell Chemistries For Your Portable Battery System
Three cell chemistries currently dominate the growing. portable application market: Nickel-Metal Hydride (NiMH),. Lithium Ion (Li-ion), and Lithium Polymer (Li-polymer). While. all of these chemistries can address the high power demands. of portable applications like handheld scanners, medical
-
Selecting Cell Chemistries For Your Portable Battery System (2)
Three cell chemistries currently dominate the growing. portable application market: Nickel-Metal Hydride (NiMH),. Lithium Ion (Li-ion), and Lithium Polymer (Li-polymer). While. all of these chemistries can address the high power demands. of portable applications like handheld scanners, medical
-
Using KEELOQ to Validate Subsystem Compatibility
of the whole system. As an example, we offer the case of a mobile phone with its rechargeable battery module. Batteries can be based on different technologies (NiCd, NiMH, Li Ion, etc.) that, in turn, require different charging algorithms. A mismatch would lead to potentially dangerous situations
More Information Top
-
Design and Testing of a Prototype Hybrid-Electric Split-Parallel Crossover Sports Utility Vehicle
Table 3 NiMH Battery Specifications .
-
Energy Management Strategy and Parametric Design for
Hybrid Electric Military Vehicle
Referring to NiMH battery specifications battery capacity is determined to be 60Ah, Battery pack voltage class is 480V.
-
A methodology for power consumption evaluation of wireless sensor networks
This model is adjusted in accordance with 1.2 V type NiMH battery specification [4], which supports up to 1.6 V while recharging.
-
Ovonic NiMH Batteries: The Enabling Technology for Heavy-Duty Electric & Hybrid Electric Vehicles
Table 1 Ovonic NiMH EV Battery Specifications The 12EV85 NiMH battery incorporates the latest technical improvements developed at OBC and GM Ovonic.
-
ADVISOR Users Conference Proceedings 2000 - Final Electronic version
NiMH battery stack specification .
-
Nickel Metal Hydride Batteries' Voltage Depression Detection in Vehicle Application
Cobasys , “ NiMH Battery Module Specifications ” edition 03-29-04, www.cobasys.com 11.
-
A U.S. Perspective of Plug-in Hybrids and an Example of Sizing Study, Prototype Development and Validation of Hybridized FC-NEV with Bi-directional Grid Inter-...
Effect of various types and numbers of battery packs There are several types of NiMH batteries whose basic specifications are available as summarized in Table 6.
-
Introduction to Biomechatronics
• Battery specifications : rechargeable NiMH (1100 mA hours capacity) .
Indicates content that may require registration and/or purchase.