-
Supplier: Luma-Metall AB
Description: Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your
- Applications: Other
- Metal / Alloy Types: Silver / Silver Alloy
- Overall Width / OD: 0.0020 to 0.0118 inch
- Processing & Finish: Coated / Painted
-
Supplier: Allied Electronics, Inc.
Description: XLR Plug; Straight Female Cord; 3; Zinc, Nickel Plated; Brass, Silver Plated
- Connector Type: XLR Connector
- Geometry: Straight
- Number of Contacts: 3 #
-
Supplier: Allied Electronics, Inc.
Description: Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Straight Male Cord Plug, XLR Plug with Standard Latchlock, 3 Insert Contacts Nickel Plated, Brass, Silver Plated Black Flex relief installed Straight female
- Connector Type: XLR Connector
- Geometry: Straight
- Number of Contacts: 3 #
-
-
Supplier: Allied Electronics, Inc.
Description: Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Straight Female Cord Plug, XLR Plug with Standard Latchlock, 3 Insert Contacts Zinc, Nickel Plated; Brass, Silver Plated Available in 3-7 pin versions
- Connector Type: XLR Connector
- Geometry: Straight
- Number of Contacts: 3 #
-
Description: Flat, Shaped and Round Wire APPLICATIONS Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry DESCRIPTION UNS C76200 nickel silver is a copper-nickel
- Applications: Electronics / RF-Microwave, Other
- Elongation: 35 %
- Features: Cold Finished / Rolled, Corrosion Resistant
- Processing & Finish: Annealed
-
Description: Flat, Shaped and Round Wire APPLICATIONS Resistance Wire, Hardware, Optical components, Photographic applications, Screws, Rivets, Base metal for plated jewelry DESCRIPTION Nickel silvers are alloys that contain copper, nickel, and zinc (no sliver). The nickel
- Applications: Electronics / RF-Microwave, Other
- Elongation: 35 %
- Features: Cold Finished / Rolled, Corrosion Resistant
- Processing & Finish: Annealed
-
Description: Copper Alloy UNS C77000 Flat, Shaped and Round Wire APPLICATIONS OF NICKEL SILVER 55-18 WIRE Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry
- Applications: Electronics / RF-Microwave, Other
- Elongation: 35 %
- Features: Cold Finished / Rolled, Corrosion Resistant
- Processing & Finish: Annealed
-
Supplier: Allied Electronics, Inc.
Description: Connector, Zinc, Nickel Plated Housing Material, Brass, Silver Plated Contact Material Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief
- Connector Type: XLR Connector
- Geometry: Straight
- Number of Contacts: 6 #
-
Supplier: HAVE, Inc.
Description: with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni or black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'Cto +65â-'C
- Gender: Male / Plug
-
Supplier: Accuris
Description: PHOSPHOR BRONZE AND NICKEL SILVER SHEETS, PLATES AND STRIPS
-
Supplier: Accuris
Description: COPPER-NICKEL-TIN ALLOY, COPPER-NICKEL-ZINC ALLOY (NICKEL SILVER),AND COPPER-NICKEL ALLOY PLATE, SHEET, STRIP, AND ROLLED BAR
-
Supplier: Fairview Microwave Inc.
Description: N adapter SM4577 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with
- Frequency Range: 4000 MHz
- RF Connector Type: Type N
-
Supplier: Fairview Microwave Inc.
Description: N adapter SM4576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with
- Frequency Range: 4000 MHz
- RF Connector Type: Type N
-
Supplier: HAVE, Inc.
Description: NEUNP2X - Neutrik NP2X 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Plug, Silver Barrel. 100 PACK DISSASSEMBLED The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain
- Gender: Male / Plug
-
Supplier: Accuris
Description: COPPER BERYLLIUM ALLOY, COPPER TITANIUM ALLOY, PHOSPHOR BRONZE, COPPER-NICKEL-TIN ALLOY AND NICKEL SILVER SHEETS, PLATES AND STRIPS FOR SPRINGS
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR COPPER-NICKEL-TIN ALLOY, COPPER-NICKEL-ZINC ALLOY (NICKEL SILVER), AND COPPER-NICKEL ALLOY PLATE, SHEET, STRIP, AND ROLLED BAR - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following alloys are covered: Note 1--Plates of
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following alloys are covered: Note 1--Plates of
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following alloys are covered: Note 1Plates of
-
Supplier: Interpower
Description: Mounting Hole: 26.7mm Wrenching Flats: 30.0mm Torque Settings: 6.67N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
- Diameter: 0.3543 to 0.6299 inch
- Features: Liquid Tight, Flame Retardant
- Material: Brass
- Mounting Size: 1.05 inch
-
Supplier: Xoxide
Description: The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower oxidation, ensuring a long lasting cooler. Next, the fin area is an astounding 147mm x 103mm in
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Minico M4100 ) LOCTITE M 4100 E&C is a one-component, silver filled, electroless nickel plateable conductive polymer designed as a terminator where the Minico M 2000RS polymer resistor series has been applied. This material is designed to be applied using standard
- Chemistry: Silver
-
Supplier: Luma-Metall AB
Description: Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the second best conductor of electricity and heat. We now also offer gold plated copper wire. Gold
- Applications: Other
- Features: Coated / Painted
- Overall Width / OD: 0.0020 to 0.0118 inch
- Shape / Form: Wire / Shaped Wire
-
Supplier: Plansee SE
Description: – from the initial prototype through to series production. You can rely on the quality of our base plates. Advanced coatings for your application. You can purchase our molybdenum and tungsten base plates coated with ruthenium, nickel, chromium, silver and gold. These
-
Supplier: LAPP
Description: -impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application:
- Finish: Nickel Plated
- Material: Brass
- Type: Locknut
-
Supplier: Spinner Atlanta
Description: Brass silver plated and/or nickel plated
- Frequency Range: 0.0 to 5000 MHz
- RF Connector Type: 7-16
- VSWR: 1.1 :1
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: . Available Materials: Spring steel Belleville spring washer, stainless steel 301-304 Belleville spring washer Available Finishes: Black oxide coated Belleville spring washer, cadmium plated Belleville spring washer, nickel plated Belleville spring washer, passivated
- Finish: Black Oxide, Nickel Plated, Tin Plated, Zinc Plated, Other
- Inside Diameter: 0.0530 to 2.19 inch
- Metallic: Spring Steel, Stainless Steel
- Outside Diameter: 0.1250 to 3.23 inch
-
Supplier: DigiKey
Description: Cable Gland Brass, Nickel Plated PG21 Silver
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: Cable Gland Brass, Nickel Plated M10x1 Silver
- Application: Cable & Wire
- Material: Brass
- Opening Diameter: 0.1600 to 0.2600 inch
- Temperature Range: -40 to 572 F
-
Description: Finishes including: Electrolytic Tin/Lead Electroplated Nickel/Gold Electroless Nickel Immersion Gold (ENIG) Electroplated Tin Immersion Silver (ImAg)
- Applications: Aerospace Equipment, Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Military Equipment
- Component Mounting: Surface Mount, Through-Hole
- Features: Single Sided, Double Sided, Shielding
- Surface Finish: Gold, Nickel, Silver, Tin
-
Supplier: National Bolt & Nut Corporation
Description: multiple industries, including marine, mining, food processing and transportation. And, we offer a variety of finishing options, ranging from PTFE and phosphate to brass, silver and nickel plated. Built to be used for a broad assortment of diverse applications such as jewelry,
- Finish: Black Oxide, Chrome, Galvanized, Phosphate, Nickel Plated, Silver, Zinc Plated, Other
- Inch Size: Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Steel, Hardened Steel, Stainless Steel, Titanium, Other Metal, Other Plastic
- Metric Size: Other
Find Suppliers by Category Top
Featured Products Top
-
. *Current Carrying Capacity. Values are based on copper in free air at 65°F. Larger sizes & construction variations are available to order. Available in bare or Silver plated constructions & Silver & Nickel plated constructions per A-A-59569C are available to order. (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
grounding pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
446°F) Case Materials: 316 SS, copper, nickel plated copper, tin plated copper, brass Lead Wires: Stranded silver-plated copper conductors with PTFE insulation and optional stainless steel overbraid Time Constant:0 sec (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
cable to verify suitability. Materials Conductor/Shield Wire: Silver Plated Copper = 200°-250°C depending on size and silver plating thickness Nickel Plated Copper = 250°C 27 (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
tinned-, silver- or nickel-plated copper, and high-strength alloys. Most commonly supplied in UL and CSA recognized PVC insulated constructions, our custom flexible interconnects combine our ultra fine-wire stranding technology with thin walls of nylon, polyethylene, polyurethane, polypropylene (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
surface finish of the shaft shall be mirror polished and the hardness shall be high enough so that the sliding motion of seal and shaft does not detoriate either of them. In addition we advise to silver plate Comma Ring for better tightness, reduced friction and wear (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of Alloy Insulations: PFA (Class H - 180° C) FEP (Class H - 180° C) ETFE (Class (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, 5708) Cres304 (AMS 5511, 5560) Elgiloy (AMS 5876) Incoloy 909 (AMS 5892) Hastelloyx (AMS 5754, 5587, 5530) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403, 2424, QQ (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Conductor Materials
range of conductive materials including bare, tinned, nickel and silver plated copper, alloy, pure nickel or silver, various stainless steels, Monel (R) and bronze as well as textiles (nylon, cotton, fiberglass, Aramid, Polyester) and monofilament.
-
Why Would You Choose Nickel Plating For Your Fasteners?
Nickel plating is used extensively to plate fasteners to provide better corrosion and wear resistance. Nickel will not chip or flake, as some other decorative finishes may, which makes it extremely attractive for critical industries such as defense and aerospace. It also provides excellent adhesion
-
BAN-PLT-1.1 NEW Electroless Nickel Gold Plating (c)
Nickel/gold plating. This construction allows attachment of die and components using a combination of solder, epoxy and wirebond techniques. The following table details results from an evaluation of this system. o use simply specify Silver metallization Nickel Gold plated.
-
Importance of Anneal for Plating of Solar Cells
One method to achieve low-cost, high effi ciency cells is to replace screen printing. with plating. Plating promises to replace high cost silver with that of a lower cost. metal, such as copper or nickel. An important part of the plating process is the. post plating anneal which enables
-
Comparison of Technical Parameters between TP1 Series and TP2 Series
A pair of gold-plated silver nickel contacts with strong oxidation resistance and more stable contact, especially suitable for low-voltage DC circuits. Thermal protector is placed in a constant temperature oven at 40 +/-3 A C and a relative humidity of 90-95% for 48 hours, and the insulation