-
Supplier: VICFUSE
Description: Automotive Circuit Breakers VF-PCB200
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 0.05 to 10 amps
- Rated Breaking Capacity (Icn): 0.05 to 10 amps
-
Supplier: E-T-A Circuit Breakers
Description: Single pole press-to-reset thermal circuit breaker with extremely fast overload switching performance (R-type TO CBE to EN 60934). Miniaturised construction minimises PCB real estate required. Largely temperature-insensitive.
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.63 to 10 amps
- Number of Poles: 1
-
-
Supplier: Allied Electronics, Inc.
Description: Circuit Breaker;Therm;Push;Cur-Rtg 5A;PCB;1 Pole;Vol-Rtg 240/48VAC/VDC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMAL OVERCURRENT CIRCUIT BREAKER, PCB MOUNTING TYPE, SOLDER TERMINAL PINS FOR PCB MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 1-pole On request available with elevaled glow-wire ratings THT connectors Unique Selling Proposition Reset type Cycling trip-free release Compact design Different mounting possibilities Applications Power supplies Uninterruptible power supply Power
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 32 to 48 volts
- Continuous Current Rating: 3 to 15 amps
- Number of Poles: 1
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 1-pole On request available with elevaled glow-wire ratings THT connectors Unique Selling Proposition Reset type Cycling trip-free release Compact design Different mounting possibilities Applications Power supplies Uninterruptible power supply Power
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 4 to 12 amps
- Number of Poles: 1
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, QB, 2 POLE, 50 AMP, 10 KA, BOLT-ON, GROUND FAULT, W/PCB SELF TEST. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 50 amps
- Number of Poles: 2
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 1410-L1 SERIES, 5 AMP, 240 VAC, 28 VDC, SINGLE POLE, PRESS-TO-RESET, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 5 amps
-
Supplier: Allied Electronics, Inc.
Description: Single Pole Thermal Circuit Breakers
-
Supplier: Allied Electronics, Inc.
Description: Single Pole Thermal Circuit Breakers
-
Supplier: Allied Electronics, Inc.
Description: Single Pole Thermal Circuit Breakers
-
Supplier: Radwell International
Description: MOTOR PROJECTION CIRCUIT BREAKER,4.5-6.3AMP,MPCB SYSTEM, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Powell Electronics, Inc.
Description: PCB Plug, 12 Pole, 5.08mm, horizontal
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, 8A; Product Range:1410 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:PCB Through Hole; SVHC:No SVHC (15-Jan-2018); Breaking Capacity RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER, 5A; Product Range:1410 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:PCB Through Hole; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA,RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL CIRCUIT BREAKER, 1 POLE, 10A; Product Range:T9-817 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL CIRCUIT BREAKER, 1 POLE, 12A; Product Range:T9-817 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4973 EVAL STD PCB board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~221A* The board is equipped with three TLE4973-RE35D5-S0010 Hall current sensors mounted on an inner-PCB current sensing structure. The board can
- Category: Development Board
- Features: Other
-
Supplier: Legrand
Description: equipment. Dual circuit design. Two easy access circuit breakers provide overload protection. Built in universal slide mounting rail. T-slot mounting rail allows several mounting options in tight spaces. Current Monitoring. -AM and -RAM units provide per circuit digital
- Number of Electrical Outlets: 24
- Current Rating: 40 amps
- Voltage: 115 VAC, 208 VAC
- Unit Type: Cabinet / Cabinet Mount
-
Supplier: Mersen
Description: current-limiting. They will protect semiconductors, main frame boards, circuit breakers with low interrupting capabilities and other critical components. PCS fuses bring I2t protection, higher ampere, voltage and interrupting ratings and are UL Component Recognized. Features Extremely
- Voltage Rating: 600 volts
- Current Rating: 40 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Fast-acting PC board mount Three mounting styles
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: boards, small circuit breakers with low-interrupting capabilities and other critical components. PCF fuses bring greatly increased ampere, voltage and interrupting ratings to the board itself and are UL Component Recognized. Features Time-delay PC board mount Three mounting styles
- Voltage Rating: 500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Transformer Oil is a highly refined electrical insulating oil developed for use in oil-immersed transformers, capacitors, tap changers and circuit breakers where the equipment manufacturer specifies a Type II inhibited oil. Transformer Oil is available in one
- Kinematic Viscosity: 2.3 cSt
- Viscosity Index: 43
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Picor Corporation
Description: differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-10 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The in-rush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG3.0® limit up to 70°C PCB temperature around the
- Rated Voltage: 36 to 76 volts
- Rated Current: 6 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of the coef-ficient of thermal expansion of electrical insulating liquids of petroleum origin, and askarels, containing PCBs (polychlorinated biphenyls), when used as an insulating or cooling medium, or both, in cables, transformers, oil
-
Supplier: Infineon Technologies AG
Description: discrete sensor solution Optimal PCB space utilization Enabling functional safety Best in class thermal dissipation Potential Applications Solid State Relay (SSR) Solid State Circuit Breaker (SSCB) Motor Soft Starter Power Distribution Unit (AC/DC)
- rDS(on): 0.017 ohms
- QG: 196 nC
- VGS(off): 3.5 to 4.5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: discrete sensor solution Optimal PCB space utilization Enabling functional safety Best-in-class thermal dissipation Potential Applications Solid state relay (SSR) Solid state circuit breaker (SSCB) Motor soft starter Power distribution unit (AC/DC)
- rDS(on): 0.017 ohms
- QG: 196 nC
- VGS(off): 3.5 to 4.5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: discrete sensor solution Optimal PCB space utilization Enabling functional safety Best-in-class thermal dissipation Potential Applications Solid State Relay (SSR) Applications Motor Control Server power supply units (PSU) Solid-State Circuit Breaker
- rDS(on): 0.01 ohms
- QG: 318 nC
- TJ: -55 to 150 C
- VGS(off): 3.5 to 4.5 volts
-
Supplier: ASTM International
Description: This specification covers two types of new mineral insulating oils of petroleum origin for use as an insulating and cooling medium in new and existing power and distribution electrical apparatuses, such as transformers, regulators, reactors, circuit breakers, switchgear, and attendant
-
Supplier: ASTM International
Description: the breakdown voltage of liquid samples containing insoluble materials that settle from the specimen during testing. These may include samples taken from circuit breakers, load tap changers, and other liquids heavily contaminated with insoluble particulate material. These examples
-
Supplier: ValueTronics International, Inc.
Description: Input Input Voltage Range: ±10% of nominal value Input Frequency Range: 47 to 6 3 Hz Input Circuit Breaker: Front panel input circuit breaker is provided for protection and as ON/OFF power switch General Operating Temperature Range for Altitude: To 2000 feet: 0- 50°C, 6
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
detection, connected load detection, open/closed relay detection, and fuse or circuit breaker status. For more information on Crouzet’s Solid State Relays or to find the right solution for you, log on to Heilind.com. (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
innovator, manufacturer and distributor of fuses, connectors, circuit breakers, switches, EMC products, and input systems. Touch screens and touch panels, capacitive sensor keypads, membrane keypads and housing systems are developed in close cooperation with its customers. Within its business unit (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc
More Information Top
-
Brazil - National Implementation Plan for the Stockholm Convention (English)
The internal volume of some items like PCB circuit breakers and capacitors is difficult to ascertain because they are usually sealed.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1787 - Safety Evaluation ...
This power path includes portions of the power path from the power circuit breaker ( PCB ) in the substation to the safety-related buses.
-
Selective Coordination versus Arc Flash - the great debate and update
Power Circuit Breaker ( PCB ) Time Current Characteristic Curves.
-
Ferroresonance in a Transformer Switched with an EHV Line
With the 525-kV circuit breaker PCB open at John Day, the 230-kV circuit breaker open at Big Eddy and its air disconnects closed, a ferroresonant circuit is produced by the three coupling capacitors Cac, Cbc and Ccc in series with …
-
Condition based failure rate modeling for electric network components
This section presents an illustrative example of FR estimation for power circuit breakers ( PCB ).
-
Limiting switching surge overvoltages with conventional power circuit breakers
power circuit breakers ( PCB ) equippedwithonly one closing resistor per phase. authors, when hementionsthe .
-
Switching Surge Characteristics Of Six-Phase-Transmission Lines
Circuit Breakers ( PCB ) The circuit breaker models include representative designs both with and without surge suppressing resis- tors in the closing sequence.
-
Flashovers Across Porcelain-Clad Circuit Breakers Due to Atmospheric Contamination
on a drizzly morning following a single phase-to-ground fault, the external capacitive voltage grading porcelain housing of the 500-kv power circuit breaker ( PCB .
-
High Voltage Circuit Breaker Standards in the USA - Past, Present, and Future
A Working Group of the Power Circuit Breaker ( PCB ) Subcommittee began consideration of this assignment In 1952.
Indicates content that may require registration and/or purchase.