-
Supplier: ifm efector inc.
Description: With integrated fieldbus interface Reliable and fast data exchange with the sensor actuator level Color display for indicating the status of all AS-i slaves User-friendly and simple configuration, set-up and diagnosis Quick-setup menu with intuitive operation From May 1st 2025, products produced in
- Data Rate: 0.01 to 0.1 Gbps
- Features: Gateway
-
Supplier: Softing Inc. Industrial Automation
Description: With pnGate DP it is possible to integrate one PROFIBUS DP segment into PROFINET control systems using virtual mapping. With pnGate DP the engineering costs can be reduced since it re-uses existing PROFIBUS DP segment without the requiring modification. It
- Features: Gateway
-
Supplier: Softing Industrial Automation GmbH
Description: frame applications EDD-based device parametrization using Siemens Simatic PDM Direct Connectivity to PROFIBUS Segments Single access point to PROFIBUS DP segment from PROFINET networks Acting as PROFINET device and PROFIBUS DP master Support of one PROFIBUS
- Number of Ports: 2 #
- Features: Gateway
-
-
Supplier: Softing Inc. Industrial Automation
Description: With epGate DP it is possible to integrate one PROFIBUS DP segment into Ethernet/IP control systems. With epGate DP the engineering costs can be reduced since it re-uses existing PROFIBUS DP segment without the requiring modification. It enables
- Features: Gateway
-
Supplier: Softing Industrial Automation GmbH
Description: parametrization using Siemens Simatic PDM Direct Connectivity to PROFIBUS Segments Single access point to PROFIBUS DP segment from EtherNet/IP networks Acting as EtherNet/IP device (adapter) and PROFIBUS DP master Support of one PROFIBUS DP segment
- Number of Ports: 2 #
- Features: Gateway
-
Supplier: Softing Industrial Automation GmbH
Description: With mbGate DP it is possible to integrate one PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS DP Master. With our gateways the engineering costs can be reduced since it re-uses existing PROFIBUS
- Number of Ports: 2 #
- Features: Gateway
-
Supplier: Softing Inc. Industrial Automation
Description: With mbGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS Master. With our gateway the engineering costs can be reduced since it re-uses existing
- Features: Gateway
-
Supplier: Schmersal Inc.
Description: PROFIBUS Gateway SD-I-DP-V0-2 to convert serial diagnostic signals to the PROFIBUS DP protocol The PROFIBUS Gateway SD-I-DP-V0-2 is a PROFIBUS slave Protection class IP 10 device for control cabinet mounting, for standard DIN rails
- Features: Gateway
-
Supplier: Softing Inc. Industrial Automation
Description: With pnGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into PROFINET systems using virtual mapping. With pnGate PB the engineering costs can be reduced since it re-uses existing power conditioners in technology upgrade projects. It
- Features: Gateway
-
Supplier: Leine & Linde AB
Description: Profibus DP Gateway for EnDat encoders Functionality according to PROFIBUS DP encoder profile class 1 and 2 Integrated T-coupling and bus termination Same gateway can be used with all EnDat encoders
- Data Rate: 0.0000096 to 0.012 Gbps
- Features: Gateway, Local Area Network (LAN)
-
Supplier: Newark, An Avnet Company
Description: XNE GATEWAY PROFIBUS-DP
-
Supplier: Softing Industrial Automation GmbH
Description: of MRP and S2 PROFINET redundancy for increased reliability Direct Connectivity to PROFIBUS Segments Single access point to PROFIBUS DP and PROFIBUS PA segments from PROFINET networks Acting as PROFINET Device, PROFIBUS PA and PROFIBUS DP Master
- Number of Ports: 2 #
- Features: Gateway
-
Supplier: Fieldbus International AS
Description: measurement. Profibus DP-V0 and DP-V1 configuration service is supported The module reads the variables from the instrument and converts these to dynamic variables on Profibus. Four AI Function Blocks are supported. The location of the Modbus registers and data type of
- Features: Gateway
-
Supplier: Fieldbus International AS
Description: limits and range values from the HART transmitters. These values will be available on Profibus from a Master Class two using DP V1. Profibus DP-V0 service is suppoerted No configuration is required. T501 supports the DP V1 protocol and PA Profile 3.02. In order to
- Features: Gateway
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT-DPM01: Modbus-RTU to Profibus-DP Converter
-
Supplier: Real Time Automation, Inc.
Description: The 460PBSA moves data between a PROFIBUS master device and serial ASCII. It's a great tool to implement PROFIBUS devices into your PC or embedded applications that support raw ASCII data. Comes with a din rail mount. Fully configurable PROFIBUS slave Supports 244 bytes of data
- Features: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460PSPBS moves data between a PROFINET IO Controller and a PROFIBUS DP Controller. It's the perfect tool to tie in all the PROFINET devices in your automation system to PROFIBUS. Comes with panel mount. Fully configurable PROFINET device Supports up to 1280 bytes of data in
- Features: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460BSPBS moves data between a BACnet/IP client and a PROFIBUS DP controller. It’s the perfect tool to tie in all the BACnet/IP devices in your automation system to PROFIBUS. Bridge your factory automation systems with your building automation systems. Comes with panel mount.
- Features: Gateway
-
Supplier: ProSoft Technology, Inc.
Description: wired PROFIBUS Master or Slave interface port. On the field device side, the PROFIBUS DP master protocol driver is configured as a Class 1 PROFIBUS DP Master to interface with and control your PROFIBUS DP slave devices. It provides access to both
- Number of Ports: 2 #
- Data Rate: 0.0000096 to 0.012 Gbps
- Features: Gateway, Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Real Time Automation, Inc.
Description: 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus RTU Client Fully configurable PROFIBUS slave Supports 244 bytes of data in each direction on PROFIBUS DP Effortless Browser Based Configuration, no programming software is required Simple data
- Features: Gateway
-
Supplier: Fieldbus International AS
Description: Modbus/Profibus termination and Profibus Address setting. Applications The T510 is intended for integration of existing Modbus instruments into a Profibus PA network. Examples are system integrators who are building Profibus PA based systems, and manufacturers of
- Features: Gateway
-
Supplier: Fieldbus International AS
Description: parameters are read from the instrument and will be visible on the Profibus side. The T500 will read Unit codes, sensor limits and range values from the HART transmitters. These values will be available on Profibus from a Master Class two using DP V1. In order to communicate
- Features: Gateway
-
Supplier: Euchner-U.S.A., Inc.
Description: One or two AS-i masters Display and buttons for diagnostics and adjustment Memory card for different programs Adjustable time-delay 16 OSSDs Gateway to Profibus For connection to a Profibus DP as a slave and as a master for one or two AS-i buses according to specification
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx family PROFIBUS DP Slave to HART Multi-drop communications module (5507-PDPS-HART) creates a powerful connection between devices on a PROFIBUS DP network and HART field devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides
- Number of Ports: 5 #
- Data Rate: 0.0000096 to 0.012 Gbps
- Features: Gateway, Local Area Network (LAN)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: CAN-communication interface, Profibus DP interface module for support rail mounting to DIN EN 50022, degree of protection IP20 supply voltage 18 - 30 V DC Optional gateway Profibus-Profinet available
- Features: Other, Other Input
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx family PROFIBUS DP Slave to Honeywell DEM communications module (5506-PDPS-DEM) creates a powerful connection between devices on a PROFIBUS DP network and Honeywell DE slave device. The module is a stand-alone DIN-rail mounted protocol gateway that
- Number of Ports: 9 #
- Data Rate: 0.0000096 to 0.012 Gbps
- Features: Gateway, Local Area Network (LAN)
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx family EtherNet/IP to PROFIBUS DP Master communications module (5204-DFNT-PDPM) creates a powerful connection between devices on an EtherNet/IP network and a PROFIBUS slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one
- Number of Ports: 2 #
- Data Rate: 0.0000096 to 0.012 Gbps
- Features: Gateway, IP Telephony / VoIP, Local Area Network (LAN)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: with 3 keys CAN-communication interface, Profibus DP interface module for support rail mounting to DIN EN 50022, degree of protection IP20 supply voltage 18 - 30 V DC Optional gateway Profibus-Profinet available
- Features: Other, Other Input
-
Supplier: RS Components, Ltd.
Description: Gateway PROFIBUS DP
- Features: Gateway, Internet of Things (IoT) Compatible
-
Supplier: DigiKey
Description: PROFIBUS DP-V1 SLAVE - SERIAL MA
- Features: Gateway
-
Supplier: Galco Industrial Electronics
Description: Anybus Profibus DP-V1 Slave - Serial Mas
-
Supplier: Radwell International
Description: FIBER OPTIC ENCODER GATEWAY, SUPPLY 9-36 VDC, OUTPUT: PROFIBUS DP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMMUNICATIONS UNIT, PROFIBUS DP GATEWAY, MULTIPLE I/O, CONNECTS 8 X GT1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FIELDBUS MODULE, PROFIBUS DP GATEWAY, IP 20, 9-PIN D-SU SOCKET, CMF ASSESSORIES, (1026241). FREE 2 YEAR RADWELL WARRANTY
Network Gateways
(490 Companies)
VoIP and IP Telephony
(406 Companies)
Network Equipment
(1,973 Companies)
Fieldbus Products
(89 Companies)
Serial Interfaces
(135 Companies)