-
Supplier: MarShield
Description: MarShield lead curtains are an economical solution to provide radiation shielding in areas where a permanent wall is not practical (e.g., temporary set-ups or where access is needed). Our lead-lined curtains are ideal for areas with secondary or low-level radiation.
- Material: Vinyl / PVC, Other
- Partition Type: Divider Curtain
- Width: 48 inch
-
Supplier: Chase Doors
Description: The DuraSpan Industrial Curtains are an economical solution to dividing work space and are more versatile than building permanent walls. Whether you want to separate production areas, create smaller work areas, contain dust and contaminants or simply create a barrier for your employees’
- Features: Fire Rated
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
- Thickness: 0.0180 inch
-
Supplier: Chase Doors
Description: The DuraSpan insulated curtain wall is the perfect solution for refrigerated areas, food processing facilities, walk-in coolers and freezers, distribution centers or any other area that requires a barrier for temperature control. DuraSpan insulated curtains can be easily moved, are
- Features: Insulated
- Material: Vinyl / PVC, Other
- Partition Type: Divider Curtain
-
-
Supplier: Southland Equipment Service
Description: Stock curtains ship within 24 hours Original stock curtains are available in heights of 8', 9', 10' and 12' high and widths of 6', 12' and 24'. Available only in blue bottoms, clear centers and white tops. Stock "Curtain Station" packages
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
-
Supplier: Steel Guard Safety Corp.
Description: SteelGuard Safety™s Steel-Scrim reinforced vinyl laminated chemical safety curtains combine the chemical resistance of PVC with steel-like strength to create the strongest vinyl curtains available.
- Features: Fire Rated
- Material: Vinyl / PVC, Other
- Partition Type: Divider Curtain
-
Supplier: Simplex Isolation Systems
Description: Save energy! AirBlock™ data center curtains and partitions save energy on air conditioning by as much as 15% and up to 67% on fans. Protect your mission critical operations. Maximize airflow dynamics and increase the effectiveness of your hot aisle/cold aisle isolation
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
-
Supplier: Southland Equipment Service
Description: Stock curtains ship within 24 hours Original stock curtains are available in heights of 8', 9', 10' and 12' high and widths of 6', 12' and 24'. Available only in blue bottoms, clear centers and white tops. Stock "Curtain Station" packages
- Material: Vinyl / PVC
- Partition Type: Divider Curtain, Welding Curtains
-
Supplier: Simplex Isolation Systems
Description: AirBlock Benefits AirBlock- the #1 specified curtain in the industry, offers versatility and reliability that cannot be found with any other product. AirBlock curtains can be used with framing to create a cleanroom, or also used independently within an
- Features: Cleanroom
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
- Thickness: 0.0400 to 0.0800 inch
-
Supplier: Simplex Isolation Systems
Description: Industrial Curtains and Barrier Sound Curtains Curtain Benefits AirBlock industrial curtains can help you save tens of thousands of dollars on energy costs every year. Also use AirBlock curtains as welding, sound and
- Features: Fire Rated, Sound Rated
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
-
Supplier: Steel Guard Safety Corp.
Description: Econo Welding Curtains Our Econo Welding Curtains are stocked and available for quick shipment in several weld-view and opaque color options. Use them on our Roll Track Systems, hang them from s-hooks, from a pipe or from a suspended mount. Construction Our Econo Welding
- Features: Fire Rated
- Height: 48 to 96 inch
- Material: Vinyl / PVC, Other
- Partition Type: Welding Curtains
-
Supplier: Simplex Isolation Systems
Description: Sure-Fold Bi-folding Curtains These retractable, industrial strength curtain barriers help you isolate your work area, save energy and control cross-contamination. With heavy-duty material and Sure-Fold reinforced attachment system you get the best performing, longest lasting
- Features: Cleanroom
- Material: Vinyl / PVC
- Partition Type: Divider Curtain, Other
-
Supplier: Steel Guard Safety Corp.
Description: systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems ¢ Perfect for the do-it-yourselfer ¢ BulkPVC Rolls come in many different lengths
- Features: Fire Rated
- Material: Vinyl / PVC
- Partition Type: Divider Curtain, Other
- Width: Over 4 inch
-
Supplier: Steel Guard Safety Corp.
Description: Welding Curtain Rolls ¢ 14 mil double polished polyvinyl chloride (PVC) material - CFM approved. ¢ Available in 3 different protective semi transparent colors - yellow, orange and shade 8. ¢ #2 grommets set on 1™ centers along one side of the roll. ¢ Roll Size: Width - 60� x Length -
- Features: Fire Rated
- Height: 60 inch
- Material: Vinyl / PVC, Other
- Partition Type: Welding Curtains
-
Supplier: Terra Universal, Inc.
Description: Suitable for all classes of cleanrooms and all levels of process isolation
- Features: Cleanroom
- Height: 96 inch
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
-
Supplier: Southland Equipment Service
Description: Dramatically reduce temperature loss & flexibly separate space. Climate Curtains are double paneled vinyl curtain walls lined with Thinsulate Ultra Insulation from 3M to provide flexible, climate control isolation. Applications include freezer/cooler areas, loading
- Height: 96 inch
- Material: Vinyl / PVC
- Width: 60 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and
- Height: 74.5 inch
- Material: Vinyl / PVC
- Partition Type: Welding Curtains
- Thickness: 0.0140 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortite welding screens are the most portable weld curtains on the market. With set up and break down in seconds, they can be easily transported to new working stations. Heavy-duty steel construction provides years of use and steel outriggers create a stable base with a high-visibility safety
- Height: 72 inch
- Material: Vinyl / PVC
- Partition Type: Welding Curtains
- Thickness: 0.0140 inch
-
Supplier: Southland Equipment Service
Description: For tall applications Goff's offers Curtain Walls for Large Jobs. With 1" nylon webbing reinforcement along vertical seams and a 2" nylon webbing for reinforcement along the top hem, the curtains are designed to last. Mount directly to a ceiling, wall or suspended. For smooth
- Height: 240 inch
- Material: Vinyl / PVC
-
Supplier: Terra Universal, Inc.
Description: Suitable for all classes of cleanrooms and all levels of process isolation
- Features: Cleanroom
- Height: 96 inch
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
-
Supplier: Curtron Products
Description: Curtron''s exclusive CoolKeeper? oven curtain is ideal for pizza ovens and other kitchen ovens within restaurants and food service facilities. CoolKeeper? curtains consist of clear PVC strips that install on the hood of the oven to create a thermal barrier that surrounds the
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: Curtron Products
Description: Caser? Display Strip Curtains are designed specifically for "œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products within the cooler will be kept fresher/colder with a Caser? cooler
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal V770 is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Electronic cabinet seals HVAC seals Curtain wall Refrigeration Precast concrete walls Telecommunications Pneumatic system seals Retail weatherstrip Bus and off-road
- Adhesive Backed: Yes
- Material: Foam, Polyvinyl Chloride (PVC)
- Operating Temperature: -14.8 F
- Thickness: 0.1260 to 0.5000 inch
-
Supplier: SDI
Description: Portable Softwall Clean Rooms allow you to achieve Class 10,000 standards in your work area within 1 day. Rooms come with a ready to assemble pre-engineered and pre-fabricated modular frame 8 ft. long x 8 ft. wide x 8 ft. high and soft clear PVC Curtains and doors. Custom sizes are
- Cleanliness Class: Class 10,000 (ISO 7)
- ESD Control: Static Dissipative
- Fabrication: Modular Softwall
- Panel / Wall Material: PVC
-
Supplier: Terra Universal, Inc.
Description: High-speed, high-performance roll-up door with non-porous, non-shedding, non-absorptive, and non-permeable PVC coated curtain. Exceeds cGMP, FDA, and EMEA requirements. Withstands both negative and positive pressure differentials. Sloped top shroud completely encloses the
- Application: Industrial
- Height: 96 inch
- Material: Plastic
- Special Features: Window(s)
-
Supplier: RS Components, Ltd.
Description: Portable, free standing and constructed from sparkproof Green Translucent PVC. Fixed with rubber toggles to a zinc plated tubular frame. Overall size 6ft. x 6ft. (curtain size 5ft. 9in. x 5ft. 3in.). Supplied in kit form with assembly instructions Accessory Type = Welding
-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations Powder-coated steel
- Air Shower: Yes
- Cleanliness Class: Class 1 (ISO 3), Class 10 (ISO 4), Class 100 (ISO 5), Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100,000 (ISO 8), Other
- ESD Control: Static Dissipative, Low Outgassing
- Fabrication: Modular Hardwall, Mini Environment, Other
-
Supplier: Automation24, Inc.
Description: The 4-pole M12 sensor cable CS-A1-02-U-10 - 95ASE1140 from Datalogic is the optimum connection cable for the Datalogic light curtains. The CS-A1-02-U-10 - 95ASE1140 sensor cable consists of a straight M12 socket and a 10 m PVC cable. The M12 coupling nut, made from diecast zinc, is
- Cable Length: 5 ft
- Connector Type: Other
- Operating Temperature: -30 to 80 C
-
Supplier: Curtron Products
Description: . Strip doors protect both employees and goods from adverse environmental conditions, and help to make employees comfortable and efficient. Curtron's complete line of PVC strip doors and strip curtains improve workflow, reduce operating expenses and increase productivity. PVC
- Application: Commercial, Industrial
- Type: Strip Doors
-
Supplier: RS Components, Ltd.
Description: MSA series of Mirrors & stands are compatible with a wide range of Turck Light Curtain ranges Designed for use with EZ-SCREEN, MICRO-SCREEN, MINI-SCREEN, MULTI-SCREEN, MACHINE-GUARD and PERIMETER-GUARD safety light screen systems. Compact housing design for light-duty applications. provides
-
Supplier: RS Components, Ltd.
Description: MSA series of Mirrors & stands are compatible with a wide range of Turck Light Curtain ranges Designed for use with EZ-SCREEN, MICRO-SCREEN, MINI-SCREEN, MULTI-SCREEN, MACHINE-GUARD and PERIMETER-GUARD safety light screen systems. Compact housing design for light-duty applications. provides
-
Supplier: RS Components, Ltd.
Description: MSA series of Mirrors & stands are compatible with a wide range of Turck Light Curtain ranges Designed for use with EZ-SCREEN, MICRO-SCREEN, MINI-SCREEN, MULTI-SCREEN, MACHINE-GUARD and PERIMETER-GUARD safety light screen systems. Compact housing design for light-duty applications. provides
-
Supplier: Sentry Air Systems, Inc.
Description: numerous ways including: Material Options (e.g. metal, esd-safe, PVC) Size Options (width, height, depth, access area dimensions) Custom Cutouts (e.g. sink, machinery, microscopes) Dual-Entry Configuration Custom Illumination Options (e.g. Black Light
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: numerous ways including: Material Options (e.g. metal, esd-safe, PVC) Size Options (width, height, depth, access area dimensions) Custom Cutouts (e.g. sink, machinery, microscopes) Dual-Entry Configuration Custom Illumination Options (e.g. Black Light
- Fume Hood Type: General Purpose
- Required Airflow: 80 SCFM
-
Supplier: Sentry Air Systems, Inc.
Description: numerous ways including: Material Options (e.g. metal, esd-safe, PVC) Size Options (width, height, depth, access area dimensions) Custom Cutouts (e.g. sink, machinery, microscopes) Dual-Entry Configuration Custom Illumination Options (e.g. Black Light
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: numerous ways including: Material Options (e.g. metal, esd-safe, PVC) Size Options (width, height, depth, access area dimensions) Custom Cutouts (e.g. sink, machinery, microscopes) Dual-Entry Configuration Custom Illumination Options (e.g. Black Light
- Fume Hood Type: General Purpose
-
Supplier: Invotec Solutions Ltd.
Description: cleaners and there are no concertina folds to trap mouldings or dirt. Mould Skirts come in 9 standard sizes and Tapered Mould Skirts are also available. For none standard sizes use our 'Custom Order Form' Watch a mould chute combined with our mould curtains in action - Now
-
Supplier: Invotec Solutions Ltd.
Description: cleaners and there are no concertina folds to trap mouldings or dirt. Mould Skirts come in 9 standard sizes and Tapered Mould Skirts are also available. For none standard sizes use our 'Custom Order Form' Watch a mould chute combined with our mould curtains in action
-
Supplier: Invotec Solutions Ltd.
Description: IPS Right Angle Mould Chutes stop your parts from scattering randomly in the "drop zone"�. Mould Chutes ensure your parts land on your conveyor or in your packing case and not on the floor. Mold Chutes are made of durable plastic with a PVC lining in the bottom to protect
-
Supplier: Invotec Solutions Ltd.
Description: IPS In-Line Mold Chutes stop your parts from scattering randomly in the "drop zone"�. Mould Chutes ensure your parts land on your conveyor or in your packing case and not on the floor. Mould Chutes are made of durable plastic with a PVC lining in the bottom to protect even
Find Suppliers by Category Top
More Information Top
-
PVC: Production properties and uses
While few people would accept PVC curtains for general use, calendered plasticised PVC sheeting and PVC coated fabrics do make very functional materials for curtains in damp situations, e.g. bathrooms, showers, and kitchens.
-
Sell pvc curtain
Home > Selling Leads > Construction & Real Estate > Bathroom & Kitchen Fixtures & Fittings > Shower Rooms > Sell pvc curtain .
-
Plastic Sheets Manufacturers (Page 9). Plastic Sheets Product Catalogs Directory
High Clear Pvc Curtain .
-
Effect of the Warm-bed on the Lying Behaviour of the Weaned Pig in Winter
During the last days, 80 pigs were divided two groups randomly, 64 pigs in one pen (all warm-bed with PVC strip curtains) and 16 pigs in another pen (only two warm-beds with PVC curtains and another six warm-beds without …
-
Spawning induction and large‐scale collection of fertilized eggs in captive Atlantic bluefin tuna ( Thunnus thynnus L.) and the first larval rearing efforts
The day after the hormonal induction, a 3-meter deep PVC curtain running along the cage perimeter was installed at the surface of the cage (Fig. 2) to contain any floating viable eggs within the circumference of the cage.
-
Search National Agricultural Library Digital Collections
PVC Curtains to Prevent Deer Access to Stored Feed: A Pilot Study .
-
Simulation and optimization of energy consumption in cold storage chambers from the horticultural industry
Factor E is strictly related to the presence of barriers against air passage located at the chamber’s entrance, every time the door is opened (e.g. air curtain device, PVC curtain ).
-
The rapid effects of a whole‐lake reduction of coarse woody debris on fish and benthic macroinvertebrates
… our research was to compare the composition of these groups through time following a large-scale reduction of CWD in one of two basins of a lake that has been divided by a poly-vinyl chloride ( PVC ) curtain for over 20 years.
-
Microfabricated PDMS multichannel emitter for electrospray ionization mass spectrometry
A 2 ft. ϫ 4 ft. gowning room entrance was formed in the corner of the enclosure with additional PVC curtains and fitted with a “sticky mat” (Cat.
-
EL-55/EL-55C/EL-500P/IMICRO-X Wireless Indoor Siren from SHENZHEN TAIAN ELECTRONICS CO., LTD, China
• PVC Curtain Film .