-
Supplier: Accuris
Description: PVC-U maintenance shafts
-
Supplier: Newark, An Avnet Company
Description: GLASS FIBER,PVC,SINGLE,RA,THD SHAFT,1/16 BUNDLE,3 FT LONG
-
Supplier: Radwell International
Description: SERIES ECLK COUPLING, 18" FLEXIBLE LENGTH, MALE CONNECTION ONE END, FEMALE CONNECTION ONE END, FORGED BRASS, FLEXIBLE PVC PROTECTIVE COATING, 3/4" TRADE SIZE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Easy installation and calibration • Rugged - dust, dirt, and grease proof • 115 VAC, 50-60 Hz only • Failsafe Operation Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or M5000. The
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC
-
Supplier: Assured Automation
Description: Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 232 psi
- Flow (Cv): 70 to 5,712
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Models Model Flow Range (GPM) Connection (sched. 80 spigot or NPT) TM050 1 to 10 1/2" TM075 2 to 20
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Cole-Parmer
Description: Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton
and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design and withstand a maximum inlet pressure of 140 psig. The shaft design prevents emergency shutdown with a three-seal - Primary Material: PVC
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Cole-Parmer
Description: Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton
and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design and withstand a maximum inlet pressure of 140 psig. The shaft design prevents emergency shutdown with a three-seal - Primary Material: PVC
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Cole-Parmer
Description: Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton
and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design and withstand a maximum inlet pressure of 140 psig. The shaft design prevents emergency shutdown with a three-seal - Primary Material: PVC
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: U.S. Plastic Corporation
Description: valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric
- Valve Size: 2 inch
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric
- Valve Size: 3 inch
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: valve life cycle as a result of new disc design. Offers superior corrosion resistance. 316/403 stainless steel shaft has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media. Only solid and abrasion-resistant plastic disc and elastomeric
- Valve Size: 8 inch
- Valve Type: Butterfly Valves
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: hooks has a shrouded banana plug socket on the side. This allows technicians to easily plug in test leads from an angle in order to get straight to work for diagnostic testing. The test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. Other XEL test hook 18 AWG PVC
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 2L 350 Twin-Blade Multi-Shaft Log Slitters are the ideal automatic slitting machines for high volume converting of various adhesive and non-adhesive tapes including double coated & transfer tapes, foam tapes, polyester tapes, fabric reinforced tapes, PVC electrical
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model 2L 200 Twin Blade Multi-Shaft Automatic Log Slitter is the ideal automatic slitting machines for high volume converting of various adhesive and non-adhesive tapes including double coated & transfer tapes, polyester tapes, fabric reinforced tapes, PVC electrical tapes,
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. Other XEL hook 18 AWG PVC test leads to: silicone (413XEL), jumper (604XEL), heavy-duty 4 mm banana plug (BXEL), heavy-duty 0.08 in (2.03 mm) pin plug (AXEL), insulated alligator clip (619XEL), shrouded right-angle 4 mm
- Attenuation Factor: 1X
- Probe Configuration: Hook
- Features: Other
- Probe Type: Voltage
-
Supplier: Mueller Group, Inc. (The)
Description: TRAGO-LIFT-2S is a PVC control panel connection cable with two (2) external steel supports. The two special torsion-free steel supporting elements found parallel on both sides of the outer jacket are designed to absorb the resulting tensile load during operations. TRAGO-LIFT-2S is mostly used
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Cole-Parmer
Description: • Provides security and safety where most needed • Smooth flow path reduces pressure loss • Corrosion-resistant thermoplastic ensures long life • PTFE shaft bearing and seats eliminate friction and wear These lockout/tagout ball valves ensure safety and control in your process lines. The
- Pressure Rating: 180 psi
- Flow (Cv): 120
- Valve Type: Ball Valves
-
Supplier: Ashland Conveyor Products
Description: .84" O.D. x .107 PVC with 1/4" round steel spring retained shaft and commercial light oil bearings
- Length/Width: 6 inch
- Application: Conveyor
- Type: Idler Roller
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Incremental Optical Encoder 14mm shaft, 1024 resolution, 11-30VDC,Push-Pull, 0 gated A&B, cable PVC 8 fils, radial cable 1m
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P
- Number of Conductors: 5 #
- North American (AWG): 24 AWG
- Cable Length: 10 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P
- Number of Conductors: 4 #
- North American (AWG): 22 AWG
- Cable Length: 20 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P
- Number of Conductors: 5 #
- North American (AWG): 24 AWG
- Cable Length: 20 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P
- Number of Conductors: 3 #
- North American (AWG): 22 AWG
- Cable Length: 20 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Metrohm USA, Inc.
Description: SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 0...12 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12
- pH Range: 0 to 12 ph
- Operating Temperature: 32 to 104 F
-
Supplier: Metrohm USA, Inc.
Description: SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - tensidabhängig Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 0 ... 12 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12
- pH Range: 0 to 12 ph
- Operating Temperature: 32 to 104 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Valve Type: Butterfly Valves
-
Supplier: Metrohm USA, Inc.
Description: SGJ sleeve - Flexible SGJ sleeve Shaft material - PVC Measuring range (theoretical) - 5x10-6 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 40 Temperature range, short-term (°C) - 0 ... 40 pH range - 3 ... 12 Max. installation length (mm) - 123 Shaft
- pH Range: 3 to 12 ph
- Operating Temperature: 32 to 104 F
-
Supplier: ASTM International
Description: This specification establishes the requirements and test methods for the materials, dimensions, workmanship, and finished quality of injection molded polyvinyl chloride (PVC) profile sections used for the field fabrication of a PVC liner inside existing man-entry size circular and
-
Supplier: ASTM International
Description: This specification establishes the requirements and test methods for the materials, dimensions, workmanship, and finished quality of injection molded polyvinyl chloride (PVC) profile sections used for the field fabrication of a PVC liner inside existing man-entry size circular and
-
Supplier: Savino Barbera Srl
Description: PVDF, PE-HD. Mechanical seal with exclusive Savino Barbera design. Small encumbrance: close-coupled construction. Shaft keyed directly onto the motor shaft. Standard sized PVC bases or customized in accordance with design. Nozzles with hose adaptor threaded or flanged.
- Horsepower: 7.37121211696551 to 12.3300275411059 HP
- Maximum Discharge Flow: 69.96000000000001 to 351.12 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: Plast-O-Matic Valves, Inc.
Description: upper housing, end connector and union nut are choice of PVC, CPVC, beige polypro, or PVDF. Diaphragm is choice of EPDM or PTFE. O-rings between body and end connector are choice of EPDM or FKM. Non-wetted Parts: Shaft and sleeve are brass, hardware is stainless steel, indicator is
- Valve Type: Diaphragm Valves
- Features: Other
- Primary Material: PTFE - Teflon®
-
Supplier: Mile-X Equipment, Inc.
Description: for continuous battery testing. Voltmeter leads are protected with PVC tubing around cable. (Optional Model 6038 Cart available for easy mobility) Features: Tests batteries up to 2000 CCA Narrow threaded shaft for fine adjustment Larger scale voltmeter with color coded numerical scale
Find Suppliers by Category Top
Featured Products Top
-
When Clarity is Key, We’ve Got the Right PVC There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation -
halt, as additives and PVC stabilizer supplier Amfine Chemical Corp. (Hopkinsville, KY) discovered when it was ramping up a line to produce a nucleating agent that also serves as a clarifying agent for semicrystalline polymers. The process required removing a solvent, accurate temperature (read more)
Browse Polymers and Plastic Resins Datasheets for Woodex MECO Industries -
& 1″ Body Materials: Geon PVC, Corzan CPVC, Natural Polypro, Kynar PVDF Seal Materials: FKM, EPDM 1,000,000+ cycles tested under laboratory conditions; some applications report over 2,000,000 cycles in field use. Your results may vary. No metal parts in (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
× 0.14 mm² PVC cable Output indication Yellow LED (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Performance assessment of the rotational speed measurement system based on a single electrostatic sensor
PTFE and PVC shafts of the same diameter yield a very similar signal strength, which is consistently higher than PA shaft.
-
http://www.int-res.com/articles/meps/45/m045p201.pdf
The aluminium con- tainer is completely submersed exept for PVC shafts through which samples are inserted into the instru- ment.
-
IUTAM Symposium on Emerging Trends in Rotor Dynamics
are assumed to be supported on rolling element bearings, which are considered rigid with respect to the PVC shaft and generate simply supported boundary condi- tions at the ends.
-
Review of Hardware for PTCA
ProfilePlus- PVC shaft SimplusPE/t-PE .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80436/08104188-MIT.pdf?sequence=2
Dimensions of the PVC Shaft .
-
Soil temperature and moisture controls on surface fluxes and profile concentrations of greenhouse gases in karst area in central part of Guizhou Province, sout...
The syringe barrels were inserted in holes drilled on the side of the PVC shaft .
-
VI Latin American Congress on Biomedical Engineering CLAIB 2014, Paraná, Argentina 29, 30 & 31 October 2014
… containing an inner sphere representing the thermistor (0.8 mm diameter), coated by an epoxy surface (0.5 mm thick wall), eccentrical- ly placed inside a hollow center (2.2 mm diameter), and covered by a PVC shaft (0.4 mm thick …
-
A TOWN AT THE CROSSROADS: SITE-WIDE GRADIOMETRY SURVEYING AND MAPPING AT OLD TOWN RIDGE SITE (3CG41) IN NORTHEASTERN ARKANSAS
Pin flags with PVC shafts were placed along the north .
-
Improved sampling of soft bottom sediments by combined box and piston coring
The piston (Fig. 1)consists of two discs of PVC, an outer O-ring of Neoprene and a thin fringing gasket of Evazote (foamed cross-linked ethylene vinyl ace- tate), a coated brass screw and a PVC shaft .
-
Analysis of peg-hole automated pre-assembly engagement search
The assembly surface consists of a PC-board, while the peg is a 6 mm round- ended PVC shaft .
Indicates content that may require registration and/or purchase.