Products/Services for Polyalphaolefin Coolant
-
Metalworking Lubricants, Coolants, and Fluids - (568 companies)Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications. Metalworking lubricants, coolants, and fluids are used for metal forming, metal...Function / ApplicationChemistry / ConstituentsMicro-dispersion -
Heat Transfer Fluids and Thermal Oils - (155 companies)Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications. Heat transfer fluids and thermal oils are used to carry thermal energy in process... -
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)...antifreezes, and cooling liquids include primary refrigerants, secondary refrigerants, circulating coolants, antifreeze additives, and other cooling fluids. They provide cooling or heat transfer within machinery, process equipment, or combustion engines... -
Synthetic Oils, Greases, and Lubricants - (584 companies)...points. They are based on compounds that consist of polyalphaolefins (PAOs), alkylated naphthalenes (AN), esters, polyethers, polyglycols, silicones, fluorinated compounds, or mixtures of synthetic fluids and water. Base Oils. Base oils are raw stock... -
Specialty Fluids and Lubricants - (278 companies)...formate. Potassium formate. Formate brine. High-pressure high-temperature fluids (HPHT fluids). Drilling fluids. Completion fluids. Intervention fluids. Flushing oils. High-pressure coolants. High-volume coolants. Surface active coolants. Specialty misting...
-
Industrial Lubricants - (1463 companies)Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
-
Coolant Systems - (58 companies)Coolant systems pump liquids to cool and lubricate workpieces and cutting tools. Coolant systems pump liquids to cool and lubricate work pieces and cutting tools. A coolant system removes excess heat from an engine. When the engine burns fuel, only...
-
Hydraulic Oils and Transmission Fluids - (364 companies)Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
-
Coolant Recycling Systems - (71 companies)Coolant recovery systems are used to skim reusable coolant and machining fluids from wastewater in metalworking facilities. Coolant recycling systems are used to skim reusable coolants and machining fluids from wastewater in metalworking facilities...
-
Rust and Corrosion Inhibiting Fluids - (391 companies)...applications the corrosion inhibitor is delivered in small concentrations through a product that serves additional functions. In coolants and heat transfer fluids, the media is diluted in order to prevent the formation of corrosive compounds...
Product News
-
ExxonMobil Chemical Company - Synthetic Base Stocks
High-performance metallocene polyalphaolefin High-performance metallocene polyalphaolefin. SpectraSyn Elite TM metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers formulators the flexibility to develop innovative finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
High Viscosity Polyalphaolefins Available in 40 and 100 cSt at 100 C viscosities, SpectraSyn Hi Vis PAO base stocks are particularly well-suited for industrial oils requiring high stability under extreme operating conditions. They are frequently used with lower-viscosity fluids (PAO, mineral oils) as a viscosity booster to achieve a wide range of ISO VG industrial and automotive gear oils. Key Benefits: High VI for enhanced wear protection and energy efficiency. Low-temperature fluidity for optimal flow. Low volatility to... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
Low Viscosity Polyalphaolefins They can also be added to mineral oils for increased performance. They can be combined with SpectraSyn Hi Vis PAO, SpectraSyn Elite mPAO and Synesstic AN (Alkylated Naphthalene) blend stocks to formulate cross-grade engine and automotive gear oils, as well as various ISO VG industrial oils. Key Benefits: High VI for enhanced wear protection and energy efficiency. Low-temperature fluidity for optimal flow. Low volatility to minimize oil consumption. Excellent thermal and oxidative stability for... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Protomatic, Inc.
Machining with Carbon Dioxide Coolant One of the specialty machining processes available at Protomatic is our carbon dioxide coolant. In many applications, the typical "flood coolant" is sufficient. However, in applications requiring high cleanliness, or high-performance machining such as medical implant parts, carbon dioxide coolant is a great alternative. The Co2 is contained in a gas/liquid tank at 750-800 PSI and is assisted with filtered, dried shop air at 120 PSI. The combination produces a cool high-pressure directional... (read more) -
QualiChem, Inc.
How to Properly Mix a Coolant Method 1: Manual Mixing. For smaller shops, the simplest and least expensive way of mixing a coolant is to do it manually. While this method works, we recommend considering the two methods we 'll discuss next for better repeatability and efficiency. When mixing manually, always remember to add concentrate to water and never water into concentrate. OIL: oil in last - is a helpful acronym. Here are the steps for manual mixing: Start with a clean bucket. It 's important to have a clean bucket... (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Camfil
Mist Collector for Oil and Coolant Built for simple and flexible integration into machine tools. The EM-O Compact mist collector is an affordable option for smaller machine shops that desire a cleaner and safer operator environment. This versatile, entry-level, small-footprint mist collector is simple to integrate into machine tools. It can be mounted on top of equipment or on the floor next to equipment as a stand-alone device. And it can be used for both oil and synthetic coolant applications with minimal conversion. Features... (read more) -
QualiChem, Inc.
Boeing Approved Semi-Synthetic Coolants XTREME CUT 250C and XTREME CUT 290 are QualiChem 's premium semi-synthetic coolants. They provide unmatched corrosion control, foam control, extended sump life, cleaner machines, reduced consumption, and excellent cutting performance on aluminum, steel, titanium, and nickel alloys. While the approval for usage areas 1-4 are new, both 250C and 290 have a decade-long record of performance. (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
QualiChem, Inc.
QualiChem's GTL coolant lowers consumption! Working alongside QualiChem and Star Metal Fluids, the company doubled its tool life while cutting coolant consumption in half. Longer-lasting cutting tools. Less coolant consumption. Cleaner machines. Greater process stability. Reduced operating costs. That is not a minor adjustment hiding inside a spreadsheet. That is a measurable improvement capable of affecting tooling budgets, machine availability, part quality, operator experience and overall profitability. QualiChem brings the chemistry... (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Taiwan King Lung Chin PTC Co., Ltd.
EV Coolant Heater Tested to 12.1 kW KLC's Thermal Management Systems / Auxiliary Heating Solutions. Primary Application: Electric Vehicle Thermal Management. KLC's EV Coolant Heater is designed for electric vehicle thermal management applications. Performance testing has evaluated heating element temperature under different coolant flow rates and power levels, providing engineering reference data for coolant loop design and thermal performance assessment. Potential Applications in Electric Vehicles. EV thermal management systems... (read more)Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
QualiChem, Inc.
How to Properly Take a Lab Sample of Your Coolant the coolant to circulate for a few minutes (longer if the machine has not been in use on the day of sampling). Sample: After adequate circulation, turn off the flow of coolant and safely open the doors. It 's recommended to collect at least 8 oz (250 ml) of coolant unless instructed otherwise by your lab. Some machines allow for coolant to be "on " while the machine doors are open; this can speed up the process. Please respect all normal machine safety protocols while collecting a sample. pH... (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
Conduct Research
PAO (polyalphaolefin) is a synthetic hydrocarbon oil used as a lubricant or coolant depending on its formulation....
-
Voltage Breakdown Characterization of Oil Dielectrics for High-Power Switching Applications
A synthetic oil avionic coolant polyalphaolefin known as Royco 602 has been utilized as a switching medium with much success [4].
-
Subject Index 2011
The Effect of Water Content on the Dielectric Strength of Polyalphaolefin (PAO) Coolants .
-
National Heat Transfer Conference > Thermal management of electronic systems using diamond heat spreaders and microencapsulated PCM coolants
Polyalphaolefin (PAO) coolants have been selected by both the USAF and NAVY for use in avionics cooling systems in their newest airplanes.
-
Cryogenics and ECLSS - Past, Present, and Future Challenges
10 Sundstrand Hamilton , “Final Report Cryogenic Heat Exchanger/Ejector System Using Supercritical Hydrogen and Brayco 889 Polyalphaolefin as Coolant Fluid” , June 1991 .
-
F-35B cleared for flight testing
According to the document, the polyalphaolefin (PAO) coolant and fueldraulic protection systems were removed from the aircraft in 2008 as part of a weight reduction effort.
-
Fueldraulic problems grounds F-35B fleet
According to the report, the polyalphaolefin (PAO) coolant and fueldraulic protection systems were removed from the aircraft in 2008 as part of a weight reduction effort." .
-
Journal of Thermophysics and Heat Transfer > Titanium-Water Loop Heat Pipe Operating Characteristics Under Standard and Elevated Acceleration Fields
The loop heat pipe was mounted on a 2.44 meter-diameter centrifuge table on edge with heat applied to the evaporator via a mica heater and heat rejected using a high-temperature polyalphaolefin oil coolant loop.
-
Evaluation of EHD films by electrical capacitance
[35] Gunderson S, Fultz G, Snyder C E, Wright J, Gschwender L and Heidger S 2011 The Effect of water content on the dielectric strength of polyalphaolefin (PAO) coolants IEEE Trans. Dielectr.
-
IEEE Transactions on Dielectrics and Electrical Insulation - Table of Contents
… LIQUID DIELECTRICS Streamer Characteristic and Breakdown in Synthetic and Natural Ester Transformer Liquids under Standard Lightning Impulse Voltage.......Q. Liu and Z. D. Wang 285–294 The Effect of Water Content on the Dielectric Strength of Polyalphaolefin (PAO) Coolants ....S. Gunderson, G. Fultz …
-
Tribology research in the world
'Wear of particle and fibre-reinforced metal matrix composites ' 'Development of nanocrystalline materials and micro-layered compositesfor wear-resistantcoatings ' Wright Patterson AFB,Ohio, USA 'Fire-resistant hydraulic fluids' ' Polyalphaolefin dielectric coolant ' 'Cruise missile grease' 'High-temperaturehydraulic fluids' 'Non …
Indicates content that may require registration and/or purchase.