-
Supplier: Retsch, Inc.
Description: The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry
- Type: Jaw Crusher
- Scale: Lab / Pilot, Production
-
Supplier: JBC Technologies, Inc.
Description: Extremely soft and highly conformable, crushed EPDM/EPT foams are very common in automotive applications. They are very effective at sealing out water and dust in doors and windows and are a great option for applications that demand parts with resistance to weather conditions and corrosive
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: large quantities of coarse material, the Disk Mill PULVERISETTE 13 premium line can be combined with the Jaw Crusher PULVERISETTE 1 premium line: Details about the instrument combination: Disk Mill PULVERISETTE 13 and Jaw Crusher PULVERISETTE 1 premium line Features overview Convenient
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Continuous, Dry
- Scale: Lab / Pilot
- Type: Shredder / Knife / Disc Mill
-
-
Supplier: Morbern, Inc.
Description: Collection: Generations Collection Markets: Corporate, Hospitality, Healthcare Pattern Style: Solid Finished Width: 54 inches Standard Weight: 32.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .040 ± .004 inches (40 ± 4.0 mils) Abrasion Resistance: No significant wear after 500,000 double
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: ASTM International
Description: undamaged polymer matrix composite plates, but historically such tests have demonstrated a relatively high incidence of undesirable failure modes (such as end crushing). Test Method D6641/D6641M is recommended for obtaining compressive properties of undamaged polymer matrix composites.
-
Supplier: Marathon Equipment Company
Description: No Description Provided
- Feed: Continuous, Dry
- Applications: Pharmaceutical / Cosmetics, Polymers, Waste / Recycling
- Scale: Production
- Type: Roll Crusher
-
Supplier: ASTM International
Description: 1.1 This test method determines the compressive strength and stiffness properties of polymer matrix composite materials using a combined loading compression (CLC) (1)2 test fixture. This test method is applicable to general composites that are balanced and symmetric. The specimen may be
-
Supplier: Bepex International LLC
Description: configurations. These options offer the ability to granulate a wide range of rubbers and polymers. The Rubber Chopper is a versatile piece of size reduction equipment that offers: A high-powered grinder ideally suited for the reduction of bulk polymer materials in dissolution and waste
- Feed: Batch, Dry
- Features: Other
- Type: Shredder / Knife / Disc Mill
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers
- Type: Cone / Gyratory Crusher
- Feed: Continuous, Dry
- Features: Other
-
Supplier: Oak-Trees, Inc.
Description: PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding
- Width: 0.023622047244094488 to 2.3622047244094486 inches
- Thickness: 0.0029921259842519685 inches
- Backing Material: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Novaflex Group
Description: provide maximum flexibility and is designed with a ¼” thick tube for abrasion resistance. Construction: Tube: High temperature co-polymer Reinforcement: Plies of tire cord and helix wire Cover: Black high temperature co-polymer Length: 50 ft. Ends: Plain or soft cuffs Temperature
- Inside Diameter: 2.5 to 12 inch
- Outside Diameter: 3.38 to 12.88 inch
- Working Pressure: 150 psi
- Temperature Range: -40 to 200 F
-
Supplier: IKA Works, Inc.
Description: The IKA Pilotina is a dry milling system in pilot plant scale, available in 3 different configurations:
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers
- Feed: Dry
- Type: Granulators / Cutter / Screen Mill, Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: IKA Works, Inc.
Description: produces an extremely intense shear zone that can process materials with high or low viscosities, but even finer distribution and particle sizes than a colloid mill. Applications Pigments Mustard Seeds Polymers Coatings Crystals
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics
- Type: Cone / Gyratory Crusher
- Feed: Continuous, Wet
- Scale: Production
-
Supplier: Glenair, Inc.
Description: Conduit is an outstanding alternative to jacketed cables, especially for prototype assemblies, systems with extreme flexibility and physical protection requirements and also when the need for field repair or system expansion is anticipated. Polymer tubing versions are lightweight, durable,
- Features: Flexible Conduit, Magnetic Shielding, Other
-
Supplier: Pallmann Industries
Description: Turbo Mills, type PP are attrition- and impact mills for pulverizing, granulating, fiberizing, dry-grinding and mixing of soft, brittle, tough, elastic, smearing, hygroscopic, heat sensitive, fatty and oily materials, whether dry or moist. Materials that can be processed Medium hard minerals
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry, Wet
- Type: Disk Attrition Mill, Impact Mill / Crusher / Breaker
- Features: Other
-
Supplier: Retsch, Inc.
Description: The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are completely made from highquality
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Retsch, Inc.
Description: The RETSCH Ultra Centrifugal Mill ZM 200 is used for the rapid fine size reduction of soft to medium-hard and fibrous materials. Because of the efficient size reduction technique and the comprehensive range of accessories the ZM 200 ensures the gentle preparation of analytical samples in a very
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: New England Tubing Technologies
Description: ranging from flat or round stainless steel alloys to high strength monofilament polymers. Spiral Reinforced Materials Round Wire (Small as 0.001” [0.025 mm]) Flat Wire (Small as 0.0003” x 0.002” [0.0076 mm x 0.051 mm]) Stainless Steel Copper and Copper Alloys Nitinol Textiles High Strength
-
Supplier: ASTM International
Description: This specification covers the standards the material, testing and application requirements for a field molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay and portland cement concrete decks. This specification is limited only to field molded APJ which can
-
Supplier: American Floor Mats
Description: Our High-Heel Proof Salon Mats have superior surface strength and added thickness that prevents punctures thanks to its performance-rated polymeric vinyl construction. The sponge backing provides unparalleled comfort all day. • 100% nylon-reinforced, performance rated polymeric vinyl surface, which
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For the comminution of soft to medium-hard, brittle and fibrous materials and for sample preparation according to RoHS (e.g. for detection of hexavalent chromium). Areas of application Soft substances such as plants, wood, roots, leaves, needles, spices, textiles, leather, chemicals, foodstuffs,
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker, Pin / Universal Mill
- Scale: Lab / Pilot
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model WC601B Rotary Blade Tubing Cutter is the ultimate automatic flexible tubing cutter. The unit easily and accurately cuts to length tubing, sleeving and more to the programmed length and number of pieces. Nine variable feed rates allow the operator to choose the correct rate for a
- Tubing / Pipe Diameter: 0.5 inch
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
- Power: Electrical Tools, Power Tools
-
Supplier: Eraser Company, Inc.
Description: Eraser™s fully automated Model WC601D Rotary Blade Tubing Cutter is perfect for processing flexible tubing to very tight specifications such as those required for medical applications. Model WC601D is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose
- Tubing / Pipe Diameter: 0.5 to 1.125 inch
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
- Power: Electrical Tools, Power Tools
-
Supplier: Novaflex Group
Description: Suction; construction and quarry. Suction service; machine and tank liquid transfer and more. Applications Liquid transfer – sanitary and cesspool Machine and tank liquid transfer Utility suction operations Construction Product code: 9NFYLJK Material: Eva/Polyethylene co-polymer Diameters:
- Inside Diameter: 1.5 to 4 inch
- Temperature Range: -40 to 140 F
- Product Form: Hose (including Duct)
- Application: Other, Sanitary, Suction / Vacuum
-
Supplier: Novaflex Group
Description: Suction; construction and quarry. Suction service; machine and tank liquid transfer and more. Applications Liquid transfer – sanitary and cesspool Machine and tank liquid transfer Utility suction operations Construction Product code: 9NFYLJK Material: Eva/Polyethylene co-polymer Diameters:
- Inside Diameter: 1.5 to 4 inch
- Outside Diameter: 1.975 to 5 inch
- Working Pressure: 10 to 25 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: abrasion resistance. It’s the ideal hose for the demanding and harsh environment of sewer cleaning. A yellow polyolefin tube, single high tensile synthetic fiber braid reinforcement, rugged polymer belting and abrasion resistant orange polyether-urethane cover. Made in The USA. Patented Armor
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.87 inch
- Working Pressure: 2,500 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: abrasion resistance. It’s the ideal hose for the demanding and harsh environment of sewer cleaning. A yellow polyolefin tube, double high tensile synthetic fiber braid reinforcement, rugged polymer belting and abrasion resistant green polyether-urethane cover. Made in The USA. Patented Armor
- Inside Diameter: 0.5 inch
- Outside Diameter: 1 inch
- Working Pressure: 4,000 psi
- Temperature Range: 190 F
-
Supplier: Kuriyama of America, Inc.
Description: abrasion resistance. It’s the ideal hose for the demanding and harsh environment of sewer cleaning. A yellow polyolefin tube, double high tensile fiber braid reinforcement, rugged polymer belting and abrasion resistant blue polyether-urethane cover. Made in The USA. Patented Armor Belt
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.32 inch
- Working Pressure: 3,000 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: abrasion resistance. It’s the ideal hose for the demanding and harsh environment of sewer cleaning. A yellow polyolefin tube, single high tensile synthetic fiber braid reinforcement, rugged polymer belting and abrasion resistant orange polyether-urethane cover. Made in The USA. Patented Armor
- Inside Diameter: 1 inch
- Outside Diameter: 1.55 inch
- Working Pressure: 2,500 psi
- Temperature Range: 150 F
-
Supplier: Three D Traffic Works
Description: - DWT Tough-EZ Tile PEEL-N-STICK ADHESIVE QUICK & EASY Installation of the DWT Tough-EZ TileTM is quick and easy. Each mat can be installed in under 15 minutes, after cleaning the installation area. INDESTRUCTIBLE Lightweight, UV-stablized and impact-modified polymer composite material will
-
Supplier: CableOrganizer.com, Inc.
Description: are made from special soft polymers, which eliminates the sharp edges that can be damaging to you or the materials you're trying to secure. Every 12" Mille-Tie can yield 3 to 4 ties with no waste, making them a reusable and far more eco-friendly solution than standard cable ties.
-
Supplier: New England Tubing Technologies
Description: in custom braid reinforced tubing. We are able to produce single and multi-lumen reinforced tubing designed to meet your specification. Our team has experience with many different braid materials and types ranging from round and flat stainless steel alloys to high strength monofilament
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films, leather, fabrics, fibres, wood, leaves, roots, animal fodder, grain, corn, peat, tobacco paper, cardboard,
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: ASTM International
Description: with tensions less than 160 PIW. 1.1.3 General Description-Belting can have elastomeric coverings on one side, both sides, or neither side depending upon the specific application requirements. Belt coverings are comprised of various synthetic or natural rubber polymers, PVC, or other
-
Supplier: Custom Processing Services, Inc.
Description: Custom Processing Services' staff are experts in the fields of micronizing and media milling. We utilize over 20 different processing stations in order to perfectly match the equipment selection to the raw material which is being transformed. Using the most technologically-advanced fluidized bed
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Minerals, Noble / Precious Metal, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium)
- Chemicals Processed: Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Polymers
- Processes: Blending / Mixing, Coating, Crushing / Compacting, Drying / Freeze Drying, Screening / Grading
- Form: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
Find Suppliers by Category Top
Featured Products Top
-
Copper Alloys Nitinol Textiles High Strength Polymers Benefits of Spiral Reinforcement Kink Resistance Variable Flexibility Improved Hoop (Crush) Strength (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Spiral Reinforced Tubing Improve hoop strength and vary flexibility New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
round and flat stainless steel alloys to high strength monofilament polymers. You provide us with the important characteristics (torque, flexibility, etc.) of your tube, and utilizing our years of experience and accrued knowledge of braid materials and configurations, we will recommend a suitable braid (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
lines and tape. Engineered for Maximum Durability: Unlike hollow designs that can crack under heavy loads, our markers feature solid unibody construction that resists crushing under truck tires. Made from High Impact polymers (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
RePlast International Conference
The last lecture of this Session was devoted to the progress in crushing of polymer wastes on crushers from BSZ Atlant Private Company [Yu.P. Belyaev (Belarus Republic)].
-
Mechanochemical comminution of carbides during the crushing of steel R6M5 chips
In the present case, the kinetics of their generation can be judged from the change in pressure in the vibratory crusher as the polymer is crushed together with .
-
Superabsorbent Polymers
When additional drying is needed, the polymer pieces from the crusher can easily be directed to a steam tube dryer (S-201) and then to the pulverizer.
-
Interactions of Polymer/Coke Blends with Molten Steel at 1823 K: Interfacial Phenomena
These polymers were crushed in a jaw crusher and sieved to a size <1 mm and blended homogeneously with metallurgical coke using a rolling mill.
-
Handbook of Engineering and Specialty Thermoplastics Volume 3 Polyethers and Polyesters Complete Document
The resulting polymer is cooled to solidify and crushed by crusher to give pellets of wholly aromatic liquid-crystalline polyester.
-
HfC STRUCTURAL FOAMS SYNTHESIZED FROM POLYMER PRECURSORS
The sieved powder, produced either by mortar & pestle or by the Labtechnics crusher , was then cold pressed to produce polymer pellets (or polymer cylinders).
-
Pretreatment of recycled polymer raw material
…of granulated product from the waste of thermoplastic poly- mers and plastics (Fig. 1) [2, 5] the initial raw material is supplied to the delivery table; impurities are removed there, and the polymer constituent is transferred by … band feeder to the crusher .
-
Multiple formation of microcracks during mechanical loading of polymers
Studies of cracking mechanisms in polymer structures undergoing mechanical damage in mills, dispersers, and crushers have recently attracted growing interest, mainly be- cause of the broad spectrum of applications of finely dis- persed structures in engineering and industry.
-
Tank waste remediation system optimized processing strategy with an altered treatment scheme
The cullet enters a crusher and then goes to a lag storage area before mixiig with a sulfur polymer cement.
-
Tank Waste Remediation System optimized processing strategy
The cullet enters a crusher and then goes to a lag storage area before mixing with a sulfur polymer cement.
Indicates content that may require registration and/or purchase.