Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bepex International LLC
Description: Bepex has designed chemical reactor systems and equipment for a range of reacting applications: Continuous vacuum dryer for pasteurization of grain products Thin-film paddle dryer and reactor for continuous solvent decontamination and SSP of polymers Paddle dryer for reacting for
- Reactor Operation: Batch
- Process Reactor Application / Industry Use: Chemical Processing
-
Supplier: Waters Corporation
Description: ranging from a base reactor, to one with windows, to a complete package with a process controller and liquid pumps. Options can also be added, as the users’ needs change, providing maximum flexibility. Applications: Catalysis Polymerization Oxidation
-
Supplier: IKA Works, Inc.
Description: The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily
- Temperature Range: 160 C
- Reactor Operation: Continuous
- Features: Inspection / Access Port
- Process Reactor Application / Industry Use: Pharmaceutical Processing
-
-
Description: Compared to the single-shaft units, SK3020 Twin-Shaft Kneader Reactors offer even better mixing and kneading behavior, more effective self-cleaning properties and the more efficient renewal of boundary layers. These and many other features make the SK3020 Twin-Shaft Kneader Reactor the
-
Description: SK3000 - KRC Kneader is a horizontal, twin screw, closed type continuous kneading/reacting processor. KRC Kneader has developed for the complishments as continuous polymerization / reacting processor for engineering plastics and others. Compared to twin screw extruder, KRC Kneader has compact
-
Description: SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing. Features • C-Face Flange Connection Connections are self-aligning,flexible coupling. •
-
Supplier: IKA Works, Inc.
Description: The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily
- Motor Speed: 3,000 rpm
- Motor Power: 10.0516528867711 to 214.435261584451 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Andrews Glass Company, Inc.
Description: Polymerization Catalysis Isomerization
-
Supplier: Witte Pumps & Technology GmbH
Description: The POLY-AT design offers exceptional flexibility when it comes to installations beneath the polymer melting reactor. Customers can choose from three different flange geometries to ensure they are always benefiting from the best combination of reactors and pump flanges from both a
- Maximum Discharge Pressure: 2,900.754 to 4,641.2064 psi
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: IKA Works, Inc.
Description: The DISPAX-REACTOR® DR-PB 2000 is designed for quantitative inline mixing of solids and liquids at highest requirements regarding the dispersing quality. The solid as well as the liquid phase are dosed with the required exactness. The quantity controlled feeding of the raw materials allows to
- Feed Rate: 9,246.02182 GPH
- Motor Power: 214.435261584451 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
- Operating Condition: Continuous Feed
-
Supplier: Witte Pumps & Technology GmbH
Description: atmosphere gets in the pump/reactor. There is a buffered and heated stuffing box for back-up. To prevent failure/destruction of the packings, it is strongly recommended to heat the area of the stuffing box.
- Seal Application: Pump
-
Supplier: MCG - Performance Polymers Division
Description: TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most
- Industry: Automotive, Electric Power, Electronics, Medical / Food (FDA)
- Features: Elastomer / Rubber, Flame Retardant (e.g. UL 94 Rated), Thermoplastic / TPE
- Type: Extrusion Grade Resin, Molding Resin
-
Description: Provides a classification system that serves as a guide for the selection and indexing of insulating materials intended to serve in the radiation environment of nuclear reactor facilities, reactor fuel-processing facilities, irradiation facilities, particle accelerators, and X-ray
-
Supplier: CSA Group
Description: Provides a classification system that serves as a guide for the selection and indexing of insulating materials intended to serve in the radiation environment of nuclear reactor facilities, reactor fuel-processing facilities, irradiation facilities, particle accelerators, and X-ray
-
Supplier: Mahr Inc.
Description: Discharge pumps with low product shearing ensure an optimal discharge of viscous polymer melts of reactors. The discharge pumps can be supplied with double-heating jacket or electrically heated. Booster pumps are usually performed as an inline pump. They are mainly used after an extruder or a
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
Description: preferred supplier of fluid equipment. REACTING EQUIPMENT Company obtained the production permit of pressure vessel and some large reaction equipment: reaction kettle, the polymeric kettle, batch feeder, electric heating reactor (steam, oil) , fermentation tanks, multi-function extraction
-
Supplier: Kontek Ecology Systems Inc.
Description: filter press, and final effluent polishing equipment. The 1300 Series is custom-configured to each installation’s treatment and physical layout requirements. System Features: Corrosion proof heavy-duty polypropylene multi-stage corrosion reactor capable of incorporating treatment of cyanide
-
Supplier: Sulzer Ltd.
Description: mixer / heat exchanger. It can be used as a heat exchanger or reactor for applications requiring continuous mixing. The result is significantly increased heat transfer and a narrow residence time distribution. The monotube mixer heat exchanger is used for pilot units or small industrial
- Connection Options: Flange
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel, Steel
-
Supplier: SPIE - Education
Description: application of microfluidic components in biotechnology (e.g. separation techniques, PCR, Lab-on-a-Chip etc.) and chemistry (e.g. micro reactors, micro mixers etc.) and a special microfluidic tool box suited for these applications. Commercialization strategies and business models of
- Technology / Subject Expertise: Bioengineering / Biomedical, Nanomaterials / Nanotechnology, Photonics / Optics
- Type: Course
- Industry: Life Sciences
- Delivery: On-site / In Plant
-
Supplier: AMETEK Brookfield
Description: conditions: -40°C to +260°C RTD temperature sensor on the inner cylinder surface insures accurate sample temperature Runs test to API industry standard LSRV measurements to 0.2 sec-1 Simulation of In-Process conditions: Down Hole Cooking Blending Reactors
- Dynamic Viscosity Range: 0.5 to 36,000,000 cps
- Shear Rate Range: 1,700 sec -1
- Industry / Application: Chemical Processing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software
-
Supplier: ASTM International
Description: radiation: gamma or X-ray radiation, electron or beta radiation, neutrons, and mixtures of these such as reactor radiation. 1.2 This practice specifies only the conditions of irradiation but does not cover the preparation of test specimens, testing conditions, or the evaluation of test. These
-
Supplier: Custom Processing Services, Inc.
Description: blender Coating and related processes are also available. heat treating - new PLC controlled reactors from 100 L (testing capacity) to 6500 L (production model) silanation - Silanes are commonly used surface modifiers. They are used as condiitoners that increase a material's critical surface
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
-
Supplier: ASTM International
Description: 1.1 This test method covers a general procedure for the determination of elemental content in polyolefins by wavelength-dispersive X-ray fluorescence (WDXRF) spectrometry, in mass fraction ranges typical of those contributed by additives, catalysts, and reactor processes. The elements covered
-
Supplier: COSA Xentaur Corporation
Description: the makeup gas line, reactor outlet, stabilizer offgas, or power generator casing. As it exits the analyzer, the sample stream can either be vented or returned to the process. Installation is easily completed by plant personnel. Upon installation, the analyzer is calibrated for measuring
- Response Time: 120 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: radiation: gamma or X-ray radiation, electron or beta radiation, neutrons, and mixtures of these such as reactor radiation. 1.2 This practice specifies only the conditions of irradiation but does not cover the preparation of test specimens, testing conditions, or the evaluation of test. These
-
Supplier: UL Standards & Engagement
Description: Equipment - Safety - Part 1: General Requirements, UL 60950-1, the Standard for Medical Electrical Equipment, Part 1: General Requirements for Safety, UL 60601-1, the Safety of Power Transformers, Power Supplies, Reactors and Similar Products - Part 1: General Requirements and Tests, IEC
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin, Spray Coating
-
Description: frequency electricity and plasma arc. Boron Nitride is the structural material of atomic reactor. Boron Nitride is suitable for aircraft, rocket engine nozzle. Boron Nitride can be used as the break ring of continuous cast steel and the release agent of continuous cast aluminum. Boron Nitride
- Material Type: Boron Nitride
- Type: Powder / Aggregate (Grain / Grog)
Find Suppliers by Category Top
Featured Products Top
-
, radiation shielding becomes a critical part of safe facility planning. Small Modular Reactors can support distributed infrastructure through phased 50 to 300 MW deployment, installation closer to data campuses, factory fabrication, reduced transmission losses (read more)
Browse Radiation Shielding Datasheets for MarShield -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
-
. Unlike metals or polymers, ceramics (e.g., alumina, zirconia, silicon carbide, machinable glass ceramics) are extremely hard and brittle, requiring specialized tooling and techniques to avoid chipping, cracking, or micro-fractures during processing (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
insulation properties (bandgap approximately 6 eV), making it an ideal heat dissipation filler for electronic packaging. Compounding it with polymers can produce highly thermally conductive and insulating electronic packaging materials for heat dissipation in devices such as chips and 5G base stations (read more)
Browse Ceramic Powders and Precursors Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
Sealing pumps, valves, tanks, fluid metering devices and reactors in the chemical processing industry requires high performance (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
(0.001) compared to liquid crystal polymer (LCP), polyimide and epoxy. These properties make Fluon+PFA EA-2000 resins an outstanding material for electrical insulation, raising the reliability of electronics. Stable dielectric constant with varying (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
as thermal insulation. This includes the nuclear industry. Here, high silica fabric is used with reactor components, thermally insulating them to control the heat from nuclear reactions. Aerospace also applies high silica fabric as thermal insulation, particularly for aircraft and spacecraft parts (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Isothermal chambers for controlled environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial Applications Cofferdams for (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Debottlenecking of existing polyester plants
The enormous need for polymers worldwide emerged a typical problem to polymer plant owners. Although their plants have been designed for a certain capacity, a higher throughput is always requested. Sometimes the capacity is increased by more or less than 200%. Most of the machines and reactors
More Information Top
-
Handbook of Polymer Reaction Engineering, Two Volumes
6.8 Emulsion Polymerization Reactors 286 .
-
Single-Site Catalysts for Propylene-Based Polymers
The polymer catalyst yield in turn depends on catalyst activity/time/temperature relationships (catalyst life), and the residence time within the polymerization reactor .
-
Polystyrene
The polymerization reactors may be conventional completely mixed jacketed stirred tank reactors, linear plug flow tower or column reactors, or reactors of proprietary designs such as Fina’s horizontal plug flow reactor (56197).
-
Linear Low Density Polyethylene
The resulting catalyst slurry is fed to the polymerization reactor .
-
Computationally Efficient Model Predictive Control Algorithms
The computer was used for control for the first time in 1959 (in a polymeri- sation reactor control system) [15].
-
Ethylene-Vinyl Acetate Copolymers
December 29, 2004 Tubular Polymerization Reactors and Polymers Made Therein .
-
Ethylene
Molding resins containing at least 80 wt% of methyl methacrylate and up to 20 wt% of methyl, ethyl, and (or) butyl acrylates are produced continuously in bulk by (1) continuously feeding to the polymerization reactor a monomer feed containing 0.01 to …
-
Syndiotactic Polystyrene
… being fluidized by the agitator, the polymerization temperature being maintained by evaporative cooling and coolant through the reactor jacket, the recycle to the reactor being controlled by a cascade control linking the polymerization temperature control to the polymerization reactor pressure control (56500 .
-
Non-Metallocene, Single Site Catalysts
Polymerization reactor stability problems, high costs of the metallocene cocatalysts, and difficulties experienced by film manufacturers in processing the metallocene derived polyethylene were factors discour- aging initial market acceptance and widespread commercialization.
-
Bimodal Polyethylenes
Catalyst from S-108 is conveyed to catalyst storage vessel S-201 in Section 200, which is located near the polymerization reactors .
Indicates content that may require registration and/or purchase.