Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LJ Star
Description: Our stainless sanitary fittings including the ASME Sanitary Clamp, are designed for pressure vessels, filter housings and other applications. Sizes available from 1 to 12 and are delivered from stock. Designed to meet the requirements of ASME section VIII Appendix 24 of the
- English Size: 1 to 12 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Techcon
Description: Techcon Systems TS1258 pressure reservoir/tank is designed to accommodate fluids that are supplied in bottle/container form. Constant air pressure forces the fluid from the bottle through pre-installed tubing up to the point of dispense. Black fluid tubing is available for UV
- Pressure Rating: 70 psi
- Type: Pressure Vessel
-
Supplier: Kee Safety Inc.
Description: The BL is used for clamping steel directly together without the need for a location plate. Typical applications would be clamping two steel sections of the same width running parallel or for clamping down pressure vessel lids. It can also be used with clips and brackets underneath the
- Capacity / Opening: 0 to 3.75 inch
- Clamping Width: 1.5625 to 2.9375 inch
- Clamping Size Range: 0 to 3.75 inch
- Clamp Width: 1.5625 to 2.9375 inch
-
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa
- Working Pressure Range: -14.50377 to 870.2262 psi
- Operating Temperature: -4 to 392 F
- Features: Analog
- Mount: Bottom
-
Supplier: Alfa Laval Inc.
Description: Pressure transmitters provide accurate, reliable indication of pressure. These pressure measurement devices are suitable for use in filtration and pump systems, pressure vessels, valve matrices and other hygienic and pharmaceutical process equipment. High precision
- Working Pressure Range: -14.5 to 870.23 psi
- Accuracy: 0.1 to 0.35 ±% FS
- Operating Temperature: -13 to 158 F
- Signal Output: Analog Current
-
Supplier: Prosys
Description: Suppression Pressure Feed to 110 psi Surge Chambers 48 Fluid Ounce & 1 Gallon Sizes 316SS Sanitary Construction with Safety Relief ASME Pressure Vessels ASME Tested & Rated 110 psi Systems 2, 5, 10 and 20 Gallon Sizes Clamp on Lids with Safety Relief
-
Supplier: Xylem Applied Water Systems
Description: brackets and band clamps Pre pressurised to 20 psi (1.4 bar) Tank may be fine tuned to cut-in pressure of pump
- Volume Capacity: 1 gallons
- Pressure Rating: 20 psi
- Features: Other Tank
- Type: Pressure Vessel
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BT6-B sanitary balanced pressure thermostatic steam trap is designed to remove condensate from clean and pure steam applications with minimal condensate retention. Applications include sterile steam barriers, block and bleed installations, mains drainage and CIP / SIP of
- Maximum Operating Pressure: 145.0377 psi
- Operating Temperature: 350.6 F
- Size of Connection: 1.5 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Media Viscosity: 1 to 5,000 cps
- Capacity: 6.684027313609214 to 668.4027313609214 cubic feet
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: ClampOn, Inc.
Description: No Description Provided
- Instrument Type: Corrosion, Flaw Detection
- Features: General Corrosion Detection, Machining / Grinding Damage, Other, Pore / Void, Pressure Vessel Flaws / Cracks, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: ASTM International
Description: manufacturer shall disclose the generic names of the materials used in the manufacture of the clamp, the advance ratio, pressure plate induced laceration of vessel, and slip resistance of the clamp.
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BTS7.1 is a sealed thermostatic steam trap designed to remove condensate from clean steam systems with minimal back up. Applications include sterile steam barriers, process vessels and CIP / SIP systems. Manufactured in 316L stainless steel with minimal crevices, it is
- Maximum Operating Pressure: 101.52639 psi
- Operating Temperature: 338 F
- Size of Connection: 0.75 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: Watson McDaniel Company
Description: The FDA400 Series thermostatic steam traps are used on clean steam applications as drip traps on piping runs as well as drainage for CIP/SIP systems and various process vessels. The FDA 400 Series allows for a 90˚ connection on either the inlet or outlet capable of 360˚ orientation. The
- Maximum Operating Pressure: 90 psi
- Maximum Capacity: 3,400.000000000002 lbs/hr
- Size of Connection: 0.75 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BTM7 is a maintainable thermostatic steam trap designed to remove condensate from clean steam systems with minimal backing up. Applications include sterile steam barriers, process vessels and CIP/SIP systems. Manufactured in 316L stainless steel with minimal crevises and a
- Maximum Operating Pressure: 101.52639 psi
- Operating Temperature: 338 F
- Size of Connection: 1 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: IMI Norgren
Description: extremely low cracking pressures of less than 1"Hg. The large unrestricted flow path ensures high flow at low vacuum levels. The low cracking pressure allows the vacuum system to reach its maximum vacuum level before the check valve seals off the system.
- Port Size / OD: 0.63 inch
- Valve Actuation: Electric - Solenoid
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
- Port Flange & Seal Type: NPT Female, NPT Male
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Media Viscosity: 1 to 10,000 cps
- Operating Condition: Batch Operation
- Mixer Type: Homogenizer, Turbine
- Features: Other Applications / Industry
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Heinkel USA
Description: large heat exchange areas. Special properties for the customer's benefit Calculation, design and manufacture in compliance with Pressure Equipment Directive 97/23/EG or/and ASME pressure vessel code, Section VIII, with U-stamp EG type examination certification 03ATEX0246X in
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure Vessels Surgical Instruments
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: steel bolting materials for high temperature or high pressure service. This specification includes fasteners intended for use in pressure vessels, valves, flanges, and fittings. Although, this material is often available in UNC national coarse thread, diameters above one inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Sentinel
Description: SCAR system is comprised of a Model 959M projector, a pneumatic control unit and a series of clamps to fit a variety of pipe sizes. The system may be used with a maximum of 15 curies of Iridium-192 or 81 curies of Selenium-75. Lower activity sources with smaller focals are available. FEATURES
- Features: Aircraft / Military Inspection, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Heinkel USA
Description: reactor, over a period of hours when applicable, takes place. Opening The pressure/vacuum in the dryer/reactor is relieved. Pressure is removed from the inflatable seal and it retracts. A time cycle of approx. five seconds allows the elastic sealing material to revert to its original
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: Mar Cor Purification
Description: Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High Purity Water
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: Witte Company, Inc. (The)
Description: Witte Vibrating Fluid Bed Dryers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte designs promote heat transfer air or gas to pass up vertically through the product, creating the high degree of
- Applications / Materials Handled: Bulk Materials / Briquettes, Foods / Grains, Mining / Ores / Minerals, Pharmaceutical, Waste / Sludge, Wood / Wood Products
- Equipment Type: Fluidized Bed Dryer, Vibratory Dryer
- Features: Other
-
Supplier: Witte Company, Inc. (The)
Description: Witte Vibrating Coolers showcase the company's signature vertical air flow engineering. Featuring a porous conveying surface set within an enclosed vibrating vessel, Witte Coolers invite heat transfer air or gas to pass up vertically through the product, creating the high degree of
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Continuous, Dry
- Scale: Lab / Pilot
- Type: Shredder / Knife / Disc Mill
Find Suppliers by Category Top
Featured Products Top
-
ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight.
(read more)
Browse Cable Clamps Datasheets for DigiKey -
Unlock Precision with the 5-Axis Modular Clamping System Designed for maximum efficiency, the module allows easy height adjustment and repeatable positioning with a locating (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
New in the One-Touch Clamp line, Stablelock clamps offer enhanced options with greater stability and reliability, with easy One-Touch operation. (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
FORM HOLDING CLAMPS Eliminate the need for custom fixtures Simple, secure O.D. clamping solutions save time Machinable Jaws - Any shape can be clamped by machine (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Five-Axis clamping with no tool interference The Modular Pull Clamping System is a work-holding system for five-axis machining with precise locating repeatability of five microns (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Slash your Setup Time with Pneumatic Clamping Fasteners •Automated locking with air for quick change applications •Compact body design for easy mounting in limited space (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
The Powertex PGT-S2 Geared Trolley offers smooth and precise load movement for lifting operations. Ideal for industrial use, it ensures safety and efficiency with its durable construction and easy-to-use geared mechanism.
(read more)
Browse Beam Clamps Datasheets for Certex UK -
Quarter Turn Clamps Information Stainless Quarter Turn Clamps Information (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Reduce Setup Time, Increase Productivity with Tool-less One-Touch Clamps Distinctive and unique, One-Touch Clamps offer easy and efficient clamping operations and support of workpieces. This reduces (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
Conduct Research Top
-
Analyzing the Root Cause of Clamp Galling Required Customer Cooperation
. Connecting the complex network of vessels, piping, tubing, valves, pumps, compressors, etc. in a batch process facility demands reliable, long-lasting clamps that provide a consistent level of engagement around the circumference of the connection to prevent leaks. These clamps must also be able
-
Marketplace
PTFE is in compliance with FDA regulations for sanitary service. This high-frequency radar gauge is unaffected by temperature, pressure or vapors. Using microwave pulses, the gauge uses a reflected signal to determine the level in a vessel. It can be mounted via ANSI flange mount or a standard
More Information Top
-
Size Effect in Strain Limits of Medium Strength Steel
Another example might be the pressure vessel clamping , which should withstand the dy- namic loading caused by a postulated lower head failure, for instance.
-
Nuclear rockets: High-performance propulsion for Mars
operating regimes; full-power (1100 MW) pressure vessel clamp ; full power for 12.5 .
-
Appendix 2 - Reference Data - Wikibooks, open books for an open world
Operations in June 1968 were limited to 4,000 MWt dur to premature overheating of of aluminium segments of pressure vessel clamps .
-
USER’S MANUAL
Vessel Pressure Clamp .
-
Cellular Neurophysiology
Nitrous oxide was added to the patch clamp pressure vessel from a previously prepared mixture ofair and nitrous oxide to give, at 20 C, the desired pN2O additional to 1 atmosphere of air.
-
Design summary of isotope: thermoelectric generators
Spring & Piston Wiring Diag.,-16 Couple Module Development Seal ling Alignment Components,- T/B Module T/E Couple Assy-Spring Contact Terminal Strip Test Canister Plate Bellows Clamp Pressure Vessel Assy,- Hydro.
-
The Mechanical Analysis of a New Multi-Channel High-Pressure Vessel
However, multi-layer structure [2] of the steel wire with the winding, composite materials, fiber mesh winding, double reduction units, the overall multi- clamping pressure vessel are all close surrounding layers formed.
-
Evolution of Microstructure and Crystalline
Texture in Aluminum Sheet Metal Subjected to
High Strain Rate Biaxial Deformation
A-1 (a) The pressure vessel assembly clamped up in the lab press.
Indicates content that may require registration and/or purchase.