Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Chip Inductor, Standard Inductor, Coil, Choke
- Application: RF Inductor / Choke
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-6 RF Chips ROHS
- Features: RoHS Compliant
- Package Type: SOT23
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - RF Chips
-
-
Description: Integrated Circuits (ICs) - RF & Radio - RF Chips
- Features: Other
-
Supplier: Pulse Electronics Corporation
Description: Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
- Inductance Range: 1.8 microH
- Inductance Tolerance: 10 (+/- %)
- Quality Factor (Q): 40
- SRF: 150 MHz
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: RF Amp Chip Single GP 400MHz 5.5V 3-Pin TO-39
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - RF & Radio - RF Chips
-
Supplier: Accuris
Description: COIL, RF, CHIP, FIXED, HIGH FREQUENCY
-
Supplier: Accuris
Description: COIL, RF, CHIP, FIXED, CERAMIC, SURFACE MOUNT
-
Supplier: Accuris
Description: COIL, RF, CHIP, FIXED, HIGH INDUCTANCE, SURFACE MOUNT
-
Supplier: Anaren, Inc.
Description: Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high power
- Frequency Range: 0 to 2.3 GHz
- Attenuation: 30 dB
- Attenuator Type: Fixed
-
Supplier: DigiKey
Description: RF Amplifier IC General Purpose 71GHz ~ 76GHz Die
- Frequency Range: 71,000 to 76,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Power( P1dB): 28 dBm
-
Supplier: Yageo USA
Description: Chip attenuators with lead-free terminations made by thick film process Attenuation value from 1 dB to 20 dB Tolerance from ±0.2 dB to ±2 dB Applications Mobile phones, Receivers, Battery charger, Palmtop computers
- Power Rating: 0.04 watts
- Configuration: Single Resistor
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Micro Devices Win Source Part Number: 835311-RF5602 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
-
Supplier: Utmel Electronic Limited
Description: RF ANT 868MHZ CHIP SOLDER SMD
- Primary Frequency Range: 868 MHz
- Gain: -2.2 dB
- Applications: RF Survey / Test
-
Supplier: Texas Instruments
Description: Single-Chip RF Transceiver 48-LQFP -40 to 85
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: Single-Chip RF Transceiver 48-LQFP
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: RF TXRX MOD BLUETOOTH CHIP ANT
- Data Rate: 1,000 kbps
- Sensitivity: -91 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: RF ANT 2.4GHZ CHIP SOLDER SMD
- Primary Frequency Range: 2,400 MHz
- Gain: 1.5 dB
- Polarization: Other
- Applications: RF Survey / Test
-
Supplier: Nordic Semiconductor ASA
Description: The nRF52810 System-on-Chip (SoC) is a baseline member of the nRF52 Series. It meets the challenge of bringing advanced Bluetooth LE features and protocol concurrency to applications at a price point that makes adding Bluetooth LE connectivity to an application compelling. It is an ideal
- Clock Frequency: 64 MHz
- ROM Size: 192 KB
- RAM Size: 0.024 MB
- Operating Voltage: 1.7 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: RF ANTENNA, CHIP, 9GHZ, SMD ROHS COMPLIANT: YES
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2Mbps 802.15.4,General-purpose ISM>1GHz 2.4GHz SPI QFN-32-EP(5x5) RF Transceiver ICs ROHS
- Data Rate: 2,000 kbps
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Richardson RFPD
Description: The HMC8412CHIPS is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise amplifier that operates from 0.4 GHz to 10 GHz. The HMC8412CHIPS provides ≤15 dB of typical gain, ≤19 dBm typical output power at 1 dB
- Frequency Range: 400 to 10,000 MHz
- Maximum Gain: 15 dB
- Output Power( P1dB): 19 dBm
- Noise Figure: 1.5 dB
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD-6P RF Mixers ROHS
-
Supplier: Texas Instruments
Description: Single-Chip RF Transceiver 48-LQFP -20 to 70
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: RF TXRX MOD BLUETOOTH CHIP
- Data Rate: 3,000 kbps
- Sensitivity: -88 dBm
- Operating Frequency: 2,400 to 2,480 MHz
- Operating Temperature: -40 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: QFN-14-EP(2x2) RF Switches ROHS
-
Supplier: Nordic Semiconductor ASA
Description: point unit running at 64 MHz. It has NFC-A Tag for use in simplified pairing and payment solutions. The ARM TrustZone® CryptoCell cryptographic unit is included on-chip and brings an extensive range of cryptographic options that execute highly efficiently independent of the CPU. It has
- Clock Frequency: 64 MHz
- ROM Size: 1,000 KB
- RAM Size: 0.256 MB
- Operating Voltage: 1.7 to 5.5 volts
-
Supplier: Nordic Semiconductor ASA
Description: The nRF52811 is built around a 64 MHz Arm® Cortex™-M4 CPU, and has a range of digital peripherals and interfaces such as PDM, PWM, UART, SPI and TWI. It also has a capable 12-bit ADC. Exceptionally low energy consumption is achieved using a sophisticated on-chip adaptive power management
- Clock Frequency: 64 MHz
- ROM Size: 192 KB
- RAM Size: 0.024 MB
- Operating Voltage: 1.7 to 3.6 volts
-
Supplier: Nordic Semiconductor ASA
Description: The nRF52820 is a System-on-Chip (SoC) offering USB and advanced wireless connectivity in a small package, for HID, smart home, commercial, and industrial applications. The nRF52820 features an Arm Cortex-M4 processor, clocked at 64 MHz. It has 256 KB Flash and 32 KB RAM, and a range of
- Clock Frequency: 64 MHz
- ROM Size: 256 KB
- RAM Size: 0.032 MB
- Operating Voltage: 1.7 to 5.5 volts
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, CHIP CARRIER SOCKET
- Features: RF and Microwave Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019110-ERJH2RF1623X Resistance: 162 kΩ Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJH2RF1623XERJ-H2RF1623X; Popularity: Low Fake Threat In
- Resistance Range: 162,000 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088088-ERJH2RF2942X Resistance: 29.4 kΩ Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): ERJH2RF2942XERJ-H2RF2942X; Popularity: Low Fake Threat
- Resistance Range: 29,400 ohms
-
Supplier: Newark, An Avnet Company
Description: RF ANTENNA, CHIP, 5.85GHZ, SMD ROHS COMPLIANT: YES
Find Suppliers by Category Top
Featured Products Top
-
-
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
-reliability fixed chip attenuators optimised to combine high frequency and power in a small package. As the global demand for faster data transmission and broadband connectivity contiues to grow, engineers face increasing challenges around space, power, and performance. The new HR TSX WB2 (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Over the last four decades, the number of devices that need to maintain mission-critical satellite communications (satcom) has rapidly grown. At the same time, the information transmitted on these devices has become increasingly more complex. As a result, the RF circuit building blocks that make (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
due to their outstanding thermal conductivity and protective properties. Enhancement of Thermal Conductivity Efficiency Thermal potting compounds are primarily used to fill the gap between the chip and the heat sink in RF modules. These compounds create a (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Production Testing of RF and System-On-a-Chip Devices for Wireless Communications
Production Testing of RF and System-On-a-Chip Devices for Wireless Communications. Addressing the need for a merger of RF and mixed-signal test approaches head-on, this text offers an overview of RF and SOC product testing for wireless communications, and introduces creative methods for more
-
Everything RF: Qorvo's UWB Solutions Interoperable with Apple's U1 Chip
Qorvo, a leading provider of innovative RF solutions that connect the world announced the interoperability of its DW3000 family of products with the Apple U1 chip used in iPhone and Apple Watch models and the new Nearby Interaction protocol specification draft unveiled at the 2021 Worldwide
-
Test and Diagnosis of Analogue, Mixed-Signal and RF Integrated Circuits: The System on Chip Approach
Test and Diagnosis of Analogue, Mixed-Signal and RF Integrated Circuits: The System on Chip Approach. Providing a comprehensive discussion of automatic testing, diagnosis and tuning of analogue, mixed-signal and RF integrated circuits and systems, this book reports systematically on state
-
Soldering a copper chip to a silver dipped brass RF attenuator [PFS]
Induction heating provides repeatable consistent results in all three areas soldered at the same time, not. individually. Faster process time, increased production and even distribution of heating...
-
Bits and Chips: Wi-Fi Thermal Challenges for RF Front-End Designers
There are two main design challenges when it comes to thermal management in the Wi-Fi front-end. The first is the increased demand for smaller, sleeker routers, access points and wireless speakers that must be aesthetically pleasing.
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
be considered as a corollary of the matching circuit. Matching is necessary for the best possible energy transfer from stage to stage. In RF-power transistors the input impedance is of low value, decreasing as the power increases, or as the chip size becomes larger. This impedance must be matched
-
Planet Analog: The Latest About RF Front-ends in 5G, Wi-Fi 6E and IoT
While system-on-chips (SoCs) mostly do the heavy lifting in wireless networks, the last inches of the broadband signal path to the antennas are still crucial. Spanning those gaps falls to the RF front-end (RFFE), also known as RFE or FEM for front-end module.
-
How to Simplify the Design of an RF Remote Control Using a Highly-Integrated Transmitter SoC (.pdf)
System-on-chip (SoC) transmitter solutions 434 MHz Remote Control PCBgreatly simplify the process of designing a remote control and reduce system bill of materials (BOM) cost by eliminating the need for numerous discrete components. This white paper addresses the 3 most common challenges
More Information Top
-
ESD: RF Technology and Circuits
ESD-induced failure mechanisms are a function of the technology type, device, circuit topology, and RF chip architecture.
-
Development of Coherent Detector Technologies for Sub-Millimetre Wave Astronomy Observations
In the first method, we only combined a subsection of the RF chip that includes the RF quadrature hybrid, the DC/IF blocks and the tuner circuits, without the finline taper and the microstrip transition, since we know that their performance is good…
-
A Raw processor interface to an 802.11b/g RF front end
The RF chip has two different types of control interface.
-
Page 18. Semiconductor parts with 323 in root number
TREM RF Chip Wire Wound Inductors .
-
Circuits and Systems for Wireless Communications
By way ofexample, the design of the BRIGHT family of RF chip sets for GSM is described.
-
Digital Radio Systems on a Chip
Typical transceiver chip sets consist of an RF chip , an IF chip, and one or two synthesizer chips.
-
High-Speed Serial fully digital interface
between WLAN RF and BB chips (June 2005)
Therefore comes the need for an interface between the RF chip and the rest of the design, commonly known as the “baseband” (BB) part (see Fig. 1).
-
Built-In Self Test of RF Subsystems
On the RF chip , the receiver path is introduced in the previous section.
Indicates content that may require registration and/or purchase.