Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QUALCOMM, Incorporated
Description: Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed
- Data Rate: 300,000 kbps
- Package Type: BGA
- Interface: I2C, USB
- Features: SPI, UART
-
Supplier: Utmel Electronic Limited
Description: XFRMR FOR LINEAR TECH CHIPSET
- Operating Temperature: -40 C
- Category: Signal / RF Transformer
-
Supplier: QUALCOMM, Incorporated
Description: Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio 50Ω -90dBm receiver sensitivity Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management Maximum Input
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
- Interface: I2C
- Package Type: QFN
-
-
Supplier: Allied Electronics, Inc.
Description: Crystek Crystals Corporation has worked with Chipset manufactures to develop crystal and oscillator solutions that are compatible with their specific Chipsets. Some of the applications for these Chipsets are as follows: Bluetooth DSP Digital Radio USB IEEE 1394 (FireWire®) PDA
-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, MEDIATEK CHIPSET, PATCH ANT; Protocol:NMEA; Supply Voltage Min:3.3V; Supply Voltage Max:6V; No. of Channels:20; Frequency RF:1.575GHz; Position Accuracy:5m to 25m; Module Interface:RS232; SVHC:No SVHC (15-Jun
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE CHIPSET
-
Supplier: Acme Chip Technology Co., Limited
Description: 4322CHIPSET
-
Description: ENTERPRISE 11AC RADIO CHIPSET
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Baseband ASIC for Dolphin Chipset Baseband ASIC for Dolphin Chipset 64-LQFP (10x10)
-
Supplier: DigiKey
Description: RF IC Baseband ASIC for Dolphin Chipset Baseband ASIC for Dolphin Chipset 64-LQFP (10x10)
-
Supplier: ODG (Origin Data Global)
Description: AR9590 CHIPSET: (802.11N: PEACOC
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: ATSLP package and comprises of a high power CMOS SP8T switch with integrated GPIO interface. This RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. The switch is controlled via a GPIO interface. It features DC-free RF ports and unlike GaAs technology,
- Frequency Range: 100 to 3,800 MHz
- Insertion Loss: 0.23 dB
- Isolation (Port to Port): 50 dB
- Actuator Voltage: 2.4 to 3.4 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas GPS RADIONOVA RF Module MTK chipset
-
Supplier: Acme Chip Technology Co., Limited
Description: KIT EVAL/DEMO FOR GPS CHIPSET
- Category: Development Board
-
Supplier: Nordic Semiconductor ASA
Description: The nRF9131 Mini SiP is a powerful solution perfect for applications. It also supports cellular operations utilizing the same LTE stack as nRF9161. The nRF9131 will simplify traditional chipset-based designs, making it ideal for high-volume cellular IoT applications. With lower integration
- Processor Core: ARM
-
Supplier: Lingto Electronic Limited
Description: WIFI PHONE CHIPSET
- Category: Signal / RF Transformer
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Four AMD Opteron™ 6000 Series processors (G34); 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. LSI 2008 8 port SAS2 controller 4. 5x 3.5" Hot-swap SAS / SATA Drive Bays 5. Up to 512GB of DDR3 Reg. ECC 1600/1333/1066 or 128GB of DDR3 Unbuf. ECC/non-ECC in 32 DIMMs 6.
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1166817-DBB03AIPMR Packaging: Reel - TR Package: 64-LQFP Function: Baseband ASIC for Dolphin Chipset Part Status: Obsolete(EOL) Secondary Attributes: Baseband ASIC for Dolphin Chipset Family Name: DBB03A Categories: RF/IF
-
Description: XFRMR FOR ALCATEL ADSL CHIPSET
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Description: XFRMR FOR LINEAR TECH CHIPSET
- Operating Temperature: -40 to 125 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: XFRMR FOR METALINK VDSL CHIPSET
- Operating Temperature: -40 to 85 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: XFRMR FOR LINEAR TECH CHIPSET
- Operating Temperature: -40 to 125 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: XFRMR SHDSL FOR INFINEON CHIPSET
- Operating Temperature: -40 to 85 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules Ultimate GPS Module MTK3339 Chipset
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLPI Package: Tray Product Status: Active Type: For AC/DC Converters Applications: Flyback Converters Intended Chipset: LNK605 Chipset Manufacturer: Power Integrations
- Category: Signal / RF Transformer
-
Supplier: Datatronics™
Description: Feature Designed for Conexant SMART HCF FFI Chipset UL1950 / EN60950 and BABT approved SMT package Small size
- DCR: 0.2 to 0.4 ohms
- Mounting: PC / PCB Mount
- Standards: RoHS Compliant, UL
- Category: Signal / RF Transformer
-
Supplier: Richardson RFPD
Description: CTS Model 402W incorporates a high Q quartz resonator and has optimized design parameters for Low ESR and Load Capacitance [CL]. M402W is ideal for supporting commercial and industrial IoT applications using low power MCUs, portable RF communication ICs and low drive chipsets.
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 10 ppm
-
Supplier: ZBA, Inc.
Description: The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully
- Data Rate: 2,000 to 3,000 kbps
- Operating Frequency: 2,400 to 2,480 MHz
- Operating Temperature: -20 to 75 C
- Supply Voltage: 2.7 to 3.6 volts
-
Supplier: ZBA, Inc.
Description: The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier.
- Data Rate: 2,000 to 3,000 kbps
- Operating Frequency: 2,400 to 2,480 MHz
- Supply Voltage: 2.7 to 3.6 volts
- Features: Antenna Connector
-
Supplier: Premier Magnetics, Inc.
Description: Use with Broadcom's Chipset BCM4100 & 4210 PCB Package Isolation Voltage: 1500Vrms Passband Frequency: 4.25MHz - 9.75 MHz Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
- Insertion Loss: 2.2 dB
- Operating Temperature: -25 to 80 C
- Filter Type: Bandpass
- Filter Technology: Passive Filter
-
Supplier: ZBA, Inc.
Description: The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth
- Data Rate: 2,000 to 3,000 kbps
- Sensitivity: -82 dBm
- Output Power: 4 dBm
- Operating Frequency: 2,400 to 2,480 MHz
-
Supplier: Richardson RFPD
Description: Impedance Matched Ultra Low Profile 0603 Balun for TI AFE7950 and ADC12DJ5200RF chipsets. The X4BD130LTI is an ultra-small low profile balanced to unbalanced transformer designed specifically for Texas Instruments AFE7950 and ADC12DJ5200RF chipsets. The X4BD130LTI is available on tape
- Operating Frequency Range: 9,200,000,000 to 16,150,000,000 Hz
- Power Rating (Watts): 1 watts
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Pulse Electronics Corporation
Description: Compatible with Broadcoms DSP: BCM652xx and AFE: BCM659xx chipset family, Sckipio™s DFE and AFE chipsets and Microsemi™s Line Driver Le8728 integrating G.fast Technology EN60950-1 Functional Isolation Compliant - 250Vrms RoHS-6 Compliant SMD Product Highly Compact Platform Low Leakage
- Operating Temperature: -40 to 85 C
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Win Source Part Number: 807791-750310799 Packaging: Reel Type: For DC/DC Converters Mounting Style: SMD Applications: Flyback Converters Voltage - Isolation: 1500Vrms Voltage - Primary: 10 ~ 30V Temperature Range - Operating: -40°C ~ 125°C Intended Chipset:
- Operating Temperature: -40 to 125 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Supplier: RS Components, Ltd.
Description: The RF600E & RF600D chipset together with suitable RF/IR Transmitter and Receiver modules enable a secure wireless telemetry or keyfob remote control system to be made . The RF600E & RF600D CODEC chipset has been designed to obtain the maximum range from the wireless link using
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
datasets linking antenna parameters to channel metrics (path loss, delay spread, AoA/AoD). Learn how to use this RF digital twin to overcome laboratory limitations, reducing testing burden while training robust AI/ML models for RF system optimization and algorithm design for wireless chipsets. Download the slides... (read more)
Browse Communications Software Datasheets for Remcom (USA) -
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R&D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R&D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power (read more)
Browse Fiber Optic Cables Datasheets for NWS
Conduct Research Top
-
FierceWireless: OpenRF Consortium Could Save Time Money for Smartphone Industry
Major chipset and RF front-end suppliers have joined to form the Open RF Association (OpenRF) consortium, aiming to reduce some of the complexity, time, and costs of building a smartphone.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel in final talks to invest in Elpida, report says Intel chipsets cover all the DDR bases Intel Corp. is covering all bets on its upcoming Springdale and Canterwood core-logic chipsets by ensuring the devices support three memory speed grades--DDR400, DDR333, and the workhorse of the bunch
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Foundry offers modeling tool for analog, RF customers Specialty chip foundry Jazz Semiconductor has made available a Process Control Model Tool to customers through the company's eBizz Web interface. India's Dexcel plans Singapore holding company Dexcel, a design services firm based here, will form
-
Optimized FM Tuner Solution
, enabling robust, highly-integrated chipset solutions that improve overall system performance and reliability. Integrating external components and RF circuits with the digital baseband reduces the bill-of-materials (BOM), decreases required board space, simplifies the board level design
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Who will win the 90-nm foundry market? NEC debuts tri-mode GPS chipset for handsets Nikon, Dainippon Screen to devise litho processes Bookham acquires fiber-optic component supplier NEC debuts tri-mode GPS chipset for handsets Japan's NEC Corp. has rolled out a signal processing device
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
congestion and network security, and positioning the U.K. as a global leader in innovation and a magnet for technology intensive business. Innovative Semi to outsource design to India Innovative Semiconductors Inc., a supplier of serial interface technology for ICs and chipsets, is to outsource parts
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of high-speed broadband equipment plunges. Competition between Broadcom Corp. and Texas Instruments Inc. intensified this week when Motorola Inc., the industry's largest supplier of cable modems and previously an exclusive Broadcom customer, disclosed plans to begin using a TI chipset in an upcoming
More Information Top
-
3D integration and characterization of high Q passives on multilayer liquid crystalline polymer (M-LCP) based substrate
Quad-band GSM/GPS RF Chipset .
-
An integrated double balanced mixer on multilayer liquid crystalline polymer (M-LCP) based substrate
Quad-band GSM/GPS RF Chipset .
-
The implementation of wireless access in EPON system
From the block diagram showed in Figure 3, it can be found out that the ONU-WLAN AP is mainly composed of a switch, a RF chipset , and two co-CPUs: EPON ONU Processor and WLAN CPU.
-
Highly integrated 8×8 antenna array demonstrator on LTCC with integrated RF circuitry and liquid cooling
Beneath the RF chipsets , inner cavities in the LTCC are used to form a pipework for the liquid cooling system.
-
Implementation and performance of a multi-band transceiver for software defined radio
NTT developed an RF chipset for a multi-band transceiver and a signal processing board using a reconfigurable .
-
TI Introduces New Family Of RF Products For Broadband Wireless Applications
Dallas -- Texas Instruments (TI) has expanded its portfolio of wireless signal-chain solutions for broadband wireless access by introducing three RF chipsets , the TRF11xx at 2.5 GHz, the TRF12xx at 3.5 GHz, and the TRF24xx at 5.8 GHz.
-
Helicopter Near-Field Obstacle Warning System Based on Low-Cost Millimeter-Wave Radar Technology
Furthermore, the authors acknowledge the sup- port of R. Reuter, Freescale, Munich, Germany, for providing the RF chipset .
-
Highly integrated KA-Band Tx frontend module including 8×8 antenna array
The signals for the antenna patches are generated by 64 RF chipsets comprising a mixer, a filter and the power amplifier.
-
My personal Adaptive Global NET (MAGNET)
we address RF chipset targeted to the low band, then to the high band; secondly we discuss the parts of the system that are common to both systems, namely the base- band and the MAC.
Indicates content that may require registration and/or purchase.