Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RDP Electrosense
Description: Our SLC-RF load cell or force sensor is a device which converts load or force into an electrical signal. A tension load cell measures the tension force applied between the top and bottom mounting threads. Care should be taken to ensure that the model SLC-RF
- Operating Temperature: -65.2 to 249.8 F
- Output: Analog Voltage
- Device: Sensor Element / Chip
- Force Measured: Tension
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 3.5mm connector. This 3.5mm RF load is a female gender and has no chain. 3.5mm female RF load
- Frequency Range: 34.5 GHz
- Features: RF and Microwave Connector
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 3.5mm connector. This 3.5mm RF load is a male gender and has no chain. 3.5mm male RF load from
- Frequency Range: 34.5 GHz
- Features: RF and Microwave Connector
-
-
Supplier: FMS USA, Inc.
Description: The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant,
- Force / Load Rating: 224.8 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Canister
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 2.4mm connector. This 2.4mm RF load is a male gender and has no chain. 2.4mm male RF load from
- Frequency Range: 50,000 MHz
- Average Power: 1 watts
- VSWR: 1.2 :1
- Impedance: 50 ohms
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SMP connector. This SMP RF load is a female gender and has no chain. SMP female RF load from
- Frequency Range: 18,000 MHz
- Average Power: 1 watts
- VSWR: 1.15 :1
- Impedance: 50 ohms
-
Supplier: Newark, An Avnet Company
Description: 2 WATT RF LOAD UP TO 4 GHZ WITH BNC MALE / LCOM
-
Supplier: Pasternack
Description: PE6TR006 1 Watts RF load (also known as termination or dummy load) has a SMC connector that is plug. This Pasternack 1 watt SMC plug load / termination is rated for a maximum frequency of 10 GHz. Our SMC plug termination load is a rf load termination
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: LCTR1004 is a high performance RF load from L-com. With aluminum housing and N-type male connector, the RF terminator offers excellent electrical performance from DC to 3GHz. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Max
- Frequency Range: 3,000 MHz
- Maximum Input Power: 33.01029995663981 dBm
- VSWR: 1.1 :1
- Adapter Type: Coaxial
-
Supplier: Newark, An Avnet Company
Description: 2 WATT RF LOAD UP TO 18 GHZ WITH N MALE INPUT NICKEL PLATED BRASS
-
Description: This version of the RfN 7015 is designed for high bending load applications such as conveyor pulleys, by providing lower shaft and hub pressures.
- Shaft Diameter (Internal Locking Style): 31.49608 inch
- Maximum Torque: 666,442.477876106 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
-
Supplier: Newark, An Avnet Company
Description: 1 WATT RF LOAD UP TO 4 GHZ WITH SMB PLUG GOLD PLATEDBRASS
-
Supplier: Newark, An Avnet Company
Description: 5 WATT RF LOAD UP TO 6 GHZ WITH N MALE INPUT ALUMINUM
-
Supplier: Heilind Electronics, Inc.
Description: FIB OPT SC CONN UPC,FIELD TERM
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWG tunable loads are available in nine waveguide bands. They provide full waveguide band coverage and are ideally suited for precision measurements, experimental testing and developmental tuning. The tunable loads consist of a precision tapered waveguide
- Operating Frequency Range: 26.5 to 220 GHz
- Profile: Circular, Rectangular
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: Smiths Interconnect produces a wide variety of loads and terminations ranging from those designed to be integrated into isolators to stand alone components. Loads, terminations and attenuators conjure images of assemblies used in applications with impressive levels of RF power.
-
Supplier: Smiths Interconnect, a Molex company
Description: The breadth of waveguide products includes devices operating from 1.0 to 52.0 GHz and includes isolators and circulators, combiners, transitions and terminations. Each product is designed for specific applications and optimized to handle an appropriate amount of RF power. The highest power
- Operating Frequency Range: 1 to 52 GHz
- Component Type: Transition Adapters
-
Supplier: Accuris
Description: RF cabling for two-way home networks with all-digital channels load (TA5)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Device: Sensor Element / Chip
-
Description: Spunbond Top Load Oval Pleated Bag Filter, 3.00-inch x 6.60-inch outer diameter x 80.00-inches long, for RF and other brands of baghouse collectors.
- Length: 80 inch
- Operating Temperature: 224.6 F
- Construction: Bag Filter
- Features: Other
-
Supplier: Amphenol RF
Description: Type F Adapter, F-Plug/Dummy Load Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint
- Adapter Type: Coaxial
- Connector Type: Type F
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Switches Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load
-
Supplier: Gilson Company, Inc.
Description: Digital Lab Timer controls up to 1hp single phase motors or 20 amp loads. Bright 1/2in (12.6mm) LED display shows remaining time, stops machine at zero, then resets to programmed time for next use. Test times are set with tactile panel buttons. When stopped and restarted, countdown resumes
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Mixers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 37GHz ~ 46.5GHz Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series
- RF Frequency Range: 37,000 to 46,500 MHz
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless>RF Transceiver ICs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance:
- Operating Frequency: 0.005 MHz
- Features: Other
-
Supplier: Pasternack
Description: WR-51 waveguide load / termination PE6830 has an average maximum VSWR of 1.1:1. This Pasternack WR-51 high power waveguide termination / load is part of over 40,000 in-stock RF, microwave and millimeter wave components. Our WR-51 load ships same day as purchased worldwide
- Frequency Range: 15,000 to 22,000 MHz
- VSWR: 1.1 :1
- Power Rating: 100 watts
- Features: 50 Ω, RF Terminator, Waveguide Terminator
-
Supplier: Accuris
Description: UNIT LOAD FOR UNDERWAY REPLENISHMENT CARTRIDGE, 5.125 INCH, MK 214 MOD 0 NATO SEA GNAT RF SEDUCTION AND MK 216 MOD 0 NATO SEA GNAT RF DISTRACTION IN PALLET ADAPTER, MK 144
-
Description: Ultra-Web Spunbond Top Load Oval Pleated Bag Filter, 3.00-inch x 6.60-inch outer diameter x 61.30-inches long, for RF and other brands of baghouse collectors.
- Length: 61.3 inch
- Operating Temperature: 224.6 F
- Construction: Bag Filter
- Features: Other
-
Supplier: APITech
Description: A Weinschel Product.
-
Supplier: Lingto Electronic Limited
Description: RF MOSFET (VDMOS) DRIVER 500V 60
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Terminators CALIBRATION LOAD
- Frequency Range: 18,000 MHz
- Features: RF Terminator
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC TXRX 1/4 LOAD MULTI 8-SOIC
- Data Rate: 2,000 kbps
- Receiver Inputs: 1
- Operating Temperature: 0 C
- Supply Voltage: 5 volts
Find Suppliers by Category Top
Featured Products Top
-
signal deviation. In terms of power load capacity, every single RF channel supports a peak power of 100W and a continuous stable average power of 50W, which can adapt to high-load RF signal transmission working conditions (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
peak power and 4 kilowatt average power, it supports demanding high-power RF environments. This robust power capacity ensures stable operation under heavy load conditions without performance degradation. Long Mechanical LifeDesigned for continuous duty, it provides an (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Single-Channel RF Rotary Joint for Reliable Rotational Signal Transmission in Mission-Critical Applications (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
In RF communication systems, reflected waves caused by mismatched loads will flow back into the transmission chain, resulting in power amplifier degradation or permanent component damage. As a high-performance passive RF component, dual junction coaxial isolators provide superior reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
deployment. 2. Ultra-low Temperature Drift: Adopts high-stability ferrite magnetic circuit technology with minimal drift. It withstands power fluctuation and sudden load changes, ensuring negligible performance degradation and lowering field failure and maintenance costs. 3. High Integration (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
continuous thermal conduction path that efficiently transfers the heat generated by the chip to the heat sink. This direct thermal conduction mechanism significantly improves heat dissipation efficiency, helping RF modules maintain a reasonable temperature range even under high loads. This ensures the (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
pre-selected for special performance characteristics. The standard module is designed for a 50 Ω load impedance. kTB Solutions Founded with a passion for RF technology and precision engineering, kTB Solutions has grown into a (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Functional fit: Confirm that the device (gold-metallized N-channel RF power MOSFET) matches the actual system function and load conditions. Electrical margin: Use (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
Range: Covers from 10MHz to 40GHz, catering to various RF applications. Power Handling: Supports high forward power up to 2000W and reverse power, ensuring durability under load. Low Insertion Loss: Ensures minimal signal degradation (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
RF Isolator & Circulator Frequency Division in Common Areas
ZTS offers a wide variety of isolators to fit customers requirements. These are two-port devices that transmit microwave or radio frequency power in one direction only and block the signal in the opposite direction. They can be thought of as a diode for RF energy. Isolators are used to isolate
-
RF Amplifier Output Voltage, Current, Power, and Impedance Relationship
In this rare case where the load impedance perfectly matches the amplifier output impedance, the power delivered to the load is simply the rated power of the amplifier. There is absolutely no reflected power and thus, there is no need to limit or control the gain of the amplifier to protect it from
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
-
Application Guide to the A3 Series 10 kHz to 3 MHz Impedance Matching Amplifiers
Due to a compromise in coaxial power handling capability and efficiency of power transfer, most RF coaxial cables have a characteristic impedance of 50 O. To avoid impedance discontinuities and the resultant power reflections, most RF sources are specified with an internal resistance of 50 O
-
Solid State Power Amplifier (SSPA) and Its Applications
A power amplifier is an electronic amplifier designed to increase the magnitude of the power of a given input signal. It is used to increase power of input signal to operate speaker, headphone and RF transmitter electrical level of output load. Different from Current and Voltage Amplifiers
-
Dealing with Power Management Requirements in Ultraportable Devices
for today's product development teams, it also brings a new set of challenges for power management. Core processors demand sources to supply power with high efficiencies under varied load conditions. RF and audio circuits require power management systems that deliver low noise and high isolation while
-
Reverse Power and How it is Measured
The reverse power (or reflected power) is the sum of all the power output from the device to the capacitor plate or the inductor coil, including the effective power absorbed by the load and the reflected power not absorbed. Usually recorded as Pr. The measurement of reverse power is an important
-
Dynamic Testing Characterizes Frequency Dependence of Liver Tissue
Sonoelastography imaging is being investigated as a method of imaging the creation of thermal lesions induced by high intensity focused ultrasound (HIFU) or radio frequency (RF) ablation. When experimenting with liver tissue, higher frequency vibration (above 300 Hz) did not enhance the contrast
More Information Top
-
Proceedings of the XIX international Linac conference
system also includes high-power matched RF loads placed at the outputs of the sections.
-
Pulsed Active Load–Pull Measurements for the Design of High-Efficiency Class-B RF Power Amplifiers With GaN HEMTs
Based on a large-signal network analyzer, the test system uses an active load–pull method to provide stable open-loop pulsed- RF loads into the drain at 0 and 2 0 while bypassing slow-memory effects.
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
When the slope of the RF load line is calculated, the value obtained for Ropt is 120 .
-
LITERATURE REVIEWS TO SUPPORT ION EXCHANGE TECHNOLOGY SELECTION FOR MODULAR SALT PROCESSING
The maximum expected RF loading for the MSP feeds of 133.49 Ci 137 Cs/L (Tank 37 at 25 ºC, Smith, 2007) was assumed.
-
Radio Frequency and Microwave Power Measurement
Sometimes the reference load is replaced by a body having the same thermal properties as the rf load but not necessarily identical with it.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38691/164907065-MIT.pdf?sequence=2
Inverter PCB layout E.1 RF Load PCB ..................................
-
S-Band Loads for SLAC Linac
The problem of reliable RF peak power termination and RF load lifetime required a careful study and adequate solution.
-
Proceedings of the 1979 linear accelerator conference
The accelerating sections are either constant-gradient oi constant-impedance struc- tures, with an rf load at the end to absorb unused rf power.
Indicates content that may require registration and/or purchase.