-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: Microchip's ATWINC3400 is an IEEE 802.11 b/g/n plus Bluetooth 5 Core Specification, Internet of Things (IoT) network controller module. It is the ideal add-on to existing microcontroller (MCU) solutions, offering Wi-Fi® and Bluetooth® Low Energy (BLE) network capabilities through a
- Pin Count: 36
- Operating Temperature: -40 to 85 C
- Features: Other
-
-
Supplier: Microchip Technology, Inc.
Description: Network Stack to offload MCU: Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS Integrated Network IP stack to minimize host CPU requirements Network features: TCP, UDP, DHCP, ARP, HTTP, SSL, and DNS On-Chip
- Pin Count: 48
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: connectors into a compact module. The RW8200 can be used to add state of the art data WiFi wireless operation to any system with minimum engineering resources. Featuring self-contained WiFi subsystem, streamlined data accessibility with extended AT commands, the RW8200 can be
- Sensitivity: -94 dBm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Supply Current: 100 to 250 mA
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Serial Communications Products - PCI Express Four-port RS-232 Communication Cards -- PCIe-COM232-4RJSupplier: ACCES I/O Products, Inc.
Description: Each COM port is capable of supporting data rates up to 3Mbps and implements full modem control signals in RS-232 mode to ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Each COM port is capable of supporting data rates up to 3Mbps and implements full modem control signals in RS-232 mode to ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 802.11b/g/n serial-to-WiFi module with integrated TCP-IP stack, and U.FL connector for external antenna. UART Host Interface. Inventek AT Commands (IWIN) firmware and Cypress WICED compatible.
-
Supplier: GasLab
Description: the sensor module into your PC via USB. Use our free GasLab® software to measure and graph CO2 levels, to configure the sensor or for data logging. Includes a connector and switch configurations to connect to an Arduino, Raspberry Pi, or any other microcontroller
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers Speeds up to 921.6kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: Skyworks Solutions, Inc.
Description: transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port. The SKY65337 footprint is comparable to the SKY65336, with the LNA removed for applications which require lower cost. The Tx path
- Output Power( P1dB): 10.5 to 20.1 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 3 volts
- Features: Other
-
Supplier: VOXMICRO
Description: Antenna Type Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4 RF Output Power, per chain up to 21.5dBm RF Output Power, combined up to 24.5dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption TBD
-
Supplier: VOXMICRO
Description: Antenna Type Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4 RF Output Power, per chain up to 21.5dBm RF Output Power, combined up to 24.5dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption TBD
-
Supplier: VOXMICRO
Description: Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
-
Supplier: ACCES I/O Products, Inc.
Description: for RS-232, including GPS signals on RJ12 and J5 connector RJ45 connector with Cisco pinout RJ12 connector Baud rates up to 921.6kbps RoHS Available. Please contact us for ordering information
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: Infineon Technologies AG
Description: external antenna Arduino compatible headers for hardware expansion Custom header to bring out additional GPIOs (WICED™ header) User switches and LEDs On-board programmer and debugger using USB interface and USB-UART bridge RJ45 connector for Ethernet 5 V to 12 V input
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Win Source Electronics
Description: Communication Embedded: Yes, MCU, 32-Bit Utilized IC / Part: E-STE101P, STR912FAW44 Secondary Attributes: Up to 32 MII Addresses, UART, I²C, SPI, with RJ45 Connectors ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
- Category: Development Board
-
Supplier: Richardson RFPD
Description: supporting 2 Mbit/s Extended temperature range –40 C to +105 C Chipset is compliant with AEC-Q100 Host interface: SDIO (Wi-Fi), UART or SDIO (BT) PCM interface for Bluetooth audio Access point mode for up to 8 stations Hardware encryption engines: AES and TKIP Security: WPA,
- Technology: GPS
- Device Type: Receiver
-
Supplier: Richardson RFPD
Description: The RN-131-EK is an 802.11 b/g Wi-Fi evaluation kit for the RN131 module that can be used to quickly add Wi-Fi connectivity to embedded applications. It has the flexibility to connect directly to a PC via a standard USB interface or to embedded processors through
- Category: Development Suite / Kit
-
Supplier: ELMA Electronic Inc.
Description: connector Dual RS232 UART Two USB2 (High & full speed) ports (one front & one rear)
- CPU Speed: 1,000 MHz
- RAM: 256 to 512 MB
- Flash Memory (RAM): 64,000 to 128,000 KB
- Communication Networks: Ethernet
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-303/SG comes with the PC based software development environment TMCL-IDE. Using predefined TMCL (Trinamic Motion Control Language) high level commands like "move to position" or
-
Supplier: Sealevel Systems, Inc.
Description: power from the host power supply to the onboard connector. Using the included adapter and cabling, you can easily connect SeaI/O M-series modules to the host computer. The interface kit includes: DB112 DB9F to RJ45 modular adapter that provides RS-485 and power lines
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Telit IoT Solutions, Inc.
Description: on the customer’s application. The m2mAIR SIM chip provides an all-in-one connectivity solution. Key Benefits Design once and deploy globally, thanks to the xE910 unified form factor Ideal platform for medium-to-high-volume m2m applications, as well as location based application thanks
- Operating Frequency: 850 to 1,900 MHz
- Sensitivity: -146 to -162 dBm
- Technology: GPS
- Interface: I2C, USB
-
Supplier: RS Components, Ltd.
Description: internal 2.5in. SATA bay . (HDD or SSD). Up to 2GHz processor, and 2GB RAM. Standard 2-Year Warrantee. Other extra features - Wake-on-LAN, secured power connector, extended temp range available (with MOQ) on request. 1 x RS232 (Full UART), 4 x USB 2.0, 2 x Gb Ethernet, 802.11
- Speed: 1,600 MHz
- RAM: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: serial interface. Specifications Electrical data up to 1.1A coil current RMS (1.5A peak) 7V to 34V motor supply voltage 5V DC logic supply voltage Supported motors two-phase bipolar motors with 0.3A to 1.1A coil current Interface UART (RS232, RS485), 115.200 bit/s CAN
-
Supplier: Tripp Lite by Eaton
Description: The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its
- Number of Ports: 4
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Radicom Research, Inc.
Description: High-speed UART port (up to 4Mbps) Support for IEEE 802®.11 coexistence Digital demodulator for improved sensitivity and co-channel rejection Real time digitized RSSI available on HCI interface Dual-mode Bluetooth low energy radio
- Sensitivity: -84 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.1 to 3.6 volts
-
Supplier: Advantech
Description: SERDES selectable) support system level IP connectivity, and four UART interfaces (RS232/422/485selectable) can be leveraged to interface to legacy devices and consoles. 4th/ 5th Generation Intel® Core™ processor, up to 4 cores / 8 threads Intel® QM87 PCH Triple
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: ELMA Electronic Inc.
Description: Single Board Computer (VITA 46, VITA 65) Freescale® T4240 with 12 dual-threaded e6500 cores up to 1.8GHz (up to 216 GFlops) Three clusters of 4 cores and 2MB cache per cluster Each core has built-in AltiVec® technology accelerators Highest SoC CoreMark™ score to date – 187,874
- CPU Speed: 1,800 MHz
- RAM: 12,000 MB
- Flash Memory (RAM): 256,000 KB
- Communication Networks: Ethernet
-
Supplier: TOP-electronics USA
Description: valuable PCB space. The LM930 enables you to wirelessly communicate with other nearby Bluetooth Smart devices (e.g. iOS and Android) using a highly power-efficient Bluetooth Low Energy connection. The transmission output power ranges from 0 dBm to 9 dBm and can be configured to
- Technology: Bluetooth
-
Supplier: ValueTronics International, Inc.
Description: ability to decode up to two serial and/or parallel buses simultaneously means you gain insight into system-level problems quickly. To further help troubleshoot system-level interactions in complex embedded systems, the oscilloscope offers 16 digital channels in addition
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Global American, Inc.
Description: Form factor Micro-ATX Processor Socket H2 (LGA 1155) Intel® 2nd Generation Core i7/i5/i3, Pentium and Celeron processor supported Memory 2x 240-pin DDR3 DIMM sockets Supports up to 32 GB DDR3 non-ECC 1333/1066MHz unbuffered DDR3 Chipset Intel® Q67 Express chipset Audio Realtek ALC 888 7.1 HD
-
Supplier: Transcat, Inc.
Description: colour LCD-TFT screen. The interface of the SDS2304 is clearly labelled and simple to use with menu controlling soft keys, analogue channel connectors, digital channel connectors, USB terminals, a vertical channel controlling area, function menu area, advanced function setting
- Bandwidth: 300 MHz
Find Suppliers by Category Top
Featured Products Top
-
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
In addition to the IP 40 protection in all versions, the DG11 is available in a version with IP 67 opposite the device. The use of the device in harsh dust or splash water environments is ensured by a protective cover for the circuit breaker as well as sealing (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
Connectors consist of a series of male and female connectors which include C, R, B, Q, C/2, R/2, B/2, Q/2, H15, F, H7/F24, H11 and M types. These diverse types allow engineers to easily select a pair of connectors to fit the design requirement. Please contact us for further information directly (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
frequencies up to 11 GHz or more. F-Type Connectors: F-type connectors are designed for 75-ohm impedance, making them useful in a range of settings. MCX and MMCX Connectors: Micro and miniaturized versions of (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release the (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Quell EESeal: Make your connector a filtered connector in seconds EESeal® and EESeal+® EMI Filter inserts (and Transient Suppressors) offer a simple retrofit solution for adding custom circuitry to standard (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc. -
SWAP-C The New Way to Consider Connectors If you drill right down, industry demands can be stripped back to some bare requirements. Smaller size, lighter weight, higher performance (which can mean (read more)
Browse Electrical Connectors Datasheets for Powell Electronics, Inc. -
Miniature A ) – SMA connectors are among the smallest threaded RF connectors. It is designed for smaller cables, generally operating at DC (0 GHz) to 11 GHz. Like all connectors, there are straight and 90° versions, which allow for a variety of configurations (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
Amphenol is a leading manufacturer of connectors now offers complete line of M28840 circular connectors according to MIL-DTL-28840. These shipboard application connectors are precision-machined, highly reliable, and meet superior mechanical shock performances. These high-density connectors are (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43482/38131531-MIT.pdf?sequence=2
Four-wire telephone cable is used to connect the two data lines plus two ground lines via the RJ11 connector to a corresponding RJ11 connector on the left neighbor. A pull up resistor was placed on the data input line leading into the UART .
-
Remote Keyless Entry and Convenience Center Reference Design with LIN Bus Interface
This is normally a RJ11 , 6-pin telecom connector , but for the automotive environment this has been replaced with a 6-pin mini DIN. The internal PICmicro UART pins (RC6/TX and RC7/RX) are connected to the respective pins on the transceiver.
-
Serial Programming/RS-485 - Wikibooks, open books for an open world
At the other end of the cable is (typically) the same thing -- the connectors , the RS-485 interface IC, and a UART inside a microcontroller. Preferred to RS232 due to cheaper cabling run costs and the common availability of cables (similar to … The LocalTalk network uses RS-485-compatible differential signaling on standard 4-wire RJ11 telephone connectors and …
-
Serial Programming/Complete Wikibook - Wikibooks, open books for an open world
▪ 2.3.3 mini-stereo plug connector ▪ 2.3.5 RS232 on RJ11 ○ 2.7 Relationship of Baud Rate to Maximum Distance • 3 8250 UART Programming .
-
Shopping In Modems - Big Bruin
16550/A Compatible Enhanced UART for Sustained DTE Speed of 115,200bps. • Apple 731 Apple RJ11 Modem Board for PowerBook G4 (12-inch DVI 12-inch) Mfr P/N … … US Modems Create a LAN and share Internet access at speeds of 64 to 256 Kbps in … Voice ports: 2 telephone line ports (RJ-11 connectors ).
-
Serial Programming/RS-232 Connections - Wikibooks, open books for an open world
… OSI Network Model -- RS-232 Wiring and Connections -- Typical RS232 Hardware Configuration -- 8250 UART -- DOS -- MAX232 Driver/Receiver … ○ 2.3 Loopback Connectors ○ 3.5 RS232 on RJ11 • 7 Relationship of Baud Rate to Maximum Distance .
-
RJCSE-5380-01 Amphenol Commercial Products | Mouser
UART Interface IC Modular Connectors / Ethernet Connectors To add to a project, please Log In. MRJR Epoxy Free IP67 RJ11 Connectors .
-
Lexicon of the information technology
RJ-11, RJ11 , RJ 11 Jack for unabgeschirmte telephone cables or twisted network cables with four … for compressed BMP graphics of Windows and OS/2; the format is an indication on the compression method … UART .
-
Advances in Autonomous Robotics Systems
The XBee module interfaces to the microcontroller via its UART port. The valves were used as connectors between the pumping tube and two other reservoir and carrier silicone … … on the final PCB, the ICP (In-Circuit Programming) functionality was exported using RJ11 connectors in the …
-
The Definitive Guide to Building Java Robots
• CMPS03 Carrier Board: For connecting a Devantech CMPS03 compass to an RJ11 connector . Uart xmit = new Uart(Uart.dirTransmit, CPU.Pin0,Uart.invert, Uart.speed9600, Uart.stop1); xmit.sendByte(); // …
Indicates content that may require registration and/or purchase.